-
Description: Cor-Cote® HCR FF FLAKE FILLED NOVOLAC EPOXY is a 100% solids, high chemical resistant hybrid novolac epoxy coating and lining that resists aggressive acids, alkalies, and solvents. Overlapping glass flakes reduce permeability, providing excellent performance in immersion service. Low
- Wet / Applied Thickness: 0.015 to 0.02 inch
- Cure / Dry Temperature: 50 to 90 F
- Operating / Use Temperature: 50 to 90 F
- Industry: Automotive, Electronics, Food and Beverage, Marine, OEM / Industrial
-
Supplier: FORREST Technical Coatings
Description: A high-performance, two-part polyamide epoxy system formulated to protect surfaces exposed to chemicals, solvents or abrasion. Suitable for application on new equipment, structural steel and concrete. Available in non-skid for floor applications.
- Coverage: 400 to 882.0000000000001 ft²
- Wet / Applied Thickness: 0.003 to 0.007 inch
- Cure / Dry Temperature: 50 to 80 F
- Features: Brush / Roll-on, Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Exterior, Floor, Interior, Other, Pavement / Walkway, Protective, Sprayable, Touch-Up, Wear Resistant (Abrasion / Erosion)
-
Supplier: FORREST Technical Coatings
Description: A two-component, high-solids, chemical and corrosion resistant modified polyamidoamine epoxy formulated for excellent protection in severe environments. This product uses a special modified polyamidoamine curing agent that imparts the best properties of both amines and conventional polyamides.
- Coverage: 425.00000000000006 to 962.0000000000001 ft²
- Features: Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Exterior, Floor, Interior, Other, Pavement / Walkway, Protective, Sprayable, Touch-Up, Wear Resistant (Abrasion / Erosion)
- Type: Coating, Paint
- Substrate: Concrete / Masonry, Metal, Steel
-
-
Supplier: FORREST Technical Coatings
Description: A two-component, specially-modified, polyamide-cured, high-build epoxy primer providing a very fast-dry topcoat and excellent resistance to corrosive and abrasive environments. Less than 2.8 lbs/gallon VOCs.
- Coverage: 400 to 882.0000000000001 ft²
- Features: Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Exterior, Floor, Interior, Other, Pavement / Walkway, Protective, Sprayable, Touch-Up, Wear Resistant (Abrasion / Erosion)
- Type: Coating, Paint
- Substrate: Concrete / Masonry, Metal, Steel
-
Supplier: FORREST Technical Coatings
Description: FORREST two-part epoxy coatings provide excellent solvent and corrosion resistance for industrial applications. Ideal for areas where a higher level of performance is required for chemical or solvent exposure.
- Features: Brush / Roll-on, Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Exterior, Floor, Interior, Other, Pavement / Walkway, Protective, Sprayable, Touch-Up, Wear Resistant (Abrasion / Erosion)
- Type: Coating, Paint
- Substrate: Concrete / Masonry, Metal, Steel
- Coating Material: Epoxy, Resin Base / Polymer Binder, Solvent Based
-
Supplier: Rust-Oleum Corporation
Description: Three component, epoxy resin polymer, brightly colored quartz aggregate
- Features: Chemical / Oil Resistant, Flame Retardant / UL 94V-0 Rated, Floor, Interior
- Type: Clear Coat / Top Coat, Coating
- Substrate: Concrete / Masonry
- Coating Material: Epoxy, Resin Base / Polymer Binder
-
Supplier: ADSIL Inc.
Description: Tough, skid resistant finish
- Coverage: 1,000.0000000000001 to 1,200 ft²
- Substrate: Asphalt, Ceramic / Porcelain, Concrete / Masonry
- Type: Clear Coat / Top Coat, Coating, Sealer / Surface Sealant
- Features: Exterior, Floor, Interior, Other, Pavement / Walkway, Sprayable
-
Description: General Polymers 3561 EPOXY RESIN GLAZE is a high solids, two component epoxy resin systems used for general purpose decorative aggregate and heavy duty industrial flooring systems. 3561 EPOXY RESIN GLAZE possess good chemical resistance, with excellent compressive strength and abrasion
- Features: Chemical / Oil Resistant, Floor, Other
- Type: Coating
- Substrate: Concrete / Masonry
- Coating Material: Epoxy, Glaze / Glass Enamel, Inorganic (Ceramic, Conversion, Glaze), Resin Base / Polymer Binder
-
Description: be placed in service or recoated within 30 minutes at normal room temperatures. In cold temperatures larger batches can be mixed and applied as a floor finish. RECOMMENDED USAGE Designed for the repair and patching of floor surfaces when combined with a dry aggregate. The rapid cure
- Type: Coating
- Substrate: Concrete / Masonry
- Features: Floor, Other
- Form: Liquid
-
Description: ArmorSeal®FLOOR-PLEX 7100 PRIMER is a heavy duty, VOC compliant, low odor, two component, catalyzed, water borne, polyamide epoxy floor primer. Provides overall performance comparable to that of most solvent borne epoxy floor systems. Designed for use under ArmorSeal®finish
- Wet / Applied Thickness: 0.0035 to 0.005 inch
- Cure / Dry Temperature: 50 to 120 F
- Operating / Use Temperature: 50 to 120 F
- Features: Brush / Roll-on, Floor, Heat Resistant / High Temperature, Other
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Self-Leveling Epoxy Nos. 201/228 SL are self-leveling coating systems for flooring applications. These products offer excellent application properties and are ideal chemical-resistant flooring materials for areas where traffic is not extreme. Where skid resistance is required,
- Coverage: 160.00000000000003 ft²
- Wet / Applied Thickness: 0.01 inch
- Operating / Use Temperature: 150 F
- Features: Brush / Roll-on, Chemical / Oil Resistant, Floor, Protective
-
Supplier: All-Spec Industries
Description: The All-Spec DP110G-5 is a water based dissipative coating manufactured with a high quality acrylic latex. Produced to meet or exceed the ANSI-ESD57.1 Electronic Industry IS-5-A-2223 specifications for surface resistivity and static decay. All-Spec DP110G-5 Features: Coverage: 300-400 sq.ft.
- Coverage: 300 to 400 ft²
- Resistivity: 10,000,000 to 1,000,000,000 ohm-cm
- Coating Material: Aluminum, Resin Base / Polymer Binder, Water Based
- Substrate: Anodized, Ceramic / Porcelain, Concrete / Masonry, Metal, Plastic, Steel, Wood
-
Supplier: Coatings For Industry, Inc.
Description: Two component, 100% solids, high build, novolac epoxy coating for surface protection against severe chemical attack.
- Coverage: 160.00000000000003 ft²
- Cure / Dry Temperature: 72 F
- Operating / Use Temperature: 180 F
- Features: Chemical / Oil Resistant, Floor, Protective
-
Supplier: Titebond
Description: Titebond® 531 PLUS Concrete Moisture Control System solves the challenges of moisture transfer from concrete subfloors to wood and resilient flooring by reducing the transmission rate of moisture. The system consists of two pre-measured components that are mixed together to form a coating
- Type: Coating
- Substrate: Concrete / Masonry
- Features: Floor
-
Supplier: Rust-Oleum Corporation
Description: Three component polyurethane floor coating, designed for concrete floors
- Coverage: 880.0000000000001 to 930.0000000000001 ft²
- Wet / Applied Thickness: 0.004 to 0.006 inch
- Cure / Dry Temperature: 70 to 80 F
- Type: Clear Coat / Top Coat, Coating
-
Supplier: Rust-Oleum Corporation
Description: Anti-slip floor coating, heavy vehicle grade, low VOC epoxy coating
- Coverage: 40.00000000000001 to 60.00000000000001 ft²
- Wet / Applied Thickness: 0.027 to 0.04 inch
- Cure / Dry Temperature: 70 to 80 F
- Type: Coating, Paint
-
Supplier: Sauereisen, Inc.
Description: The Sauereisen Fast-Trak Glaze Series is a coating system specifically designed to protect concrete, steel or masonry surfaces in the pulp & paper industry. Fast-Trak has the chemical resistance to withstand bleaches, liquors and other corrosive substances that attack unprotected trenches,
- Coverage: 160.00000000000003 ft²
- Wet / Applied Thickness: 0.01 inch
- Operating / Use Temperature: 180 F
- Features: Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Floor, Interior, Other, Protective, Sprayable, Wall
-
Supplier: Fosroc Limited
Description: The Dekguard Elastic system comprises a single component penetrating primer and a single component elastomeric pigmented coating, both ready for immediate site use. Dekguard Elastic is an elastomeric, water based protective coating based on a special acrylic polymer. It provides
- Type: Coating, Sealer / Surface Sealant
- Features: Floor
-
Supplier: Rust-Oleum Corporation
Description: Heavy duty industrial floor topping, designed for severe chemical service
- Features: Ceiling, Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Floor, Interior, Wall, Wear Resistant (Abrasion / Erosion)
- Type: Clear Coat / Top Coat, Coating
- Substrate: Concrete / Masonry
- Industry: Food and Beverage, OEM / Industrial
-
Supplier: Sauereisen, Inc.
Description: ConoGlazeTM - Chemical and Food Grade No. 202 is a chemically-resistant, 100% solids, epoxy coating system. It is used as a topcoat for Sauereisen ConoCrete or FibreCrete systems or as a coating to protect concrete and steel from chemical attack. ConoGlazeTM may be used in many kinds
- Coverage: 160.00000000000003 ft²
- Wet / Applied Thickness: 0.01 inch
- Cure / Dry Temperature: 60 to 85 F
- Operating / Use Temperature: 150 F
-
Supplier: Wacker Chemical Corp.
Description: substrates free of tin catalyst Application Multipurpose glue and textile coatings, like antislip coating for lingery
- Cure / Dry Temperature: 73.4 F
- Type: Coating, Sealer / Surface Sealant
- Features: Floor, Other
- Form: Liquid
-
Supplier: Fosroc Limited
Description: The Dekguard S system comprises a single component, penetrating primer, Dekguard Primer and a single component pigmented coating, both ready for immediate site use. Dekguard Primer is supplied as a clear liquid and is based on a silane-siloxane dissolved in a penetrating organic carrier. The
- Type: Coating, Sealer / Surface Sealant
- Features: Floor
-
Supplier: Epoxies Etc...
Description: Deco-Coat 2570 Epoxy Resin is an ultra clear, high gloss, durable coating. This liquid polymer epoxy resin is formulated without solvents and is therefore safe and easy to use. It is formulated in a convenient 1:1 by volume mix ration.
- Cure / Dry Temperature: 75 to 80 F
- Features: Brush / Roll-on, Exterior, Floor, Other, Protective, Weather / UV Resistant
- Type: Clear Coat / Top Coat, Coating
- Coating Material: Epoxy, Resin Base / Polymer Binder
-
Supplier: Sauereisen, Inc.
Description: Sauereisen ConoSpread - Epoxy NovolaK No. 260 Series is a group of epoxy coatings that provides a corrosion resistant flooring system. The No. 260 is a pour and spread material for quick and easy application. By virtue of its novolak epoxy formulation, No. 260 is suitable for severe chemical
- Coverage: 29.000000000000004 ft²
- Wet / Applied Thickness: 0.000125 inch
- Cure / Dry Temperature: 70 F
- Operating / Use Temperature: 180 F
-
Supplier: All-Spec Industries
Description: The All-Spec CP100G-2 is a conductive formulation that has a water based coating manufactured with high quality acrylic latex and waterborne urethane. Produced to meet or exceed the ASTM-D-25780 specifications for conductivity and static decay rates. Use on floors, bench tops, tote
- Coverage: 300 to 400 ft²
- Resistivity: 100,000 to 1,000,000 ohm-cm
- Coating Material: Acrylic / Latex, Aluminum, Resin Base / Polymer Binder, Water Based
- Substrate: Anodized, Ceramic / Porcelain, Concrete / Masonry, Metal, Plastic, Steel, Wood
-
Supplier: Sherwin-Williams
Description: been easier to create unique specialty finishes and achieve results that you'll be proud of. Floor Coatings Sherwin-Williams offers a wide range of floor coating systems for an unbeatable selection of performance and beauty. We carry everything you need to achieve a
- Coating Material: Acrylic / Latex, Alkyd / Oil Based, Resin Base / Polymer Binder
- Form: Aerosol, Liquid
- Type: Base Coat, Clear Coat / Top Coat, Coating, Enamel Paint, Paint, Primer, Sealer / Surface Sealant, Stain
- Features: Brush / Roll-on, Ceiling, Exterior, Floor, Wall, Waterproof / Water Repellant
-
Supplier: Fosroc Limited
Description: The Dekguard E2000 system comprises a single component penetrating primer and a single component elastomeric pigmented coating, both ready for immediate site use. The system is available with a choice of priming systems, i.e. Nitobond AR or Nitoprime DG. Nitoprime DG, a film forming
- Type: Coating, Sealer / Surface Sealant
- Features: Floor
-
Supplier: Sherwin-Williams
Description: been easier to create unique specialty finishes and achieve results that you'll be proud of. Floor Coatings Sherwin-Williams offers a wide range of floor coating systems for an unbeatable selection of performance and beauty. We carry everything you need to achieve a
- Coating Material: Acrylic / Latex, Alkyd / Oil Based, Resin Base / Polymer Binder
- Form: Aerosol, Liquid
- Type: Base Coat, Clear Coat / Top Coat, Coating, Enamel Paint, Paint, Primer, Sealer / Surface Sealant, Stain
- Features: Brush / Roll-on, Ceiling, Floor, Interior, Wall, Waterproof / Water Repellant
-
Supplier: Wacker Chemical Corp.
Description: system self-levelling excellent primerless adhesion to many substrates free of tin catalyst Application Multipurpose glue and textile coatings, like antislip coating for lingery
- Cure / Dry Temperature: 73.4 F
- Type: Coating, Sealer / Surface Sealant
- Features: Floor, Other
- Form: Liquid
-
Supplier: Titebond
Description: flooring over Titebond 531 after 72 hours. If installation is delayed beyond 72 hours, the subfloor must be lightly abraded using a buffer. Clean the floor thoroughly before applying adhesive. For questions, call Franklin Technical Service at 1-800-347-4583. Cleanup Fresh coatings and
- Type: Coating
- Substrate: Concrete / Masonry
- Features: Floor
-
Supplier: RDM Industrial Products, Inc.
Description: Specially formulated to protect conductive/dissipative flooring, this finish will lengthen its life. It offers long lasting, high gloss, static dissipative properties. With low a VOC level this product is as safe as it is easy to use. Resistance: 107-109 Ohms/sq. Durable Facilitates dirt removal
- Features: Anti-Static / ESD Control, Brush / Roll-on, Floor, Interior
- Substrate: Ceramic / Porcelain, Plastic
- Type: Clear Coat / Top Coat, Coating
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: Fosroc Limited
Description: The Dekguard W system comprises a single component, penetrating silane-siloxane primer and a single component pigmented coating, both ready for immediate site use. A range of reactive primers are available to suit substrate porosity and site conditions and inhibit the passage of water and
- Type: Coating, Sealer / Surface Sealant
- Features: Floor
-
Supplier: ADSIL Inc.
Description: Ideal for maximum chemical resistance, water resistant
- Coverage: 350 to 600 ft²
- Wet / Applied Thickness: 0.001 to 0.0015 inch
- Cure / Dry Temperature: 50 F
- Substrate: Asphalt, Concrete / Masonry
-
Supplier: Sherwin-Williams
Description: been easier to create unique specialty finishes and achieve results that you'll be proud of. Floor Coatings Sherwin-Williams offers a wide range of floor coating systems for an unbeatable selection of performance and beauty. We carry everything you need to achieve a
- Coating Material: Acrylic / Latex, Alkyd / Oil Based, Resin Base / Polymer Binder
- Form: Aerosol, Liquid
- Type: Base Coat, Clear Coat / Top Coat, Coating, Enamel Paint, Paint, Primer, Sealer / Surface Sealant, Stain
- Features: Brush / Roll-on, Ceiling, Floor, Interior, Wall, Waterproof / Water Repellant
-
Supplier: Sherwin-Williams
Description: been easier to create unique specialty finishes and achieve results that you'll be proud of. Floor Coatings Sherwin-Williams offers a wide range of floor coating systems for an unbeatable selection of performance and beauty. We carry everything you need to achieve a
- Coating Material: Acrylic / Latex, Alkyd / Oil Based, Resin Base / Polymer Binder
- Form: Aerosol, Liquid
- Type: Base Coat, Clear Coat / Top Coat, Coating, Enamel Paint, Paint, Primer, Sealer / Surface Sealant, Stain
- Features: Brush / Roll-on, Ceiling, Floor, Interior, Wall, Waterproof / Water Repellant
Find Suppliers by Category Top
Featured Products Top
-
distinct strengths, and understanding their differences is key to selecting the right coating for an application. What Are Advanced Fabric Coatings? At their core, advanced fabric coatings are polymer layers applied to textiles to enhance or extend their performance. The (read more)
Browse Industrial Coatings Datasheets for Mid-Mountain Materials, Inc. -
, and understanding their differences is key to selecting the right coating for an application. What Are Advanced Fabric Coatings? At their core, advanced fabric coatings are polymer layers applied to textiles to enhance or extend their performance. The coating bonds to (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
, hybrid electric and alternate fuel cell electric vehicles. Our advanced polymer coatings and tribological surface engineering solutions are key to reducing energy used to overcome friction, which can account for >50% of (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
components and impart gloss, shine and water repellence to aftermarket car care products. They can be used under the bonnet, on the drive train, in the cabin and on the bodywork in both conventional and electric & hybrid vehicles of all types. Silicone product types include, adhesives, sealants (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
, safety, and reliability while minimizing maintenance and lubrication requirements to extend the aircraft's service life. At GGB, we understand these challenges and provide advanced plain bearings and polymer coatings engineered to meet and exceed stringent industry regulations. Our solutions (read more)
Browse Aerospace Bearings Datasheets for GGB -
- Tribological Coatings for Aviation Aerospace Applications Aerospace For nearly 50 years, GGB has been providing the aerospace industry with high performance plain (read more)
Browse Aerospace Bearings Datasheets for GGB -
, fertilizers, livestock premixes, gourmet tea, kitty litter, laundry fragrances, thermoplastic elastomers, coating polymer powders, flavoring & casing tobacco, rodenticides, herbicides and much more (read more)
Browse Product and Component Testing Services Datasheets for Continental Products Corp. -
Products, Calf Milk Replacer, Animal Feed with Molasses, Trace Mineral Pre-Mixes, Specialty Polymers, Treating Powders, Industrial Cleaners, Insulation Products, Coating Kaolin Clays, and (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp. -
high loads and increase durability. Reduced Noise, Vibration and Harshness (NVH) compared to roller bearings? Plain bearings and polymer coatings solutions offer low NVH components compared to (read more)
Browse Industrial Coatings Datasheets for GGB -
, gourmet tea, kitty litter, laundry fragrances, thermoplastic elastomers, coating polymer powders, flavoring & casing (read more)
Browse Industrial Homogenizers Datasheets for Continental Products Corp.
More Information Top
-
Electronic and optoelectronic organic
Different approaches had the place: sealing through a ribbon of glue between glass sheets, encapsulation through a polymer constituting a barrier layer (PPX or its chlorinated derivatives deposited the chapter 7 by VDP, hybrid layer cf.). These technologies were presented in the chapter 7 to the level of the elaboration of components: §3 …
-
Construction Chemicals
• In January 2008, Sika acquired Valspar’s commercial and industrial polymer floor coatings product line. … subsidiary) acquired May National Associates, Inc., a manufacturer and marketer of silicone, polyurethane, hybrid and acrylic adhesives …
-
Federal Register > Tuesday, July 14, 1998 > [63 FR 37871] Availability of Government-Owned Inventions for Licensing
… patented 9 December 1997.//Patent 5,696,738: UNDERWATER SENSING DEVICE FOR OCEAN FLOOR CONTACT; filed 10 … … 1994.//Patent application 08/449,582: BIOMEDICAL IMAGING BY OPTICAL PHASE CONJUGATION; filed 24 May 1995.//Patent application 08/601,272: COATING EVALUATION SYSTEM; filed 14 … … //Patent application 08/802,572: HYBRID NEURAL NETWORK FOR PATTERN … … 013: NOVEL LINEAR METALLOCENE POLYMERS CONTAINING ACETYLENIC AND INORGANIC …
-
Polymer heterogeneity in waterborne coatings
… best mechanical properties which were explained by a better mixing of the corresponding polymers prepared in one … … excellent mechanical properties and resistances to all kind of solvents and stains, these hybrids have found a … Typical examples are coatings for parquet flooring and indus- trial wood.
-
ZJTST1301P013
Thermal spray research and development is performed in two spray booths with total floor area of 55 … … plasma spraying: Sulzer Metco A3000 S 4/2 with F4 gun and PT-10 powder feeder, · HVOF spraying: Sulzer Metco Diamond Jet system with DJ Standard gun, DJH Hybrid 2600 and 2700 guns … … type D-Gun, · Polymer flame spraying: Eutectic&Castolin TeroDyn … … of-the-art high-power lasers are used for surface hardening and laser coating with powder in …
-
Nano/Micro Particle Hybrid Composites for Scratch and Abrasion Resistant Polyacrylate Coatings
Nanocomposites constituting of organic polymers and inorganic nanoparticles are intended to combine quite different properties, such as … and thermal stability.[1–3] Consequently, organic-inorganic hybrid nanomaterials can be widely used in many fields (plastic … Indus- trial applications of nanoparticle filled varnishes are top coats for decorative furniture paper, decorative trims for aluminium foils, and for parquet flooring .
-
Preparation of Scratch and Abrasion Resistant Polymeric Nanocomposites by Monomer Grafting onto Nanoparticles, 5
The development of organic/inorganic coatings based on surface-modified oxide nanoparticles provides an attractive route to upgrade the properties of polymer coatings . Transparent reinforced top coats are especially needed for decorative furniture papers and wooden floorings where the surface … over its lifetime.[1–3] Many of the organic/inorganic hybrid .
-
Joint Industry Projects list
… ECA ProcedureProject24340Oil and Gas Fatigue Performance of Mooring Chains in SeawaterProject22116Oil and Gas Service Performance and Life Prediction of Polymer Lined Steel Pipe - âPolymer … … Above Ground Storage Tank Floors Using Guided Wave Ultrasonic … … ButteringProject24422Oil and Gas CompoSurf Coating Technology for Increased Functionality … … serviceCompleted16136Oil and Gas Materials Selection for Dissimilar Joints in Subsea HubsCompleted14403Oil and Gas Hybrid laser arc processing …
-
Handbook of Rheology Modifiers
Features: Enhances feel Properties: Hybrid spherical platelet powd. Uses: Modifier, visc. reducer, wetting agent for amine-cured epoxy systems, adhesives, concrete coatings , floor grout coatings, polymer concrete .
-
Development of scratch resistance SiO2 nanocomposite coating for teak wood
… render an improved hardness to the film; however, it is still not sufficient for the flooring application. In recent years, many of nanocomposite coatings have been developed to improve wood‘s durability [3]. For the organic-inorganic hybrid materials, the organic part often renders the processibility and promotes the film … An incorporation of an organo-silicon monomer or polymer can improve water repellent property, dimensional stability and …
Indicates content that may require registration and/or purchase.