Products/Services for Hydraulic Cylinder Fmea
-
Hydraulic Fittings - (286 companies)...fitting. Inside diameter measures the diameter of the empty portion of the cylinder, while outside diameter includes the thickness of the tubing wall. Operation. Hydraulic fittings are often specified to certain temperature and pressure ratings based...SizeCategoryConnection
-
Hydraulic Cylinders - (799 companies)Hydraulic cylinders are actuation devices that utilize pressurized hydraulic fluid to produce linear motion and force. Video detailing operating specifications. Video Credit: AgriSupplyHowTo / CC BY-SA 4.0. Stroke- The distance that the piston...
-
Electrohydraulic Cylinders - (46 companies)Electrohydraulic cylinders are actuation devices that use pressurized hydraulic fluid to produce linear motion and force. A hydraulic pump is an integral part of the cylinder design. Electrohydraulic cylinders use a combination of fluid power...
-
Air Cylinders - (619 companies)Air cylinders are pneumatic linear actuators that are driven by a pressure differential in the cylinder's chambers. They may be single-acting (with a spring return) or double-acting. Air cylinders are pneumatic linear actuators driven by pressure...
-
Rodless Cylinders - (107 companies)Pneumatic actuators adjust valve position by converting air pressure into linear or rotary motion. Electrohydraulic - Electrohydraulic actuators are self-contained electrically driven hydraulic pumps used to drive cylinders or actuators. For more...
-
Hydraulic Pumps - (677 companies)Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid. Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work...
-
Gas Cylinders - (115 companies)Gas cylinders are used to store gases under high pressures. They can store flammable gases such as acetylene and inert gases such as helium. Image credit: Cyl-Tec. Gas cylinders store gases under high pressures. Gas cylinders can store both...
-
Hydraulic Valves - (675 companies)Hydraulic valves contain and transfer the flow and pressure of hydraulic fluid in hydraulic power systems. They range from simple shutoff valves to precision control valves. In their unpowered state, hydraulic valves can be normally open (open...
-
Hydraulic Repair Services - (181 companies)Hydraulic repair services rebuild, repair and calibrate used hydraulic components and equipment such as hydraulic pumps, valves and servo valves, cylinders, motors, jacks, rams, actuators, hydraulic power units (HPUs) and hydraulic machines...
-
Hydraulic Clutches - (83 companies)...other types of clutches and provide fast response times and smooth engagement. Hydraulic clutches use incompressible fluids such as oil to transfer input movement from typically a pedal and master cylinder to the actuating cylinder on the clutch...
Product News
-
Hangzhou Chinabase Machinery Co., Ltd.
Hydraulic Cylinder Seal type: NOK, PARKER, HALLITE or per customer's request. Material : 1045/C45 or stainless steel;. chrome or nickel plated or per customer's request. ENGINEERING OIL CYLINDER. YGD SERIES BASIC OIL CYLINDER. VEHICLE OIL CYLINDER. METALLURGY HYDRAULIC CYLINDER. PULL BAR TYPE HYDRAULIC CYLINDER. The oil cylinder and hydraulic station is generally applied in metallurgy machines, cutting machine, vehicle assembly line and engineering machines. Operating Speed Range(Not including Cushion Parts... (read more)Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Trelleborg Sealing Solutions Americas
Seals for fluid sealing in hydraulic cylinders Hydraulic Piston Seals. Trelleborg Sealing Solutions offers a wide range of piston seals that provide the ultimate in leakage control. Our proprietary piston seal designs meet users ' requirements for low friction, compact form and simple installation. Piston Seals or Piston Rings are used in hydraulic cylinders for fluid sealing. They are internal to the cylinder head and seal against the cylinder bore, preventing fluid from flowing across the cylinder head. This allows pressure build up... (read more)Browse Hydraulic Seals and Pneumatic Seals Datasheets for Trelleborg Sealing Solutions Americas -
Trelleborg Sealing Solutions Americas
Hydraulic Seals Hydraulic applications are challenging for seals. Not only must the hydraulic seals prevent leakage of fluid from the cylinder, but hydraulic seals must also withstand high pressures, extreme temperatures and transverse forces within the cylinder. Hydraulic applications are challenging for Seals. Not only must the hydraulic seals and cylinder seals prevent leakage of fluid from the Cylinder, but hydraulic seals must also withstand high pressures, extreme temperatures and transverse forces... (read more)Browse O-rings Datasheets for Trelleborg Sealing Solutions Americas -
SICK
INTEGRATED CYLINDER POSITION MEASUREMENT The MAX48 linear encoder enables non-contact, completely integrated. and absolute position measurement in hydraulic cylinders. Suitable for use under extreme ambient and operating conditions in applications in mobile machines. The innovative technology of magnetostriction offers high reliability,. See options here (read more)Browse Linear Encoders Datasheets for SICK -
Bansbach Easylift®
SPECIAL PNEUMATIC CYLINDERS SPECIAL PNEUMATIC CYLINDER - PNEUMATIC ACCESSORIES - CONTRACT MANUFACTURING. Die Our Bansbach Feinmechanik AG Swiss facility manufactures special pneumatic cylinders and pneumatic accessories. Our quality, reliability and durability are second to none!. Our contract manufacture business is the third main pillar of our company. Our customer's satisfaction is the Center point of this business. All products are customer specific and correspond exactly to the requirements of the application; even... (read more)Browse Air Cylinders Datasheets for Bansbach Easylift® -
HydraCheck Inc.
How to troubleshoot hydraulic components control valves and how to correctly and safely precharge accumulators. A troubleshooting Quick Reference Guide is also included. Testing topics cover: Hydraulic pumps. Hydraulic motors. Cylinders. Directional control valves. Pressure control valves. Purchase today. (read more)Browse Hydraulic Valves Datasheets for HydraCheck Inc. -
Advance Lifts, Inc.
Hydraulic VCR Conveyors . These units conform to ASME B20.1. These units also conform to VRC Guidelines - as referenced in ASME B20.1. Hydraulic units have a locking system in case of hydraulic failure. These units are fully primed and have a baked enamel finish. The cylinders in hydraulic units are machine grade with return lines. Photos. Video Library section. Advance Lifts is a leading lift manufacturer providing a complete line of dock lifts, lift tables, scissor lifts, turntables, dumpers and stretchers. Advance Lifts... (read more)Browse Industrial Conveyors Datasheets for Advance Lifts, Inc. -
Advance Lifts, Inc.
Hydraulic loading dock levelers TL-415 & TL-420 Recessed Truck Levelers. These truck levelers have the cylinders mounted completely out of the way beneath the platform. The travel on these truck dock levelers is typically divided with 18 "up travel and 18 " down travel, but the pit profile can be changed to provide other travel combinations. Built-to-last, our recessed loading dock levelers are suitable for a range of applications. Inquire about our hydraulic loading dock levelers for sale today. Special Features: All... (read more)Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
Impro Industries USA, Inc.
Hydraulic Equipment Parts Services Impro's Precision Machining Services for Automotive Steering System Parts. Impro's dedication to the precision machining process is extensive. Our manufacturing plants in Turkey and Mexico are strategically located to meet critical part needs from industry leaders for hydraulic equipment. We offer high-quality products and services, reasonable costs, and timely delivery. The table below outlines our primary processes and capabilities: Precision Machining Process Capabilities. Process. Type... (read more) -
Festo Corporation
Electric Cylinder ESBF...Heavy Duty Free positioning: fast, precise and powerful. Festo Corp - NEW, ESBF cylinder is capable of generating almost two tons (17,000 N) of feed force, making it possible to use in place of a hydraulic cylinder. The ESBF extends the range of Festo elctric cylinders beyond its DNCE electric cylinder range & provides a significant increase in maximum possible feed forces and speeds. Feed forces up to 17 kN. Smooth surfaces: Clean Look. Non-rotating piston rod with plain bearing guide. Optional: IP65... (read more)
-
Hydraulic Equipment and Support Systems for Mining
In this paper, a fault detection instrument and system for hydraulic cylinder are developed to diagnose the fault mode through position and pressure signals and infer decision based on FMEA base.
-
Research on Hydraulic Cylinder Fault Diagnosis System Based on ARM
In this paper, a fault detection instrument and system for hydraulic cylinder are developed to diagnose the fault mode through position and pressure signals and infer decision based on FMEA base.
-
Risk-based design of dolly assembly control system of drilling top drive
For the FMEA , the system boundary to be analyzed is confined to the control system; thus, the analysis does not include the hydraulic system, including the HPU and cylinders A and B.
-
Dependability of Self-Optimizing Mechatronic Systems
The failure cause servo cylinder regulation does not provide desired position of valve switch from the FMEA table (Fig. 3.7, (1)) corresponds to the port state not(ok) of the input HV1 of the system element hydraulic valve regulation.
-
Design Methodology for Intelligent Technical Systems
The failure cause servo cylinder regulation does not provide to-be valve switch position from the FMEA table (cf. Fig. 4.38, (1)) corresponds to the port state not(ok) of the input HV1 of the system element hydraulic valve regulation.