Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Sunnen Products Company
Description: finish throughout the bore from end to end with no rollover. Multiple-spindle configurations available. Rugged, solid cast polymer composite base reduces vibration for enhanced performance and precision honing (standard on single-column machines; custom-welded base on multi-column
- Power: 10.72176307922256 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC, Windows® / PC Control
- Applications / Material Abraded: Automotive, Metals / Metalworking
-
Supplier: Sunnen Products Company
Description: and hydraulic cylinders Resizes bearings Reconditions compressors, engines, pumps Pulls tandem holes into line Repairs hydraulic valves Removes tool marks from cylinders Hones I.D.'s for fit during machine assembly Cleans up assembly or heat-treat distortion
- Outer Diameter (OD): 0.18503947 to 60.0000324 inch
- Form: Honing Stick
- Applications & Coarseness: Internal / Bores
- Abrasive / Stone: Superabrasive - Diamond
-
Supplier: Sunnen Products Company
Description: Sunnen's HTD Heavy-Duty Tube Hone is built for demanding applications such as cylinder liners, hydraulic cylinders, extrusion cylinders, aircraft components and compressor components. The powerful system can remove more than 2,500 cm³/h. With a state-of-the-art touch
- Power: 29.48484846786204 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, Windows® / PC Control
- Applications / Material Abraded: Automotive, Metals / Metalworking
-
-
Supplier: Precision Surfacing Solutions
Description: HP for handling large bore diameters. Ease of operation is enabled by a PLC based control system and operator interface. The Barnes HH Series Horizontal Honing machines offer a perfect solution for those applications that involve processing of long tubes and cylinders to a very
- Power: 25 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Material Abraded: Cleaning / Surface Preparation, Metals / Metalworking, Wet Grinding / Finishing
-
Supplier: Precision Surfacing Solutions
Description: HP for handling large bore diameters. Ease of operation is enabled by a PLC based control system and operator interface. The Barnes HH Series Horizontal Honing machines offer a perfect solution for those applications that involve processing of long tubes and cylinders to a very
- Power: 15 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Material Abraded: Cleaning / Surface Preparation, Metals / Metalworking, Wet Grinding / Finishing
-
Supplier: Sunnen Products Company
Description: Sunnen’s SHDS-series skiving and roller burnishing machines provide a cost effective bore sizing solution for hydraulic cylinders and other high-production applications. This heavy-duty system is up to 70 percent faster than traditional honing and is engineered to deliver
-
Description: accessories. Cylinders include the NFPA style tie rod, the welded mill type, telescopic, OEM and custom. The repair process can utilize replacement parts from the original manufacturer, new parts manufactured in our own machine shop, honing and polishing cylinders and
- Services: Bench (Off-site), Component Remanufacturing / Rebuild, Field / On-site, Installation / Start-up, OEM / Warranty Authorized Shop, Pick-up and Delivery, Preventative Maintenance / Service Contracts, Rapid Turnaround, Replacement / Exchange Program, Spare Parts Inventory, Troubleshooting, Upgrade
- Capabilities: Complete Machine / System Rebuild, Hydraulic Cylinders, Hydraulic Hose, Hydraulic Linear Actuators, Hydraulic Motors, Hydraulic Power Units, Hydraulic Pumps, Hydraulic Rams, Hydraulic Rotary Actuators, Hydraulic Valves, Hydrostatic Drives
- Features: North America, Northeast US Only, United States Only
-
Supplier: Millennium Power Services
Description: valve stems usually can ship in 2 business days, and 4" and under cages within 5-7 business days. Among the parts we manufacture regularly are: • HRH bypass trim sets • HP feed regulator trim sets • Hydraulic cylinders and rods for high-pressure actuators. Existing parts can often be
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys, Titanium
- Services: Assembly Services, Field Machining, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Machining Capabilities: Broaching, CNC Machining, Drilling, Honing, Milling, Turning
- Secondary Operations: Heat Treating / Stress Relieving, Lapping / Polishing, Welding
Find Suppliers by Category Top
Featured Products Top
-
PULL BAR TYPE HYDRAULIC CYLINDER The oil cylinder and hydraulic station is generally applied in metallurgy machines, cutting machine, vehicle assembly line and engineering machines Operating Speed Range(Not including (read more)
Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
, a region renowned for its robust machining industry and specialized supply chains, we excel in producing high-precision hydraulic components—including hydraulic parts, cylinder components, non-standard hydraulic tools, quick couplings, and (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
The MAX48 linear encoder enables non-contact, completely integrated and absolute position measurement in hydraulic cylinders. Suitable for use under extreme ambient and operating conditions in applications in mobile machines. The innovative technology of magnetostriction offers high reliability, See options here (read more)
Browse Linear Encoders Datasheets for SICK -
linear sensor detects the position of a cylinder used in an aseptic packaging machine. Used for sterile packaging in the pharmaceutical, food & beverage and chemical industries it enables accurate filling quantities. Positioned for Tough, Compact (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
units are fully primed and have a baked enamel finish The cylinders in hydraulic units are machine grade with return lines. Photos Video Library (read more)
Browse Industrial Conveyors Datasheets for Advance Lifts, Inc. -
platform is washed with phosphoric acid, fully primed and then finished with baked enamel. All cylinders are machine grade with clear plastic return lines & internal cylinder stops. All pressure hoses are double wire braid with JIC (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
. Novotechnik’s TM1 Series of position sensors are designed for use in hydraulic and pneumatic cylinders—especially in tight-space applications. They are based on magnetostrictive technology and are available in screw flange or plug-in flange models. A ring (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
Following the launch of the MAX48 linear encoder, SICK has launched the smaller MAX30 to accommodate smaller cylinders on smaller mobile machines. The MAX series of encoders provide an absolute path measurement system for non-contact and fully integrated position measurement in hydraulic (read more)
Browse Linear Encoders Datasheets for SICK -
Marposs air-to-electronic conversion, the M39S delivers exceptional repeatability for high-precision components such as injectors, pumps, and hydraulic valves. The system supports applications including selective assembly, match grinding, match honing, pre- and post-process measurement, part (read more)
Browse Dimensional and Profile Scanners Datasheets for Marposs Corp -
hydraulic cylinder it was perfectly protected from the harsh marine environment It is an absolute transducer Repeatability The TM1 was fitted inside a hydraulic cylinder to measure its extension. The cylinder is used to raise and lower (read more)
Browse Linear Potentiometers Datasheets for Novotechnik U.S., Inc.
Conduct Research Top
-
Application Report: Hydraulic Cylinders Reconditioned with Low-Cost Honing System - Machine Pays for Itself in Less Than a Year
of this old axiom when it acquired a Sunnen HTA horizontal tube hone to repair and recondition hydraulic cylinders. The tube hone allowed Air Hydro to bring previously farmed honing work back in-house, helping it regain control of job turnaround times and save the company thousands in outsourcing costs
More Information Top
-
Proposed Critical Damping for a Spring Mass System to Avoid Stick Slip
… material handling processes, hydraulic torque converter, carriage sliding in slide ways of a lathe machine, CNC machines, centrifugal clutches, brakes transmission of an automobile, the chain on a bicycle, or in various cutting tools, hydraulic cylinders , honing machines , mill centre, noise of …
-
Advances in Engineering Design and Optimization II
The hydraulic prop cylinder special honing machine is shown in Fig.1.
-
Surface Grinding Machine from Hidrometal, Turkey
We manufacturing all type of hydraulic press , honing machine and cylinder boring and surface milling machine,crank shaft grinding machine .
-
Special Honing Machine for Cylinder Internal Hole
The special honing machine designed for the monomer hydraulic prop cylinder is convenient and easy for person to operate, and has high efficiency.
-
ZASMHBA0001305
Tubes may also be rough turned ( machined ) or honed , such as for hydraulic cylinders .
-
Oil hydraulic system
Application for symmetrical drives in industrial hydraulic system , e.g., machine tools , feed cylinder on plan grinding machines; e.g., shaking up machine tools, collateral pressing cylinder; e.g., Eisenhütten- and power station technique, bridge scraper for coal processing; e.g., hall …
-
Non-traditional repair of hydraulic equipment and water works
The working surfaces of the rods and cylinders in the hydraulic systems of machines are traditionallyrepaired by honing .
-
Oil hydraulic system
Application for symmetrical drives in industrial hydraulic system , e.g., machine tools , feed cylinder on plan grinding machines; e.g., shaking up machine tools, collateral pressing cylinder; e.g., Eisenhütten- and power station technique, bridge scraper for coal processing; e.g., hall …
-
Cutting Tool Engineering | January 2013 | Talking Shop | Indiana shop thinks big, creates jobs
Chesterfield Tool specializes in designing and building custom machines and tooling, trepanning, honing , gundrilling and remanufacturing hydraulic cylinders .
-
ZASMHBA0002153
The spindle of the honing disk used on flat honing machines can be raised and lowered by an air or hydraulic cylinder .
Indicates content that may require registration and/or purchase.