Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: PNEUMATIC CYLINDER, ORIGINAL LINE, MAGNETIC REED SWITCH [MRS] SERIES, 3/4 INCH BORE, 12-3/4 INCH STROKE, DOUBLE ACTING UNIVERSAL MOUNT, MINIATURE SWITCH TRACK T2 POSITION. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Atos North America
Description: CKS cylinders are derived from standard CK with stainless steel piston and housing and with a special design to equip external proximity sensors for rod position detection. "Reed" or "Hall Effect" sensors are easily assembled on one of the four tie rods by means of proper clamps which
- Stroke: 0.787402 to 118.1103 inch
- Operating Pressure: 1,450.36839357197 to 2,175.55259035796 psi
- Bore Size: 0.9842525 to 3.93701 inch
- Shaft Diameter: 0.4724412 to 2.755907 inch
-
Description: components. Detect the stop position of the, the open and close position of the valve. Detect the piston move position of the air cylinder or the hydraulic cylinder. (2. Dimension control Control the metal plate punching dimension. Choose and identify the metal parts length
- Operating Distance: 2.755907 inch
- Operating Temperature: 14 to 140 F
- Sensor Technology: Magnetic Proximity Sensor
-
-
Description: the stop position of the, the open and close position of the valve. Detect the piston move position of the air cylinder or the hydraulic cylinder. (2Dimension control Control the metal plate punching dimension. Choose and identify the metal parts length automatically. Detect the
- Operating Distance: 0.393701 inch
- Operating Temperature: 14 to 212 F
- Sensor Technology: Magnetic Proximity Sensor
-
Description: components. Detect the stop position of the, the open and close position of the valve. Detect the piston move position of the air cylinder or the hydraulic cylinder. (2. Dimension control Control the metal plate punching dimension. Choose and identify the metal parts length
- Operating Distance: 0.787402 inch
- Operating Temperature: 14 to 140 F
- Sensor Technology: Hall Effect Proximity Sensor
-
Supplier: Harmony Enterprises, Inc.
Description: and in a smaller space that any other vertical baler on the market. Outstanding Safety Features Standard mechanical safety limit switches have been replaced with the tamper-proof, fail-safe magnetic reed safety switches. Magnetic reed safety switches have no
- Operating Force: 46.18 tons
- Bale Weight: 1,300 lbs
- Applications: Cans / Bottles, Recycling
Find Suppliers by Category Top
Featured Products Top
-
, cylindrical switch mounts wherever space is at a premium. A reliable and cost-effective switch, the 10 Series is ideal for applications with high settings and surges. Among the tough applications in which the product has proven itself are: mobile hydraulic units, compactors, balers and lube oil (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
sealed, the sensor can be installed inside hydraulic/pneumatic cylinders. Integrated coils inside sensor rod detect locations of movable magnet utilizing a change of inductance according to magneto-inductive principle. Since CS series has no mechanical contact as seen in coventional lead switches and (read more)
Browse Magnetostrictive Position Sensors Datasheets for Exsenco, LLC -
neither cause the sensor to come loose, nor will these forces lead to unreliable sensor functioning. Even critical applications over long periods of time are safely under control: all SMT-/SME-10M reed switches are equipped with internal protection circuits to increase service life. Cable quality makes (read more)
Browse Proximity Sensors Datasheets for Festo Corporation -
transmission fluid is a suitable and easily obtainable substitute. It is important not to mix fluids. Pick one and stick to it. Can other hydraulic fluids be used? Many hydraulic fluids will attack the seals in our power units or cylinders (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
When two pneumatic cylinders act via the piston rack on a shaft with pinion, the result is a simple, powerful rotary motion. Depending on the piston surface and pressure, substantial force can be introduced to the shaft. The disadvantage of this approach is that gases are compressible, meaning (read more)
Browse DC Motor Drives Datasheets for FAULHABER MICROMO
Conduct Research Top
-
Application: Detect End Limit Position in Piston & Hydraulic Systems - Reed Sensor
Finally there is a reliable way to precisely detect. the end limit positions of pistons and cylinders,. particularly when that detection is critical to the. operation and/or can result in a disaster if the. detection fails. Mechanical limit switches have. been used successfully in the past, but can
-
Application: Hydraulic End Limit Position Sensor (.pdf)
Finally there is a reliable way to precisely detect the end limit positions of pistons and cylinders, particularly when that detection is critical to the operation and/or can result in a disaster if the detection fails. Mechanical limit switches have been used successfully in the past, but can fail
More Information Top
-
Features
As opposed to a magnetically-based Reed Switch , which gives simply “open” or “close” signals, the MagnetoPot gives the full linear travel of a hydraulic or pneumatic cylinder .
-
Advances in Power and Electrical Engineering
Because the accumulator is build up with three separate accumulating cylinders the acetabuliform reeds endure the deflective force; Because there exist many the seal points and oil leak is large the pressure keeping time becomes short and need to increase continually; The .... To solve the above problem [3], a new type of hydraulic spring driver with integrated valve and cylinder used in high voltage switch is presented.
-
Automated Solar Cell Assembly Teamed Process Research. Final subcontract report, 6 January 1993--31 October 1995
An air cylinder drives a ball slide with hydraulic cushions for smooth vertical motion. .... Air flow control valves regulate the solder head speed, while magnetic reed switches indicate the head position.
-
Passive cable accumulator for the deep seafloor ROV, RUM III
Actuating the hydraulic power source pump motor energizes the cylinders for the bottom mode. .... The pump power is turned off by a magnetic reed limit switch on one of the piston rods.
-
CR4 - Thread: Breather Valve Setting
Next in Forum: Reed Switches and Pneumatic Cylinders . .... You might be interested in: Valve Actuators, Electrohydraulic Valve Actuators and Hydraulic Valve Actuators, Electric Valve Actuators .
-
Sensors Handbook, Second Edition > FUNDAMENTALS OF SOLID-STATE PRESENCE-SENSING TECHNOLOGIES
Because reed relay is noncontact, breakdown from mechanical wear is virtually eliminated. .... interlock, end of travel for elevators, cranes traveling on rails, overhead cranes, secondary switches for safety applications .... Example: Piston position in an air or hydraulic cylinder (the piston has a magnetic band).
-
MILLER FLUID POWER Hydraulic Cylinder,32mm Bore,10mm Stroke - Hydraulic Metric Cylinders - 2XKL4|32 TNCHE3T9A x 10.00 - Grainger Industrial Supply
Reed Switch , Normally Open. .... • Hydraulic Cylinders (632) .
-
HEAVY WATER ORGANIC COOLED REACTOR. Quarterly Technical Progress Report, January--March 1966.
Magnetic reed switches , located on the outside of the cylinder , actuate position indicating lights in the control room. .... Hydraulic pressure is then removed by de-energizing the 3-way solenoid valve.
-
Application: Hydraulic End Limit Position Sensor (.pdf)
Application: Hydraulic End Limit Position Sensor (.pdf). .... a reliable way to precisely detect the end limit positions of pistons and cylinders , particularly when that .... Mechanical limit switches have been used successfully in the past, but can fail prematurely or may have .... Now designers have turned to the Reed Sensor which uses hermetically sealed reed switches, which are ideal…
-
Automated soil hardness testing machine
The ATH uses a computer controlled hydraulic cylinder to perform all of the lifting and lowering movements. .... Two magnetically-actuated reed switches were mounted on each finger to detect three different finger states, namely: (1) Level; (2) Tilt up (lock); and (3) Tilt down (trip).
Indicates content that may require registration and/or purchase.