-
Supplier: Superlift Material Handling Inc.
Description: Strong welded hollow structural tube frames with steel plates laminated to sides for stability Heavy duty hydraulic cylinders Velocity fuses on cylinders 1 year warranty Spherical bearings with grease fittings Overload protection with built in pressure relief valves Heavy Duty cam followers
- Capacity: 2,000 to 10,000 lbs
- Length: 30 to 21 inch
- Width: 48 to 108 inch
- Features: Scissor Lift
-
Supplier: Advance Lifts, Inc.
Description: The JSL series units are a sampling of some of the very large special lifts that we have produced. If you have a very large lift requirement that does not match up with one of our Jumbo units, please call us and we will be pleased to quote on your exact requirements. SPECIAL FEATURES
- Capacity: 6,000 lbs
- Stroke: 84 inch
- Length: 300 inch
- Width: 144 inch
-
Supplier: Econo Lift Limited
Description: Platform Sizes 24” wide x 36” long to 72” wide x 72” long Base sizes Standard 24”,36”,48” wide x 36”,48” long travel 48”, 72” vertical travel Lowered heights 12”, 18” Safety Velocity fuse is standard on each cylinder Heavy duty hydraulic cylinders - chrome plated rodwith polyurethane seals
- Capacity: 1,000 lbs
- Stroke: 30 inch
- Length: 24 inch
- Width: 16 inch
-
-
Supplier: Titan Worldwide
Description: Standard 1 HP power pack c/w hand control
- Capacity: 8,000 lbs
- Stroke: 90 inch
- Length: 84 inch
- Width: 30 inch
-
Supplier: Autoquip Corporation
Description: Series 35 Double High Scissor Lift Tables – For Greater Vertical Travel While Minimizing Footprint and Platform Size Series 35 Double High scissor lift tables are comprised of two individual scissors table assemblies stacked and welded together to
- Capacity: 7,000 lbs
- Stroke: 48 inch
- Length: 36 to 60 inch
- Width: 24 to 36 inch
-
Supplier: Superlift Material Handling Inc.
Description: there really is no competition. Plate scissor arm construction for lower capacities and single lifts, to the Patented Superlift Z beam for double and triple lifts providing strength and yet no enclosed or sandwided material. We don’t use Tube in our double and
- Capacity: 6,000 to 20,000 lbs
- Features: Hydraulic, Rotating, Scissor Lift, Tilting
- Lift Type: Table Lift / Positioner
-
Supplier: Southworth Products Corp.
Description: The Dandy Lift A-350 W is a portable lift table that features a double scissor lift mechanism allowing it to raise loads of up to 770 pounds nearly 50". A manual foot pump is used to raise the lift. Over 4 feet of lift height Rapid rise
- Capacity: 770 lbs
- Features: Other, Scissor Lift
- Lift Type: Table Lift / Positioner
-
Supplier: Lift-Tables.net
Description: ECOA was founded in 1960 in Hialeah, Florida. For over 40 years, ECOA has been providing the best in hydraulic scissor lift and loading dock equipment for the material handling industry. ECOA Industrial Products, Inc. is now located in Medley, Florida, just 5 miles north of the
- Capacity: 2,000 to 6,000 lbs
- Stroke: 60 to 144 inch
- Length: 132 inch
- Width: 72 inch
-
Supplier: Lift-Tables.net
Description: ECOA was founded in 1960 in Hialeah, Florida. For over 40 years, ECOA has been providing the best in hydraulic scissor lift and loading dock equipment for the material handling industry. ECOA Industrial Products, Inc. is now located in Medley, Florida, just 5 miles north of the
- Capacity: 25,000 to 60,000 lbs
- Stroke: 30 to 72 inch
- Length: 264 inch
- Width: 72 inch
-
Supplier: Southland Equipment Service
Description: Smooth operating hydraulic system permits pinpoint positioning of heavy loads. Ideal for machine loading, work in progress, etc. This mobile lift cart brings extra versatility to manufacturing or loading operations. Battery operated cart lifts up to 1,000 lb. loads. Tubular push
- Capacity: 1,000 lbs
- Length: 33 inch
- Width: 20 inch
-
Supplier: Lift Products, Inc.
Description: scissor arms with a specific amount of vertical travel. Unlike other tables that simply connect one set of scissor arms to another, The Double High Max-Lift stacks one entire table on top of another. The intermediate platform frame keeps the scissor properly
- Features: Scissor Lift
- Lift Type: Table Lift / Positioner
-
Supplier: C & C Lift Truck, Inc.
Description: Smooth operating hydraulic system permits pinpoint positioning of heavy loads. Ideal for machine loading, work in progress, etc. This mobile lift cart brings extra versatility to manufacturing or loading operations. Battery operated cart lifts up to 1,000 lb. loads. Tubular push
- Capacity: 1,000 lbs
-
Supplier: Lift Products, Inc.
Description: The term double wide is exactly that. It's two scissor assemblies welded into one frame. The purpose of this is to offer wider tops that are not available with a single scissors. A standard rule is that the table top cannot be 2 feet wider than the base frame. An example of this
- Features: Scissor Lift
- Lift Type: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: Lift Products Max-Compact Lift & Tilt Tables are heavy-duty electro-hydraulic tilters with capacities of 2,000 to 6,000 lbs., angle of tilt to 45° with platform sizes of 24" x 48" to 48" x 48". The LPECTL Series lifts and tilts within its own base frame, allowing the tilt
-
Description: circuits to provide closed-loop operation Soft seat load hold valves Applications: • Wheelchair lifts • Scissor lift tables • RV levelers • RV room slides • Cab tilts • Mobile sign lifts • Boat lifts • Pallet movers Technical Characteristics: • 800 W (1 HP), 12 &
- Operating Pressure: 3,495.40857 psi
- Flow: 1.4 GPM
- Total Power: 1 HP
- Power Source: Electric Motor
-
Supplier: Lift Products, Inc.
Description: equipped with double acting cylinders and is powered up and powered down. The scissor leg rollers are entrapped within the top and base of the table to ensure maximum stability and safety. Request LPECTT Quote Standard Features Unit tilts 45° within own base frame Internally mounted 1
Find Suppliers by Category Top
Featured Products Top
-
Tables We offer a wide selection of premium-quality scissor lifts in various styles: hydraulic, air lift, pneumatic, mobile, portable and more. Suitable for a wide range of applications, our powered scissor lift tables help increase productivity, safety and efficiency. Browse below and choose (read more)
Browse Lifts Datasheets for Advance Lifts, Inc. -
Hydraulic Vertical Reciprocating Conveyors (VRC) 5 Year Structural Warranty 1 Year Electrical/Hydraulic These mezzanine lifts are designed to move goods and (read more)
Browse Industrial Conveyors Datasheets for Advance Lifts, Inc. -
Video Library section Advance Lifts is a leading lift manufacturer providing a complete line of dock lifts, lift tables, scissor lifts, turntables, dumpers and stretchers. Advance Lifts was founded in 1974 and (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
operations. The SL-P with pneumatic spring operation, and the PL with electric hydraulic operation. All three of these lifts feature more rugged construction than other offerings at extremely competitive pricing (read more)
Browse Palletizers and Depalletizers Datasheets for Advance Lifts, Inc. -
Lifts For Rider Lift applications – Click here to see our White Paper “Rider Mezzanine Lifts” In addition to our hydraulic lift systems, we also offer (read more)
Browse Vertical Conveyors Datasheets for Advance Lifts, Inc. -
providing a complete line of dock lifts, lift tables, scissor lifts, turntables, dumpers and stretchers. Advance Lifts was founded in 1974 and quickly became the leading scissor lift, industrial turntables, and dock lift manufacturer in the country. We have maintained this position through (read more)
Browse Dock Lifts Datasheets for Advance Lifts, Inc. -
cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with JIC fittings. Reservoirs are mild steel. These hydraulic lifts for loading docks conform to all applicable ANSI codes (read more)
Browse Dock Lifts Datasheets for Advance Lifts, Inc. -
The Vaughan Hydraulic Submersible is the contractor's answer to dependability in a portable pump. The Chopper Impeller Design eliminates clogging in storm drains, sumps, lagoons, lift stations and other areas where unknown solids are a problem. Vaughan's unique seal-and-bearing design isolates (read more)
Browse Submersible Pumps Datasheets for Vaughan Company -
. High-quality and built-to-last, these adjustable-height powered lifts are designed for accessing work on tall manufacturing lines or oversized goods. Learn everything you need to know about our powered access platforms! Discover Our Hydraulic Work Access Platform Lifts (read more)
Browse Lifts Datasheets for Advance Lifts, Inc. -
charging and observation. An air/oil hydraulic lift with two-hand controls ensures safe, controlled operation while explosion-proof limit switches prevent operation unless the stirrers and mix can are properly positioned. The mix can is fabricated with a heating/cooling jacket and fitted with (read more)
Browse Laboratory Mixers Datasheets for Charles Ross & Son Company
More Information Top
-
CR4 - Thread: Scissors Lift Analysis
I need to balance the forces i.e tension and compression on a double scissors hydraulic lift table with a maximum load of 250kg and height of 1.80m.
-
Hi from Nashville TN
The fabrication table is a 6.5'x4.5' hydraulic double - scissor lift table and the welding table is a 4'x4' pneumatic rotating scissor lift table.
-
Twist
Twist mobile tower TMT 13500© and TMT 8100© The mobile tower TMT 13500 concept relies on a hydraulic double (or single for TMT 8100) scissors lift -mounted cabin system on an integral trailer.
-
CR4 - Thread: Scissor Lift Help (Analysis)
Hello Everyone, I am interested in speaking with anyone on this forum who has familiarity designing scissor lift (single, double , triple tier) operating with hydraulic cylinders.
-
Pocket lexicon logistics
Hydraulic of shears elevating platform) is an fördertechnisches element that resembles in the structure of a double scissor by the hydraulically or by means of electromotive spindle drive the … geö net or to be closed and a stroke or lowering movement is…
-
Condition Assessment Survey (CAS) Program. Deficiency standards and inspections methods manual: Volume 11, 0.11 Specialty systems
Hydraulic clock lifts are available in several types and configurations from portable and semi- portable types to the high-lifting double - or triple- scissor types.
-
Transport and storage logistics
They consist of base frame, scissor systems, upper frame with covering plate, electro hydraulic system drive as well as necessary tax and switching elements. .... The lifting height amounts in the individual-scissor system to about 60 % of the platform length in the double -scissor system to (length of the platform up to 3.000 mms possibly) 100 %.
-
electric oil pump ( Page 13 ) - offers from electric oil pump manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : scissor lift platform, lift platform, platform lift, hydraulic scissor lift ]. .... Sell 2XZ double stage Rotary vane vacuum pumps .
-
Design and fabrication of a glovebox for the Plasma Hearth Process radioactive bench-scale system
FIGURE 2 - PLASMA HEARTH Hearth Lifting Mechanism - Directlybeneath the plasma chamberinside the HHE is a hydraulic lift table rated for 6000 Ibs. .... The double acting scissor -lift platform has a lowered height of 12" and avertical travel of approximately96 in.
-
DOLL Fahrzeugbau GmbH
DOLL maintenance platforms can be fitted on most international truck chassis and feature a double scissor - lift and an extendable platform equipped with an air compressor for power tools. .... Hydraulic mobility allows for the adaptation of platforms to the fuselage profile of the aircraft and can…
Indicates content that may require registration and/or purchase.