Products/Services for Hydraulic Driven Mud Pumps
-
Mud Pumps - (89 companies)...ends to smooth out pressure variations in the mudflow. Mud pumps are usually driven by electric or diesel motors. Diesel motors are best suited for remote locations. The motors are geared down since most pumps run at around 100 to 200 rpm...Housing Material
-
Hydraulic Pumps - (689 companies)Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid. Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work... -
Centrifugal Pumps - (1171 companies)The base and housing materials should be of adequate strength and also be able to hold up against the conditions of its operating environment. Power Source. Pumps can be driven by a number of different power sources. The most common are electric motors... -
Piston Pumps and Plunger Pumps - (603 companies)References. Edgeroamer.com - Principles of Hydraulics: Piston Pumps. Engineers Edge - Plunger Pump. Image credits: Hydraulic Pumps... -
Trash Pumps - (139 companies)Trash pumps are designed to pump large amounts of water that contains hard and soft solids such as mud, leaves, twigs, sand, and sludge. Most devices are portable, heavy-duty centrifugal pumps that feature deeper impeller vanes and larger discharge... -
Liquid Handling Pumps - (2273 companies)...ejector, reversible centrifugal, gas lift, hydraulic ram, and electromagnetic pumps. For more information on centrifugal pumps, visit the How to Select Centrifugal Pumps page on Engineering360. Positive Displacement. Positive displacement pumps provide...
-
Chemical Pumps - (545 companies)Chemical pumps are designed for applications requiring greater reliability and durability than conventional pumps. Chemical pumps are designed to move and withstand chemicals and chemical slurries. They are designed and constructed to handle...
-
Injection Pumps - (108 companies)...expanding and contracting cavities to move fluids. Types of Injection Pumps. Injection pumps used in diesel engines are driven indirectly by gears or chains from the crankshaft and operate at very high pressures. A diesel fuel injection pump...
-
Turbine Pumps - (249 companies)Turbine pumps are centrifugal pumps that use pressure in combination with a rotary mechanism to transfer fluid. They typically employ blade geometry, which causes fluid circulation around the vanes to add pressure from inlet to outlet. Turbine pumps...
-
Diaphragm Pumps - (576 companies)...they are single or double acting. Drive Mechanisms. The diaphragm in diaphragm pumps can be driven by a number of different mechanisms. Mechanical - These pumps are operated using a simple and robust reciprocating mechanical linkage directly attached...
Product News
-
Dickow Pump Company, Inc.
Sealless Magnetic Driven Centrifugal Pumps Sealless Magnetic Driven Centrifugal Pumps Type KML/KMB/KMV. The DICKOW pump series KM are sealless centrifugal pumps. The static containment shell forms a closed system with hermetically sealed liquid end. Model AMB pumps match ANSI casing dimensions. Applications. Magnetic driven KM-pumps are designed to improve plant and personnel safety. Especially when handling toxic, explosive or other dangerous liquids which react on contact with the atmosphere. The KM-pumps operate maintenance-free... (read more)Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
Dickow Pump Company, Inc.
Magnetically Driven Pumps for Safer Handling Sealless Magnetic Coupled Centrifugal Pumps Type NMR. Magnetic coupled DICKOW-Pumps of series NMR are of sealless design. The containment shell forms a closed system with hermetically sealed liquid end. The NMR are designed for the chemical process industry. A leak-free magnetic drive is used to improve plant and personnel safety in industrial heating plants. Applications. Magnetic driven NMR-pumps are designed to improve plant and personal safety, especially when handling toxic, explosive... (read more)Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
Dickow Pump Company, Inc.
Magnetic driven pumps for hot oil applications Download PDF. Hot Oil Circulation Pumps series NMW/ NMWR/ PRMW. Magnetic coupled DICKOW-pumps of the series NMW/PRMW are of sealless design. The containment shell forms a closed system with hermetically sealed liquid end. Applications. The magnetic driven NMW/PRMW-pumps are designed for hot oil applications, to improve plant and personnel safety in industrial heating plants. Mechanical seals are eliminated. No utility cooling needed. In these cases, double mechanical seals are required... (read more)Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc. -
Dickow Pump Company, Inc.
Magnetic Driven Hot Oil Circulation Pumps NMX, Hot Oil Circulation Pumps series NMX/PRMW/NMWR. Magnetic coupled DICKOW-pumps of the series NMW/PRMW are of sealless design. The containment shell forms a closed system with hermetically sealed liquid end. Applications. The magnetic driven NMW/PRMW-pumps are designed for hot oil applications, to improve plant and personnel safety in industrial heating plants. Mechanical seals are eliminated. No utility cooling needed. In these cases, double mechanical seals are required in conventional... (read more)Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
jbj Techniques Limited
Bearing supported hydraulic gear pumps & motors Bearing supported gear pumps and gear motors, ideal where pumps are driven by a drive shaft or driving equipment by pulley and drive belt. Agricultural machinery is an obvious example. A motor with a bearing support is useful for a fan drive or again if a pulley is fitted for belt drive. Any application that induces side load on the output shaft, a bearing support built into the gear pump or gear motor is beneficial, if not, necessary. Group 2, hydraulic gear pumps and motors with bearing... (read more)Browse Gear Pumps Datasheets for jbj Techniques Limited -
McWane Plant and Industrial
Mud Valves MPIs NRS style ductile iron/stainless steel mud valves are designed primarily for use in settling tanks of water and wastewater treatment plants. They are available in both ductile iron and stainless steel bodies. Their intended use is to drain tanks for maintenance or cleaning. Mud Valves are furnished with a 2 " square operating nut; however, they can be supplied with optional extension stem or handwheel. The valve uses a Buna-N resilient seat on the plug. The ductile iron/stainless steel... (read more)Browse Gate Valves Datasheets for McWane Plant and Industrial -
HydraCheck Inc.
Efficiency Digital Testing of Hydraulic Pumps The volumetric efficiency (internal leakage) of hydraulic pumps will increase with age. Consequently, to prevent unnecessary downtime it is vital to check the efficiency of hydraulic pumps on a routine schedule. The test kit needed to perform the test must be relatively easy to install, safe, and accurate. The DHM 4 Series Bi-Directional Digital Hydraulic Multimeter is perfect for the task. The unit offers precise flow, pressure, temperature, power, and volumetric efficiency readings... (read more)Browse Flow Meters Datasheets for HydraCheck Inc. -
Vaughan Company
Vaughan Hydraulic Submersible Chopper Pump The Vaughan Hydraulic Submersible is the contractor's answer to dependability in a portable pump. The Chopper Impeller Design eliminates clogging in storm drains, sumps, lagoons, lift stations and other areas where unknown solids are a problem. Vaughan's unique seal-and-bearing design isolates the motor from pumpage, extending life and reducing downtime. Hydraulic motor is mounted to an oil filled bearing housing. The bearing housing supports double row thrust bearings and a silicon carbide... (read more)Browse Submersible Pumps Datasheets for Vaughan Company -
jbj Techniques Limited
Self-priming Hydraulic Screw Pumps These screw pumps are volumetric self-priming pumps suited to handle oils and liquids with a minimum lubricating quality. The design simplicity makes these screw pumps intrinsically reliable and efficient. The accurate hydraulic balance and the special profile of the screw thread guarantee a continuous flow with minimum pulsations and turbulance, resulting in extremely low noise levels even at high rotational speed. Characteristics. >> Compatible with a wide range of viscosities from 1... (read more)Browse Screw Pumps Datasheets for jbj Techniques Limited -
jbj Techniques Limited
Why Use a Hydraulic Motor-Pump Assembly? When several machine functions need different hydraulic flows, a motor driving multiple pumps can provide a dedicated supply for each function. For a road marking vehicle, jbj Techniques designed an assembly in which one hydraulic gear motor drives three gear pumps of different capacities. Each pump serves a separate function. The arrangement removed the need for a flow divider and provided pump capacities matched to the individual requirements. jbj engineered and built the assembly in-house... (read more)Browse Hydraulic Pumps Datasheets for jbj Techniques Limited
-
Tracking Environmental Change Using Lake Sediments
Mud Pump Hydraulic Driven — Standard Equipment Core barrel length: 3 m Iø of liner: 62 mm (ODP standard) A crane is needed to load barge containers into the water.
-
Automotive Transmissions
Power take-offs are commonly used for pumping water or mud or for driving hy- draulic pumps , winches, fire-fighting ladders, crane superstructures, or sweepers (see also Figure 11.18 and Section 12.2.2, 8/).
-
6. The Use of Hydraulic Systems in the Oil Industry
An essential item of a hydraulically driven mud pump is the hydraulic pump supplying the oil.
-
Fortieth anniversary of the All-Union Trust for Special Hydraulic Engineering Works (Gidrospetsstroi)
… of main specialized equipment is in the stage of completion, including: three types of roof assemblers with a hydraulic hammer, two types of machines for constructing bored injection piles under confined conditions, mud pump with a hydraulic drive and adjustable delivery of …
-
CR4 - Thread: Rack and Pinion
Hydraulic motor driven screw type mud pump .
-
Nano-Structured Cvd Tungsten Carbide Coating Protects Against Wear And Corrosion
This combination of wear resistance and chemical resistance makes CVD Tungsten Carbide coating an attractive solution to coat critical components in high wear and/or aggressive media environments including downhole tools, mud - driven hydraulic systems, pumps for abrasive fluids, valves and aerospace applications.
-
Advanced drilling systems study.
Mast & substructure Power generation equipment Drawworks Hydraulic jack Coiled tubing drive unit Mud pumps & high-pressure equipment Mud conditioning equipment BOP equipment Rotating equipment Traveling & pipe handling equipment Instrumentation Miscellaneous equipment Tubing &BHA Rig assembly & test .
-
Sloping combustion with concentrated oxygen under destruction or separation of pollutants
With aid of a hydraulically driven double piston pump , the sludges uber were directly entered a luftgekuhlte lance into the rotary tube.
-
Investigations for flow rate increase by combustion of solid and schlammförmigen residues in the rotary tube
With aid of a hydraulically driven double piston pump , the sludges uber were directly entered a luftgekuhlte lance into the rotary tube.
-
Continuous rotary tubular reactor for floor reorganization
With aid of a hydraulically driven double piston pump , the sludges uber were directly entered a luftgekuhlte lance into the rotary tube.
Indicates content that may require registration and/or purchase.