-
Supplier: Froude, Inc.
Description: The DT Series diesel engine dyno is designed to be quickly and easily fitted to an engine mounted on a fixed base or mobile engine stand. When combined with a Go Power instrumentation package, it allows precise and repeatable testing results with minimal set up time. The DT1000
- Maximum Power Absorption: 804.132230941692 HP
- Torque Capacity: 23,893.8053097345 In-lbs
- Maximum Rotary Speed: 5,000 rpm
- Application: Automotive, Gas / Diesel Engines, Industrial
-
Supplier: Froude, Inc.
Description: Here at Go Power, we know small engine dynos. That’s how we started! Our first dynamometers were developed in the late 1950s in Palo Alto, California when we were building systems to test basic go-kart engines. Today we bring you the Go Power D100 small engine dyno
- Maximum Power Absorption: 100.516528867712 HP
- Torque Capacity: 796.46017699115 In-lbs
- Maximum Rotary Speed: 14,000 rpm
- Application: Automotive, Gas / Diesel Engines, Industrial
-
Supplier: Froude, Inc.
Description: Join the winning team with the D57 series of Go Power dynamometers engineered specifically for performance engines. The D57 Series gasoline engine dynamometer is designed to be quickly and easily fitted to an engine mounted on a fixed base or mobile engine
- Maximum Power Absorption: 603.099173206269 HP
- Torque Capacity: 6,017.69911504425 In-lbs
- Maximum Rotary Speed: 10,000 rpm
- Application: Automotive, Gas / Diesel Engines, Industrial
-
-
Supplier: HORIBA Instruments, Inc.
Description: Applications The hydraulic dynamometers are available in different sizes and constructions so that a great variety of combustion engines can be tested, e.g.: Combustion engines for passenger cars and commercial vehicles Aircraft engines and turbines Large
- Maximum Power Absorption: 6,030.99173206269 HP
- Torque Capacity: 23,008.8495575221 to 442,477.876106195 In-lbs
- Maximum Rotary Speed: 2,700 to 7,500 rpm
- Application: Aircraft / Aerospace, Automotive, Industrial
-
Supplier: Froude, Inc.
Description: The dynamometer load is controlled by a 'butterfly' water outlet valve, operated by a closed loop electro-hydraulic servo system. The power absorbed by the dynamometer is carried away by the water in the form of heat.
- Maximum Power Absorption: 1,005.16528867711 to 16,082.6446188338 HP
- Torque Capacity: 23,893.8053097345 to 1,256,637.16814159 In-lbs
- Maximum Rotary Speed: 2,000 to 16,000 rpm
- Application: Automotive, Gas / Diesel Engines, Industrial, Marine, Turbines
-
Supplier: Taylor Dynamometer, Inc.
Description: The M2 waterbake engine dynamometer is designed to handle the most difficult of operating conditions and is capable of unlimited continuous use. This heavy duty yet small engine dynamometer has a capacity of 50 HP (37 kw) and a maximum of 6000 RPM.
-
Supplier: The Kahn Companies
Description: For high-speed turboshaft engines and experimental turbines, we offer the Kahn Series 404 dynamometers. Equipped with smooth disc power elements that absorb power by viscous shear rather than through highly turbulent vortex formation, the Series 404 are the only high-speed
- Maximum Power Absorption: 5,500 HP
- Torque Capacity: 1,600 In-lbs
- Maximum Rotary Speed: 24,000 rpm
- Application: Aircraft / Aerospace, Gas / Diesel Engines, Transmissions, Turbines
-
Supplier: The Kahn Companies
Description: Superior resistance to cavitation, rapid transient response, easy overhaul
- Maximum Power Absorption: 4,400 HP
- Torque Capacity: 216,000 In-lbs
- Maximum Rotary Speed: 3,300 rpm
- Mounting: Adjustable / Trunnion Mount, Stand / Pedestal
-
Supplier: HydraCheck Inc.
Description: The all digital PFM8 Series combines a compact, lightweight hydraulic tester and a dynamometer in one unit. Designed for fast diagnostic troubleshooting of all types of hydraulic systems and components, including engine pump combinations. These testers make all flow,
-
Supplier: The Kahn Companies
Description: Inherent low inertia and quick transient response make the Kahn Series 102 dynamometers ideal for load testing of medium speed turboshaft engines, light turboprop engines, auxiliary power units (APUs), engine power takeoffs (PTOs), aircraft accessory gearboxes and
- Maximum Power Absorption: 3,000 HP
- Torque Capacity: 36,000 In-lbs
- Maximum Rotary Speed: 6,000 rpm
- Application: Aircraft / Aerospace, Gas / Diesel Engines, Transmissions, Turbines
-
Supplier: The Kahn Companies
Description: General purpose dynamometers, lightweight, portable, quick overhaul
- Maximum Power Absorption: 450 HP
- Torque Capacity: 3,000 In-lbs
- Maximum Rotary Speed: 14,000 rpm
- Mounting: Adjustable / Trunnion Mount, Portable
-
Supplier: Power Test, Inc.
Description: Based on Power Test's popular FCT engine dynamometer system, the Fully Contained Transportable Trans Dyno (FCT-TD) transmission test system comes ready to use in its own shipping container that doubles as the testing facilities. This allows the customer to benefit from the testing
-
Supplier: SAE International
Description: In this research, with proposed design of hydraulic-controlled variable valve lift system, a feed pump is used to supply the low-pressure oil into the hydraulic pump which will compress low-pressure oil as high-pressure oil and pumps the high-pressure oil into the hydraulic
-
Supplier: OMEGA Engineering, Inc.
Description: portable hydraulic testers and dynamometers. Designed for fast diagnostic troubleshooting of all types of hydraulic systems and components, including engine-pump combinations. Makes all flow, pressure, temperature and power measurements simultaneously from one point, in
- Pipe Diameter: 0.75 to 1.5 inch
- Media Temperature Range: 302 F
- Liquid Volumetric Flow Rate: 1 to 84.744 GPM
- Operating Pressure: 6,000 psi
-
Supplier: HORIBA Instruments, Inc.
Description: synchronous machine (DYNASPM), asynchronous machine (DYNAS3), hydraulic dynamometer (DT) and eddy current dynamometer (WT) as well as tandem applications. This controller covers the complete range of automotive testing requirements in control, monitoring and data acquisition. It
- Features: Integrated Data Logger
- Form Factor: Rack Mount
-
Supplier: SAE International
Description: supercharged, 12-cylinders, CIDI engine with a hydraulic dynamometer. The results indicate that torque and horsepower of diesel fuel can be matched with fuel economy penalty lower than 4.5%, by increasing the volumetric fuel quantity to compensate the lower density of JP-8 fuel.
Find Suppliers by Category Top
More Information Top
-
New Trends in Mechatronics and Materials Engineering
Water hydraulic dynamometer engine test pressure control are part of .
-
Cycle Engine Modelling Of Spark Ignition Engine Processes during Wide-Open Throttle (WOT) Engine Operation Running By Gasoline Fuel
Figure 1: Schematic of the hydraulic dynamometer engine test rig .
-
Emission Performance of Selected Biodiesel Fuels
EXPERIMENTAL PROCEDURES - VTT In the heavy-duty tests, a hydraulic engine dynamometer by Zöllner and a control system by AVL were used for running and controlling the test engine.
-
Characterization of New Fuel Qualities
INSTRUMENTATION AND TEST PROCEDURES Volvo A hydraulic engine dynamometer by Zöllner and a “PUMA Test Assistant” control system by AVL were used for running and controlling the test engine.
-
Temperature effects on emissions of an active thermally controlled spark ignition single-cylinder engine
The engine speed was controlled using the hydraulic dynamometer and engine load was regulated via the throttle angle percent.
-
Testing Equipment - Testing Equipment Manufacturers, Suppliers
Hydraulic Dynamometer / Engine Test Equipment .
-
test equipment - offers from test equipment manufacturers, suppliers, exporters & wholesalers
Hydraulic Dynamometer / Engine Test Equipment .
-
http://www.ijee.ieefoundation.org/vol3/issue3/IJEE_11_v3n3.pdf
Experimental setup of single cylinder four stroke diesel engine with hydraulic dynamometer .
-
Turbines, Compressors and Fans, Fourth Edition > Introduction
Which of the following machines are turbo-machines: windmill, Wankel engine , hydraulic dynamometer , gear pump, turbocharger, dragpump and lobe compressor?
-
Investigation of Deposit Formation Mechanisms for Engine In-cylinder Combustion and Exhaust Systems Using Quantitative Analysis and Sustainability Study
of the 165F engine , hydraulic dynamometer , and exhaust system.
Indicates content that may require registration and/or purchase.