-
Supplier: Mile-X Equipment, Inc.
Description: advance for easy operation. Quiet, low pressure hydraulic components for greater efficiency and smooth pressing. Double acting cylinder allows for convenient positioning of ram. One hand ram positioning with 4-way valve hydraulic control. Standard Equipment: Frame Two combination table
-
Supplier: Mile-X Equipment, Inc.
Description: hydraulic control. Standard Equipment: Frame Two combination table plate/V-blocks Motor 1 hp, 110 volt Pressure gauge Safety relief valve Lifting chain (on 25 ton model) Specifications:
-
Supplier: United Testing Systems, Inc.
Description: The United Digital Speedy Tester Model LCH-10 to LCH-30 is a portable, table model, hydraulic testing machine incorporating a highly accurate, built-in digital information system for the display of test data. Designed to perform a variety of tests, the versatile, easy-to-use Speedy Tester can
- Force Measurement Range: 0 to 30,000 lbs
- Type: Force / Weight
- Software Support: PC
- Output: Serial
-
-
Supplier: Carr Lane Manufacturing Co.
Description: Versatile, heavy-duty load cell for measuring clamping force in hydraulic or mechanical clamping systems. This high-quality, precision gauge is an extremely useful tool to measure clamping force. Flat side provides relief to allow proper positioning in-line with the
- Force / Load Rating: 0 to 22,480 lbs
- Force Measured: Compression
- Device: Gauge / Indicator, Sensor / Transducer
- Package: Pancake
-
Supplier: NOSHOK, Inc.
Description: Compact flat body design for compression force measurement Ranges from 140 lbs.-force to 7,000 lbs.-force Accuracy levels range from ±0.125% Full scale (B.F.S.L.) to ±1.5% Full scale, depending on the measuring instrument Durable stainless steel housing and piston provide
- Force / Load Rating: 150 to 7,000 lbs
- Accuracy: 0.125 to 0.5 ±% Full Scale
- Operating Temperature: 14 to 122 F
- Output: Analog Current, Analog Voltage
-
Supplier: NOSHOK, Inc.
Description: Designed for measuring axial loads and bearing forces Standard or ring design fits most applications Ranges from 90 lbs.-force to 22,000 lbs.-force Accuracy levels range from ±0.125% Full scale (B.F.S.L.) to ±1.5% Full scale, depending on the measuring instrument Durable
- Force / Load Rating: 300 to 22,000 lbs
- Accuracy: 0.125 to 0.5 ±% Full Scale
- Operating Temperature: -4 to 140 F
- Output: Analog Current, Analog Voltage
-
Supplier: NOSHOK, Inc.
Description: Designed in a distinctive ring shape to provide superior performance in compression or tension force measurement applications Ranges from 900 lbs.-force to 630,000 lbs.-force Accuracy levels range from ±0.125% Full scale (B.F.S.L.) to ±1.5% Full scale, depending on the measuring
- Force / Load Rating: 76,000 to 250,000 lbs
- Accuracy: 0.125 to 0.5 ±% Full Scale
- Operating Temperature: -13 to 194 F
- Output: Analog Current, Analog Voltage
-
Supplier: NOSHOK, Inc.
Description: Designed for measuring axial loads and bearing forces Ranges from 360 lbs.-force to 70,000 lbs.-force Lateral forces with an angle of ±3° can be regarded as negligible which allows the 3000 Series to provide the highest degree of accuracy Accuracy levels range from
- Force / Load Rating: 25,000 to 70,000 lbs
- Accuracy: 0.125 to 0.5 ±% Full Scale
- Operating Temperature: -4 to 140 F
- Output: Analog Current, Analog Voltage
-
Supplier: Carver, Inc.
Description: construction for rigid precision and includes safety shield for operator protection. Easy to-read dual scale analog gauge, reading in pounds force and metric tons. (picture shown with analog gauge) Specifications of the Bench Top Manually Unheated Mini C 3850 Model Press:
- Capacity / Operating Force: 12 tons
- Stroke: 5.125 inch
- Frame & Head Type: Bench Mounted
- Technology: Hydraulic
-
Supplier: MFP Automation Engineering
Description: The correct valve and control components are critical to providing superior force direction and speed control for your hydraulic system. MFP will help you determine the best directional control, pressure control, and flow control valves for your specific system requirements. And of
- Pressure Measurement: Absolute, Vacuum
- Features: Analog Meter, Digital
-
Supplier: Carver, Inc.
Description: (Model 30-12-2H) Thirty ton, manual, two opening, four-column hydraulic lab press with digital heated platens. Fully guided moving platen assures parallelism over 12" x 12" surface. Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. Electrically
- Capacity / Operating Force: 12 tons
- Stroke: 5.125 inch
- Frame & Head Type: Bench Mounted
- Technology: Hydraulic
-
Supplier: SAE International
Description: The Gauge Evaluation Procedure Task Force was formed by the Non-Hydraulic Hose Committee to develop a gauge evaluation procedure to be used when evaluating the capability of gauges used for hose measurement. The use of a standard method for gauge evaluation
-
Assembly and Insertion Presses - Bench Top Manual Hydraulic Presses: 12, 25 and 30 Ton -- Model 3968Supplier: Carver, Inc.
Description: (Model 12-10) Twelve ton, manual, two-column hydraulic press. Daylight opening is adjustable up to 16". Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. (picture shown with analog gauge) Specifications of the Bench Top Manually Unheated Model
- Capacity / Operating Force: 12 tons
- Stroke: 5.125 inch
- Frame & Head Type: Bench Mounted
- Technology: Hydraulic
-
Supplier: Wabash MPI
Description: de-gas Temperatures up to 500°F Specially designed platens for improved temperature uniformity (only on 2.5) 19" x 19" platens accept all standard sample mold sizes Adjustable clamp force: 8 to 50 tons Self contained hydraulic unit Allen Bradley PLC with operator interface 1/16 DIN
- Force / Load Capacity: 16,000 to 100,000 lbs
- Stroke / Travel: 8 inch
- Mechanical Test: Compressive
- Display / User Interface: Video / Graphic Display
-
Supplier: Quality Bearings & Components
Description: Mobipuller MOBILE HYDRAULIC PULLERS BETEX MOBIPULLER 25/50 TON CAPACITY The BETEX Mobipuller is a heavy duty, mobile hydraulic puller. It is used for dismantling bearings, couplings, gears and other parts, with relative speed and ease. The Mobipuller excels through functional and
-
Supplier: Quality Bearings & Components
Description: Includes gauge for precise control of the press force. Available in 2 models: 10 and 25 ton. Single-acting and spring-return ram with 10" stroke is horizontally moveable on head channel. Also available with electric- or air-hydraulic pump. BETEX WSP 10 ton Ideal for mounting and
- Capacity / Operating Force: 25 tons
- Pressure: 10,152.639 psi
- Stroke: 9.842525 inch
- Frame & Head Type: H-Frame
-
Supplier: Greenlee Textron, Inc.
Description: FLIP TOP TYPE 10 INCH 4 AWG TO 500 KCMIL (COPPER) CABLE SIZE UL, CUL APPROVAL 10000 PSI OPERATING PRESSURE NO DIE INCLUDED 6.2 TON CRIMPING FORCE COPPER COLOR-CODED CONNECTOR TERMINAL/SPLICE TYPE DIELESS DIE OPTIONS YES CARRYING CASE INCLUDED INCLUDES CARRYING CASE, TEST GAUGE AND TEST
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about these punch kits? Compact, lightweight design for portability and fast, easy one-person operation Develops 8 tons of hydraulic force for easy punching, even in 10-gauge stainless steel depending on individual punch capacities Quick Draw® is perfect for fast,
-
Supplier: Mile-X Equipment, Inc.
Description: Posi-Lock PHV859A Hydraulic Vise You will appreciate the 5 TONS of clamping force, enough to crush a 1/2" nut, coupled with the stability and control to clamp an egg. Model PHV859A Includes: 5 Ton Hydraulic Vise Air Over Hydraulic 10,000 PSI Foot Pump with Air Control
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 1680 17-1/2 Ton Hydraulic Puller Set *** Actual Product May Vary From Image Shown *** This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address Includes: Hydraulics 4002 Single-stage hydraulic hand pump assembly 9605 Pressure
-
Supplier: TelephoneStuff.com
Description: Battery Powered Hydraulic Crimping Tool by Panduit® features Milwaukee Electric Tool’s M18 XC high capacity lithium-ion batteries. First in the industry with this battery technology, Panduit® crimping tools significantly improve productivity and save labor cost by delivering extended runtime
- Tool Type: Crimper
-
Supplier: ValueTronics International, Inc.
Description: The 700GA5 is a pressure sensor from Fluke. A pressure sensor senses an exerted force and sends an electrical signal representing that force to a meter to display the value. Pressure sensors can be used with many different types of fluids and gasses. Additional Features: Range: 0 to 30
- Pressure Measurement: Absolute, Gauge
- Features: Digital
-
Supplier: Carver, Inc.
Description: (Model 12-10) Twelve ton, manual, two-column hydraulic press. Daylight opening is adjustable up to 16". Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. (picture shown with analog gauge) Specifications of the Bench Top Manually Unheated Model
- Clamping Force: 12 tons
- Stroke: 5.125 inch
- Daylight / Opening: 1 to 16 inch
- Machine Type: Compression Molding
-
Supplier: FENN
Description: light curtains and load cell, rolling force measurement. Convertible 2-Hi / 4-Hi Rolling Mill Back-up Roll Driven Back-up Rolls: 22" Diameter x 30" Face Work Rolls: 6-3/4" Diameter x 30" Face Electromechanical Screwdown with hydraulic roll counter-balance system 1,175,000 lb. rated
-
Supplier: HydraCheck Inc.
Description: Force-Assembly: 41 lbs. (100 PSI) Disconnect Force-Assembly: 20 lbs. (100 PSI) Media: Suitable for hydraulic oils and other mineral based fluids
- English Size: 0.375 to 0.5625 inch
- Material: Carbon & Alloy Steel
- Fitting Type: Coupling, Hydraulic Fitting, Quick Coupler
- Features: English, Hose Fitting, Nipple, Threaded, Tube Fitting
-
Supplier: Wabash MPI
Description: has a heating/cooling loop for each platen and built-in program for the required 15°/minute +/-2°C cooling rate. Clamp force 1500 lbs. to 30 tons Single or dual daylight openings (6” each) Heated and cooled platens (500 deg F. Maximum) Platen size: 12" x 12" Programmable controller with HMI
- Clamping Force: 0.75 to 30 tons
- Stroke: 6 inch
- Daylight / Opening: 6 to 12 inch
- Actuation: Hydraulic
-
Supplier: Wabash MPI
Description: steel platens are machined parallel and level within +/-.001 in/ft. for precise quality results. An integral hydraulic system features a gear or variable volume, pressure compensated pump (varies by model). A pressure relief valve and gauge is included for adjustable clamp
-
Supplier: Certex UK
Description: Hydraulic cylinders Other hydraulic pump units to control the cylinder(s) Hydraulic hoses 700bar System components to complete your hydraulic system
- Maximum Discharge Pressure: 10,152.639 psi
- Pump Type: Hand / Foot Pumps
-
Supplier: Certex UK
Description: Hydraulic cylinders Other hydraulic pump units to control the cylinder(s) Hydraulic hoses 700bar System components to complete your hydraulic system
- Maximum Discharge Pressure: 10,152.639 psi
- Pump Type: Hand / Foot Pumps
-
Supplier: Certex UK
Description: Hydraulic cylinders Other hydraulic pump units to control the cylinder(s) Hydraulic hoses 700bar System components to complete your hydraulic system
- Maximum Discharge Pressure: 10,152.639 psi
- Pump Type: Hand / Foot Pumps
-
Supplier: Marposs Corp
Description: selected. Pre-travel and measuring force are parameters that can be suitably adjusted directly on the gauge body. The heads can be connected to all Marposs electronic gauging amplifiers BENEFITS Compactness Minimum space taken up by fingers and adjustment guides Accuracy Reliability
-
Supplier: E-Labs, Inc.
Description: feet of test floor space with climatic, dynamic and pressure testing capabilities. E-Labs maintains state-of-the art equipment for data acquisition, with over 240 channels of instrumentation for temperature, accelerometer, high-speed video/camera, and strain gauging, pressure and force
- Services Offered: Aging / Life Testing, Condition Monitoring, Fatigue / Endurance, Fire Characteristics / Flammability Testing, Flow Testing, Fungus / Biofouling, Leak / Seal, Mechanical / Structural (Statics), NDT / Inspection, Oil Analysis / Fluids Testing, Performance Testing, Pressure / Hydrostatic Testing,
- Capabilities: Certification, Component / Product Comparison, Consulting / Training, Engineering / Design Verification (DVT), Evaluation / Inspection, Failure Analysis / Troubleshooting, Field Evaluation / On-site Inspection, Hydraulics, In-process / In-line Testing, Pneumatics, Reliability / Robustness, Test
- Forms Tested / Certified: Components / Parts, Facilities / Capital Equipment, Products, Samples / Fluids
- Features: Specialty / Other
-
Supplier: Wabash MPI
Description: as an option for speed and convenience. Precision ground platens are parallel and level to +/-.001 in/ft. Heavy slab construction minimizes deflection. Self-contained hydraulic system includes an efficient load sensing, variable volume, pressure compensated pump, hydraulic oil
-
Supplier: Tinius Olsen, Inc.
Description: The Model 3000SL is designed for tension, compression, flexure and shear strength testing on materials, assemblies and components. The robust design, quality materials and precision engineering ensure testing capability even at full load, day after day. Tinius Olsen’s hydraulic testers have
- Force / Load Capacity: 674,400 lbs
- Display / User Interface: Application Software
- Mechanical Test: Compressive, Shear / Torsion, Tensile, Universal
-
Supplier: Precision Machinery Systems Inc.
Description: The 1830-3001 is a fully automatic, hydraulically operated packer capable of displacing up to 24 cubic yards of trash per hour, packing into a front or rear load compaction container. The machine body and ram body are 1/4" steel. The hopper is constructed of 11 gauge front and sides with a
- Operating Force: 3.925 tons
- Equipment Type: Compactor
- Special Features: Container
- Material Condition: Dry
Find Suppliers by Category Top
Featured Products Top
-
strain gauge type load cells. The load cell itself is a mechanical structure designed such that one part of it deforms in a linear manner proportional to the load or force applied. This part of the load cell is strain gauged. A strain gauge is a resistive device that changes in resistance when it (read more)
Browse Load Cells Datasheets for RDP Electrosense -
its unique design and operating principle catered to specific needs. Strain gauge load cells are commonly used for industrial weighing systems, while hydraulic load cells excel in material testing, employing hydraulic pressure to measure force or weight. Pneumatic load cells utilize compressed air or (read more)
Browse Load Cells Datasheets for Transducer Techniques, LLC -
of load sensors but ours are strain gauge type load cells. The load cell itself is a mechanical structure designed such that one part of it deforms in a linear manner proportional to the load or force applied. This part of the load cell is strain gauged. A strain gauge is a resistive device that (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
strain gauge type load cells. The load cell itself is a mechanical structure designed such that one part of it deforms in a linear manner proportional to the load or force applied. This part of the load cell is strain gauged. A strain gauge is a resistive device that changes in resistance when it (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
strain gauge type load cells. The load cell itself is a mechanical structure designed such that one part of it deforms in a linear manner proportional to the load or force applied. This part of the load cell is strain gauged. A strain gauge is a resistive device that changes in resistance when it (read more)
Browse Instrumentation Amplifiers Datasheets for RDP Electrosense -
strain gauge type load cells. The load cell itself is a mechanical structure designed such that one part of it deforms in a linear manner proportional to the load or force applied. This part of the load cell is strain gauged. A strain gauge is a resistive device that changes in resistance when it (read more)
Browse Digital Panel Meters Datasheets for RDP Electrosense
More Information Top
-
McGraw-Hill Machining and Metalworking Handbook, Third Edition > Tooling, Die Making, Molds, Jigs, and Fixtures
A simple, inexpensive type of hydraulic force gauge may be constructed by the die maker for this application.
-
FRACTURE MECHANICS ANALYSIS OF FATIGUE RESISTANCE OF SPOT WELDED COACH‐PEEL JOINTS
Electrode force was measured using a hydraulic force gage .
-
Maximum bite force following unilateral fixed prosthetic treatment: a within-subject comparison to the dentate side.
The MBF was measured at the first molar area on both sides using a digital hydraulic bite force gauge .
-
Maximum bite force following unilateral implant-supported prosthetic treatment: within-subject comparison to opposite dentate side.
Participants' MBF were measured bilaterally at the first molar region using a digital hydraulic occlusal force gauge (GM10).
-
Maximum occusal bite force for children in different dentition stages.
Occlusal bite force was measured using a hydraulic occlusal force gauge .
-
Bite force measurements with hard and soft bite surfaces
Several studies that have been recently published have used a portable and digital hydraulic pressure force gauge , the GM10 bite force meter* to measure maximum bite force (12–14).
Indicates content that may require registration and/or purchase.