-
Supplier: Reelcraft Industries, Inc.
Description: The hydraulic series hose reel incorporates contemporary engineering and manufacturing techniques to give trouble free performance. Used for medium pressure hydraulic applications, Series TH hose reels are ideal for operating hydraulic cylinders,
- Maximum Pressure: 2,000 psi
- Hose / Cable Length: 50 ft
- Flange Diameter: 24 inch
- Hose / Cable Outside Diameter: 0.85 inch
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft's Series 30000 reels are designed for rugged, heavy duty applications requiring long lengths of hose and large storage capacity. All-bolted unitized construction with no welds to fatigue, full flow swivel and heavy gauge steel frame, spool and drum ensure longest service
- Maximum Pressure: 3,000 psi
- Hose / Cable Length: 100 ft
- Flange Diameter: 17.75 inch
- Inside Traverse: 12 inch
-
Supplier: Hannay Reels
Description: To handle 2" through 4" I.D. hose Heavy-duty reel for longer lengths and large diameters of vacuum hose through 4". Choose gear driven crank rewind or chain and sprocket drive powered by an electric, hydraulic or compressed air motor. Standard: 90° ball bearing swivel
- Hose / Cable Length: 50 to 300 ft
- Flange Diameter: 39 to 56 inch
- Core Diameter: 24 inch
- Hose Inside Diameter: 2 to 4 inch
-
-
Supplier: Hannay Reels
Description: The patented AG (Air Governor) family of reels is the ultimate solution for gaining control over the rewind speed of a spring-powered reel. Because speed is regulated by linking the power spring to an air restrictor, the result is smooth, controlled rewind speed every time the
- Hose / Cable Length: 25 to 100 ft
- Core Diameter: 10.5 to 20 inch
- Hose / Cable Outside Diameter: 0.625 to 2.0625 inch
- Hose Inside Diameter: 0.25 to 1.5 inch
-
Supplier: Hannay Reels
Description: To handle 2" through 4" I.D. hose Heavy-duty reel for longer lengths and large diameters of vacuum hose through 4". Choose gear driven crank rewind or chain and sprocket drive powered by an electric, hydraulic or compressed air motor. Standard: 90° ball bearing swivel
- Hose / Cable Length: 50 to 100 ft
- Flange Diameter: 62 to 80 inch
- Core Diameter: 30 inch
- Hose Inside Diameter: 2 to 4 inch
-
Supplier: Hannay Reels
Description: To handle single 3/4" or 1" I.D. hose Fuel Dispensing / Water Supply / Fire Protection / Chemical Transfer Lightweight, compact reels designed for long lengths of hose in manual and power rewind. Direct crank rewind is removable. Chain and sprocket drive powered by electric,
- Maximum Pressure: 4,000 psi
- Hose / Cable Length: 35 to 200 ft
- Core Diameter: 8 inch
- Hose / Cable Outside Diameter: 1.28125 to 1.5625 inch
-
Supplier: Unique Welding & Fabricating (UWF)
Description: Petroleum Service-Single Wrap Series R2100 1 1/2", 2" or 3" Fluid path for 1" through 3" I.D. Hose Rewind: Choose UNIQUE chain and sprocket drive powered by A.C or D.C electric motor, compressed air motor or hydraulic motor. Inlet: 2" victaulic is standard 90º swivel joints may be
- Hose / Cable Length: 60 ft
- Hose / Cable Outside Diameter: 2.5625 inch
- Hose Inside Diameter: 2 inch
- Hose Outside Diameter: 2.5625 inch
-
Supplier: McLellan
Description: Extensive field testing for years, in every kind of weather and terrain. When McLellan engineers became aware of the high failure rate in truck mounted hose reels, they went to work to find an economical solution. By beefing up the hardware in McLellan reels, and encasing the
- Flange Diameter: 24.5 inch
- Features: Hose Reel, Live Connection, Portable
- Rewind: Spring
- Material: Steel
-
Supplier: Southland Equipment Service
Description: Series TH - Medium pressure hydraulic applications. The Series TH hydraulic hose reels are ideal for operating hydraulic cylinders, tools, and equipment. The Series TH incorporates contemporary engineering and manufacturing techniques for trouble-free performance.
- Maximum Pressure: 2,000 psi
- Hose / Cable Length: 45 ft
- Hose Inside Diameter: 0.25 inch
- Hose Length: 45 ft
-
Supplier: Raymond Handling Consultants, L.C.
Description: DUAL HYDRAULIC AUTO-RETRACTABLE REELS
- Maximum Pressure: 2,000 psi
- Hose / Cable Length: 50 ft
- Hose Inside Diameter: 0.375 inch
- Hose Length: 50 ft
-
Supplier: C & C Lift Truck, Inc.
Description: Series TH - Medium pressure hydraulic applications. The Series TH hydraulic hose reels are ideal for operating hydraulic cylinders, tools, and equipment. The Series TH incorporates contemporary engineering and manufacturing techniques for trouble-free performance.
- Maximum Pressure: 2,000 psi
- Hose / Cable Length: 25 ft
- Rewind Options: Hydraulic
-
Supplier: Macnaught USA, Inc.
Description: Retractable Hose Reels for Oil, Hydraulic Fluids, Transmission Fluids and Gear Oils. RACR Hose Return Speed Control Makes Safety a Priority. Eliminate Injury & Equipment Damage. Engineered To Maintain Superior Reliability & Longevity For Oils in a wide range of industrial
- Maximum Pressure: 800 psi
- Hose / Cable Length: 50 ft
- Hose Inside Diameter: 0.5 inch
- Hose Length: 50 ft
-
Supplier: Kuriyama of America, Inc.
Description: Double compact wire braid hydraulic hose on easy-to-handle reels - TF2MT TF2MT - Double wire braid Meets or exceeds EN 857 2SC and exceeds SAE 100 R16. MSHA IC-152/16 approved flame resistance High pressure service with tight bends with petroleum-based hydraulic fluids,
- Inside Diameter: 1.25 inch
- Outside Diameter: 1.65 inch
- Working Pressure: 2,100 psi
- Temperature Range: 257 F
-
Supplier: Kuriyama of America, Inc.
Description: Double compact wire braid hydraulic hose on easy-to-handle reels - TF2MT TF2MT - Double wire braid Meets or exceeds EN 857 2SC and exceeds SAE 100 R16. MSHA IC-152/16 approved flame resistance High pressure service with tight bends with petroleum-based hydraulic fluids,
- Inside Diameter: 2 inch
- Outside Diameter: 2.5 inch
- Working Pressure: 1,450 psi
- Temperature Range: 257 F
-
Supplier: Kuriyama of America, Inc.
Description: Double compact wire braid hydraulic hose on easy-to-handle reels - TF2MT TF2MT - Double wire braid Meets or exceeds EN 857 2SC and exceeds SAE 100 R16. MSHA IC-152/16 approved flame resistance High pressure service with tight bends with petroleum-based hydraulic fluids,
- Inside Diameter: 1 inch
- Outside Diameter: 1.4 inch
- Working Pressure: 3,000 psi
- Temperature Range: 257 F
-
Supplier: Kuriyama of America, Inc.
Description: Double compact wire braid hydraulic hose on easy-to-handle reels - TF2MT TF2MT - Double wire braid Meets or exceeds EN 857 2SC and exceeds SAE 100 R16. MSHA IC-152/16 approved flame resistance High pressure service with tight bends with petroleum-based hydraulic fluids,
- Inside Diameter: 0.5 inch
- Outside Diameter: 0.81 inch
- Working Pressure: 4,500 psi
- Temperature Range: 257 F
-
Supplier: Mile-X Equipment, Inc.
Description: Reelcraft TH86050OMP 3/8 X 50 Twin Hydraulic Hose Reel ** Actual Product May Vary From Image Shown Ships via Truck! Click here for Shipping/Price Quote Spring Driven Twin Hose - Series TH The hydraulic series hose reel incorporates contemporary
- Features: Hose Reel
-
Supplier: RYCO Hydraulics, Inc.
Description: Technical Specifications: Recommended For RYCO TP8T SPIDERLINE TWIN Hose consists of two TP8 Series Hoses of the same size, permanently joined together in a flat compact form that can be easily reeled onto payout and return reels on forklifts and cranes. It is also used on
- Temperature Range: -40 to 212 F
- Material: Elastomers
- Features: Hose
- Application: Hydraulics
-
Supplier: Mile-X Equipment, Inc.
Description: Reelcraft TH88050OMP 1/12 X 50 Twin Hydraulic Hose Reel ** Actual Product May Vary From Image Shown Ships via Truck! Click here for Shipping/Price Quote Spring Driven Twin Hose - Series TH The hydraulic series reel incorporates contemporary engineering and
- Features: Hose Reel
-
Supplier: Mile-X Equipment, Inc.
Description: *Low pressure reels furnished standard with PVC hose. **Medium pressure reels furnished standard with S.A.E. 100 R1T one wire braid hose. ***High pressure reels furnished standard with S.A.E. 100 R2T Two wire braid hose, suitable for grease or
- Features: Hose Reel
-
Supplier: Mile-X Equipment, Inc.
Description: EHP. Add 17 lbs. to open reel weight. *Low pressure reels furnished standard with PVC hose. **Medium pressure reels furnished standard with S.A.E. 100 R1T one wire braid hose. ***High pressure reels furnished standard with S.A.E. 100 R2T Two wire braid
- Features: Hose Reel
-
Supplier: RYCO Hydraulics, Inc.
Description: Technical Specifications: Recommended For RYCO TP8TN ISOLATOR TWIN Hose consists of two TP8N Series Hoses of the same size, permanently joined together in a flat compact form that can be easily reeled onto payout and return reels on forklifts and cranes. It is also used for
- Temperature Range: -40 to 212 F
- Material: Elastomers
- Features: Hose
- Application: Hydraulics
-
Supplier: VAC-CON, Inc.
Description: tank dumping: hydraulic scissors lift - power up/power down Polyethylene water tanks Automatic vacuum breaker and overfill protection 8" vacuum intake hose Boom travel tie down 4 way hydraulic boom with 270 deg. rotation and joystick controls Front mounted 600' capacity
- Number of Inlets: 1 #
- Capacity: 12 gallons
- Technology: Centrifugal
- Features: Continuous Duty
-
Supplier: Rotary Systems, Inc.
Description: From our economical swivels to our more robust bearing supported rotary unions, available in 90 degree or inline, Rotary Systems' line of single passage rotary unions is flexible enough for any application. Rotary Systems' entry level 001-Series swivel union is designed for the hose
- Pressure Range: 250 to 7,000 psi
- Temperature Range: 300 F
- Length: 2.088 inch
- Diameter: 2.088 inch
-
Supplier: Universal Air & Gas Products Corp.
Description: Hydraulic Drives Optional Equipment: Inside and Outside Lighting Generators Hose Reel 1, 2 or 3 Bottle Containment Fill Stations Choice of Color Custom Wheel Design (4) Point Stabilization Heating & Cooling Awnings
- Discharge / Operating Pressure: 3,000 to 6,000 psi
- Power Source: Diesel, Gasoline, Hydraulic
- Features: Explosion Proof, Integral Cooler, Integral Dryer
- Mounting: Portable, Trailer / Truck
Find Suppliers by Category Top
Featured Products Top
-
Ideal for air compressors and washdown applications, Hannay Reels 1800 Series manual or power rewind reels are compact and lightweight. The direct crank is attached to rewind long-length 5/8” or 3/4” ID hoses. The chain and sprocket drive are powered by an electric, hydraulic or (read more)
Browse Hose Reels Datasheets for Hannay Reels -
The Hannay GHAT1200 reel is specifically engineered for portable use in grounds maintenance in a wide variety of industries. Hose pickup and storage are quick and neat with the GHAT1200, which provides continuous hose flow with a swivel joint inlet, fluid hub and outlet riser. Features (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels 800 Series spring rewind hose reel is ideal for processing, maintenance, washdown, air or fuel dispensing. This reel is compact, and with a small footprint is very versatile, it can be truck, trailer, floor, wall or ceiling mounted. The 800 series spring reel is a durable (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels Chemical series is designed for chemical distribution/delivery for a variety of applications including: commercial/community pools, water parks, toxic waste recycling, bulk handling of acid, bleach, chlorine, pesticides, fertilizers and more. Features (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels Series F manual or power rewind reel is designed for fire booster hose. Ideal for industrial fire protection and quick first attack. The Series F reels handle 3/4" I.D. or 1" ID hose and can hold up to 350 feet depending on hose ID. Features (read more)
Browse Hose Reels Datasheets for Hannay Reels -
The compact N500 spring rewind hose reels from Hannay are made for high-pressure applications. The narrow base saves space, but the reels are still durable enough to handle up to 10,000 psi and 1/4” to 3/8” ID high pressure hoses. The non-sparking ratchet assembly and 4-way roller (read more)
Browse Hose Reels Datasheets for Hannay Reels -
The 2000 Series Manual or Power Rewind Reels from Hannay Reels feature two swivel joint inlets and two outlet risers to handle two hoses of equal length. Standard inlets are 90° ball bearing swivel joints and standard outlets are 1/2" female NPT threads. Ideal for hydraulics and spray (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels 4100 Series reels are durable, compact and lighweight hose reel designed for long lengths of hose. Built with a rugged roll-formed frame, this series is available in manual or power rewind, handles 3/4" or 1 " ID hose and can hold up to 200 feet. Features (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels family of Diesel Exhaust Fluid (DEF) hose reels are built to help meet diesel emissions regulations for the transportation industry. These reels feature a 304-grade stainless steel fluid path in various sizes to handle the corrosive urea-based solution safely and efficiently and are (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay's 8000 Series reels are heavy-duty reels designed for bulk transfer operations, fueling applications, chemical transfer and more. The 8000 series can handle 1.5" up to 2" ID hose and lengths up to 340 feet and are available in manual or power rewind options. Stainless steel internal (read more)
Browse Hose Reels Datasheets for Hannay Reels
More Information Top
-
CR4 - Thread: Hydraulic Hose Reel Device
Hydraulic Hose Reel Device .
-
Commercial-Industrial Cleaning, by Pressure-Washing, Hydro-Blasting and UHP-Jetting
To eliminate hose damage while the hydraulic hose reel is operated (retrieving high-pressure hose under jetting mode) a roller assembly is installed to the .
-
Slim Riser - A Cost-Effective Tool for Ultra Deepwater Drilling
All Hydraulic Hose Reels .
-
Unplanned Disconnects in Deepwater Drilling: Prevention Measures and Emergency Response
BOP control system hydraulic hose reel considerations.
Indicates content that may require registration and/or purchase.