Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Milacron LLC
Description: MM hydraulic injection molding machines can be configured for various applications by combining a large range of clamp and injection units with a selection of optional pumping packages. Realize the benefits of configuring a machine that is perfectly suited
- Clamping Force: 550 tons
- Stroke: 58.1 inch
- Daylight / Opening: 67.9 inch
- Shot Size: 1.875 to 6.5625 lbs
-
Supplier: Milacron LLC
Description: For Demanding High-Performance Applications Exceptional precision and repeatability, fast cycle times, high injection rates and pressure, parallel functions, and easy maintenance: these are the hallmarks of the K-TEC Series of Injection Molding Machines. High performance
- Clamping Force: 44.96 tons
- Stroke: 13.8 inch
- Daylight / Opening: 21.6 inch
- Shot Size: 0.05 to 0.13125 lbs
-
Supplier: Milacron LLC
Description: Cincinnati Milacron POWERPAK All-Electric injection molding machines give energy savings from 50-80% and optimize your process for the highest part productivity, quality and operational profitability. POWERPAK All-Electric injection molding machines offers
- Stroke: 39.37 inch
- Daylight / Opening: 78.74 inch
- Shot Size: 38 to 195 lbs
- Actuation: Electric
-
-
Supplier: Milacron LLC
Description: Precise All-Electric Injection Molding Technology The Milacron ROBOSHOT S2000I-B Series reduces energy consumption by 50 to 80% with repeatable and precise cycles that are 5 to 50% faster compared with hydraulic machines. It is the Energy Saving "GREEN" machine
- Clamping Force: 275 tons
- Stroke: 23.62 inch
- Daylight / Opening: 49.21 inch
- Shot Size: 0.250625 to 1.33 lbs
-
Supplier: Husky Technologies™
Description: HyperSync systems offer superior levels of performance, reliability, energy efficiency and user-friendliness for a wide range of demanding packaging applications. Leading cycle times, configuration flexibility and mold function integration ensure low production costs and a fast return on investment.
- Actuation: Hydraulic
- Machine Type: Injection Molding
-
Supplier: ITW Medical
Description: manufacturing cells to be proactive and responsive to each customer’s needs. Flexible Molding Capacity ITW Medical injection molding presses range from small 10-ton clamping force machines up to large 300-ton clamping force machines. These machines range
- Supplier Capability: Clean Room Molding, Design Assistance, Prototype / Market Entry Molding
- Industry: Medical
- Features: Midwest US Only, North America, Other, United States Only
-
Supplier: Industrial Molding Corporation
Description: it comes to extremely difficult-to-manufacture components and sub-assemblies, we are uniquely qualified to produce them better, faster and cheaper than you can do them in-house. IMC has provided high quality molding services for more than 60 years. We have more than 81 injection
- Supplier Capability: Assembly Services, Custom Compounding, Design Assistance, High Volume Production (Long Runs), Hot Stamping Services, Insert Molding / Overmolding, Large Part Molding, Low Volume Production (Short Runs), Machining, Micro Molding, Prototype / Market Entry Molding, Reel to Reel Molding, Tool / Mold
- Features: North America, Other, Southern US Only, United States Only
- Molding Type: Thermoplastic Injection Molding
-
Supplier: ARBURG
Description: Want to work efficiently and use your injection moulding machine in a variety of ways? Our hydraulic ALLROUNDER S machines can be precisely adapted to your task.
- Clamping Force: 359.68 tons
- Actuation: Hydraulic
- Machine Type: Injection Molding
-
Supplier: DME Company
Description: Sulzer Injection Blender SIB The injection blender SIB is an all-in-one solution specially developed for use with the Mixing Heads SMK-R and SMK-X. It simply replaces the existing machine nozzle and can be retrofitted to any type of injection molding
- Application: Fuel Injection
- Form: In-line
- Media: Plastics
- Technology: Pressurized / Hydraulic
-
Supplier: ARBURG
Description: The gold standard – you can rely on consistently standardised injection moulding technology at a top price. Including two-circuit pump technology.
- Clamping Force: 112.4 tons
- Actuation: Hydraulic
- Machine Type: Injection Molding
-
Supplier: Dynisco
Description: machines. The series withstands cyclic pressure and provides outstanding performance under the severe demands of measuring the injection ram and clamp pressure of injection molding machines. Variations in the hydraulic pressure profile indicate
- Working Pressure Range: 0 to 10,000 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -20 to 185 F
- Measurement Type: Absolute, Gauge
-
Supplier: Parent Petroleum Co.
Description: control for severe service applications. It is particularly recommended for use in Van Dorn/Demag and Husky plastic injection molding machines where deposit control in the hydraulic circuit of the electro-pneumatic servo valves is essential for trouble-free operation.
- Kinematic Viscosity: 6.8 cSt
- Viscosity Index: 103
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: control for severe service applications. It is particularly recommended for use in Van Dorn/Demag and Husky plastic injection molding machines where deposit control in the hydraulic circuit of the electro-pneumatic servo valves is essential for trouble-free operation.
- Kinematic Viscosity: 5.4 cSt
- Viscosity Index: 103
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: control for severe service applications. It is particularly recommended for use in Van Dorn/Demag and Husky plastic injection molding machines where deposit control in the hydraulic circuit of the electro-pneumatic servo valves is essential for trouble-free operation.
- Kinematic Viscosity: 6.8 cSt
- Viscosity Index: 178
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: control for severe service applications. It is particularly recommended for use in Van Dorn/Demag and Husky plastic injection molding machines where deposit control in the hydraulic circuit of the electro-pneumatic servo valves is essential for trouble-free operation.
- Kinematic Viscosity: 4.3 cSt
- Viscosity Index: 103
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Interplex Etch Logic, LLC
Description: Interplex Industries specializes in high quantity, tight tolerance plastic injection molding for the automotive, communications, consumer, electronics, industrial and medical industries. Utilizing fully-automated, computer-controlled electronic and hydraulic injection
- Supplier Capability: Assembly Services, Clean Room Molding, Design Assistance, High Volume Production (Long Runs), Insert Molding / Overmolding, Just-In-Time Capability, Low Volume Production (Short Runs), Machining, Micro Molding, Packaging / Shipping, Reel to Reel Molding, Tool / Mold Making, Two-shot Injection
- Industry: Automotive, Electrical / Electronics, General Industrial, Medical, Military / Law Enforcement
- Features: East Asia / Pacific Only, Europe Only, Near East Only, North America, Northeast US Only, South Asia Only, United States Only
- Molding Type: Rotational Molding, Thermoplastic Injection Molding
-
Supplier: Carver, Inc.
Description: has been outfitted with a pneumatic transfer cylinder providing a compact, cost effective transfer design suitable for prototyping and limited production run applications. The transfer sections features a self-aligning chrome plated plunger with a 7cc injection capacity. Calibration Options
- Clamping Force: 12 tons
- Stroke: 5.1 inch
- Daylight / Opening: 6 inch
- Machine Type: Compression Molding
-
Description: and hammers; powered press brakes; metal shears; iron workers; cold headers; die-casting machines; plastic injection molding machines; stretch forming machines; roll-bending machines; welding machines; welding presses; radial expanding and compression
-
Supplier: Jergens, Inc.
Description: Jergens STAYLOCK® Retractable Clamps are designed to allow quick change of molds in injection molding machines and die casting machines. The locking arm, which retracts into the clamp body for easy loading and unloading of a mold, is adaptable to clamp many standard mold
- Clamping Force: 5,000 lbs
- Actuation: Hydraulic
- Application: Mold Equipment
- Clamp type: Retracting Clamp
-
Supplier: Trelleborg Sealing Solutions Americas
Description: sealing systems and double wipers in mobile hydraulics, machine tools and injection molding machines.
- Shaft O.D. or Seal I.D.: 0.7086618 to 86.61422 inch
- Maximum Operating Speed: 984.251968503935 ft/min
- Maximum Operating Pressure: 8,702.21036143182 psi
- Operating Temperature: -49 to 230 F
-
Supplier: Jergens, Inc.
Description: workpiece for easier part loading and unloading. Bolt down mounting holes are also provided. Features, Benefits, & Product Specifications: Ideal for the following applications: - Holding dies on punch presses - Molds on injection molding machines - Dies on die casting
- Clamping Force: 3,800 lbs
- Actuation: Hydraulic
- Application: Mold Equipment
- Clamp type: Rocker Clamp
-
Supplier: Eaton Hydraulics Group
Description: PVB Series For smaller applications such as conveyor lines, injection molding machines or small presses, consider versatile, compact PVB Series piston pumps from Eaton. With an open-circuit, variable-displacement design, PVB Series piston pumps are available with displacements
- Maximum Discharge Pressure: 3,045 psi
- Pump Type: Hydraulic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps
-
Supplier: DME Company
Description: a mold, keeping your internal cooling passages clear during processing. Used in injection molding cooling water and hydraulic systems, the Ferrogard extends the life of injection molds, manifolds, hoses, pumps, heaters, and chillers that are vulnerable to wear caused by
- Maximum Pressure: 150 psi
- Maximum Temperature: 240 F
- Flow: Full Flow
- Features: Housing and Filter Assembly, Other
-
Description: the ingress of dirt. The Dualseal as a single component static hydraulic seal offers a good alternative in such cases. The Dualseal allows general use in hydraulic cylinders: Fork lifts, Mobile hydraulics, Industrial hydraulics, Machine tools, Injection
- Inside Diameter (ID): 0.4330711 to 9.842525 inch
- Cross-section: 0.10236226 to 0.38188997 inch
- O-ring Hardness (Durometer): >90 durometer
- Features: Other Rubber Material
-
Supplier: HydraCheck Inc.
Description: Snap-Check identifies operating pressure surges without the need for a permanently mounted gauge. Applications include mobile equipment, injection molding machines, oil and gas equipment, marine vessels and production machinery. The Snap-Check test couplers have a maximum
- English Size: 0.25 inch
- Features: Carbon & Alloy Steel, English
- Fitting Type: Coupling, Quick Coupler
- Connection Type: Threaded
-
Supplier: EQYO
Description: cross-sections. Broad Design Flexibility Since Meldin® 3100 components are manufactured by an injection molding process, extremely intricate as-molded part designs are available. Injection molding allows for close tolerances, without the complication and cost of secondary
- Orientation / Direction: External / Piston Seal
- Features: Hydraulic / Pneumatic Seal
- Seal Type: Piston Ring
- Action: Single Acting
-
Supplier: Barksdale Control Products
Description: point adjustment, even while installed on an application. Its small size makes it perfect for applications where space is an issue such as mobile hydraulics, hydraulic power units, machine tools, injection molding and factory automation. Features Teach & Go Compact
- Switch Point Range: 0 to 9,000 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -13 to 176 F
- Switched Current: 0.2 amps
-
Description: monitoring of injection molding machine template 6) TRT blast furnace gas pressure turbine generator LMDS series is widely used in the industrial situation of oil, steel, chemical industry, port, machinery, food, etc., which is the first choice for high precision displacement
- Output: Current, Voltage
- Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: used for calenders, screw extruders, mixing mixers, kneaders, rotary and laminating presses, drum automatic vulcanizers and flat vulcanizers for rubber, injection molding machines, internal mixers, foaming agents, sheet makers, refiners, dryers, lacquer cloth machines,
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: 400 bar in critical applications (O-rings can be severely deformed). Application of font retaining ring: Retaining rings can be used in a variety of industries, especially in static mechanical and static sealing applications such as various types of hydraulic cylinders, injection
- Design Units: Metric
- Material: Stainless Steel
-
Supplier: APSX, LLC
Description: The APSX-PIM V3 is an automatic plastic injection molding machine that makes injection molding affordable and easy. It is a Heavy Duty machine for continuous or single cycle plastic part production. Made in the USA.
- Clamping Force: 5 tons
- Stroke: 5.5 to 7 inch
- Injection Pressure: 5,000 psi
- Actuation: Electric
-
Supplier: Wabash MPI
Description: Wabash presses are specially configured to perform the compression molding of test plaque or bar specimens of Type 1-5 polyethylene. The procedure is in conformance with ASTM Method D 4703, Procedure C. The presses are equipped with heating/cooling platens and a programmable digital
- Clamping Force: 0.75 to 30 tons
- Stroke: 6 inch
- Daylight / Opening: 6 to 12 inch
- Actuation: Hydraulic
-
Supplier: Carver, Inc.
Description: (Model 30-12) Thirty ton, manual, four-column, hydraulic press. Has two-speed pump, first stage for rapid closing and second for pressing mode. Fully guided moving platen assures parallelism over 12" x 12" surface. Daylight opening is adjustable up to 17". Easy-to-read dual scale analog
- Clamping Force: 30 tons
- Stroke: 6 inch
- Daylight / Opening: 1 to 17 inch
- Machine Type: Compression Molding
-
Supplier: Carver, Inc.
Description: (Model 12-12H) Twelve ton, manual, four-column hydraulic lab press with digital heated platens. Fully guided moving platen assures parallelism over 12" x 12" surface. Daylight opening adjustable to 10". Easy-to-read dual scale analog gauge, reading in pounds force and metric tons.
- Clamping Force: 12 tons
- Stroke: 5.125 inch
- Daylight / Opening: 0 to 10 inch
- Machine Type: Compression Molding
-
Supplier: Carver, Inc.
Description: The Manual ASTM Model 12-12H-ASTM (catalog# 4391) was designed to perform the ASTM compression molding of test plaques or bar specimens of Type I, II, III, IV or V polyethylene and other thermoplastic resins. The procedure is in conformance with ASTM Method D 4703 Procedure C (formerly D1928,
- Clamping Force: 12 tons
- Stroke: 5.125 inch
- Daylight / Opening: 0 to 10 inch
- Machine Type: Compression Molding
Find Suppliers by Category Top
Featured Products Top
-
ARBURG provides tailored injection molding solutions for the evolving mobility industry, supporting the production of interior, exterior, engine-compartment and e (read more)
Browse Molding Machines Datasheets for ARBURG -
in electric injection molding. We developed TREND with one clear goal- put our customers’ needs first. The result is a completely reimagined machine platform that combines proven ARBURG quality with simplified operation, faster setup, and easier (read more)
Browse Molding Machines Datasheets for ARBURG -
technology fits their production needs. The APSX-LSR injection molding machine brings this advanced technology within reach of businesses that previously couldn't access LSR manufacturing capabilities. By (read more)
Browse Molding Machines Datasheets for APSX, LLC -
Husky delivers industry-leading injection molding machines and systems engineered for maximum productivity and superior part quality. Since 1953, our engineering excellence has set the standard for performance, efficiency, and reliability in plastic (read more)
Browse Molding Machines Datasheets for Husky Technologies™ -
Husky injection molding systems are leading the industry to maximize productivity, minimize part variability and reduce maintenance to enable the lowest total cost to produce. Our HyPET®6e platform is the ideal combination of proven (read more)
Browse Molding Machines Datasheets for Husky Technologies™ -
The APSX-PIM V3 is an automatic plastic injection molding machine that makes injection molding affordable and easy. It is a Heavy Duty machine for continuous or single cycle plastic part production. Made in the (read more)
Browse Molding Machines Datasheets for APSX, LLC -
Press Release FOR IMMEDIATE RELEASE June 16, 2025 – Cincinnati, Ohio APSX Launches First Ever Desktop Liquid Silicone Rubber Injection Molding Machine: APSX-LSR APSX LLC, the company behind the widely (read more)
Browse Molding Machines Datasheets for APSX, LLC -
needs is crucial for making informed investment decisions. The APSX-LSR injection molding machine delivers high performance at an affordable price, empowering businesses to easily innovate and quickly scale (read more)
Browse Molding Machines Datasheets for APSX, LLC -
silicone injection molding machine becomes useful. A Practical Tool for Low-Volume LSR Production Not every silicone part requires high-volume production. Many industrial applications start with small batches: product (read more)
Browse Molding Machines Datasheets for APSX, LLC -
Ready2Go machines Do you have an urgent order and need to get the first parts into series production as quickly as (read more)
Browse Molding Machines Datasheets for ARBURG
Conduct Research Top
-
hydraulic Servo System in Energy Saving Market of Injection Molding Machine
INVT kinway brand MH500 series electro-hydraulic servo system is designed for injection molding machine, die-casting machine, oil press and other hydraulic equipment, it adopts high-performance vector control with the features of energy saving, precision, high efficiency and durability. MH500
-
hydraulic Servo System in Energy Saving Market of Injection Molding Machine
INVT kinway brand MH500 series electro-hydraulic servo system is designed for injection molding machine, die-casting machine, oil press and other hydraulic equipment, it adopts high-performance vector control with the features of energy saving, precision, high efficiency and durability. MH500
-
Application of Hydraulic Servo in Die Casting Machine
widely used in injection molding machines, die-casting machines, oil presses, grinders and other hydraulic control equipment, in addition to energy saving, it can also improve single-class production and product accuracy.
-
Introduces this paper structure form of hydraulic motor
Hydraulic motor or motor oil, mainly used in injection molding machinery, ships, raise machine, engineering machinery, construction machinery, mining machinery, mining machinery, metallurgical machinery, ship machinery, petroleum chemical industry, port machinery etc.
-
Pressure Measurement Solutions to Industrial Mechanical Equipment
. The product is mainly used in the hydraulic oil circuit system of the injection molding machine. It can monitor the pressure value of the hydraulic oil circuit system of the injection molding machine in real time, and provide a reliable closed-loop control feedback signal for the stable operation
-
Know Today What Will Happen Tomorrow with Fluid Power Sensors
Intelligent fluid power sensors are used in automated part handling, injection molding, hydraulic presses, and CNC machines to monitor important real-time control functions.
-
The Advantages of New Proportional and Servo Valves with Integrated Digital Electronics
, comfortable control parameter tuning and free programmable characteristics are demonstrated in selected application examples like a wind turbine or an injection molding machine. The performance and comfort of electrohydraulic valves could be improved by the use of digital electronics instead of analogue
More Information Top
-
Proceedings of the First Symposium on Aviation Maintenance and Management-Volume I
Electro-hydraulic hybrid injection molding machine rolls into the many advantages of the fully hydraulic injection molding machines and all electric injection molding machine, it is accord with the development trend and has become the research hotpot.
-
http://dspace.mit.edu/bitstream/handle/1721.1/35646/76754427-MIT.pdf?sequence=2
- SEC vs. throughput for all data available on Hydraulic Injection Molding Machines .............................................................
-
Sustainable Environment and Transportation
Yang[11] transformed oil circuit of the traditional hydraulic injection molding machine and added the self-developed energy-saving module of accumulator, this method can achieve the expected energy-saving purpose.
-
LIGA and its Applications Volume 7
On hydraulic injection molding machines there is a hydraulic piston behind the reciprocating screw which is pressurized during injection.
-
Applied Informatics and Communication
In use, fully electric plastic injection molding machines are not as good as full hydraulic injection molding machines .
-
Self-Learning Control of Hydraulic Injection Molding Machine Based on Fuzzy Neural Network
• Self-Learning Control of Hydraulic Injection Molding Machine Based on Fuzzy Neural Network p.1117 .
-
Grey fuzzy PI control for packing pressure during injection molding process
[5] D. N. Zheng and A. Alleyne, Modeling and control of an electro- hydraulic injection molding machine with smoothed fill-to-pack transition, J. Manuf.
-
Scientific.Net: Materials Science
Home > Hydraulic Injection Molding Machine (HIMM .
-
Ultrasonic measurement of residual wall thickness during gas assisted injection molding
A 75t hydraulic injection molding machine with a general purpose 140 mm melt injection screw and standard smooth barrel (Battenfeld CDK750) is used for melt injection.
Indicates content that may require registration and/or purchase.