Products/Services for Hydraulic Inline Flow Restrictors

  • Flow Orifices and Flow Restrictors-Image
    Flow Orifices and Flow Restrictors - (133 companies)
    Flow orifices and flow restrictors contain precision-machined holes and filters or screens to restrict flow and reduce pressure. They are available as stand-alone devices and in kits, assemblies, restrictors, and restrictor valves. Specifications...
  • Control Valves-Image
    Control Valves - (1648 companies)
    ...and use cage style construction to hold the seat ring. Double-port valve bodies used for throttling restrict the fluid passing through them. They can be used as a throttling valve because it is easy to position them to control the flow. Double-port systems...
  • Air Valves-Image
    Air Valves - (793 companies)
    ...together. Air valve bodies can be configured in-line or at right angles with the flow system. In an in-line configuration the input and output ports are on the same axis and in a right angle configuration the input and output ports are perpendicular...
  • Needle Valves-Image
    Needle Valves - (586 companies)
    ...that is lowered through the seat to restrict or block flow. Fluid flowing through the valve turns 90 degrees and passes through an orifice that is the seat for a rod with a cone shaped tip. These small valves are widely used to accurately regulate...
  • Industrial Valves-Image
    Industrial Valves - (3059 companies)
    ...the valve is opened the hole of disk is turned in-line with the direction of the flow. When the valve is shut, the ball is rotated so that the hole is perpendicular to flow direction. Less expensive. Relatively poor for throttling. Low maintenance...
  •  
    Globe Valves - (800 companies)
    ...to the valve seat allows or restricts flow. Ball disks fit into a tapered, flat-surface seat. The ball disk is best used in low pressure, low temperature systems. They can be used for throttling services but they are best used to start/ stop flow. Composition...
  •  
    Ball Valves - (2118 companies)
    ...the direction of flow. This is especially useful in multi-port ball valves. Standard face-to-face dimensions- These dimensions comply with ASMS standards and make the ball easy to retrofit and replace in-line with most other valves. Anti-static...
  •  
    Pressure Relief Valves - (1009 companies)
    ...viscosity sensing. miscellaneous related products. Applications. Valves are devices designed to maintain, restrict, or meter the flow of materials through pipes, hoses, tubing, or entire systems. They generally function by allowing flow while...
  •  
    Hydraulic Valves - (685 companies)
    Hydraulic valves contain and transfer the flow and pressure of hydraulic fluid in hydraulic power systems. They range from simple shutoff valves to precision control valves. In their unpowered state, hydraulic valves can be normally open (open...
  •  
    Hydraulic Pumps - (689 companies)
    Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid. Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Federal Register > Monday, August 10, 2015 > [80 FR 47896] Foreign-Trade Zone (FTZ) 46-Cincinnati, Ohio; Notification of Proposed Production Activity, Festo Co...
    …dryers; membrane dryer service kit; air/water/gas filters and cartridges; filter gaskets; humidifiers; inlet units; vacuum units; solenoid blocks; clean air restrictors ; purifying equipment; air manifold … grippers; valves (pressure-reducing, hydraulic /pneumatic, check, ball, solenoid, regular, ballcocks, angle, inline , gate, hand) and related … calipers; gauges; rulers/tape measures; measuring devices and related parts; demonstration instruments; barometers; thermometers; flow meters; sensors; pressure…
  • Automotive Mechatronics
    …piezoelectric coefficient 442 piezoelectric components 209 f. piezoelectric effect 233, 442 piezoelectric field strength 442 piezoelectric knock sensors 275 piezoelectric sensors 210 piezoelectric yaw-rate sensor 259 piezo- inline injector 438, 441 piezoresistive … 168, 268 ff. potential hydraulic power 419 potentiometer sensors … thin-film/thick-film metallic resistors 237 PTC/NTC 238 pulsating air-mass 224 pulsating air-mass flow 229. .... resonant frequency 208 resonant system 208 response time 335 response to braking 367 restrictor 315 restrictor flow…
  • Sheet Metal Forming: Fundamentals
    Flow control valves can be of a restric- tor or of an orifice type in order to create a resis- tance to the flow . .... Fig. 12.4 Hydraulic pumps commonly used in presses: (a) external gear pump, (b) International Organization for .... Fig. 12.5 Inline check valve: (a) photo, (b) schematic, and (c) International Organization for Standardization symbol.
  • Diesel Engine Management
    1 Fuel return 2 High-pressure connection 3 Piezo actuator module 4 Hydraulic coupler (translator) 5 Servo .... Construction of the piezo- inline injector5. .... The flow -rate ratio between the outlet restric- tor (2) and the inlet restrictor (4) lowers pres- sure in the control chamber and the nozzle (5) opens.
  • Materials Handling Handbook 2nd Edition Complete Document
    Maintaining the original position of the product while changing its axis may be desirable in certain applications such as in- line installation in a conveyor or other transport system. .... Units can be powered hydrau- lically through one or more hydraulic cylinders and a self-contained, remote, or master hydraulic power unit; an electric motor … operated by an air-over-oil system; and straight air-powered cylinders with proper restrictor valving. .... receiving area (ground level, low dock, high dock, etc.), there are usually material flow bottlenecks and safety…
  • Aircraft Fuel Systems
    …the bowl will begin to accumulate fuel until the float lifts shutting off the pilot line flow . .... differ- entials, the available operating forces are typically very low compared with high pressure aircraft hydraulic systems. .... One particular hydro-mechanical valve design worth describing here is the co-axial, in- line shut-off valve. .... Restrictor .
  • GC models for separation optimization in pressure‐tunable tandem capillary columns operated isothermally
    …other (1.00– 5.00 m long × 100 ␮m id) was used as a calibrated restrictor . .... The pressure and flow rate of the carrier gas at the inlet of the first col- umn .... Ultrapure hydrogen (99.9999%), produced on-site with a Packard 7525 generator, and compressed helium (99.9995%) were employed as carrier gas after further purification by in- line filtration through a multilayered adsorbent made of silica gel, molecular sieves, and activated carbon. .... (v) The hydraulic seals shall be placed outside of the liner so as to be sufficiently distant…
  • Research and development of 燃 engine in hydrogen for weight car
    Hino J08-TI Inline 6 Cylinders. .... developed at one link of this project お by means of common rail hydraulic drive needle injection .... This simulative model performs the calculation at flow showing in figure 4 but the operation part used .... For control of E G R gas amount and intake throttle valve , independently performed the development of hydrogen engine control system.
  • Experimental Determination of the Oxygen Concentration in the Start Cylinder of a Direct Started Engine
    …standard device, electromagnetic principle in particular, facilitates the adaptation and the handling in contrast to hydraulic systems. .... Figure 5 GSV Characteristics TEST ENGINE The test engine is a 1.4l inline 4-cylinder prototype .... In one case the air flowed through a restrictor directly to the analyzer.
  • Research of a Novel Combined Metal-Fused Silica Resonator for Cylinder Shell Vibrating Gyroscopes
    • Novel Diaphragm-Control Restrictor for Precision Hydrostatic-Bearing Spindle p.463. .... Design and Study of Heavy Tipper Multistage Hydraulic Cylinder Based on CAD/CAE. .... the cooling performance of engine water jacket, the CFD method and the software Fluent were used to … the traditional diesel engine cylinder block casting process on the basis, focusing on inline four-cylinder diesel...