-
Supplier: Weber UK, Ltd.
Description: Flexible pit jack for use both in pits and under vehicle lifts. Suitable or all traditional lifting jobs. Telescopic cylinder makes it ideal also for mounting and dismounting gearboxes. Built-in manual foot pump for easy and precise adjustment. Rapid and precise air hydraulic
- Lift Capacity: 15 tons
- Lift Stroke: 47.24412 inch
- Minimum Height: 39.6456907 inch
- Maximum Height: 86.8898107 inch
-
Supplier: Weber UK, Ltd.
Description: Air hydraulic jacking beam for passenger cars, vans and trucks. Strong and robust design makes it ideal for lifting heavy vehicles. Low closed height of only 230mm Flexible top support beam can be extended up to 1500mm. Unique height adjustable support arm system designed to fit all
- Lift Capacity: 4 tons
- Lift Stroke: 9.842525 inch
- Minimum Height: 9.055123 inch
- Actuation: Air / Pneumatic, Hydraulic
-
Supplier: Weber UK, Ltd.
Description: Compact and slim design for easy operation and manoeuvrability. Telescopic handle increases the reach under the aircraft to 2170mm and offers easy and safe operation. The jack can be operated by either compressed air, nitrogen from the aircraft wheels or a mobile nitrogen service cart.
- Lift Capacity: 65 tons
- Minimum Height: 10.5905569 inch
- Maximum Height: 16.9685131 inch
- Actuation: Air / Pneumatic, Hydraulic
-
-
Supplier: Weber UK, Ltd.
Description: Compact and slim design for easy operation and manoeuvrability. Telescopic handle increases the reach under the aircraft to 2125mm and offers easy and safe operation. The jack can be operated by either compressed air, nitrogen from the aircraft wheels or a mobile nitrogen service cart.
- Lift Capacity: 10 to 25 tons
- Minimum Height: 7.086618 inch
- Maximum Height: 10.236226 to 14.3307164 inch
- Actuation: Air / Pneumatic, Hydraulic
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 12 Ton Air-Assist Hydraulic Bottle Jack Compact, yet heavy-duty units designed for the truck and construction industries; in the shop, roadside, or at the job site. Features: Can be operated either manually or pneumatically. Air hose can swivel in any direction of
-
Supplier: Mile-X Equipment, Inc.
Description: AFF 80/50 Ton 2 Stage Air/Hydraulic Axle Jack This AFF jack ships by truck and extra shipping charges will apply to ship to a non-commercial address. Features: There isn’t much that you won’t be able to lift with this SUPER DUTY 2 Stage Air Hydraulic
-
Supplier: Mile-X Equipment, Inc.
Description: AFF 25-10 Ton Super Duty 2 Stage Air/Hydraulic Axle Jack This AFF jack ships by truck and extra shipping charges will apply to ship to a non-commercial address. Features: SUPER HEAVY DUTY, 2 Stage 50 Ton and 25 Ton built tough for the rigors of the Heavy Duty• Trucking,
-
Supplier: Mile-X Equipment, Inc.
Description: AFF 25-10 Ton Super Duty 2 Stage Air/Hydraulic Axle Jack This AFF jack ships by truck and extra shipping charges will apply to ship to a non-commercial address. Features: SUPER HEAVY DUTY, 2 Stage 25 Ton and 10 Ton built tough for the rigors of the Heavy Duty Trucking,
-
Supplier: Garage Equipment Supply
Description: Ranger Product's RBJ-25TL 25-Ton Capacity Telescoping Air Bottle Jack Designed for heavy commercial use Air-hydraulic operation Lowered profile for low ground-clearance vehicles Hardened alloy-plated telescoping ram for maximum durability. Heavy-duty steel saddle Large
-
Supplier: Garage Equipment Supply
Description: The ATD-7323 is a 22/35-Ton heavy-duty air/hydraulic actuated dual stage truck jack with a compact, low profile design for maximum access, which fits easily and safely between wheels of tandem axle vehicle. Compact, low profile design for maximum access, which fits easily and
- Lift Capacity: 22 to 35 tons
- Maximum Height: 19.625 inch
- Actuation: Hand
-
Supplier: SC Hydraulic Engineering Corporation
Description: scissor jack lifts, aircraft jacks, clamping devices, punches and pin presses, valve actuation, roller tensioning, torque wrenches, press system overload, pressure testing, crimping, trash compactors, paper and printing paper cutters. Compatible with all hydraulic fluids,
- Maximum Discharge Flow: 0.16017299999999998 GPM
- Maximum Discharge Pressure: 15,600 psi
- Discharge Size: 0.4375 inch
- Power Source: Air / Pneumatic, Manual
-
Supplier: AMETEK Sensors, Test & Calibration
Description: The P014 hydraulic jack pump (System E) is an extremely effective pressure pump designed for easy, controlled, high pressure generation. Each comparator includes a 4 connection manifold, which can be used for the reference indicator, the device under test, a fine adjust, an isolation
- Calibrator Style: Fixed
- Environmental Properties: Pressure / Vacuum
-
Supplier: Jergens, Inc.
Description: Note(s): When using the Breadbox Air Powered Hydraulic Pumps, the Flow Limit Valve must be used to limit the flow of hydraulic oil going to the clamp port of the STAYLOCK® Swing Clamp. This will extend the life of the clamp by minimizing the clamp arm from slamming into
- Plunger Actuation: Air / Fluid Actuated
- Locking Actuation.: Hydraulic
- Type: Work Support
Find Suppliers by Category Top
Featured Products Top
-
Leak Stop+ detects plumbing leaks at a single location, sounds an audible alarm, and automatically shuts off the water supply. The addition of an RJ45 Jack makes Leak Stop+ capable of integrating with WaterCop SmartConnect to receive mobile alerts to a smartphone or tablet. It is also capable of (read more)
Browse Water Valves Datasheets for DynaQuip Controls -
, and water flow was interrupted to hydrants and a hydroelectric station. The Opportunity Eastern Industrial Supplies, Inc. had the solution. Jack Sullivan, Eastern’s senior product manager for steam products, recommended ThermOmegaTech freeze protection (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
The Quadrigage (Tetra Gauge) consists of three interconnected pressure gauges in a single metal housing. The unit is perfect for use with hydraulic, air, and vacuum systems. A big advantage of a Quadrigage is that it protects the low-pressure gauges from damage due to over-pressure because (read more)
Browse Leak Testing Equipment Datasheets for HydraCheck Inc. -
Air Actuated Ball Valves Double acting Air x Air or Fail-safe Air x Spring actuators designed for corrosive service. Options include Limit Stops, Limit Switches, and Electro (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
. Drift-Free Precision & Repeatability Fluid power systems suffer from positioning drift caused by thermal expansion in hydraulic oil and the natural compressibility of pneumatic air. ZIMM electromechanical actuators deliver micron (read more)
Browse Lifting Jacks Datasheets for DieQua Corporation -
Red Valve presents the Type A Air-Actuated Pinch Valve, a smart and budget-friendly answer to flow control challenges. The key lies in the valve’s elastomer sleeve, the sole wetted component. Actuating the valve is a breeze with air or hydraulic pressure directly applied to the elastomer (read more)
Browse Pinch Valves Datasheets for DeZURIK, Inc. -
intrinsically reliable and efficient. The accurate hydraulic balance and the special profile of the screw thread guarantee a continuous flow with minimum pulsations and turbulance, resulting in extremely (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited -
pneumatic rack-and-pinion actuators for the new hydraulic valve packages feature anodized aluminum bodies. They are designed for 80 PSI control air pressure and are operable using air, water, nitrogen or other compatible hydraulic fluids from 40 to 120 PSI. Dual travel stops are standard (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Automatic, Safe Fertigation A major southern grow operation needed a valve to open and close automatically on a series of remote fertigation pipelines. The lines were in a location where compressed air and electricity (read more)
Browse Air Valves Datasheets for Plast-O-Matic Valves, Inc. -
From controlling jet air intakes to cooling electronics systems and managing hydraulic fluid temperature to airplane galley scald protection, ThermOmegaTech's thermostatic valves are MADE IN THE USA and trusted by NASA, Northop Grumman, Raytheon, Lockheed Martin and many premier aerospace (read more)
Browse Control Valves Datasheets for ThermOmegaTech®
More Information Top
-
Bookshelf and Unified Agenda > Department of Labor > Mine Safety and Health Administration > Fatal Investigation Reports > Metal and Nonmetal Mines > 2002 > [F...
…the following functions: drill rotation; percussion; rotation; drill feed; guide flush; drill steel flush; retaining centralizer; feed flow control valve (adjustable); dust collector; indexer (carriage); indexer (carriage) brake; air motor control valve ; chain feed movement; carriage directional valve; hydraulic jack (leg) valve.
-
A Student's Guide Through the Great Physics Texts
14.3 (Pascal’s principle laboratory) Set up a hydraulic jack using two syringes of different diameters connected by water-filled tygon tube.1 You might need a small bleed valve to remove any air bubbles from the system after filling it with…
-
Equipment for pile testing under static horizontal loads
The force-producing system consists (Fig. I) of a compressed- air tank I equipped with a locking valve 2 and a reducer 2, a receiver 4 for smoothing out the pressure fluctuations, a hydraulic jack 5 with a pressure gage 6, and…
-
Federal Register > Wednesday, February 3, 2016 > [81 FR 5704] Foreign-Trade Zone (FTZ) 196-Fort Worth, Texas; Notification of Proposed Production Activity, Gen...
and air conditioning units for locomotives; hydraulic cylinder rings; hydraulic jacks ; identification tags for locomotive consoles; indicators; indicator light supports; indicator plates; inlet valves ; inner seals; inserts; insulated gate bipolar transistor (power converter) modules; insulating bolts; insulation; intercoolers; intercooler fans; interlocks; interlocking…
-
Federal Register > Wednesday, February 26, 2014 > [79 FR 10765] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania; Notification of Proposed Production Activity, ...
…steel cylinders; water filters; net filters; chlorinators; water tank screen assemblies; filter assemblies; sleeve assemblies; inlet drain valve piping kits; cover assemblies; cartridge weight scales; air guns; mechanical jacks ; trolley hoists; universal joints … pneumatic barring over tools; hydraulic main bearing wrenches; hydraulic…
-
Federal Register > Thursday, September 20, 2012 > [77 FR 58354] Foreign-Trade Zone 265-Conroe, TX; Notification of Proposed Production Activity, Bauer Manufact...
…plates/sheets/strips, hand tools, drilling/boring components, pneumatic cylinders, flexible tubing, diesel engines and related parts, hydraulic engines/motors, pumps, compressors, turbochargers, air -conditioner components, heat exchangers, filters, fire extinguishers, hydraulic jacks /hoists, parts of boring/sinking … controllers, processors, electromechanical devices, valves , bearings, housings, electrical components…
-
Hand-arm Vibration Exposure in Warm Climates: Promoting Awareness of Health Effects and Controls to Employees, Management and Contractors
Vendor displays included various valve arrangements and seating technology, low-vibration tooling for bolting, grinding and cleaning, torque tools ( hydraulic , air , electric and electronic), hydraulic breakers, jacking sys- tems and maintenance tools and a large range of manual handling equipment and ergonomic…
-
Federal Register > Monday, September 21, 2015 > [80 FR 56962] Foreign-Trade Zone (FTZ) 119-Minneapolis-St. Paul, Minnesota; Notification of Proposed Production...
…air compressors; fan couplings; heater cores; condensers; condenser assemblies; water filters; water screens; water strainers; fuel filters; hydraulic filters; filter receiver dryers; thermostats; air filters; air cleaners and … housing assemblies; sprayer nozzles; jacks ; lift cylinders; counterweights; mufflers; valve plates; supporting brackets; buckets…
-
Blast-furnace repair of category III in 36 hours
…the revolving charge distributor and the receiving hopper were disassembled; the gas trap and the bowl were welded together with eight steei sections (Fig. 1); the hydraulic jacks and the stations for … lift was prepared; the air valves were raised; asbestos, fasteners…
-
Mechanizing the centering of round ingots
Unit for centering circular ingots: I) return air cylinder; 2) prism frame; 3) supporting frame; 4) valve ; 5) screw jack ; 6) barrel of pneu- matic gun; 7)carriage; 8)120-mm-diameter hydraulic cylinder; 9) valve; i0) hose.
Indicates content that may require registration and/or purchase.