-
Supplier: OTTO Controls
Description: JHT miniature, Hall effect joysticks feature compact design and robust construction, making them ideal where space is limited and precision control is required. Ideal applications include robotics, construction equipment, hydraulic controls, medical and surgery equipment, and security
- Operating Temperature: -40 to 185 F
- Number of Axes: 1-Axis Control, 2-Axis Control
- Features: Bellows, Gaiter or Boot, EMI / RFI Protection, Other Input Technology
- Connector: CANbus
-
Supplier: OTTO Controls
Description: The JH Series joystick is designed around the rugged mechanism of a traditional 4-way hydraulic joystick, while utilizing Hall effect technology for increased life and more dependable performance in the field. This combination provides performance and features never before
- Operating Temperature: -40 to 185 F
- Number of Axes: 2-Axis Control
- Connector: CANbus, None
- Features: EMI / RFI Protection, Other Input Technology
-
Supplier: OTTO Controls
Description: The z-axis mechanism of the miniature Hall effect joystick knob means that it can rotate horizontally up to 60°. Z-Axis options include detent, friction hold or spring return to center. Its compact design is the ideal solution where space is limited and precision control is required, while
- Operating Temperature: -40 to 185 F
- Number of Axes: 1-Axis Control, 2-Axis Control
- Features: Bellows, Gaiter or Boot, EMI / RFI Protection, Other Input Technology
- Connector: CANbus
-
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: moving Main Pumps The hydraulic system includes three pumps with an independent swing circuit. The hydraulic circuit utilizes a load-sensing system to ensure high hydraulic system efficiency and excellent productivity with little hydraulic loss. • Large, heavy-duty main
- Operating Weight: 156,819 lbs
- Travel Speed: 2.6 miles/hr
- Features: Other
-
Supplier: Lewmar Limited
Description: efficiency and quiet power transmission Self resetting thermal protection on all motors Choice of Joystick or Touch Panel controls Easy plug together switch connections Minimum silhouette hub for smooth water flow
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Powerful digging with precise control. Hydraulics Smooth responsive hydraulics give the level of control demanded by the customer in any application, from fine grading and dozing to backfilling. Powerful bucket and stick digging forces combined with fast cycle times result in world
- Horsepower: 57.6 HP
- Operating Weight: 15,598 lbs
- Travel Speed: 3.1 miles/hr
- Features: Other
-
Earth Moving and Landscaping Machines - 311D LRR Hydraulic Excavator -- 311D LRR Hydraulic ExcavatorSupplier: H.O. Penn Machinery Company, Inc.
Description: operator's size and weight. Available as an option is the heated, air suspension seat. Standard air conditioning with automatic climate control adjusts temperature and airflow. Low effort joystick controls are designed to match the operator's natural wrist and arm position. Joysticks
- Horsepower: 86 HP
- Operating Weight: 27,514 lbs
- Travel Speed: 3.1 miles/hr
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: hydraulic system includes three pumps with an independent swing circuit. The hydraulic circuit utilizes a load-sensing system to ensure high efficiency and productivity with little hydraulic loss. Swing Dampening Valve A swing dampening valve reduces wagging, which produces
- Travel Speed: 2.8000000000000003 miles/hr
- Features: Other
-
Supplier: Prince Manufacturing Corp.
Description: STANDARD FEATURES Economical monoblock construction of high tensile strength gray cast iron. Load check on each spool Hard Chrome Plated Spools Optional 4 Position Float and Joystick Handle Differential poppet style relief, adjustable from 1500 to 3000 psi (also available in low pressure
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 2
- Media Temperature: 180 F
- Primary Material: Cast Iron, Steel
-
Supplier: Giles & Ransome, Inc.
Description: The Cat B-Series 3 Multi Terrain Loaders feature suspended undercarriages for lower ground pressure and superior traction. Spacious, ergonomic operator station and easy-to-use pilot operated joystick controls keep you comfortable throughout the work day. High performance power train, advanced
- Horsepower: 74 HP
- Operating Weight: 8,060 lbs
- Travel Speed: 6.9 miles/hr
- Type: Track Loader
-
Supplier: Prince Manufacturing Corp.
Description: STANDARD FEATURES Economical monoblock construction of high tensile strength gray cast iron. Load check on each spool Hard Chrome Plated Spools Optional 4 Position Float and Joystick Handle Differential poppet style relief, adjustable from 1500 to 3000 psi (also available in low pressure
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 8
- Media Temperature: 180 F
- Primary Material: Cast Iron, Steel
-
Supplier: Caterpillar Machines
Description: Joystick Controls Pilot joysticks are available for additional operator comfort, reduced fatigue and increased productivity. The 415F2 comes standard with mechanical controls. Load Sensing Hydraulics The Cat Backhoe Loader’s load sensing piston pump provides full
- Horsepower: 68 HP
- Operating Weight: 24,251 lbs
- Travel Speed: 23 miles/hr
- Type: Backhoe Loader
-
Supplier: H&K Equipment
Description: etc. The 2-speed hydrostatic transmission offers ideal power-to-weight ratio for handling everything from forks to buckets. The ergonomic cab offers excellent visibility for increased safety and productivity. An intuitive “JSM” joystick allows the control of all drive and hydraulic
- Capacity: 5,512 lbs
- Type: Forklift
- Actuation: Hydraulic
- Mechanism: Telescoping Lift
-
Supplier: Prince Manufacturing Corp.
Description: bucket Molded rubber boot Patented dual spool lock joystick available SPECIFICATIONS Maximum Operating Pressure ........ 3000 psi Nominal Flow Rating ...........................11 GPM Filtration: For general purpose valves, fluid cleanliness should meet the ISO 4406 19/17/14 level. For
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 8
- Media Temperature: 180 F
- Primary Material: Cast Iron, Steel
-
Supplier: Prince Manufacturing Corp.
Description: Molded rubber boot Patented dual spool lock joystick available SPECIFICATIONS Maximum Operating Pressure ........ 3000 psi Maximum Tank Pressure ........ 500 psi Nominal Flow Rating ...........................10 GPM Filtration: For general purpose valves, fluid cleanliness should meet the ISO
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 4
- Media Temperature: 180 F
- Primary Material: Cast Iron, Steel
-
Supplier: Patten CAT
Description: maneuverability on any terrain. Single lever joystick contains all boom functions for easy operation. Hydraulic stabilizers for the TL Series models provide extra support and increased capacity at reach for work on any terrain.
- Horsepower: 101 HP
- Operating Weight: 15,873.26 lbs
- Features: Other
-
Supplier: Patten CAT
Description: maneuverability on any terrain. Single lever joystick contains all boom functions for easy operation. Hydraulic stabilizers for the TL Series models provide extra support and increased capacity at reach for work on any terrain.
- Operating Weight: 16,980 lbs
- Features: Other
-
Supplier: Patten CAT
Description: maneuverability on any terrain. Single lever joystick contains all boom functions for easy operation. Hydraulic stabilizers for the TL Series models provide extra support and increased capacity at reach for work on any terrain.
- Operating Weight: 35,644.3 lbs
- Features: Other
-
Supplier: Patten CAT
Description: maneuverability on any terrain. Single lever joystick contains all boom functions for easy operation. Hydraulic stabilizers for the TL Series models provide extra support and increased capacity at reach for work on any terrain.
- Operating Weight: 26,050 lbs
- Features: Other
-
Supplier: VAC-CON, Inc.
Description: dumping: hydraulic scissors lift - power up/power down Polyethylene water tanks Automatic vacuum breaker and overfill protection 8" vacuum intake hose Boom travel tie down 4 way hydraulic boom with 270 deg. rotation and joystick controls Front mounted 600' capacity
- Number of Inlets: 1 #
- Capacity: 5 gallons
- Technology: Centrifugal
- Features: Continuous Duty
-
Supplier: Weber UK, Ltd.
Description: Automatic air hydraulic jacking beam for inspection centres and workshops with many lifting operations. Individual joysticks control of lifting arms to avoid time consuming working operations. Remote control activates lowering and retraction of lifting arms to close position. Placing
- Lift Capacity: 2 tons
- Lift Stroke: 9.842525 inch
- Minimum Height: 7.87402 inch
- Actuation: Air / Pneumatic
-
Supplier: Weber UK, Ltd.
Description: Automatic air hydraulic jacking beam for inspection centres and workshops with many lifting operations. Individual joysticks control of lifting arms to avoid time consuming working operations. Remote control activates lowering and retraction of lifting arms to close position. Placing
- Lift Capacity: 2.6 tons
- Lift Stroke: 9.842525 inch
- Minimum Height: 7.87402 inch
- Actuation: Air / Pneumatic
-
Supplier: Dynatect Manufacturing, Inc.
Description: Cylinder Rod boots (hydraulic cylinder protection) Screw or spindle protection (ball screw, acme screw, lead screw) Pneumatic and hydraulic cylinder covers Protective covers for robotic arms Shift/joystick boots Lift table skirting
- End Configuration: Collar, Inside Flange
- Application: Cylinder Protection, Rod / Screw Cover, Scissors / Lift / AGV, Way Cover
- Shape: Round, Square / Rectangular (Open)
-
Supplier: Caterpillar Machines
Description: tool such as an auger. The optional second hydraulic function is operated by a proportional roller on the left-hand joystick. This option includes a switch that allows the operator to vary the auxiliary hydraulic flow to suit each individual work tool. The ‘ready to work’ quick
- Horsepower: 17.7 HP
- Operating Weight: 3,726 lbs
- Travel Speed: 1.7400000000000002 to 3.4800000000000004 miles/hr
- Type: Crawler Excavator
-
Supplier: Bobcat Company
Description: productive. The E45 is equipped with load sense hydraulics which gives a smooth and predictable response to the joystick. Operator comfort is enhanced with a spacious cab, allowing for easy entry and exit, and easy access to the engine for faster maintenance.
- Horsepower: 42.7 HP
- Load Capacity: 5,082 to 5,255 lbs
- Operating Weight: 10,077 to 10,807 lbs
- Travel Speed: 1.5 to 2.9000000000000004 miles/hr
-
Description: under-house plate guarding, integral catwalks, heavy-duty side doors with guarding over the hydraulic pump and cooling system doors, and undercarriage guarding. The cab features a 4-foot riser with guarding and hydraulic tilt for transport. Balancing power and efficient combustion, the
- Horsepower: 155 HP
- Operating Weight: 65,035 lbs
- Features: Other
-
Supplier: PR electronics
Description: Advanced features Multifunction user interface consisting of three pushbuttons and a 3-digit LED display. All parameters are protected against unauthorized changes with a password. Application Control and regulation of single- or double-coil hydraulic and pneumatic proportional valves used
- Operating Temperature: -4 to 140 F
-
Description: ultimate control. Selectable auxiliary flow rates and the detent (continuous flow) mode allow for more precise attachment performance. The comfortable joystick controls reduce hand fatigue and include two way auxiliary hydraulic control. Offset boom swing improves machine versatility
- Horsepower: 58.6 HP
- Operating Weight: 13,779 lbs
- Travel Speed: 2.7 miles/hr
- Type: Crawler Excavator
-
Supplier: Caterpillar Forest Products
Description: Cat Mining Motor Grader Highlights The M Series motor graders feature a revolutionary cab design that provides unmatched comfort and ease of use. Joystick control system greatly simplifies motor grader operation and training and reduces hand & wrist movement by 78%, improving ergonomics.
- Type: Motor Grader
-
Description: that gives you ultimate control. Selectable auxiliary flow rates and the detent (continuous flow) mode allow for more precise attachment performance. The comfortable joystick controls reduce hand fatigue and include two way auxiliary hydraulic control. Offset boom swing improves
- Horsepower: 58.6 HP
- Operating Weight: 18,960 lbs
- Travel Speed: 2.9000000000000004 miles/hr
- Type: Crawler Excavator
-
Description: under-house plate guarding, integral catwalks, heavy-duty side doors with guarding over the hydraulic pump and cooling system access doors, and undercarriage guarding. The cab features a 4-foot riser with guarding and hydraulic tilt for transport. Powered by a 6-cylinder Doosan diesel
- Horsepower: 202 HP
- Operating Weight: 77,381 lbs
- Features: Other
-
Supplier: Hyster Company
Description: leader in the container handling industry. The robust, high-strength boom has the capability to stack 9'6" or 8'6" containers 5-high in the first row. Joystick controls boom function; lift,lower, extend and retract. Also controls spreader functions: sideshift, rotate, twistlock unlock
-
Supplier: Caterpillar Machines
Description: is no interruption to your job process as our new regeneration system works automatically with no operator intervention required. Hydraulic System One of the biggest contributors to your productivity and fuel savings is a well designed hydraulic system, and this is where Cat excavators
- Horsepower: 113 HP
- Operating Weight: 41,010 to 42,340 lbs
- Travel Speed: 2.4000000000000004 miles/hr
- Type: Crawler Excavator
-
Supplier: Caterpillar Machines
Description: Enjoy All Day Comfort Enjoy automatic temperature control, class leading sound levels, excellent all around visibility and low-effort joystick controls that move with you on a fully adjustable seat suspension. A large spacious operator environment combined with Caterpillar’s exclusive
- Horsepower: 182 HP
- Operating Weight: 36,216 to 32,126 lbs
- Travel Speed: 25.000000000000004 miles/hr
- Type: Wheel Loader
-
Supplier: Sunnen Products Company
Description: Sunnen's HTA Series Horizontal Tube Hone is affordable and flexible yet has capabilities typically found in high-end systems such as a PLC-control with touch-screen interface for setting all machine parameters. The HTA is the first all-electric tube hone engineered specifically for hydraulic
- Power: 3 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Material Abraded: Automotive, Metals / Metalworking
Find Suppliers by Category Top
Featured Products Top
-
The JH Series joystick is designed around the rugged mechanism of a traditional 4-way hydraulic joystick, while utilizing Hall effect technology for increased life and more dependable performance in the field. This combination provides performance and features never before available in an (read more)
Browse Industrial Joysticks Datasheets for OTTO Controls
More Information Top
-
Practical Manual of In Vitro Fertilization
Under the high- est magnification (×400), correct pipette positioning is achieved only by the use of the hydraulic joysticks , and both pipettes should be able to course through the entire optical field.
-
Virtual excavator simulator featuring HILS and haptic joysticks
The excavator operation is mostly executed by skillful operators who manipulate hydrau- lic joysticks to drive multiple links.
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Federal Mine Safety and Health Review Commission > Administrative Law Judge Decisions > 200...
So to make it simple, to simplify, the body hydraulic joystick sends an electrical signal into the hydraulic system to control the hydraulic control valve. ADMIN.
-
Heterogeneous-Type Force Tele-Presence Tele-Operation System Control Strategy
Fig.9 shows the position following and force feedback curves, from which it can be seen that the mechanical claw followed the joystick’s movement when the operator pulled the right hydraulic joystick .
-
Textbook of Assisted Reproductive Techniques (Two Volume Set)
Be it a microinjection or blastomere biopsy the hydraulic joystick offers a good range of motion across a 200–400× field and very smooth movement.
-
Textbook of Assisted Reproductive Techniques: Volume 1: Laboratory Perspectives
Be it a microinjection or blastomere biopsy the hydraulic joystick offers a good range of motion across a 200–400× field and very smooth movement.
-
Textbook of Assisted Reproductive Technologies: Laboratory and Clinical Perspectives
Whether performing microinjection or blas- tomere biopsy the hydraulic joystick offers good range of motion across a 200–400× field and very smooth movement.
-
Developmental Biology Protocols
The micromanipulation workstation is set up so that the holding pipet is placed in a tool holder and held in a hydraulic joystick -controlled micromanipulator (model MO-188; Narishige Co. Ltd., Tokyo, Japan) on the operator’s left.
-
Turbo Machine Exporters, Turbo Machine Selling Leads
Sell 1.0m3 wheel loader 918 hydraulic joystick Cummins engine .
-
Fresh-Market Quality Tree Fruit Harvester,
Part II: Apples
However, they suggested that using a human operator to position and activate the RDA with hydraulic joysticks might be a simpler and more effective solution than an imaging system with controlling software.
Indicates content that may require registration and/or purchase.