-
Supplier: CITGO Petroleum Corporation
Description: CITGO A/W Hydraulic Oils are superior anti-wear hydraulic and circulating fluids specially formulated with thermally stable additives. These oils offer outstanding resistance to sludge formation, are chemically stable, and exhibit excellent anti-wear protection. CITGO A/W
- Kinematic Viscosity: 32.3 to 68 cSt
- Viscosity Index: 106 to 111
- Type / Function: Hydraulic Oil / Fluid, Low / Non-foaming, Lubricating
- Composition / Chemistry: Petroleum / Mineral Oil, Straight Oil (Non-soluble)
-
Supplier: Pentair Engineered Solutions
Description: Vibrations Labyrinth Oil Seals to Prevent External Contaminants Large Capacity Oil Sump for Cooler Oil Temperatures and Better Heat Transfer Magnetic Drain Plug to Remove Particles
- Discharge Size: 1 to 8 inch
- Maximum Discharge Flow: 4,200 GPM
- Maximum Discharge Pressure: 314.306358381 psi
- Media Temperature: 650 F
-
Supplier: UL Standards & Engagement
Description: monitoring of the sump and/or pipe. 1.4 Sump accessories may be included as either an integral part of the containment sump, or as a field-installed kit, and may include but are not limited to the following sump applications: a) Sump covers and sump lids -
-
-
Supplier: DeZURIK, Inc.
Description: systems are designed to provide efficient power distribution for up to 8 valves. For throttling or valve positioning applications, low pressure hydraulic accumulators deliver a steady supply of power for accurate control. Typical systems include: storage sump reservoir,
-
Supplier: Filtertech, Inc.
Description: the oil droplets only need to rise a short distance to come into contact with the tube above. Since the polypropylene is oleophilic (oil attracting), the oil droplets readily adhere to the tube surface. Over time, the oil droplets which collect on the tube surfaces and
-
Supplier: DeZURIK, Inc.
Description: The SmartCHECK Pump Control Valve with integrated swing check and electric motor operator combines the functionality of a full-featured pump control valve with the best features of APCO’s CVS-6000 swing check valve. It is the valve you need when you want to control pressure surge
- Valve Type: Check Valves, Control Valves
-
Supplier: ASTM International
Description: Coolers 8.2.1 Sumps and Tanks 8.2.2 Control Devices 8.2.3 Pumps 8.2.4 Flushing Program 9 General 9.1 Preparation of System for Flushing 9.2 Oil Heating Prior to Flushing 9.3 Selection of Flushing Oil 9.4 System Operation Oil 9.4.1 Special Flushing Oil 9.4.2
-
Supplier: EXAIR
Description: steel pump quickly empties the drum. The High Lift Reversible Drum Vac has the extra power you need to move liquids from below grade work areas, sumps or tanks up to 15 feet! A safe, powerful, and maintenance-free way to recover: Coolant Hydraulic oils Liquid spills
- Maximum Discharge Flow: 30 GPM
- Power Source: Air / Pneumatic
- Pump Type: Drum Pumps, Wastewater Treatment Pumps
- Pump Housing Material: Stainless Steel
-
Supplier: EXAIR
Description: A safe, maintenance-free way to recover: Coolant Hydraulic oils Liquid spills, sludge and chips Tramp oil Waste water EXAIR's compressed air operated Reversible Drum Vac System attaches quickly to any closed head 30, 55 (45 imperial gallon/205 liter) or 110 gallon drum. Its
- Maximum Discharge Flow: 30 GPM
- Power Source: Air / Pneumatic
- Pump Type: Drum Pumps, Wastewater Treatment Pumps
- Pump Housing Material: Stainless Steel
-
Supplier: Caterpillar Oil & Gas
Description: Cat Electronic Clutch Pressure Control (ECPC) Installation Connections 2 oil cooler lines 1 electrical connector Oil System Cat Transmission/Drive Train Oil-4 (TDTO) Sump oil temperatures Maximum converter outlet oil temperature — 250°F (121°C)
- Output Shaft Speed: 2,100 rpm
- Output Torque: 32,400 In-lbs
- Features: Integrated Gears
-
Supplier: Caterpillar Oil & Gas
Description: modulation control — Cat Electronic Clutch Pressure Control (ECPC) Installation Connections 2 oil cooler lines 1 electrical connector 1 pump Oil System Cat Transmission/Drive Train Oil-4 (TDTO) Sump oil temperatures Hydraulic fill capacity — Approx.
- Output Shaft Speed: 2,100 rpm
- Output Torque: 53,064 In-lbs
- Features: Integrated Gears
-
Supplier: Caterpillar Oil & Gas
Description: control — Cat Electronic Clutch Pressure Control (ECPC) Installation Connections 2 oil cooler lines 1 electrical connector 1 pump Oil System Cat Transmission/Drive Train Oil-4 (TDTO) Sump oil temperatures Hydraulic fill capacity — Approx. 152 L (40
- Output Shaft Speed: 1,900 rpm
- Output Torque: 798,672 In-lbs
- Features: Integrated Gears
-
Supplier: UL Standards & Engagement
Description: monitoring of the sump and/or pipe. 1.4 Sump accessories may be included as either an integral part of the containment sump, or as a field-installed kit, and may include but are not limited to the following sump applications: a) Sump covers and sump lids -
-
Supplier: Caterpillar Oil & Gas
Description: control — Cat Electronic Clutch Pressure Control (ECPC) Installation Connections 2 oil cooler lines 1 electrical connector 1 pump Oil System Cat Transmission/Drive Train Oil-4 (TDTO) Sump oil temperatures Hydraulic fill capacity — Approx. 189 L (50
- Output Shaft Speed: 1,900 rpm
- Output Torque: 112,200 In-lbs
- Features: Integrated Gears
-
Supplier: EXAIR
Description: A safe, maintenance-free way to recover: Coolant Hydraulic oils Liquid spills, sludge and chips Tramp oil Waste water EXAIR's compressed air operated Reversible Drum Vac System attaches quickly to any closed head 30, 55 (45 imperial gallon/205 liter) or 110 gallon drum. Its
- Airflow: 19 SCFM
- Vacuum Pressure: 95.99999999999999 in H2O vac
- Number of Inlets: 1 #
- Capacity: 5 to 110 gallons
Find Suppliers by Category Top
Featured Products Top
-
with the 2852-HCF Floating Oil Spill Alarm. This advanced sensor reliably monitors sumps and containments, detecting oil-on-water incidents quickly. Ideal for tanks, lagoons, and sumps, it alerts you instantly to spills, ensuring prompt response (read more)
Browse Pump Controllers Datasheets for Arjay Engineering -
Design with the patented Seal-and-Bearing System has led to warranty costs among the lowest in the industry, with applications among the toughest. The Vaughan Vertical Wet-Well Chopper Pump is the only mechanical sealed oil bath lubricated sump pump of its kind. Available in lengths up to (read more)
Browse Wastewater Pumps Datasheets for Vaughan Company -
used to alert of spills or control pumps. The 2852-HCF sensor monitors the surface dielectric and locks in on the capacitance of the water. Oil that separates to the surface changes the capacitance field and activates the relay alarms. The 2852-HCF is typically used in sumps or (read more)
Browse Pump Controllers Datasheets for Arjay Engineering -
The Vaughan Hydraulic Submersible is the contractor's answer to dependability in a portable pump. The Chopper Impeller Design eliminates clogging in storm drains, sumps, lagoons, lift stations and other areas where unknown solids are a problem. Vaughan's unique seal-and-bearing design isolates (read more)
Browse Submersible Pumps Datasheets for Vaughan Company -
The Role of Oil Sump Alarms in Industrial Wastewater Management Industrial wastewater management is important for the environment. Wastewater Oil Sump Alarms help in this process by detecting (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
The Role of Oil Sump Alarms in Industrial Wastewater Management Industrial wastewater management is important for the environment. Wastewater Oil Sump Alarms help in this (read more)
Browse Liquid Leak Detectors Datasheets for Arjay Engineering -
pumped » Hydraulic oils. » Lubricating oils. (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited -
aviation and specialized industrial applications. Monitoring hydraulics with oil analysis is the only way you can determine if the hydraulic fluid is impacting expected performance. Contamination is the predominant cause of failure, usually be dirt ingression or water (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Open or enclosed "sound attenuated" options available Constructed with Vaughan's proprietary Mechanical Cartridge Seal Seal oil reservoir for dry-run scenarios Digital control panel Diesel, hydraulic, or electric drive motors (read more)
Browse Centrifugal Pumps Datasheets for Vaughan Company -
Core Features & Professional Value Multi-scene Adaptation: Covers construction machinery (excavators, cranes), industrial hydraulic equipment (injection molding machines, hydraulic pump stations), mining machinery, agricultural (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd.
More Information Top
-
Department of Energy Small-Scale Hydropower Program: Feasibility assessment and technology development summary report
Provision of redundancyin certain essentialsystems such as hydraulic oil pumps , sump pumps, and water filters for cooling water.
-
Opposed Piston Engines
Fig. 5.18 Underside View at Driven End Showing Sump , Twin Oil Coolers, and Hydraulic Pump for Powering Fans [Reproduced courtesy of mi Technology Group, Leyland, United Kingdom] .
-
Hybrid Analysis in the Latent Nestling Method Applied to Fault Diagnosis
The oil sump has an oil input flow coming from the gearbox, an output flow to the system controlled by a hydraulic pump , and a heat resistance submerged in the oil sump .
-
General Motors Front Wheel Drive Two-Mode Hybrid Transmission
An electric pump in the sump (not shown) also supplies oil for the hydraulic system.
-
Mechanical System Dynamics
The power supply unit includes a pump , for bringing the oil from the oil sump to the hydraulic system, and four pressure reduc- ers.
-
http://dspace.mit.edu/bitstream/handle/1721.1/52908/22598924-MIT.pdf?sequence=2
Hydraulic operated tilting mechanism Oil pump capacity : 9 liters/minute Oil sump capacity : 100 liters Tilting angle .
-
Fuel Quality Evaluation by Changing the Compression Ratio in a Hydraulic Dynamic Combustion Rig
… of the piston movement and the subsystems (3a-3e) 4 Fuel supply (4a-4b) 5 Measuring system: a) Visualization, b) Data acquisition (5a-5j) The hydraulic pump (2b) supplies oil at pressures adjustable up … … 350 bar from an hydraulic oil sump (2a).
Indicates content that may require registration and/or purchase.