Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: attenuate mechanical vibrations. For an efficient seal, our piston rings provide a consistent and tight radial fit between the cylinder wall and the piston ring's running surface. The radial fit is produced by the piston ring's inherent pressure. The
- Features: Oil / Grease Seal, Piston Ring, Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: attenuate mechanical vibrations. For an efficient seal, our piston rings provide a consistent and tight radial fit between the cylinder wall and the piston ring's running surface. The radial fit is produced by the piston ring's inherent pressure. The
- Features: Oil / Grease Seal, Piston Ring, Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: Radwell International
Description: SEAL KIT, BUNA NITRILE ACCUMULATOR SEAL KIT, INCLUDES V O-RING PISTON SEAL, V O-RING BACKUPS, PTFE GLIDE RINGS, O-RING, O-RING BACKUP, GAS VALVE O-RING, USE WITH 4 INCH BORE PISTON ACCUMULATOR, 592851K000. FREE 2 YEAR RADWELL WARRANTY
- Seal Application: Pump
-
-
Supplier: CoorsTek
Description: fluid applications. Optional packing materials — Additional sizes and materials including style 225 PTFE (polytetrafluoroethylene), assorted Kevlar® fibers, spring-load packing, and split-ring, die-formed sets are available upon request. Pump Replacement Parts Using advanced materials
- Pump Type: Centrifugal Pumps, Piston / Plunger Pumps, Positive Displacement Pumps
-
Description: blend fluorocarbon seals and o-rings. Pump features a patented greaseless design, 100% sealed wet end and keyed shaft so pump can operate clock-wise or counterclockwise rotation. Equipped with a AC induction, ODP motor certified to CE, UL and CSA.
- Maximum Discharge Flow: 0.75 GPM
- Maximum Discharge Pressure: 100 to 650 psi
- Discharge Size: 0.38 inch
- Pump Type: Hydraulic Pumps, Piston / Plunger Pumps
-
Supplier: APV, An SPX Brand
Description: The DW series is SPX's latest technology rotary lobe pump range. No other rotary lobe pump on the market today offers such a wide range of features in one pump. The 26 DW models are hygienic, 3-A and EHEDG approved and cover all requirements from 3 litres /100 revs to 1016/100
- Maximum Discharge Pressure: 73 to 435 psi
- Pump Type: Positive Displacement Pumps, Rotary Lobe Pumps
-
Supplier: Greene, Tweed & Co.
Description: The unique G-T® Ring provides a compact, double-acting seal for use in new designs or existing applications where O-rings are failing. The G-T Ring can be retrofitted into standard grooves designed for O-rings with one, two or no backups. This proven seal combines a
- Maximum Operating Pressure: 43,500 psi
- Seal Type: Composite Seals
- Action: Double Acting
- Orientation / Direction: External / Piston Seal, Internal / Rod Seal
-
Supplier: Trelleborg Sealing Solutions Americas
Description: Zurcon® Rimseal IM is a single-acting piston seal energized by an elastomer O-Ring with good static and dynamic tightness. It is optimized for injection molding technology and improves contact pressure distribution with improved back pumping and extrusion behavior. Installation grooves
- Shaft O.D. or Seal I.D.: 0.3149608 to 39.36616299 inch
- Maximum Operating Speed: 984.251968503935 ft/min
- Maximum Operating Pressure: 8,702.21036143182 psi
- Operating Temperature: -49 to 230 F
-
Supplier: Cylinders & Valves, Inc.
Description: SPECIAL FEATURES Maximum stroke is 36" Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N"
- Stroke: 0.0625 inch
- Operating Pressure: 0 to 200 psi
- Bore Size: 1.375 inch
- Shaft Diameter: 0.75 inch
-
Supplier: Cylinders & Valves, Inc.
Description: SPECIAL FEATURES Maximum Stroke is 40” Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N"
- Stroke: 0.0625 inch
- Operating Pressure: 0 to 200 psi
- Bore Size: 2 inch
- Shaft Diameter: 0.625 inch
-
Supplier: Jet Edge
Description: Matched-metal components prevent galling of hydraulic system components. Jet Edge water jet pumps feature hydraulic accumulators, which reduce wear on the hydraulic pump. Hydraulic fluid also is cooled and filtered. Jet Edge waterjet pumps feature a
- Blast / Jet Pressure: 60,000 psi
- Power: 100 HP
- Operation: Cleaning / Surface Preparation, Cutting / Sectioning
- Mounting: Floor / Skid
-
Supplier: Trelleborg Sealing Solutions Americas
Description: installed in a standard O-Ring groove.
- Shaft O.D. or Seal I.D.: 0.393701 to 106.29927 inch
- Maximum Operating Speed: 2,952.755905511805 ft/min
- Maximum Operating Pressure: 8,702.21036143182 psi
- Operating Temperature: -49 to 392 F
-
Supplier: Kelco Industries
Description: our many satisfied customers. Rotary Lip Seals Hydraulic Seals Floating Piston Rings Gaskets Non-metallic Bearings Mounts Pump Slides And Much… Much… More… WCT Product Line Card PTFE Material Selection Guide
-
Supplier: KTR Corporation
Description: low temperature Low wear of pistons due to arrangement of the pistons in guide rings High power density Brake pads available from various materials Dirt is prevented by strippers in the shaft guidance Easy assembly of the brake by means of two screws
- Diameter: 19.3700892 inch
- Length: 19.0157583 inch
- Weight: 1,036.35 to 1,102.5 lbs
- Features: Aerospace, Automotive, Conveyor, Heavy Transport, Hydraulic, Industrial / General Purpose, Machine Tool, Marine, Military Equipment, Motor, Off-highway, Power Take Off (PTO), Power Transmission, Pump, Robotics / Automation, Trailer, Web Tension Control
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Mounting Hydraulic SystemThree (3) In-Line Gear Pumps Radial Piston Swing Motor Continuous Rotation Electro Hydraulic (EHC) Controls Two Dual Element Return (3 mic)Filtration Filtration Bypass Indicators Diagnostic Nipples @ Pump for serviceability Booms9.9 m
- Horsepower: 100 HP
- Operating Weight: 18,545 lbs
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Mounting Hydraulic SystemThree (3) In-Line Gear Pumps Radial Piston Swing Motor Continuous Rotation Electro Hydraulic (EHC) Controls Single Element Return (3 mic) Filtration Filtration Bypass Indicators Diagnostic Nipples @ Pump for serviceability Booms8.2 m (27’)
- Horsepower: 75 HP
- Operating Weight: 15,315 lbs
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Mounting Hydraulic SystemThree (3) In-Line Gear Pumps Radial Piston Swing Motor Continuous Rotation Pilot Joystick Controls Two Dual Element Return (3 mic)Filtration Filtration Bypass Indicators Diagnostic Nipples @ Pump for serviceability Booms9.9 m (32’6”) Knuckleboom
- Horsepower: 100 HP
- Operating Weight: 19,145 lbs
- Features: Other
-
Supplier: Caterpillar Oil & Gas
Description: This is an ideal engine for applications that require Tier 4 Final emissions certifications in well service application such as well stimulation pumping, pump skids, nitrogen units, acidizing units, blenders, and hydraulic power units. Cat engines are backed by the worldwide network of
- Horse Power: 1,125 HP
- Displacement: 32.0858455854519 liters
- Length: 75 inch
- Width: 63 inch
-
Supplier: Caterpillar Oil & Gas
Description: This is an ideal engine for applications that require Tier 4 Final emissions certifications in well service application such as well stimulation, pump skids, nitrogen units, acidizing units, blenders, and hydraulic power units. Cat engines are backed by the worldwide network of Cat
- Horse Power: 800 to 950 HP
- Displacement: 27.005859818603028 liters
- Length: 85 inch
- Width: 49 inch
-
Supplier: Caterpillar Oil & Gas
Description: that require Tier 4 Interim or EU Stage IIIB emissions certifications. Equipment powered by C9.3 ACERT engines includes workover rigs, pump skids, acidizing units, cementing units, coil tubing units, and hydraulic power units. Cat engines are backed by the worldwide network of Cat
- Horse Power: 300 to 350 HP
- RPM: 2,200 rpm
- Displacement: 9.299651363505594 liters
- Length: 45.3 inch
-
Supplier: ASTM International
Description: 10.10.7 Piston Fitting and Numbering 10.10.8 Piston Ring Fitting 10.10.9 Pre-Test Camshaft and Lifter Measurements 10.10.10 Camshaft Bearing Installation 10.10.11 Camshaft Preparation 10.10.12 Camshaft Installation 10.10.13 Installation of Camshaft Hold-Back Fixture 10.10.14
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: two or three layers of overlapping wave springs. Wave spring washers mainly include steel wave springs for single-layer motors and multi turn wave springs, among which multi turn wave springs are also called multi-layer wave washers. It is a multi-layer metal sheet ring and each layer of the
- Outer Diameter (OD): 1.7716545 inch
- Solid Height: 0.520079021 inch
- Spring Rate: 206.53602287735472 lbs/in
- Material: Alloy Steel (Music Wire), Copper Base Alloy, High Carbon Steel Wire, Nickel Base Alloy Wire, Stainless Steel
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: two or three layers of overlapping wave springs. Wave spring washers mainly include steel wave springs for single-layer motors and multi turn wave springs, among which multi turn wave springs are also called multi-layer wave washers. It is a multi-layer metal sheet ring and each layer of the
- Outer Diameter (OD): 1.7716545 inch
- Solid Height: 0.909843011 inch
- Spring Rate: 41.28436398681987 lbs/in
- Material: Alloy Steel (Music Wire), Copper Base Alloy, High Carbon Steel Wire, Nickel Base Alloy Wire, Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
Allow close coupling of hydraulic pumps directly to the flywheel or flywheel housing of diesel engines, electric and hydraulic motors. Designed to allow the close coupling of hydraulic (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
When several machine functions need different hydraulic flows, a motor driving multiple pumps can provide a dedicated supply for each function. For a road marking vehicle, jbj Techniques designed an assembly in which (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
For lubrication, fluid transfer and offline cooling circuits, pump noise and pulsation are worth considering alongside flow and pressure. Marzocchi FTP pumps use helical gear technology to provide low-noise operation (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
technology, the FTP series builds upon the success of the Elika series high-pressure helical gear pumps, offering the same superior advantages in fluid transfer applications. Whether you need a pump for lubrication, low-pressure hydraulic systems, or offline cooling, the Marzocchi FTP Series delivers (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
jbj Techniques Limited offer the most comprehensive range of bellhousings in Europe. Designed to connect electric motors with frame size IEC D56 - D400 (0.06kW – 750kW) and can be compatible with electric motor 'B5' or 'B14' flange configurations. Accompanying the metric frame units above is a complete range of mountings to suit Nema and imperial frame motors with 'C' face or 'D' f...
(read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
Back-up rings are also known as anti-extrusion rings since their main function is to prevent o-rings from entering the clearance gaps due to internal pressure. They avoid the seal from experiencing premature failure. Backup rings are not seals themselves, but are used in (read more)
Browse Hydraulic Seals and Pneumatic Seals Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
with compressed air, ensuring optimal performance in all conditions. Learn how to keep your pump system running efficiently (read more)
Browse Hydraulic Accumulators Datasheets for Blacoh Fluid Control, Inc. -
something we make everyday, we make seals in any size needed. Used as piston, rod, or face seals, the CTG spring energized seal is engineered to meet your exact specifications and design intent. Rotary In rotary applications, lip (read more)
Browse Datasheets for CT Gasket & Polymer Co., Inc. -
typical applications for our packings are pistons, hydraulic presses, earth moving equipment, and any other reciprocating and/or rotating heavy duty assembly. Each packing set is comprised of a base ring, two or more intermediate sealing rings, and a non-sealing head ring. The sealing rings (read more)
Browse Datasheets for CT Gasket & Polymer Co., Inc. -
Driving several hydraulic pumps from one engine or electric motor requires consideration of each circuit's demand. A splitter gearbox must suit the combined load, individual pump speeds and physical installation. (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited
Conduct Research Top
-
Low Noise, Increased Reliability, Digital Control: A New Generation of Radial Piston Pumps
of the RKP is optimized as a compromise between hydraulic (low pressure drop, small inductivity) and mechanic (small deformation, low stresses) functionality. Pressure drop along the suction path was reduced by 20%. The sound emission of the new radial piston pump generation was reduced by up to 5dB
More Information Top
-
An overall aspect of electroless Ni-P depositions—A review article
Cylinders for hydraulic pumps , piston rings , piston cylinders, cranks, bearing sur- faces, rotating shafts, printed press parts, motor blades, etc. are coated with electroless nickel for improved wear and abrasion resistance under lubricating conditions.
-
CR4 - Thread: Help - Need pump Pulseless Flow, 2000 PSI, 100 cc/min
You might be interested in: Piston Pumps and Plunger Pumps, Piston Rings , Hydraulic Pumps .
-
CR4 - Thread: Free Piston Stirling
You might be interested in: Piston Pumps and Plunger Pumps, Piston Rings , Hydraulic Pumps .
-
Oil hydraulic system
Radial piston pump with hydraulic lifting ring adjustment (RKP, Moog). a cross-section, P printed page, S sucking side.
-
Oil hydraulic system
Abb. 3.40 radial piston pump with hydraulic lifting ring adjustment (RKP, Moog). a cross-section, P printed page, S sucking side.
-
CR4 - Thread: New Frontiers In 4 Stroke Ic Engine Design
You might be interested in: Piston Pumps and Plunger Pumps , Piston Rings , Hydraulic Motors .
-
CR4 - Thread: Air motor types
You might be interested in: Piston Pumps and Plunger Pumps , Piston Rings , Hydraulic Motors .
-
CR4 - Thread: piston
You might be interested in: Piston Pumps and Plunger Pumps , Piston Rings , Hydraulic Motors .
-
CR4 - Thread: How Do I Remove Frozen Hydraulic Piston?
You might be interested in: Piston Pumps and Plunger Pumps , Piston Rings , Hydraulic Motors .
-
Industry updates
In particular, it covers tribology in bearings and demonstrates the appli- cation of the same principles to other machine compo- nents, including piston pins, piston rings , pumps , hy- draulic lifts, wet clutches, and more.
Indicates content that may require registration and/or purchase.