-
Supplier: Autoquip Corporation
Description: the largest selection of options in the industry and if you don’t find it here, contact one of our experienced sales managers for help in finding the right option for your project requirement. Stationary lifts with a low 6" to 6 1/2" profile, PLD Dock Scissor Lifts feature either a
- Capacity: 5000 lbs
- Length: 93.5 inch
- Lift Type: Dock Lift, Table Lift / Positioner
- Stroke: 55.5 inch
-
Supplier: Autoquip Corporation
Description: PDQ Dock Lift – Simple Dock Lifting Portable, medium capacity PDQ Dock Scissor Lifts feature an exceptionally low 4 ½" profile. PDQ models offer a 60-inch x 84-inch platform, capacities from 4,000 pounds to 6,000 pounds, and 55 ½ inches of vertical travel
- Capacity: 5000 lbs
- Length: 84 inch
- Lift Type: Dock Lift, Table Lift / Positioner
- Stroke: 55.5 inch
-
Supplier: Garage Equipment Supply
Description: These Optional scissor style sliding bridge jacks offer the ultimate in jacking speed and convenience. Exclusive telescoping slide design. Perfect for wheel and suspension work. Stackable pad adapters & axle support plates. Download the Instruction Manual Here For more
- Lift Capacity: 3.5 tons
-
-
Supplier: ATLANTA Drive Systems, Inc.
Description: the loads. Applications requiring precise, controlled linear motion with a high degree of safety are perfect for these drives. Typical applications include sheet metal bending, hydraulic cylinder replacements, conveyor tensioning, and scissor-lift table drives. Industries served
- Actuation: Electric Motor
- Jack Type: Screw Jack
- Lift Capacity: 5.62 tons
-
Supplier: Garage Equipment Supply
Description: These Optional scissor-style sliding bridge jacks offer the ultimate in jacking speed and convenience. Exclusive telescoping slide design. Perfect for wheel and suspension work. Stackable pad adapters & axle support plates. Download the Instruction Manual Here For more
- Lift Capacity: 2.25 tons
-
Supplier: Garage Equipment Supply
Description: These Optional scissor style sliding bridge jacks offer the ultimate in jacking speed and convenience. Exclusive telescoping slide design. Perfect for wheel and suspension work. Stackable pad adapters & axle support plates. Download the Instruction Manual Here For more
- Lift Capacity: 6 tons
- Wheels: Yes
-
Supplier: Garage Equipment Supply
Description: These Optional scissor style rolling bridge jacks offer the ultimate in jacking speed and convenience. Provides you with the ability and added versatility to raise 2 or 4 wheels off the runways for service work such as brake jobs and suspension work. Their exclusive telescoping
- Lift Capacity: 7.5 tons
- Wheels: Yes
-
Supplier: Lift Products, Inc.
Description: Flow Valve for Lowering Low Temperature Hydraulic Oil Low Profile Outboard Mounting of Casters All Swivel Lock Casters Floor Lock Push Handle for Caster Tables Fork Pockets Portability (2) Fixed Wheels and Dolly Jack
- Lift Type: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: Removable maintenance cover Ergonomic steer handle Dual stage hydraulic cylinder Clearly decaled operation Scissor gap avoids shearing Trapped top rollers Remote automatic charger 12V 70Ah maintenance free battery
-
Supplier: Lift Products, Inc.
Description: discharge indicator BDI On/Off switch Removable maintenance cover Ergonomic steer handle 316 stainless forks Dual stage hydraulic cylinder Scissor gap avoids shearing Trapped top rollers Remote automatic charger
-
Supplier: Lift Products, Inc.
Description: Floor Lock Push Handle for Caster Tables Fork Pockets Hydraulic Fuse Portability (2) Fixed Wheels and Dolly Jack Portability (2) Fixed (2) Swivel Casters Caster Brakes on Swivel Casters Outboard Mounting of Casters Handrail Gate Pit Frame Rotating Top Spring Activated Detents Round Top
- Lift Type: Table Lift / Positioner
-
Supplier: Lift-Rite, Inc.
Description: Solid Steel Scissor Leg Construction 12 V DC Hydraulic Power Pack Built-in Battery and Charger Top of Stroke and Over-Load Bypass Manual Pump Back-up Find out more...see the brochure
- Capacity: 3000 lbs
- Length: 48 inch
- Lift Drive / Actuation: Electric Motor
- Stroke: 28.75 inch
-
Supplier: Autoquip Corporation
Description: the largest selection of options in the industry and if you don’t find it here, contact one of our experienced sales managers for help in finding the right option for your project requirement. Stationary lifts with a low 6" to 6 1/2" profile, PLD Dock Scissor Lifts feature either a
- Capacity: 3000 lbs
- Length: 84 inch
- Lift Type: Table Lift / Positioner
- Stroke: 55.5 inch
-
Supplier: Autoquip Corporation
Description: PDQ Dock Lift – Simple Dock Lifting Portable, medium capacity PDQ Dock Scissor Lifts feature an exceptionally low 4 ½" profile. PDQ models offer a 60-inch x 84-inch platform, capacities from 4,000 pounds to 6,000 pounds, and 55 ½ inches of vertical travel
- Capacity: 4000 lbs
- Length: 84 inch
- Lift Type: Table Lift / Positioner
- Stroke: 55.5 inch
-
Supplier: ATLANTA Drive Systems, Inc.
Description: the loads. Applications requiring precise, controlled linear motion with a high degree of safety are perfect for these drives. Typical applications include sheet metal bending, hydraulic cylinder replacements, conveyor tensioning, and scissor-lift table drives. Industries served
- Actuation Type: Electrical
- Device Type: Rod Type
- Drive Specifications: Ball Screw
- Motor Features: Home / Limit / Position Switches
-
Supplier: Advance Lifts, Inc.
Description: These are our medium sized Diasappearing Dock Lifts. Thay are sized to handle pallet jackes, powered pallet jacks, straddle stackers and small fork trucks. They are also used for dock to ground access.
- Capacity: 12000 lbs
- Features: Hand / Safety Rails
- Lift Drive / Actuation: Hydraulic
- Lift Mechanism: Scissor Lift
-
Supplier: Advance Lifts, Inc.
Description: These are our medium sized Diasappearing Dock Lifts. Thay are sized to handle pallet jackes, powered pallet jacks, straddle stackers and small fork trucks. They are also used for dock to ground access.
- Capacity: 12000 lbs
- Features: Hand / Safety Rails
- Lift Drive / Actuation: Hydraulic
- Lift Mechanism: Scissor Lift
-
Supplier: Advance Lifts, Inc.
Description: These are our medium sized Diasappearing Dock Lifts. Thay are sized to handle pallet jackes, powered pallet jacks, straddle stackers and small fork trucks. They are also used for dock to ground access.
- Capacity: 8000 lbs
- Features: Hand / Safety Rails
- Lift Drive / Actuation: Hydraulic
- Lift Mechanism: Scissor Lift
-
Supplier: Advance Lifts, Inc.
Description: These are our medium sized Diasappearing Dock Lifts. Thay are sized to handle pallet jackes, powered pallet jacks, straddle stackers and small fork trucks. They are also used for dock to ground access.
- Capacity: 10000 lbs
- Features: Hand / Safety Rails
- Lift Drive / Actuation: Hydraulic
- Lift Mechanism: Scissor Lift
-
Supplier: Econo Lift Limited
Description: Drive Unit/electrics 24 volt system Variable speed control - forward/reverse Built in 24 volt charger Control head Butterfly switches for forward and reverse Push buttons for raising and lowering of forks Built in horn Brakes Engaged in upper thru lower position of the steering column when power is
- Capacity: 3000 lbs
- Length: 48 inch
- Lift Drive / Actuation: Hydraulic, Electric Motor
- Lift Mechanism: Scissor Lift
-
Supplier: SC Hydraulic Engineering Corporation
Description: pressure due to very low frictional resistance. SC pumps are suitable for use on scissor jack lifts, aircraft jacks, clamping devices, punches and pin presses, valve actuation, roller tensioning, torque wrenches, press system overload, pressure testing, crimping, trash
- Discharge Size: 0.2500 inch
- Housing Material: Stainless Steel
- Maximum Discharge Pressure: 2250 psi
- Maximum Discharge Flow: 0.9740 GPM
-
Supplier: SC Hydraulic Engineering Corporation
Description: pressure due to very low frictional resistance. SC pumps are suitable for use on scissor jack lifts, aircraft jacks, clamping devices, punches and pin presses, valve actuation, roller tensioning, torque wrenches, press system overload, pressure testing, crimping, trash
- Discharge Size: 0.5625 inch
- Housing Material: Stainless Steel
- Maximum Discharge Pressure: 19500 to 24375 psi
- Power Source: Air / Pneumatic, Manual
Find Suppliers by Category Top
Featured Products Top
-
ready to go to work. They are designed for use with light equipment such as hand carts, 4 wheel carts and pallet jacks, through light to medium capacity fork trucks. Inquire about our hydraulic loading dock lifts today! Special Features: All models are equipped with a hinged (read more)
Browse Dock Lifts Datasheets for Advance Lifts, Inc.
More Information Top
-
On the wave and current interaction with a rippled seabed in the coastal ocean bottom boundary layer
The platform also contains power supply and control electronics housings and is mounted on a rugged hydraulic scissors jack , which allows for changing the elevation of the sample areas, if required.
-
Experiments on sorption characteristics of solid desiccant materials for solar desiccant cooling systems
The bath can be raised or lowered by a hydraulic scissor jack .
-
PIV measurements in the bottom boundary layer of the coastal ocean
During the deployment reported in this paper, the plat- form was mounted on a hydraulic scissor - jack to enable acquisition of data at various elevations above the sea floor, up to a maximum elevation of 1.7 m.
-
Experiments on sorption hysteresis of desiccant materials
… steel tank filled with deionized water, a 2-kW (llO-V) heater, three 6-kW (480-V) heaters, two temperature con- trollers, a compressed air driven mixer (manufactured by Mixing Equipment cs.), and a hydraulic scissor · jack (manufactured by American Manufacturing …
-
CR4 - Thread: Help - Will My Bracket Design Work?
Screw jacks don't collapse or slip like scissors jacks or hydraulic jacks.
-
Sell scissor jack
Home > Selling Leads > Tools > Hydraulic Tools > Hydraulic Jacks > Sell scissor jack .
-
Airport Systems: Planning, Design, and Management, Second Edition > Configuration of Passenger Buildings
They are similar to the range of catering vehicles that service aircraft, in which large hydraulic scissors or screw jacks move the cabin up or down.
-
Operational aspects of an externally driven neutron multiplier assembly concept using a Z-pinch 14-MeV Neutron Source (ZEDNA).
The ZEDNA would be raised from its carriage using a hydraulic or scissor - jack mechanism, and mated with the experiment package and then the Z source.