-
Supplier: Trelleborg Sealing Solutions Americas
Description: Zurcon® Rimseal is a single-acting rod seal energized by an elastomer O-Ring with high static and dynamic tightness. Installation spaces are identical to those used for the Turcon® Stepseal® 2K, making Zurcon® Rimseal an ideal secondary system element. Applications include rod
- Shaft O.D. or Seal I.D.: 0.7086618 to 86.61422 inch
- Maximum Operating Speed: 984.251968503935 ft/min
- Maximum Operating Pressure: 8,702.21036143182 psi
- Operating Temperature: -49 to 230 F
-
Supplier: Barksdale Control Products
Description: pressure ranges up to 6000 psi, sealed piston switches are suitable for use in industrial applications such as hydraulic presses, compactors, and machine tools. All models feature a durable, anodized aluminum enclosure with a tamper proof adjustment screw cover and an integrated 1/2"
- Switch Point Range: 20 to 6,000 psi
- Deadband: 5 to 360 psi
- Accuracy: 2 ±% FS
- Operating Temperature: -20 to 165 F
-
Supplier: Barksdale Control Products
Description: from 15 to 3000 psi, sealed piston switches are suitable for use in industrial applications such as hydraulic presses, compactors, and machine tools. All models feature a durable, anodized aluminum enclosure with a tamper proof adjustment screw cover and an integrated 27/32" hole for
- Switch Point Range: 15 to 3,000 psi
- Deadband: 3 to 350 psi
- Accuracy: 2 ±% FS
- Operating Temperature: -20 to 165 F
-
-
Supplier: Vektek, LLC
Description: and uniformly grips the plunger making it superior in precision applications. After the shuttle has retracted and the plunger is released to its spring advanced state, the plunger will clear the part by a minimum of 0.125 inches, eliminating the ejection of the work piece. Top flange body
- Plunger / Suppport Surface Diameter: 0.63 inch
- Stroke: 0.38 inch
- Plunger Actuation: Air / Fluid Actuated
- Mounting: Cylindrical Body
-
Supplier: Vektek, LLC
Description: and uniformly grips the plunger making it superior in precision applications. After the shuttle has retracted and the plunger is released to its spring advanced state, the plunger will clear the part by a minimum of 0.125 inches, eliminating the ejection of the work piece. Top flange body
- Plunger / Suppport Surface Diameter: 1 inch
- Stroke: 0.38 inch
- Plunger Actuation: Air / Fluid Actuated
- Mounting: Cylindrical Body
-
Description: they work. Using two boom float modes, operators can focus on their task while increasing the machine's efficiency. In float mode, the boom is allowed to move up and down freely, without hydraulic flow, making it ideal for finishing work and truck loading. In breaker mode, the
- Horsepower: 213 HP
- Operating Weight: 67,770 lbs
- Travel Speed: 3.3000000000000003 miles/hr
- Type: Crawler Excavator
-
Supplier: Gems Sensors & Controls
Description: is compatible for use in a broad range of medias. The ELS-950's design features an over-molded electronics insert, TPE insulated wires, and fluorosilicone O-ring seals that create a water-tight, environmentally resistant assembly. The ELS-950 is an excellent value making it a perfect
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 250 psi
- Material Temperature Range: -40 to 230 F
- Features: Analog Current, Analog Voltage
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Application Filed Ingiant pneumatic & hydraulic slip rings are widely used in open mixer, internal mixer, calendering machine, cooling roller, pneumatic equipment, sheet film extruder, film blowing machine, molding machine, etc.papermaking, steel, corrugated, textile,
- Features: Military Grade
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: of applications. Laminar seal rings can be used to seal the gaps between two surfaces or to seal a rotating shaft. How are laminar sealing rings used? Laminar sealing rings are used in a variety of industries to create a tight seal between two objects. They are often used
- Material: Alloy Steel (Music Wire), Composite, Stainless Steel
- Features: Other / Specialty
-
Supplier: DeZURIK, Inc.
Description: seal, which is protected by a rod wiper ring. This wiper ring prevents dirt from being dragged though the seal. Flexgate Valves are also available with hydraulic or electric actuators. Other options include limit switches, solenoids, air regulators and chainwheels. Features
- Primary Material: Cast Iron, Stainless Steel
- Valve Type: Gate / Knife Valves
-
Supplier: APV, An SPX Brand
Description: both for high and low viscosities and will also handle cheese curds and whey, soft fruit and meat which until now required fitting of special rotors. Easy Maintenance The easy-to-access front loaded mechanical seals reduce maintenance time considerably. All shaft seal O-rings are
- Maximum Discharge Pressure: 73 to 435 psi
- Pump Type: Positive Displacement Pumps, Rotary Lobe Pumps
-
Supplier: FLSmidth
Description: helping to maintain hydraulic performance. Impeller: Designed for high slurry efficiency and hydraulic performance. Machined surface at the eye for wear ring adjustment and high expelling vanes. Suction liner: With integral wear ring, matching full impeller diameter and profile for
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: less material application result in a significant cost reduction. It is particularly suitable for applications requiring weight reduction and applications limited by a small installation space. Typical application areas include aerospace, precision machinery, hydraulic seals, and
- Material: Alloy Steel (Music Wire), Copper Base Alloy, Hard Drawn, High Carbon Steel Wire, Nickel Base Alloy Wire, Stainless Steel
- Features: Other / Specialty
-
Supplier: Caterpillar Oil & Gas
Description: support your operation with technical support, service, parts, and warranty. 3512C (HD) offshore engines, with ratings: 1678-1864 bkW (2250-2500 bhp) @ 1900 rpm meet IMO Tier II and U.S. EPA Marine Tier 2 emission standards. Making Your Investment Work Harder - Separate Circuit Aftercooler
- Horse Power: 2,250 to 2,500 HP
- Displacement: 0.9651972957012854 liters
- Length: 113.8 inch
- Width: 64.2 inch
Find Suppliers by Category Top
Featured Products Top
-
much stiffer structure than normal rings, making it necessary to employ special assembly procedures. The Teflon™ (P450) material adapts evenly to the texture of the machining on the shaft to guarantee a perfect seal (read more)
Browse Hydraulic Motors Datasheets for jbj Techniques Limited -
PULL BAR TYPE HYDRAULIC CYLINDER The oil cylinder and hydraulic station is generally applied in metallurgy machines, cutting machine, vehicle assembly line and engineering machines Operating Speed Range(Not including (read more)
Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
drops. To prevent this during operations, manufacturers of everything from earth-moving and forestry equipment to industrial hydraulics and material-handling machines rely on high-quality hydraulic seals. These sealing devices help minimize fluid loss, maximize equipment (read more)
Browse Caps, Grips, and Closures Datasheets for Arizona Sealing Devices, Inc. -
Design Principle A T-seal consists of a ring of elastomeric material that has a T-shaped cross section, and two bands of relatively rigid material that belong on either side of the elastomer ring. The ring acts as the sealing component of the unit, and the two rigid bands act as backup (read more)
Browse Oil Seals and Grease Seals Datasheets for CT Gasket & Polymer Co., Inc. -
rotary, and linear position sensors using contacting and non-contacting technologies for a wide range of motion control applications in the automotive, machine engineering, plastics, medical equipment, hydraulic, pneumatic, medical products and control industries. Novotechnik is world wide (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
Standard Features: Hydraulic Double Acting, Fixed Mount, and Uses Fixed or Floating disc Machined Aluminum Construction Hardcoated Housings Replaceable, Non-Asbestos Friction Pads 1500 PSI (read more)
Browse Hydraulic Brakes Datasheets for Branham, W.C. Inc. -
PTFE lip seals are widely used in demanding environments where conventional elastomer seals (such as NBR or FKM) cannot perform effectively. Typical applications include (read more)
Browse Oil Seals and Grease Seals Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
. Laminar seal rings offer a robust, high-precision sealing solution: Rotary Shaft Sealing: Prevent dust, dirt, and moisture (read more)
Browse Retaining Rings and Snap Rings Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
Design Intention: In the demanding fields of ultra-high purity (UHP), ultra-high vacuum (UHV), and cryogenic applications, maintaining reliable seals under extreme conditions is crucial. Traditional metal seals often face challenges such as high load requirements and (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
. Solid metal-to-metal contact insures stable joint with no re-torque required Redundant seals can be incorporated into one component No machined grooves required in mating flanges Different rubber and materials (and coatings) retainers: FKM, Silicone and Fluorosilicone (read more)
Browse Dynamic Seals Datasheets for Technetics Group
More Information Top
-
The drilling technique in the change of the times ‐ of the spoon drill of the Stone Age up to the vollhydraulischen large rotary drilling apparatus
The image 15 shows a heavy hydrostatic cable excavator system love Mr. type 873, service weight about 100 t with a hydraulic tubing machine and rapid closure -drilling pipes system Leffer in the manufacture of drilling piles the diameter 180 cms.
-
Sell fitting mould for pvc,ppr
Applying its decades of knowledge and experience on PIMM ,executing most modern design and precise manufacturing, using famous imported hydraulic ,electrical , sealing parts ,we make ??Z??series automatic computer Injection Molding Machine and its downstream equipment ,with the features of high quality …
-
ZASMHBA0003183
The machine is made ready for the next blow by hydraulic jacks that elevate the ram until the trigger-gas seal between the upper surface of the firing chamber and the ram piston is reestablished.
-
ZASMHBA0003973
The machine is made ready for the next blow by means of hydraulic jacks that elevate the ram until the trigger-gas seal between the upper surface of the firing chamber and the ram piston is reestablished.
-
Experience in the operation and repair of turbine runner pits
… manufacture of new pits with consideration of modern achievements in the area of hydraulic turbine construction (the manufacture of pits made of rolled stainless-clad steel sheet without machining along the joints and … … for turbines with detachable seals of the blade flanges).
-
Carrying capacity of polymers and polymeric composites in water-lubricated friction against metals
… hardness used to make pump shafts; “viscous” stainless steel 08Kh18N10T, widely applied in the friction units of ships and hydraulic turbines as a material suitable for machining when making large shafts, journals, etc … … well as make face seal parts and thrust bearings …
-
A new longitudinal seal design for sintering machines
During reconstruction of the sintering machine , the channels for the hydraulic seals and the adjacent part of vacuum chambers 5 are cut away and … … using a set of packing pieces 9; a gastight welded joint is made with the vacuum chamber …
-
Blast furnace operation with the blast mixer closed
During reconstruction of the sintering machine , the channels for the hydraulic seals and the adjacent part of vacuum chambers 5 are cut away and … … using a set of packing pieces 9; a gastight welded joint is made with the vacuum chamber …
-
Priority directions in the scientific research work of Volgograd Scientific-Research Institute for Machine Building Technology Scientific and Production Union ...
The distinguishing features of the design of these lines are a washing machine before loading into the furnace, a preheating … … furnace, loading into the line through a hydraulic seal , an injection system for … … the radian tubes, guides made of silicon carbide, an …
-
Sell PCB assembly
… many large electron factories both in HongKong and mainland in the fields of HEAT SEAL 、FPC、ACF、COG, adhesive dispensing and … … the design of this machine used advanced software to make 3D stimulation, and the … … principles, such as pneumatic, hydraulic pressure, microelectronic industrial control …
Indicates content that may require registration and/or purchase.