-
Supplier: Advance Lifts, Inc.
Description: These lift and tilt units are optimized combination designs that are used where the lifting and tilting functions must be done independently. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. These units are
- Capacity: 3,500 lbs
- Stroke: 24 inch
- Length: 36 to 60 inch
- Width: 30 to 48 inch
-
Supplier: Advance Lifts, Inc.
Description: The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double wide units offer wider platform widths. SPECIAL FEATURES ■ These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. ■ All of
- Capacity: 6,400 lbs
- Stroke: 34 inch
- Length: 48 to 72 inch
- Width: 72 to 96 inch
-
Supplier: Advance Lifts, Inc.
Description: These are our medium sized Diasappearing Dock Lifts. Thay are sized to handle pallet jackes, powered pallet jacks, straddle stackers and small fork trucks. They are also used for dock to ground access.
- Capacity: 12,000 lbs
- Stroke: 58 inch
- Length: 144 inch
- Width: 84 inch
-
-
Supplier: Advance Lifts, Inc.
Description: The SD-Series lifts were designed as a step up from the HD series. Many of these models are modified dock lifts so you will notice that the edge loading capabilities are often a higher percentage of the lifting capacity than is typical for smaller lifts. Features: All of the
- Capacity: 8,000 lbs
- Stroke: 58 inch
- Length: 108 inch
- Width: 96 inch
-
Supplier: Certex UK
Description: The HWJ 25 U wedge is designed to lift a load from a flat surface where there is a minimum insertion space available. Very suitable for a wide range of applications. Creates a start insertion space where other tools can not do so. Compact construction Low weight Anti-skid profile on wedge
- Capacity: 52,910.94288 lbs
- Actuation: Hydraulic
-
Supplier: Autoquip Corporation
Description: Titan Scissor Lift Tables – Strength and Flexibility The Titan scissor lift tables family is designed to combine the size and flexibility of a small lift with the lifting capacity of a large lift. This versatile attribute makes the Titan one of Autoquip's most robust
- Capacity: 2,000 lbs
- Stroke: 84 inch
- Length: 144 inch
- Width: 60 inch
-
Supplier: Positech Corporation
Description: Positech’s low-profile Transfer Arm (ATA) allows placement in areas too confined to accommodate larger material handling equipment. Specifically designed for minimum vertical travel and to fit limited-access work cells, this machine is well-suited for loading and unloading machining centers and for
- Capacity: 500 lbs
- Stroke: 24 inch
- Reach: 72 inch
- Actuation: Air / Pneumatic, Hand, Hydraulic
-
Supplier: David Round
Description: Ruger Industries Manual Straddle Lift Trucks are ideal for smaller shops and tight workspaces. Additionally, these units offer large economic savings over traditional forklifts, both in initial cost and long-term maintenance. FEATURES: Models with 1,500 and 2,500 lbs. capacities Forks width
- Capacity: 1,500 lbs
- Length: 44.375 inch
- Width: 38 inch
- Stroke: 90 inch
-
Supplier: Econo Lift Limited
Description: Platform Sizes 24” wide x 36” long to 72” wide x 72” long Base sizes Standard 24”,36”,48” wide x 36”,48” long travel 48”, 72” vertical travel Lowered heights 12”, 18” Safety Velocity fuse is standard on each cylinder Heavy duty hydraulic cylinders - chrome plated rodwith polyurethane seals
- Capacity: 1,500 lbs
- Stroke: 48 inch
- Length: 36 inch
- Width: 36 inch
-
Supplier: Titan Worldwide
Description: Standard 1 HP power pack c/w hand control
- Capacity: 2,000 lbs
- Stroke: 60 inch
- Length: 48 inch
- Width: 30 inch
-
Supplier: RDM Industrial Products, Inc.
Description: 6" Lift - 28" Min. Width 8" Lift - 30" Min. Width 10" Lift - 32" Min. Width 12" Lift - 34" Min. Width 14" Lift - 36" Min. Width 16" Lift - 38" Min. Width Manual Crank Hydraulic System (Min Depth if Hand Crank located at front of Unit): 6" Lift
- Capacity: 1,500 lbs
- Stroke: 6 inch
- Actuation: Hand, Hydraulic
- Features: Hand / Safety Rails, Other
-
Supplier: Southworth Products Corp.
Description: This 6,000 pound capacity lift table with 48 inches of vertical travel features a wider platform than our standard lifts. It is built for years of trouble free service. Like all of our LS Lifts it features an ergonomic comfort edge with high visibility safety yellow striping. It
- Capacity: 6,000 lbs
- Actuation: Hydraulic
- Type: Table Lift / Positioner
-
Supplier: H&K Equipment
Description: of unique handling solutions. The MLT 625, all-terrain telescopic forklift, has compact dimensions. It allows you to work efficiently in tight workspaces. The MLT 625 has 5,500 lb. of lift and 19’3” of reach and is the ideal compact unit allowing access to low overhead buildings, garages,
- Capacity: 5,512 lbs
- Type: Forklift
- Actuation: Hydraulic
- Mechanism: Telescoping Lift
-
Supplier: Mitsubishi Forklift Trucks
Description: structural metals, brick and concrete as well as various other types of loads. The FG/FD15N-FG/FD35N offers some of the best travel speeds in the industry. This is especially beneficial for those applications requiring longer travel distances. Exceptional maneuverability and top lift and
- Capacity: 5,000 lbs
- Length: 42 inch
- Width: 39.4 inch
- Stroke: 131 inch
-
Supplier: Superlift Material Handling Inc.
Description: Superlift Material Handling offers ergonomic material handling equipment including lift tables, lift carts, upenders, electric carts, stackers, pallet trucks, skid lifters, work positioners, and custom designed equipment. We have products to lift, tilt, rotate, upend, move,
- Actuation: Hydraulic
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Southland Equipment Service
Description: Build YOUR Lift for YOUR Application. Heavy Duty units that provide long-lasting value. How to Order: Simply follow steps 1 - 5 to custom-build the scissor lifting table that's right for you. Choose a lift table to suit your application based on required platform size, capacity, power,
- Length: 48 inch
- Width: 24 inch
- Actuation: Air / Pneumatic, Hydraulic
- Type: Table Lift / Positioner
-
Supplier: Konecranes Inc.
Description: Forklift trucks by Konecranes are built to get the job done as efficiently and cost-effectively as possible. We can often customize each forklift truck so that it is suited to carry out the heavy-duty task that awaits it. A rigid, box-section chassis and a load-sensing hydraulic system
- Capacity: 36,000 lbs
- Features: Class VI - Electric and Internal Combustion Tractor, Counterbalance, Diesel, Protected Cab, Tilting
- Type: Forklift, Pallet Jack
- Actuation: Hydraulic
-
Supplier: Bayne Premium Lift Systems
Description: The Food Services series from Bayne Premium Lift Systems are the perfect lifting solution for supermarkets, restaurants, cafeterias, bakeries, commercial kitchens and more. These units make short order of waste disposal. Sized to fit typical food waste containers, our Food Services series of
- Capacity: 500 lbs
- Length: 58.875 inch
- Width: 60.625 inch
- Actuation: Hydraulic
-
Supplier: Unidex, Inc.
Description: The PE Series mobile electric workstation for shaft handling is a custom-designed unit that features a shaft head to provide ergonomic positioning and locking on the shaft end. A ratcheting, hand-operated crank enables vertical shaft tilting for smooth insertion into rolls. A quick-release pin for
- Capacity: 170 lbs
- Stroke: 36 inch
- Actuation: Electric Motor, Hydraulic
- Type: Manipulator / Lifter
-
Supplier: Electro Kinetic Technologies
Description: The 1050-HL PONY EXPRESS Motorized Hydraulic Lift Platform Cart is battery operated with a manual lift platform to bring materials to an ergonomic height for loading or unloading. The cart features a foot pump which easily raises the platform and a control for repositioning and
- Capacity: 1,000 lbs
- Stroke: 27 inch
- Length: 39.5 inch
- Width: 23 inch
-
Supplier: Titan Worldwide
Description: Power packs c/w standard hand control
- Capacity: 15,000 lbs
- Stroke: 59 inch
- Length: 114 inch
- Width: 96 inch
-
Supplier: Econo Lift Limited
Description: Platform Sizes 36” wide x 48” long to 72” wide x 96” long base sizes Standard 36”,48” wide x 48”,60”,72” long Travel 36”,42”,48” vertical travel Lowered height 12” Safety Velocity fuse is standard on each cylinder Heavy duty hydraulic cylinders - chrome plated rod with polyurethane seals
- Capacity: 10,000 lbs
- Stroke: 36 inch
- Length: 48 inch
- Width: 48 inch
-
Supplier: Bayne Premium Lift Systems
Description: The C/I Medical Waste series from Bayne Premium Lift Systems offers a safe solution for transferring medical waste. Use them for loading waste into an incinerator, autoclave or Rotoclave®. The Medical Waste Series features a stainless steel chute to prevent unwanted and hazardous spillage of
- Capacity: 1,000 lbs
- Length: 127 inch
- Width: 60 inch
- Actuation: Hydraulic
-
Supplier: Unidex, Inc.
Description: The PHL Series Workstation is versatile enough for transferring loads high or low in hundreds of applications. The work surface is elevated by means of foot pedal hydraulics. With its cantilevered design, the area between the legs and table/forks is unobstructed, for easy accessibility to
- Capacity: 250 lbs
- Stroke: 48 inch
- Length: 24 inch
- Width: 36 inch
-
Supplier: David Round
Description: The Ruger Stainless Steel Full Power Lift Table is ideal for loading and unloading or any other application that requires controlled lifting in a cleanroom environment. They are designed for ease of operation and easy clean up.
- Capacity: 2,000 lbs
- Actuation: Hydraulic
- Tires: Solid / Cushion
- Type: Table Lift / Positioner
-
Supplier: RDM Industrial Products, Inc.
Description: 6" Lift - 28" Min. Width 8" Lift - 30" Min. Width 10" Lift - 32" Min. Width 12" Lift - 34" Min. Width 14" Lift - 36" Min. Width 16" Lift - 38" Min. Width Manual Crank Hydraulic System (Min Depth if Hand Crank located at front of Unit): 6" Lift
- Capacity: 20,000 lbs
- Stroke: 12 inch
- Actuation: Hand, Hydraulic
- Features: Hand / Safety Rails, Other
-
Supplier: H&K Equipment
Description: H&K Equipment of Pittsburgh is proud to offer The Komatsu ASX - Electric Stand-up. Komatsu Forklift offers an expanding product line of over 120 electric and internal combustion engine forklift models with capacities from 2,000 to 35,000 pounds. We back them with a complete warranty program,
- Capacity: 3,000 to 4,000 lbs
- Width: 41.5 inch
- Features: Class II - Electric Motor Narrow Aisle Truck, Tilting
- Type: Forklift
-
Supplier: Wacker Neuson SE
Description: Telehandler offers a three-in-one machine concept that provides maximum versatility. Designed with a hydraulic skid steer plate, it delivers the digging capabilities of a wheel loader, the attachment versatility of a skid steer and the performance of a leading telehandler with a lift
- Capacity: 4,078.5 to 5,511.5 lbs
- Stroke: 143.2 to 215.4 inch
- Length: 180.2 inch
- Width: 71.2 inch
-
Supplier: Positech Corporation
Description: The design of Positech’s hydraulic industrial manipulator, the Taurus Positioning Arm (TPA), emulates the movement of the human arm. This hydraulic manipulator allows for reaching in and under. It is able to maneuver over or around work cell obstructions. When the handling process
- Capacity: 2,500 lbs
- Reach: 136 inch
- Mechanism: Articulated Lift
- Actuation: Electric Motor, Hand, Hydraulic
-
Supplier: RDM Industrial Products, Inc.
Description: 6" Lift - 28" Min. Width 8" Lift - 30" Min. Width 10" Lift - 32" Min. Width 12" Lift - 34" Min. Width 14" Lift - 36" Min. Width 16" Lift - 38" Min. Width Manual Crank Hydraulic System (Min Depth if Hand Crank located at front of Unit): 6" Lift
- Capacity: 1,000 lbs
- Stroke: 14 inch
- Actuation: Hand, Hydraulic
- Features: Hand / Safety Rails, Other
-
Supplier: Titan Worldwide
Description: Power packs c/w standard hand control and 18" hinged lip one end
- Capacity: 4,000 lbs
- Stroke: 53.25 inch
- Length: 84 inch
- Width: 50 inch
-
Supplier: Bayne Premium Lift Systems
Description: The C/I Taskmaster™ series from Bayne Premium Lift Systems offers an economical and safety-conscious solution for a wide variety of material handling applications. The C/I Taskmaster™ series combines our advanced line of cylinder lift products mounted on rigid steel frames. Units come
- Capacity: 550 lbs
- Length: 52.5 inch
- Width: 60.625 inch
- Actuation: Hydraulic
-
Supplier: H&K Equipment
Description: noise Large capacity steel wall fuel and hydraulic tanks High capacity cooling system for operation in all environments
- Capacity: 80,000 to 100,000 lbs
- Actuation: Hydraulic
- Mechanism: Lift Chain
- Type: Manipulator / Lifter, Stacker / Walkie
Find Suppliers by Category Top
Featured Products Top
-
Resistant Designed & Engineered to Precision Standards Longest Life Cycles Lift Assist for Heavy Covers Maintenance Free Easy Installation Integrated Grease Chamber for Storage and Installation in Any Position Low Friction (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
sealing pressure on Kerosene post combustion’s hydraulic device Hydrogen production: Sealing on separation stacks Nuclear: Sealing on primary pumps (read more)
Browse Dynamic Seals Datasheets for Technetics Group -
Winch/Crane/Lifting Systems Landing Gear Clevis Joints Mooring Lines/Lanyards Sprocket/Pulley Axles Bombay/Cargo Doors Railroad/Towbar Connections Armanent Suspension Systems Rocket Reaction Forces Aircraft Wing Joints (read more)
Browse Force and Load Sensors Datasheets for Strainsert
More Information Top
-
Boeing/BAE Systems Harrier II
Hydraulic actuation (by Fairey irreversible jacks) of drooping ailerons and … … mechanically; single-slotted trailing-edge flaps with slot closure doors ; manoeuvring at airspeeds below … … thrust vectoring; LIDS 'box' traps air cushion bounced off … … modes, providing enough extra lift to enable aircraft to …
Indicates content that may require registration and/or purchase.