Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Precision Machinery Systems Inc.
Description: electrical power cord. Despite its compact size, the unit has sufficient power to produce compaction ratios as high as 10 to 1 to fill a 6.84 cu. ft. trash bag with 50-200 lbs. of compacted trash. Ram stroke and hydraulic pressure are both adjustable to control size and weight
- Operating Force: 3.925 tons
- Equipment Type: Compactor
- Material Condition: Dry
- Applications: Scrap / Solid Waste
-
Supplier: Precision Machinery Systems Inc.
Description: The Auto-Pak Model 1830-2000 compactor is a fully automatic, hydraulically operated packer capable of displacing up to 43.4 cu. yd. of trash per hour, packing into a front or rear load compaction container. The machine body, sides and top are 1/4" steel. Ram is constructed of 1/4"
- Operating Force: 8.79 tons
- Equipment Type: Compactor
- Special Features: Container
- Material Condition: Dry
-
Supplier: SP Industries, Inc.
Description: compactors are covered with an industry leading warranty of 3 years on the ram and frame and 1 year on hydraulic and electrical components. Extended warranties are available. Save money by purchasing equipment from SP Industries that lasts longer and requires less maintenance. Features
- Equipment Type: Compactor
-
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: compartment, preventing trash build up. Hydraulic Tank and Steering Cylinders The cylinders are guarded to resist damage, and the tank is armored for protection. Striker Bars Located in front of and behind the rear wheels and behind the front wheels provide substantial protection from
- Horsepower: 253 HP
- Operating Weight: 52,364 lbs
- Type: Compactor / Roller
-
Supplier: Continental Hydraulics
Description: most demanding industrial applications. Typical Applications - Pressing and Clamping Circuits - Machine Tools and Machining Centers - Conveyor Systems - Machine Feeder Systems - Industrial Trash Compactors and Balers
- Operating Pressure: 2,000 to 3,000 psi
- Flow: 6 to 100 GPM
- Total Power: 5 to 125 HP
- Reservoir Capacity: 10 to 210 gallons
-
Supplier: Godwin, a xylem brand
Description: The Godwin Heidra hydraulic submersible pumps are an extremely powerful, yet compact, pumps with flow capabilities up to 5,622 US GPM (1,277 m³/hr) and discharge heads up to 164 ft (50 m). They have the ability to handle solids up to 3.7 in (95 mm) in diameter. With a liquid bath mechanical
- Discharge Size: 4 to 12 inch
- Maximum Discharge Flow: 996 to 5,622 GPM
- Maximum Discharge Pressure: 316.0122419 to 378.2920268 psi
- Pump Housing Material: Cast Iron
-
Description: • Precision mounting adaptors Applications: • Clamping circuits • Machine tooling • Small automation • Trash compactors Technical Characteristics: • Power rating of ½ Hp, 1 Hp, 2 Hp, 3 Hp • Flow range of 0.9 – 2.7 GPM (at 1,800 rpm) • Maximum operating pressure of 207 bar (3,000 psi) •
- Operating Pressure: 3,002.28039 psi
- Flow: 0.9 to 2.7 GPM
- Total Power: 3 HP
- Unit Weight: 145 lbs
-
Supplier: SC Hydraulic Engineering Corporation
Description: scissor jack lifts, aircraft jacks, clamping devices, punches and pin presses, valve actuation, roller tensioning, torque wrenches, press system overload, pressure testing, crimping, trash compactors, paper and printing paper cutters. Compatible with all hydraulic fluids, plain
- Maximum Discharge Flow: 0.311688 GPM
- Maximum Discharge Pressure: 8,875 psi
- Discharge Size: 0.25 inch
- Power Source: Air / Pneumatic, Manual
-
Description: Parker V-Pak Hydraulic Units are engineered with proven Parker connector technology to provide high-quality, variable displacement power for industrial applications. They help ensure superior performance and increase lifespan with reliable leak protection, improved diagnostics and available
- Operating Pressure: 3,002.28039 psi
- Flow: 2 to 15.6 GPM
- Unit Weight: 360 lbs
- Power Source: Electric Motor
-
Supplier: SAE International
Description: hybridization of the drivetrain. The Hydraulic Hybrid (HH) technology is selected since it has a large power density. Special attention is paid to two main issues related to refuse truck modeling: i) the fact that each time the trash bin is picked up, the vehicle mass increases in a
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: General Purpose Bucket – Landfill This trash rack increases the standard bucket capacity to move low density materials. Multi-Purpose Bucket – Landfill This buckets provides the ability to load, push, grab. Trash rack increases the standard MP bucket capacity to move low density
- Operating Weight: 34,381 lbs
- Travel Speed: 6.2 miles/hr
- Type: Track Loader
Find Suppliers by Category Top
Featured Products Top
-
hydraulic dumpers are a very good choice for medium duty applications (six (6) cycles per hour or less) where space is at a premium. The front mounted cylinders and small compact power units provide maximum space savings. The “heavy duty” container dumper machines (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
large assortment of options to modify our dumper equipment to fit your exact needs. There are three (3) dumper groups to choose from. The “standard” container dumper series was designed to present the most compact footprint possible. These hydraulic dumpers are a very good choice (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
Standard Container Dumpers (DP) 10 Year/250,000 Cycle Warranty These hydraulic dumpers provide a minimum size footprint. Container dumpers tilt approximately 125 degrees. The carriages are (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc.
Conduct Research Top
-
Auto Body Supply
cans. Paint, thinners, lubricants, hydraulic fluids: all of these things come in cans--cans that take up a lot of space in your garage's trash cans and dumpsters. The Little Squeeze, a small and powerful can compactor made by Bee Cool Manufacturing, is absolutely perfect in this regard. Small enough
More Information Top
-
Orderly Negotiated Sale - ACH Food Companies
Trash compactor , hydraulic .
-
Bookshelf and Unified Agenda > Department of Labor > Occupational Safety and Health Administration > Letters of Interpretation > 1994 > In the Month of Septemb...
…Interpretation > 1994 > In the Month of September > [FDBK DOL osha.loi] Standard 1910 OSHA Standards Interpretation and Compliance Letters 09/20/1994 - Standard 1910.212 in regards to its applicability to guard an area above the ram/piston on a vertical hydraulic downstroke/ trash compactor .
-
Honeywell Introduces HPS Series High Pressure Premium Switches
Potential industrial applications include CNC machines, compressors, boilers, fracking equipment, mud pumps, presses, punches, pressure washers, trash compactors , water jet cutting machines, and any machinery that use high pressure hydraulic fluids.
-
Mixed and low-level waste treatment project: Appendix C, Health and safety criteria for the mixed and low-level waste treatment facility at the Idaho National ...
The typical compactor designed to compress low-level trash such as paper, cloth, gloves, glass, floor sweepings, etc., into drums, consists of a hydraulic system with a ram operating vertically downward; a contoured support plate, a frame; a safety enclosure with loading…
-
Federal Register > Thursday, February 13, 2014 > [79 FR 8679] Foreign-Trade Zone 87-Lake Charles, Louisiana, Notification of Proposed Production Activity, LEEV...
…zinc and tin tubes/pipes/fittings; base metal fittings; flexible tubing; boilers; steam and gas turbines and related parts; marine/diesel engines and related parts; hydrojet engines; turbine jets; fuel/cooling/ballast/macerator/hydraulic/bilge/sump/ hydraulic /jet pumps and related … machinery; evaporative air coolers; trash compactors ; pressure/scupper/check/relief/gate/valves; roller bearings; transmissions…
-
Handbook of Performability Engineering
Abs systems Accelerometers Air conditioners Air conditioner control systems Air bag control modules Aircraft avionics Aircraft flap controllers Aircraft hydraulic controls Aircraft instruments Aircraft pneumatic controls Aircraft engine … Tractor engine control modules Tractor instrumentation Transmission controls Trash compactors Turbine engine monitoring equip…
Indicates content that may require registration and/or purchase.