Products/Services for Hydraulic Turret Lathes

  • Lathes and Turning Centers-Image
    Lathes and Turning Centers - (710 companies)
    Lathes and turning centers cut a rotating part with a stationary cutting tool. The tool moves parallel and perpendicular to the workpiece axis to provide the desired finished shape. A lathe is a machine tool which spins a block of material so...
  • Tool Turrets-Image
    Tool Turrets - (27 companies)
    Tool turrets are indexing tool holders for lathes, transfer machines, and other machine tools. They allow equipment to carry multiple cutting tools at one time and mount individual tools in the correct sequence. Tool turrets can replace a manual...
  • Tailstocks and Bench Centers-Image
    Tailstocks and Bench Centers - (21 companies)
    ...with cylindrical tailstocks that can rotate around a vertical axis are turret lathes. All lathes have a bench centers, which is a horizontal beam. All tailstocks are morse taper #3. Bench centers are precision ground tapered cylinders with a 60 o pointed tip...
  • Tool Holders-Image
    Tool Holders - (363 companies)
    Tool holders (toolholders) are the physical interface between tooling and the machine tool. They vary in terms of machine-mount styles and are designed to perform specific applications.
  • Hydraulic Cylinders-Image
    Hydraulic Cylinders - (813 companies)
    Hydraulic cylinders are actuation devices that utilize pressurized hydraulic fluid to produce linear motion and force. Video detailing operating specifications. Video Credit: AgriSupplyHowTo / CC BY-SA 4.0. Stroke- The distance that the piston...
  •  
    Hydraulic Valves - (685 companies)
    Hydraulic valves contain and transfer the flow and pressure of hydraulic fluid in hydraulic power systems. They range from simple shutoff valves to precision control valves. In their unpowered state, hydraulic valves can be normally open (open...
  •  
    Hydraulic Pumps - (689 companies)
    Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid. Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work...
  •  
    Hydraulic Hose - (602 companies)
    Hydraulic hose is specifically designed to convey hydraulic fluid to or among hydraulic components, valves, actuators, and tools. It is typically flexible, often reinforced and usually constructed with several layers of reinforcement since hydraulic...
  •  
    Hydraulic Fittings - (303 companies)
    Hydraulic fittings are parts used to connect hoses, pipes, and tubes in hydraulic lines and systems. Image Credit: Parker Hannifin | Grainger Industrial Supply | Stucchi, Inc. Hydraulic fittings are parts used to connect hoses, pipes, and tubes...
  •  
    Hydraulic Brakes - (145 companies)
    How to Select Hydraulic Brakes. Hydraulic brakes use a fluid to transfer pressure and actuate the braking mechanism. Product types differ in terms of engagement, operation, and performance. Performance specifications include power, speed, torque...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire