Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Brawn Mixer
Description: Brawn Mixer produces a several hydrofoil variants for specific applications. These impellers produce good performance in turbulent flow applications including fluid blending and solids suspension. Hydrofoils pump low viscosity fluids very efficiently, more so than other conventional
- Application: Chemical, Mixing, Water / Wastewater
- Type: Hydrofoil
-
Description: A830 - The 3 blades high-efficiency hydrofoil impellers offer the greatest pumping per horsepower. They are used in a variety of applications from general blending to storage tanks. A low-cost alternative to propellers in the larger sizes, hydrofoil agitators are popular on the flange
-
Supplier: Mixer Direct
Description: The axial flow turbine is a classic medium shear impeller. Very effective in both low viscosity and high, this impeller allows a mixer to the break up agglomeration and impart solids effectively. They will draw more power per volume than the propellers or hydrofoils as motor power is
- Number Of Blades / Vanes: 4
- Outside Diameter: 22 inch
- Bore Size: 1 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Folding Blades, Multistage, Other
-
-
Supplier: Mixer Direct
Description: The axial flow turbine is a classic medium shear impeller. Very effective in both low viscosity and high, this impeller allows a mixer to the break up agglomeration and impart solids effectively. They will draw more power per volume than the propellers or hydrofoils as motor power is
- Number Of Blades / Vanes: 4
- Outside Diameter: 32 inch
- Bore Size: 1.5 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Folding Blades, Multistage, Other
-
Supplier: Mixer Direct
Description: The axial flow turbine is a classic medium shear impeller. Very effective in both low viscosity and high, this impeller allows a mixer to the break up agglomeration and impart solids effectively. They will draw more power per volume than the propellers or hydrofoils as motor power is
- Number Of Blades / Vanes: 4
- Outside Diameter: 24 inch
- Bore Size: 1 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Folding Blades, Multistage, Other
-
Supplier: Mixer Direct
Description: The axial flow turbine is a classic medium shear impeller. Very effective in both low viscosity and high, this impeller allows a mixer to the break up agglomeration and impart solids effectively. They will draw more power per volume than the propellers or hydrofoils as motor power is
- Number Of Blades / Vanes: 4
- Outside Diameter: 18 inch
- Bore Size: 1.5 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Folding Blades, Multistage, Other
-
Supplier: ARDE Barinco, Inc.
Description: radial flow turbine agitators can be supplied including super efficient hydrofoil style impellers. Finally, custom made, anchor and scraped surface agitators can be supplied in new or existing process vessels.
- Media Viscosity: 1 to 10,000 cps
- Operating Condition: Batch Operation
- Mixer Type: Homogenizer, Turbine
- Features: Other Applications / Industry
-
Supplier: MXD Process
Description: corrosion and abrasion resistance Option to select desired horsepower Appropriate propeller, hydrofoil impeller, or folding impeller matched to the selected horsepower
- Motor Speed: 350 to 1,750 rpm
- Motor Power: 0.333333333333333 HP
- Features: Other Mixer Type
- Mixer Type: Propeller / Impeller
-
Supplier: ARDE Barinco, Inc.
Description: radial flow turbine agitators can be supplied including super efficient hydrofoil style impellers. Finally, custom made, anchor and scraped surface agitators can be supplied in new or existing process vessels.
- Feed Rate: 11,000 GPH
- Motor Speed: 11 to 1,800 rpm
- Motor Power: 5 HP
- Operating Condition: Batch Operation
-
Supplier: ARDE Barinco, Inc.
Description: radial flow turbine agitators can be supplied including super efficient hydrofoil style impellers. Finally, custom made, anchor and scraped surface agitators can be supplied in new or existing process vessels.
- Media Viscosity: 1 to 5,000 cps
- Capacity: 6.684027313609214 to 668.4027313609214 cubic feet
- Motor Power: 3 HP
- Operating Condition: Batch Operation
-
Supplier: ARDE Barinco, Inc.
Description: radial flow turbine agitators can be supplied including super efficient hydrofoil style impellers. Finally, custom made, anchor and scraped surface agitators can be supplied in new or existing process vessels.
- Feed Rate: 11,000 GPH
- Motor Speed: 11 to 1,800 rpm
- Motor Power: 5 HP
- Operating Condition: Batch Operation
-
Supplier: MXD Process
Description: stainless steel for corrosion and abrasion resistance Option to select desired horsepower Appropriate propeller, hydrofoil impeller, or folding impeller matched to the selected horsepower
- Motor Speed: 0 to 3,000 rpm
- Motor Power: 0.75 HP
- Features: Other Mixer Type
- Mixer Type: Propeller / Impeller
-
Supplier: MXD Process
Description: 304 grade stainless steel for corrosion and abrasion resistance Option to select desired horsepower Appropriate propeller, hydrofoil impeller, or folding impeller matched to the selected horsepower
- Motor Speed: 1,750 rpm
- Motor Power: 0.333333333333333 HP
- Features: Explosion Proof, Other Mixer Type
- Mixer Type: Propeller / Impeller
-
Supplier: MXD Process
Description: Wetted materials made of 316 or 304 grade stainless steel for corrosion and abrasion resistance Option to select desired horsepower Appropriate propeller, hydrofoil impeller, or folding impeller matched to the selected horsepower
- Motor Speed: 0 to 400 rpm
- Motor Power: 0.75 HP
- Features: Other Mixer Type
- Mixer Type: Propeller / Impeller
-
Supplier: Pump Solutions Group
Description: best hydrofoil impeller designs. • Vibration-absorbing pad standard. • Motors are available in TEFC or explosion-proof enclosures (1750 rpm, 56C frame). Air motors also available. • Gears run in grease lubrication. Cannot leak oil. • All JGR mixer shaft bearings are permanently lubricated. •
-
Supplier: Cole-Parmer
Description: or fluids up to 2500 cps with the high-flow, planetary gear-drive models utilizing the laser-designed A-310 Hydrofoil impeller(s). Gear-drive models come standard with food-grade lubricant in the sealed gear box and oversized sealed bearings for longer shaft lengths. What’s
- Motor Speed: 240 rpm
- Motor Power: 1.5 HP
- Mixer Type: Propeller / Impeller
-
Supplier: Cole-Parmer
Description: or fluids up to 2500 cps with the high-flow, planetary gear-drive models utilizing the laser-designed A-310 Hydrofoil impeller(s). Gear-drive models come standard with food-grade lubricant in the sealed gear box and oversized sealed bearings for longer shaft lengths. What’s
- Motor Speed: 280 rpm
- Motor Power: 1.5 HP
- Mixer Type: Propeller / Impeller
-
Supplier: Cole-Parmer
Description: or fluids up to 2500 cps with the high-flow, planetary gear-drive models utilizing the laser-designed A-310 Hydrofoil impeller(s). Gear-drive models come standard with food-grade lubricant in the sealed gear box and oversized sealed bearings for longer shaft lengths. What’s
- Motor Speed: 300 rpm
- Motor Power: 0.5 HP
- Mixer Type: Propeller / Impeller
-
Supplier: Cole-Parmer
Description: or fluids up to 2500 cps with the high-flow, planetary gear-drive models utilizing the laser-designed A-310 Hydrofoil impeller(s). Gear-drive models come standard with food-grade lubricant in the sealed gear box and oversized sealed bearings for longer shaft lengths. What’s
- Motor Speed: 350 rpm
- Motor Power: 0.5 HP
- Mixer Type: Propeller / Impeller
-
Supplier: CSA Group
Description: including sailing surfboards; and hydrofoils and foil stabilized boats when not operating in the displacement mode. ISO 12217-2:2015 does not include or evaluate the effects on stability of towing, fishing, dredging or lifting operations, which need to be separately considered if appropriate.
-
Description: including sailing surfboards; and hydrofoils and foil stabilized boats when not operating in the displacement mode (displacement mode means that the boat is only supported by hydrostatic forces). It does not include or evaluate the effects on stability of towing, fishing, dredging or lifting
-
Description: surfboards, including powered surfboards; hydrofoils and hovercraft when not operating in the displacement mode (displacement mode means that the boat is only supported by hydrostatic forces); and submersibles. It does not include or evaluate the effects on stability of towing, fishing,
-
Supplier: Alcoa North American Rolled Products
Description: construction and repair Surface effect ships and air cushion vessels Naval and coast guard ship and boat construction and repair Commercial LNG ship construction, equipment and repairs Hydrofoil vessels Other non-recreational water transportation equipment Super structures and hulls on cruise
- Type: Aluminum / Aluminum Alloy (UNS A)
- Features: Light Alloy, Non-ferrous - Any Type
- Shape / Form: Plate, Semi-finished Shape / Mill Stock, Sheet
Featured Products Top
-
available. Sanitary polished versions for pharmaceutical and food processing applications can be made. Both axial flow and radial flow turbine agitators can be supplied including super efficient hydrofoil style impellers. Finally, custom (read more)
Browse Industrial Mixers Datasheets for ARDE Barinco, Inc. -
aerospace, automotive, and marine industries From recyclable hydrofoils to welded aircraft structures and jet engine components, leading manufacturers are already demonstrating LMPAEK™’s transformative potential. Supported by (read more)
Browse Polymer and Plastic Composites Datasheets for Victrex PLC -
Boats makes watersports boats that create controllable wakes and waves that enable surfing and wakeboarding. The PowerWedge II is the world’s only watersports hydrofoil. It is a horizontally-oriented control surface in the back of Malibu’s boats and gets a boat ‘on plane’ (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc.
Conduct Research Top
-
Position Sensor Helps Make Waves of Fun
An RFC 4800 touchless magnetic angle sensor from Novotechnik reads the hydrofoil's position and sends it as a feedback signal to the controls.
-
Position Sensor helps Malibu Boats make Waves of Fun
An RFC 4800 touchless magnetic angle sensor from Novotechnik reads the hydrofoil's position and sends it as a feedback signal to the controls. Malibu's Command Center uses a proprietary algorithm to accept user input and actual arm position from the RFC 4800 to determine how far to move the arms.
-
Overcome the Fear of Shear
Operational Excellence & Lean Six Sigma On the second page of this article, the formula for impeller tip speed is incorrect. It should read: TS=(p)ND. A photo caption incorrectly identifies an "A310 " hydrofoil turbine. The photo is, in fact, an A340. Click the Download Now button below to access
More Information Top
-
China - Guidance Catalog for Industrial Structure Adjustment (2011 Version) Issued by the National Development and Reform Commission March 27, 2011 and Effecti...
… etc special vessel and its exclusive equipment 4, small water line face catamaran, hydro foil, terrestrial effect …
-
High Performance Marine Vessels
… rials (aluminium alloy, GRP, titanium alloy), that have enabled designers of fast boats, hydrofoils , and air-cushion …
-
http://dspace.mit.edu/bitstream/handle/1721.1/33430/62868344-MIT.pdf?sequence=2
In this thesis roll stabilization is studied by using passive and active roll stabilization configurations with hydrofoils .
-
Handbook of Industrial Mixing: Science and Practice Complete Document
A study of an up and a down pumping wide blade hydrofoil impeller: II.
-
http://dspace.mit.edu/bitstream/handle/1721.1/33429/62868254-MIT.pdf?sequence=2
Motion Control of High-Speed Hydrofoil Vessels Using State-Space Methods .
-
http://dspace.mit.edu/bitstream/handle/1721.1/69588/02231638-MIT.pdf?sequence=2
HYDROFOIL AND DISPLACEMENT SHIP DESIGN .
-
http://dspace.mit.edu/bitstream/handle/1721.1/92221/897470094-MIT.pdf?sequence=2
Design and Assessment of a Super High Speed, Hybrid Hydrofoil /SWATH Crew Boat .
-
Comparing the performances of circular ponds with different impellers by CFD simulation and microalgae culture experiments
… to investi- gate the hydrodynamic characteristics of circular ponds with three different impellers ( hydrofoil , four-pitched- blade …
Indicates content that may require registration and/or purchase.