Products/Services for Hydroforming Camshaft

  • Hydroforming Presses-Image
    Hydroforming Presses - (32 companies)
    Hydroforming presses use fluid pressure to form sheet and tube shaped source metal materials to the shape of a die. Hydroforming allows for severe shape deformation and generally produces strong parts of uniform thickness. Hydroforming presses use...
  •  
    Camshafts - (35 companies)
    Camshafts are shafts that contain cams either as an integral part of the shaft or that have been attached to the shaft. As the camshaft rotates, the cams act to actuate different functions - such as a valve opening or a switch closing...
  • Hydroforming Services-Image
    Hydroforming Services - (56 companies)
    Hydroforming services use fluid pressure and a die to shape ferrous and nonferrous tubular materials. They differ in terms of material capabilities, manufacturing capabilities, support and production services, geographic locations, applications...
  • Cam Manufacturing Services-Image
    Cam Manufacturing Services - (24 companies)
    ...and titanium alloys. A cam manufacturing service can update older cam data and supply cam designs as needed (manufacturing output files and/or master cams). Cam Finishes. Cam grinding involves surface finishing of cam shafts. To improve results, camshaft...
  • Metal Spinning Services-Image
    Metal Spinning Services - (104 companies)
    Metal spinning services use a positive-pressure process where rotating tool (lathe) or roller shapes a spinning sheet metal workpiece such as a pipe, camshaft, or crankshaft. How to Select Metal Spinning Services. Metal spinning services use...
  •  
    Tube Bending and Pipe Bending Services - (502 companies)
    Tube bending and pipe bending services produce finished parts from tubes and pipes. They perform processes such as CNC bending, hydroforming, mandrel bending, ram bending, roll ending, heat bending, and sand packing. Tube bending and pipe bending...
  •  
    Deep Drawing Services - (61 companies)
    ...hydraulic and hydromechanical deep drawing, as well as the hydroform, aquadraw, Guerin, and Marform processes. Marform Deep Drawing. The Marform method uses rubber-pad forming to produce deep-recessed parts with either sloped or vertical walls. The die...
  •  
    Rotary Position Sensors - (216 companies)
    Rotary position sensors include potentiometers, resolvers and a variety of magnetic and capacitive technologies. Sensors are designed for angular displacement less than one turn or for multiturn displacement.
  •  
    Presses (metalworking) - (518 companies)
    Industrial presses (metalworking) use a ram to shear, punch, form or assemble metal or other material by means of cutting, shaping, or combination dies attached to slides. Examples include die cutting machines, forming and bending machines, punch presses, shop presses, sheet metal equipment, stamping presses, and wire forming machines.
  •  
    Incremental Rotary Encoders - (418 companies)
    Incremental rotary encoders are multi-turn sensors that use optical, mechanical, or magnetic index-counting for angular measurement. They contain no absolute reference, but instead count relative to the turn-on position.

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions