Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Eagle Eye Power Solutions, LLC
Description: The Eagle Eye VS-24 Hydrogen Gas Ventilation System is a forced ventilation fan system used in battery charging rooms and other areas where hydrogen may be present. This is to be used in conjunction with the HGD-2000 Hydrogen Gas Detector. The HGD-2000 is mounted in the highest
- Air Flow Rate: 850 SCFM
- Material of Construction: Aluminum
- Design: Axial
- Environment: Corrosive Gases
-
Supplier: Siemens Energy Sector
Description: degradation Stator end windings surrounded by a glass-fiber cone for radial support Water-cooled stator winding to maximize output High-pressure multi-stage compressor blower for intense cooling Hydrogen-cooled rotor winding for high current (MVA) capability
-
Supplier: Celeroton AG
Description: contact of the process gas with (so called wetted) materials within the compressor and therefore works fully without the need for rotating sealings. This allows the compressor to be operated in hydrogen, pure oxygen or reactive and aggressive gases. It guarantees a high level of tightness and
- Air Flow Rate: 0 to 247.175141242938 SCFM
- Material of Construction: Aluminum
- Design: Centrifugal
- Environment: Clean Air / Gas, Corrosive Gases
-
-
Supplier: ASME
Description: Blowers Marine Wind Energy Turbomachinery Combustion, Fuels, and Emissions Controls, Diagnostics, and Instrumentation Cycle Innovations Cycle Innovations: Energy Storage Education Electric Power Heat Transfer Ceramics and Ceramic Composites Coal, Biomass, Hydrogen, and Alternative
-
Supplier: ASME Standards and Certification
Description: Blowers Marine Wind Energy Turbomachinery Combustion, Fuels, and Emissions Controls, Diagnostics, and Instrumentation Cycle Innovations Cycle Innovations: Energy Storage Education Electric Power Heat Transfer Ceramics and Ceramic Composites Coal, Biomass, Hydrogen, and Alternative
-
Supplier: Cole-Parmer
Description: biologically decompose soluble organic contaminants in wastewater. Diffusers are also used to diffuse digester gases such as hydrogen sulfide and sulphur dioxide; for the introduction of ozone for the purpose of oxidizing and destroying bacterial and organic chemical contaminants; and for
- Valve Type: Check Valves
-
Supplier: Air Impurities Removal Systems, Inc.
Description: SPA-H includes a multi-stage filtration system containing media made specifically to oxidize gaseous pollutants, including, but not limited to: formaldehyde, glutaraldehyde, hydrogen sulfide, sulfur dioxide, formaldehyde, glutaraldehyde, ethylene, and mercaptans. Also included is our
- Airflow: 350 SCFM
- Efficiency: 60 %
- Collector Type: Source Collector / Portable
-
Supplier: AirClean Systems
Description: outlet Extremely quiet operation < 49dBA Lab event timer Gas phase bonded carbon filtration Benefits Filter safety lockout to ensure correct filter replacement Meets OSHA and JCAHO regulatory requirements Protects operator from Glutaraldehyde, O.P.A., Cidex®, Hydrogen Peroxide or Peracetic
-
Supplier: Branch Environmental Solutions
Description: Branch provides custom built Air Stripper units for removal of voc, ammonia, hydrogen sulfide and other volatile components from water. With our experience in complete systems, we can provide you with all of the related components and controls for a trouble free installation. Counterflow
-
Supplier: CSA Group
Description: considered within the scope of this standard are: a) Natural Gas b) Liquefied Petroleum / Propane Gases c) Liquid Alcohols e.g. Methanol, Ethanol d) Gasoline e) Diesel f) Kerosene g) Hydrogen h) Chemical Hydrides i) Metallic 1.1.4 The overall design of a portable fuel cell power system
-
Supplier: NuAire, Inc.
Description: decontamination works in conjunction with hydrogen peroxide, chlorine dioxide, and paraformaldehyde systems. The process simultaneously runs the cabinet blower at a low rate during the decontamination cycle. This will aid in the process of distributing the decontaminant gas/vapor
- Inflow Velocity: 105 SFPM
Find Suppliers by Category Top
Featured Products Top
-
or hydrogen – oil-free compressors, blowers and vacuum pumps from AERZEN have proven themselves in over 10,000 installations and processes around the world. All blowers and compressors can be used in hazardous areas Zone 1 and in Zone 2 as defined under ATEX Directive RL (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp. -
processes, including hydrogen extraction, glass and foil coating, drying, and bottling. With advanced technology, we ensure the efficient flow of gas and air, effectively creating and maintaining a vacuum state essential to optimal performance in your operations (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
NEUTRAL OR AGGRESSIVE GASES? AERZEN OFFERS SOLUTIONS FOR BOTH! Aerzen vacuum blowers with hermetically sealed drive (HM) are designed for conveying neutral and aggressive gases and find (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Aerzen USA Corp. -
a turbine driven at high speed that has autonomous pressure and flow control and is easily transported. These high-speed micro-turbine blower ventilators require powerful brushless DC motors to achieve reliable operation, ensure a lifetime of more than 15,000 hours, and provide high speeds up to 60 (read more)
Browse DC Motors Datasheets for Portescap -
Hydrogen compression can be achieved with several different technologies – we can help you select the one that is best suited for your application. Aerzen offers oil-free, oil-flooded, and water-flooded screw compressor packages suitable for a range of gases, including (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp.
Conduct Research Top
-
Presentation on TX series Hydrogen Pump
Ogura Presentation on TX series Hydrogen Blower at the Orlando Fuel Cell Seminar & Exposition- November, 2011.
-
New Generation of Premix Gas Blowers
Dramatic improvements in the control and efficiency of gas burner systems is now possible with a new. generation of premix gas blowers recently introduced to the North American market. The premix gas blowers are for fixed or modulating gas-fired. burner systems rated up to 1,500,000 Btu/hr (~450 kW
-
Case Study No.2: Metal Processing
Considering the installation of a treatment device for hydrogen fluoride gas (HF gas) discharged in the Atmospheric Plasma Spraying (APS) process. Due to the characteristics of the discharged gas, both scrubber and blower need to use corrosion resistant materials. The final concentration
More Information Top
-
Fuel Cell System Cost for Transportation-2008 Cost Estimate (Book)
The fuel management subsystem has a hydrogen blower as a major component and two ejectors (see Figure 1).
-
Cost Analysis of PEM Fuel Cell Systems for Transportation: September 30, 2005
Power density, platinum cost, platinum loading, Nafion cost, graphite cost, carbon cloth cost, nitrile rubber cost, CEM cost, hydrogen blower cost, and radiator cost were varied simultaneously to obtain a mean system cost.
-
2010 Annual Progress Report: DOE Hydrogen Program
We developed bottom-up manufacturing costs for the cathode and anode planar membrane humidifier, high-temperature (HT) and low-temperature (LT) radiators, hydrogen blower and CEM based on ANL specifications [3] and other patents [1,4].
-
The World's Largest Fleet of Hydrogen Fuel Cell Hybrid Buses | AltEnergyMag
The Ogura TX series Air Blower was selected as the platform for the hydrogen blower .
-
Chlorine
Hydrogen blower Chlorine compressor Air compressor .
-
http://www-pub.iaea.org/MTCD/publications/PDF/TRS455_web.pdf
The hydrogen transfer liner connects the moderator cell with the joint box, which contains the hydrogen blowers , the helium/hydrogen heat exchanger and some cryogenic valves.
-
The electrification of the drive train
Hydrogen fan .
-
Landolt-Börnstein
Saline solution in the oxygen- hydrogen fan ; wf = 0,04347 (1- Rodger and Watson through 10 cms that goes the light of a 3 °/o-Kalium- .
-
Landolt-Börnstein
Saline 1m oxygen- hydrogen fans ; j w ~ = o,o4347(I - .
-
How to Choose an Electromagnetic Clutch or Brake
Ogura Presentation on TX series Hydrogen Blower .
Indicates content that may require registration and/or purchase.