-
Supplier: Bronkhorst USA
Description: HIGH PRESSURE / High ?P Digital GAS Mass Flow Meters & Controllers For applications with high (differential) pressure Bronkhorst High-Tech offers a special range of EL-FLOW® and IN-FLOW Series Thermal Mass Flow Meters and Controllers. Patented PN400/PN700
- Gas Volumetric Flow Rate: 1.06E-5 to 0.7062 SCFM
- Mass Flow Rate: 8.26E-7 to 0.0551 lbs/min
- Computer Controllable: Yes
- Display: Digital Display
-
Supplier: Bronkhorst USA
Description: HIGH PRESSURE / High ?P Digital GAS Mass Flow Meters & Controllers For applications with high (differential) pressure Bronkhorst High-Tech offers a special range of EL-FLOW® and IN-FLOW Series Thermal Mass Flow Meters and Controllers. Patented PN400/PN700
- Gas Volumetric Flow Rate: 1.06E-5 to 0.7062 SCFM
- Mass Flow Rate: 8.26E-7 to 0.0551 lbs/min
- Computer Controllable: Yes
- Display: Digital Display
-
Supplier: Analytical Technology, Inc.
Description: requirements, and is suitable for most plant environments. The D12-IR gas transmitter eliminates the poisoning problems inherent in catalytic bead sensors. While catalytic LEL sensors offer reliable service, the presence of silicon vapors, hydrogen sulfide, and halogenated
-
-
Supplier: Conspec Controls Inc.
Description: CONSPEC Controls Multi-Channel Controller is a microprocessor-based multi-analog input controller. The P2259/60 was designed to be an independent stand-alone controller but can integrate into any type of data acquisition system. The Controller can provide up to eight channels of remote monitoring
- Display: Analog, Digital
- Electrical Outputs: Analog Current, Analog Voltage
- Features: Audible or Visual Alarms, Controller, Data Logger, Interchangeable Probes, Sampling Pump, Self Calibration, Temperature Measurement
- General Gas Types: Combustible Gas
-
Supplier: Conspec Controls Inc.
Description: CONSPEC Controls Multi-Channel Controller is a microprocessor-based multi-analog input controller. The P2260 was designed to be an independent stand-alone controller but can integrate into any type of data acquisition system. The Controller can provide up to sixteen channels of remote monitoring and
- Display: Analog, Digital
- Electrical Outputs: Analog Current, Analog Voltage
- Features: Audible or Visual Alarms, Controller, Data Logger, Interchangeable Probes, Sampling Pump, Self Calibration, Temperature Measurement
- General Gas Types: Combustible Gas
-
Supplier: Conspec Controls Inc.
Description: CONSPEC Controls Multi-Channel Controller is a microprocessor-based multi-analog input controller. The P2259/60 was designed to be an independent stand-alone controller but can integrate into any type of data acquisition system. The Controller can provide up to four channels of remote monitoring and
- Display: Analog, Digital
- Electrical Outputs: Analog Current, Analog Voltage
- Features: Audible or Visual Alarms, Interchangeable Probes, Temperature Measurement
- General Gas Types: Combustible Gas
-
Supplier: Clark Solutions
Description: Use the 7000/8000 series flow meters for measuring the flow rate of liquids, gases, compressed air and steam in closed pipes. We also make indicating flow switches and flow transmitters for process indication and control. Meters feature a large easy to read
- Electrical Output: Analog Current, Frequency
- End Fittings: Threaded, Other
- Features: Recorder / Totalizer Functions
- Gas Volumetric Flow Rate: 0.1667 to 66.67 SCFM
-
Supplier: RKI Instruments, Inc.
Description: Long life pump, flow meter, nema 4x enclosure
- Application: Ambient Air Monitoring, Process Gas
- Electrical Outputs: Analog Current
- Features: Audible or Visual Alarms, Hazardous Environments, Sampling Pump
- General Gas Types: Toxic Gas, Combustible Gas
-
Supplier: RKI Instruments, Inc.
Description: Self diagnostic functions, automatic flow adjustment, trend graph for alarm
- Display: Digital
- Electrical Outputs: Analog Current
- General Gas Types: Toxic Gas, Combustible Gas
- Measurement Type: Trace
-
Supplier: Process Sensing Technologies USA
Description: quality components Designed for challenging process environments Compatible with various transmitters or hygrometers Optional displays Applications: Compressed air dryers Pneumatics Plastic moulding Instrument air Hydrogen coolants Breathing air Pure feed gases Heat treatment
- Features: Self Calibration
- Operating Temperature: 5 to 140 F
-
Supplier: Nova Analytical Systems Inc.
Description: sample pump draws in samples that are of insufficient pressure from the process. The sample flow is shown on a small rotameter with valve. The sampling pump can be switched off when sampling gases under pressure. The analyzer then reads the dew point continuously and displays it on a
- Dew Point Accuracy: 1 +/-F
- Dew Point Range: -148 to 68 F
- Display: Digital Readouts
- Electrical Outputs: Analog Current
-
Supplier: RS Components, Ltd.
Description: Siemens SITRANS P DS III can be used for measurement of air, steam and liquid flow. They are suitable for a wide range of industries including oil, gas, power, petrochemical and refineries. A three button set-up and local diagnostic features ensure these pressure transmitters
- Media Temperature Range: -40 to 185 F
- Operating Pressure: 2321 psi
- Operating Temperature: -40 to 185 F
- Process Media Type: Gas, Liquid
-
Supplier: RS Components, Ltd.
Description: Siemens SITRANS P DS III can be used for measurement of air, steam and liquid flow. They are suitable for a wide range of industries including oil, gas, power, petrochemical and refineries. A three button set-up and local diagnostic features ensure these pressure transmitters
- Media Temperature Range: -40 to 185 F
- Operating Pressure: 2321 psi
- Operating Temperature: -40 to 185 F
- Process Media Type: Gas, Liquid
-
Supplier: RS Components, Ltd.
Description: Siemens SITRANS P DS III can be used for measurement of air, steam and liquid flow. They are suitable for a wide range of industries including oil, gas, power, petrochemical and refineries. A three button set-up and local diagnostic features ensure these pressure transmitters
- Media Temperature Range: -40 to 185 F
- Operating Pressure: 2321 psi
- Operating Temperature: -40 to 185 F
- Process Media Type: Gas, Liquid
-
Supplier: RS Components, Ltd.
Description: Siemens SITRANS P DS III can be used for measurement of air, steam and liquid flow. They are suitable for a wide range of industries including oil, gas, power, petrochemical and refineries. A three button set-up and local diagnostic features ensure these pressure transmitters
- Media Temperature Range: -40 to 185 F
- Operating Pressure: 2321 psi
- Operating Temperature: -40 to 185 F
- Process Media Type: Gas, Liquid
-
Supplier: Festo Corporation
Description: Compact design Universal flow detection Simple installation Reliable pick & place application for extremely small workpieces
- Liquid Volumetric Flow Rate: 1.32 GPM
- Electrical Output: Analog Voltage
- Flow Meter Type: Volumetric Flow Meter
- Operating Pressure: -13.05 to 145 psi
-
Supplier: Festo Corporation
Description: Compact design Universal flow detection Simple installation Reliable pick & place application for extremely small workpieces
- Liquid Volumetric Flow Rate: 2.64 GPM
- Electrical Output: Analog Voltage
- Flow Meter Type: Volumetric Flow Meter
- Operating Pressure: -13.05 to 145 psi
-
Supplier: Fluid Components Intl. (FCI)
Description: The ST100 series is an all-new, thermal dispersion technology gas flow meter that combines the most feature- and function- rich electronics with the industry's most advanced flow sensors to achieve a truly state-of-the-science flow metering solution for industrial
- Display: Digital Display
- Electrical Output: Analog Current, Switch
- Features: Audible or Visual Alarms, Programmable, Recorder / Totalizer Functions
- Flow Meter Type: Mass Flow Meter
-
Supplier: Fluid Components Intl. (FCI)
Description: The ST110 series is an all-new, thermal dispersion technology gas flow meter that combines the most feature- and function- rich electronics with the industry's most advanced flow sensors to achieve a truly state-of-the-science flow metering solution for industrial
- Display: Digital Display
- Electrical Output: Analog Current, Switch
- Features: Audible or Visual Alarms, Programmable, Recorder / Totalizer Functions
- Flow Meter Type: Mass Flow Meter
-
Supplier: Fluid Components Intl. (FCI)
Description: The ST102A series is an all-new, thermal dispersion technology gas flow meter that combines the most feature- and function- rich electronics with the industry's most advanced flow sensors to achieve a truly state-of-the-science flow metering solution for industrial
- Display: Digital Display
- Electrical Output: Analog Current, Switch
- Features: Audible or Visual Alarms, Programmable, Recorder / Totalizer Functions
- Flow Meter Type: Mass Flow Meter
-
Supplier: Fluid Components Intl. (FCI)
Description: stainless steel. The MT100 Series multipoint thermal flow meters are your solution for large diameter pipe and air ducts applications. Applications Combustion air Stack gas flow Primary, secondary and overfire air flow Preheater air flow Boiler air feed flow
- Electrical Output: Analog Current, Analog Voltage, Switch
- Features: Averaging / Multi-Insertion, Programmable
- Flow Meter Type: Mass Flow Meter
- Front Panel Interface: Digital Front Panel
-
Supplier: EXAIR
Description: . No cutting, welding, adjustments or calibration are ever required. It is designed for permanent or temporary mounting to a compressed air pipe. If the unit needs to be removed, blocking ringsare available. Available for measuring air flow in SCFM or cubic meters on Schedule 40 iron pipe
- Gas Volumetric Flow Rate: 20 to 2000 SCFM
- Display: Digital Display
- Features: Recorder / Totalizer Functions
- Flow Meter Type: Volumetric Flow Meter
-
Supplier: EXAIR
Description: EXAIR’s Hot Tap Digital Flowmeter with wireless capability is the easy way to monitor compressed air consumption and waste over a ZigBee wireless mesh network! This flowmeter allows for installation under pressure, eliminating the need to isolate and remove pressure from the pipe it is being
- Display: Digital Display
- Features: Recorder / Totalizer Functions
- Flow Meter Type: Volumetric Flow Meter
- Interface Options: Serial / Digital, Network / Fieldbus
-
Supplier: FLEXIM AMERICAS Corp.
Description: The Offshore Gas Flow Meter The FLUXUS G801 is an ultrasonic gas flow meter for permanent installation in rough and hazardous Offshore environments The especially robust G801 is completely seawater and seaspray-resitant and therefore ideal for applications on
- Electrical Output: Analog Current, Analog Voltage
- Features: Audible or Visual Alarms
- Interface Options: Serial / Digital
- Media Temperature Range: -40 to 392 F
-
Supplier: FLEXIM AMERICAS Corp.
Description: The FLUXUS® G601 CA Energy flow meter is the answer to it and the ideal solution for monitoring tasks! The FLUXUS G601 CA Energy flow meter is based on the very succesful G601 portable gas flow meter and transfers all the exceptional characteristics known from it
- Display: Digital Display
- Electrical Output: Analog Current, Analog Voltage, Frequency
- Features: Audible or Visual Alarms, Controller Functions
- Front Panel Interface: Digital Front Panel
-
Supplier: Sierra Instruments, Inc.
Description: 200 msec fast time-response and flow range up to 20,000 sfpm. The Model 620S is commonly used to measure air, nitrogen or any other inert gas. In addition, the compact and versatile microprocessor-based transmitter integrates the functions of flow-range adjustment, and
- Gas Volumetric Flow Rate: 0.0 to 700 SCFM
- Computer Controllable: Yes
- Display: Digital Display
- Electrical Output: Analog Current, Analog Voltage, Switch
-
Supplier: Proportion-Air, Inc.
Description: The FR flow monitor is a pressure regulated mass flow transducer which provides flow measurement in real time, less than 10ms. There are no moving parts and it is immune to vibration. It is an ideal flow monitoring device where real time flow measurement is
- Gas Volumetric Flow Rate: 20 to 250 SCFM
- Electrical Output: Analog Current, Analog Voltage
- Flow Meter Type: Volumetric Flow Meter
- Media Temperature Range: 32 to 122 F
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features 316L Stainless Steel Measuring Tubes with Robust Cast Iron Tube Housing Mass Flow Measurement of Liquids and Gases Line Sizes from 1/2 to 3 Inches Highly Immune to Piping Induced Measuring Errors Caused by Vibration
- Mass Flow Rate: 0.7000 to 2205 lbs/min
- Display: Digital Display
- Flow Meter Type: Mass Flow Meter
- Media Temperature Range: -40 to 356 F
-
Supplier: Sierra Instruments, Inc.
Description: Mass Flow Meters SmartTrak® 100 mass flow meters from Sierra Instruments offer unprecedented application flexibility, performance, user-friendliness and flexibility of innovative features like Dial-A-Gas capability and the Pilot Module interface. Sierra's SmartTrak 100 mass
- Gas Volumetric Flow Rate: 0.0 to 1.77 SCFM
- Computer Controllable: Yes
- Display: Digital Display
- Electrical Output: Analog Current, Analog Voltage
-
Supplier: Sierra Instruments, Inc.
Description: Low Pressure Drop Flow Meters SmartTrak 140 low pressure drop flow meters offers precision gas mass flow control of expensive process gases, where minimal pressure drop is a key consideration for cost savings and efficiency, the SmartTrak® 140 low pressure drop
- Gas Volumetric Flow Rate: 0.0 to 17.66 SCFM
- Display: Digital Display
- Electrical Output: Analog Current, Analog Voltage, Switch
- Features: Controller Functions, Programmable
-
Supplier: Sierra Instruments, Inc.
Description: footprint, 6.4: x 1.1 with a 3.1" to 5" F/B, the in-line mass flow meter is well suited for OEM applications. The fast-response (200 ms) flow meter measures flow rates of non-corrosive gases, including methane gas, in ranges from .5 to 50 scfm, and delivers a
- Gas Volumetric Flow Rate: 0.0200 to 25 SCFM
- Electrical Output: Analog Current, Analog Voltage
- Flow Meter Type: Mass Flow Meter, Volumetric Flow Meter
- Media Temperature Range: 15 to 176 F
-
Supplier: FLEXIM AMERICAS Corp.
Description: The Explosion-proof Expert The FLUXUS G800 is a gas flow meter for permanent installation in explosive atmospheres (ATEX (IEC) certified for Zone 1) The FLUXUS G800 is encased in a flameproof housing (NEMA 4X/ IP66) and can be operated by a magnet pen without opening the housing
- Electrical Output: Analog Current, Analog Voltage
- Features: Audible or Visual Alarms
- Interface Options: Serial / Digital
- Media Temperature Range: -40 to 390 F
-
Supplier: FLEXIM AMERICAS Corp.
Description: Permanently installed and freely configurable The FLUXUS® G704 gas flow meter is designed for permanent installation in gas flow metering applications. Its non-intrusive measurement technology ensures a precise bi-directional, highly dynamic gas flow
- Display: Digital Display
- Electrical Output: Analog Current, Analog Voltage, Frequency
- Features: Audible or Visual Alarms
- Front Panel Interface: Digital Front Panel
-
Supplier: Proportion-Air, Inc.
Description: The DFA flow monitor is a flow to atmosphere mass flow transducer which provides flow measurement in real time, less than 10ms. There are no moving parts and it is immune to vibration. It is an ideal flow monitoring device where real time flow measurement is
- Gas Volumetric Flow Rate: 2 to 250 SCFM
- Display: Digital Display
- Electrical Output: Analog Current, Analog Voltage
- Flow Meter Type: Volumetric Flow Meter
-
Supplier: Proportion-Air, Inc.
Description: The FP flow transducer is a pressure compensated mass flow transducer. The operating pressure of the compressed gas is measured and the flow transducer output is compensated for the change in gas density due to pressure. Differential pressure technology provides
- Gas Volumetric Flow Rate: 20 to 250 SCFM
- Electrical Output: Analog Current, Analog Voltage
- Flow Meter Type: Mass Flow Meter, Volumetric Flow Meter
- Media Temperature Range: 32 to 122 F
-
Supplier: Proportion-Air, Inc.
Description: The DFP flow transducer is a pressure compensated mass flow transducer with a digital display. The operating pressure of the compressed gas is measured and the flow transducer output is compensated for the change in gas density due to pressure. Differential
- Gas Volumetric Flow Rate: 20 to 250 SCFM
- Display: Digital Display
- Electrical Output: Analog Current, Analog Voltage
- Flow Meter Type: Mass Flow Meter, Volumetric Flow Meter
-
Supplier: ERDCO Engineering Corporation
Description: Here is a combination of signal transmission with independent mechanical local flow rate indication. Should your 24vdc loop go down, you will still be able to take flow rate readings at the meter.
- Gas Volumetric Flow Rate: 2 to 2000 SCFM
- Liquid Volumetric Flow Rate: 1.5 to 2000 GPM
- Display: Analog Display
- Electrical Output: Analog Current, Frequency
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Widest Range of Wetted Materials Available in the Industry Flow Tubes and Fittings Available in 316L Stainless Steel, Hastelloy C-22, Nickel Alloy, Monel, Tantalum, Gold Plate, Titanium and Inconnel. Others on Request. Liquid or Gas Flow
- Mass Flow Rate: 0.0 to 1286 lbs/min
- Display: Digital Display
- Electrical Output: Switch
- Flow Meter Type: Mass Flow Meter
-
Supplier: ERDCO Engineering Corporation
Description: Transmit a signal or actuate limit switches in hazardous areas with the 3700 Series Armor-Flo? meter. The cover housing is listed by Underwriters Laboratories as an enclosure for metering equipment in hazardous areas. It contains an easy to read calibrated scale and the signal output or switch
- Gas Volumetric Flow Rate: 2 to 2000 SCFM
- Liquid Volumetric Flow Rate: 1.5 to 2000 GPM
- Display: Analog Display
- Electrical Output: Analog Current, Switch
Find Suppliers by Category Top
Featured Products Top
-
We offer flow meters that cover a wide variety of gases and applications Our Meters Cover Many Applications We calibrate our meters using a variety of gases in order to match our customers needs. Any gas that is not specifically (read more)
Browse Gas Flow Meters Datasheets for Eldridge Products, Inc. -
distributing hydrogen (H2) gas will find accurate and rugged flow meter solutions in the ST Series Thermal (read more)
Browse Flow Meters Datasheets for Fluid Components Intl. (FCI) -
measurement including maximum working pressure and maximum measuring flow rate. Furthermore, the built-in 2-system pulse transmitters enable you to establish a remote meter reading system and an energy control system. The TBZ series even corrects temperature and pressure to allow you to read gas consumption in the standard conversion condition. (read more)
Browse Turbine Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
ST100A is high performance thermal dispersion technology gas flow meter that combines the most feature- and function- rich electronics, and FCI innovations such as Adaptive Sensing Technology™ (AST), with the industry's most advanced flow sensors to achieve a truly state (read more)
Browse Flow Meters Datasheets for Fluid Components Intl. (FCI) -
natural gas means that metering must be highly accurate and be able to handle high flow rates. Furthermore, hydrogen is the smallest observed molecule in the universe, which can result in a higher likelihood of leakage. This can be difficult to detect since hydrogen is odorless. For these reasons (read more)
Browse Flow Computers, Totalizers, and Indicators Datasheets for ABB Measurement & Analytics -
The Alpha Moisture Systems' AMT-Ex Dewpoint Transmitter is a proven and reliable solution for measuring trace moisture in Hydrogen gas applications. Through the utilization of ultra high capacitance technology, this dew point transmitter achieves unmatched accuracy and (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Alpha Moisture Systems -
The SDT-Ex is a reliable, accurate dewpoint transmitter suitable for continuous measurement of trace moisture in industrial process gases. This compact, 3 wire, 4-20 mA, loop powered device is certified intrinsically safe to (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
about hydrogen recently, and people seem to think that it will be available in the future. In actuality, it is available here and now and is in high production and high demand for industrial uses such as desulfurization units in refineries, as a fuel additive for natural gas-fired power plants (read more)
Browse Check Valves Datasheets for DFT Inc. -
SITRANS FS230 flow system consists of the industry-leading SITRANS FST030 digital transmitter paired with Siemens’ extensive and versatile line of SITRANS FSS200 clamp-on ultrasonic sensors. This complete system is suitable for a vast array of industries requiring high-quality liquid (read more)
Browse Gas Flow Meters Datasheets for Siemens Process Instrumentation -
and over 3,000 m3/h peak pumping speed are ideal for processes with high gas flow. Efficient Low cost of ownership, minimal maintenance, long service intervals, high uptime, high hydrogen throughput, low energy consumption, variable temperature control (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions
More Information Top
-
Exhibitors
Other products on display will include electronic process controllers and D/P cell trans- mitters for steam flow and hydrogen gas flow.
-
Standard hydrogen monitoring system - E operation and maintenance manual
… CLOCKWISE (CW) DIFFERENTIAL PRESSURE (DP) FLAMMABLE GAS EVALUATION ADVISORY BOARD (FGEAB) FLOW ALARM SWITCH LOW (FASL) FLOW CONTROL VALVE (FCV) FLOW INDICATING TRANSMITTER (FIT) FULL SCALE (FS) FUSED SWITCH (FU) GAS CHROMATOGRAPH (GC) HEATER TEMPERATURE CONTROL (HTR) HYDROGEN RECORDER (NE) IGNITION CONTROL …
-
Standard-D hydrogen monitoring system, system design description
The sample gas flow monitoring system consists of an in-line laminar flow element (FE-*57) and a differential pressure transmitter (FIT-*57) located on the hydrogen sample gas line.
-
Standard-C hydrogen monitoring system, system design description
The sample gas flow monitoring system consists of an in-line laminar flow element (FE-*-7-1) and a differentialpressure transmitter (FIT-*-7-1) located on the hydrogen sample gas line.
-
Standard-B Hydrogen Monitoring System, system design description
The main loop flow is continuously monitored. system consists of an in-line laminar flow element (FE-"-7-1) and a differential pressure transmitter (FIT-*-7-1) located on the hydrogen sample gas line.
-
Flammable gas interlock spoolpiece flow response test plan and procedure
The hydrogen injection gas flow , in the range of 0.4 to 1.5 SCFM, will be established using a precision laminar flow element (FE-2), differential pressure transmitter (FT-2) and absolute pressure transmitter (PT-2).
-
Double shell tank primary ventilation exhaust flow monitor system design description
Two flow meters and one temperature transmitter will be the analytical instruments employed to provide the exhaust flow data to be used in conjunction with the Standard Hydrogen Monitoring Systems (SHMS) data … … the quantity of flammable gas and other gas species …
-
TWRS safety SSCs: Requirements and characteristics
… Computer Automated Survei11ance System Data Acquisition Control System double-contained receiver tank double-she11 tank Food Instrument Corporation (level instrument) flow indicator transmitter Fourier Transfer Infra-Red (spectrometer) gas release event high-efficiency … … convecting overground transfer Standard Hydrogen Monitoring System structure, system …
-
HYTEST Phase I Facility Commissioning and Modeling
Specification, acquisition, and calibration of mass- flow controllers, tube furnaces and heat tracing, pumps, tubing and fittings, pressure gauges and transmitters , thermocouples, automatic shutoff valves, pressure control valves, pressure relief valves, compressed gases , hydrogen pump, water injection pump, etc.
-
Launching of microsatellites using ground-based high-power pulsed lasers (Plenary Paper)
A pulsed CO2 repetitively pulsed transmitter which uses a 300-second blowdown and … … cost operation is achievable with helium-free gas mixtures, which use nitrogen … … and small quantities of hydrogen Legacy programs support many … … potential exists with cold- flow and aero windows.