Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Linde North America, Inc.
Description: All of the regulators offered by Linde's Environmental Division are engineered and manufactured to provide you with the optimum equipment for your specific application, so deciding which regulator to order for criteria pollutant analysis is simple. First, you consider the following: -
- Controlled Pressure Range: 1 to 125 psi
- Regulator Size: 0.0625 to 0.25 inch
- Valve Size: 0.0625 to 0.25 inch
- Number of Ports/Ways: 2
-
Supplier: Accuris
Description: Road vehicles - Compressed gaseous hydrogen (CGH2) and hydrogen/natural gas blend fuel system components - Part 3: Pressure regulator
-
Supplier: Koike Aronson/Ransome, Inc.
Description: Four Configurations in Sentinel Plus Backfire Prevention Backflow-preventative configuration Gas Supply interrupt configuration Reset Configuration Gases Acetylene Propane Hydrogen LP Gas Oxygen Other general gases
-
-
Supplier: Accuris
Description: Road vehicles \x97 Compressed gaseous hydrogen (CGH2) and hydrogen/natural gas blend fuel system components Part 3: Pressure regulator
-
Supplier: Accuris
Description: Road vehicles - Compressed gaseous hydrogen (CGH2) and hydrogen/ natural gas blend fuel system components - Part 3: Pressure regulator AMENDMENT 1:
-
Supplier: Accuris
Description: ADAPTER, COMPRESSED GAS CYLINDER VALVE CONNECTIONS: U.S. REGULATOR TO FRENCH HYDROGEN VALVE
-
Supplier: CSA Group
Description: accordance with ISO 14687‑1 or ISO 14687‑2 and hydrogen/natural gas blends using natural gas in accordance with ISO 15403‑1 and ISO/TR 15403‑2. It is not applicable to the following: -liquefied hydrogen (LH2) fuel system components; -fuel containers; -stationary
-
Supplier: CSA Group
Description: Preface This is the first edition of ANSI HGV 3.1, Fuel system components for compressed hydrogen gas powered vehicles. This precedes CSA HGV 3.1-2013. Scope 1.1 This Standard establishes requirements for newly produced compressed hydrogen gas fuel system components,
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: workshop assembly test, suitable for laboratory, high purity gas such as gas analysis. –With purge function for diaphragm valve –With three Jewellok series pressure regulator (can use other regulator instead) –Supply the gas contiously ( connecting cylinders in
- Maximum Pressure: 3,002.262574693978 psi
- Temperature Range: -40 to 165.2 F
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 430 Series Process Hydrogen analyzer utilizes a temperature-controlled TC cell for the detection of H2 in process gas. This cell produces a small millivoltage output which is directly proportional to the H2 detected. This output is then amplified and displayed on a digital
- Response Time: 10 seconds
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current
-
Supplier: Koike Aronson/Ransome, Inc.
Description: High quality reverse flow checkvalve prevents dangerouscounter flow of gases when a backfire occurs * Flashback Arrestor Anti-flash elements diffuseflames and absorbs heat energy from flashback Gas Supply InterruptSecondary accidents frombackfires and flashback areprevented by shutting off
-
Supplier: Eagle Eye Power Solutions, LLC
Description: expectancy. The unit is factory calibrated, but can also be field-calibrated. Calibration kits include Methane, Propane or Hydrogen gas, a gas regulator with two feet of plastic tubing, humidifier and gas test hood.
- Operating Temperature: 0 to 125 F
- Operating Humidity: 10 to 90 %
- Measurement Type: %LEL
- Application: Ambient Air Monitoring
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: safety. Gas bottle storage cabinets and gas pressure regulating cabinets play essential roles in ensuring these gases are handled efficiently and securely. Gas Cylinder Storage Cabinets Specialty gas cylinders, containing high-purity gases like nitrogen, argon, or
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Restek
Description: Each available in three varying concentrations. Mini-regulator designed specially for these standards. Available in three mixes with varying C5 unsaturates or extended C6+ components. Concentration: mole Volume: 5.2L @ 70psig DCG Partnership Cylinders: Size: 7.6 x 24cm CGA-170/110 connection.
- Concentration: 0.5 to 40.75 %
- Industrial Gases: Argon, Butane, Carbon Dioxide, Carbon Monoxide, Ethane, Ethylene, Hydrogen, Methane, Nitrogen, Propane, Propylene
- Application / Function: Calibration Gas / Gas Standard
- Product Form: Gas
-
Supplier: Restek
Description: Each available in three varying concentrations. Mini-regulator designed specially for these standards. Available in three mixes with varying C5 unsaturates or extended C6+ components. Concentration: mole Volume: 4.6L @ 60psig DCG Partnership Cylinders: Size: 7.6 x 24cm CGA-170/110 connection.
- Concentration: 0.1 to 37.2 %
- Industrial Gases: Acetylene, Argon, Butane, Carbon Dioxide, Carbon Monoxide, Ethane, Hydrogen, Methane, Nitrogen, Propane, Propylene
- Application / Function: Calibration Gas / Gas Standard
- Product Form: Gas
-
Supplier: Restek
Description: Each available in three varying concentrations. Mini-regulator designed specially for these standards. Available in three mixes with varying C5 unsaturates or extended C6+ components. Concentration: mole Volume: 4.9L @ 60psig DCG Partnership Cylinders: Size: 7.6 x 24cm CGA-170/110 connection.
- Concentration: 0.1 to 37.2 %
- Industrial Gases: Acetylene, Argon, Butane, Carbon Dioxide, Carbon Monoxide, Ethane, Ethylene, Hydrogen, Methane, Nitrogen, Propane, Propylene
- Application / Function: Calibration Gas / Gas Standard
- Product Form: Gas
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Fully Automated Gas Cabinet for Safe Ultra High Purity Specialty Gas Delivery in Semiconductor Manufacturing The Fully Automated Gas Cabinet is the gold standard for managing hazardous specialty gases in semiconductor manufacturing. Designed to handle toxic, flammable, and
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 380 Series Tri-Gas Analyzer is designed for monitoring H2 purity in the hydrogen feed to a power generator and to monitor the purging procedure during a generator shut down or start up. The analyzer contains a temperature compensated thermal conductivity (T/C) cell, amplifier
- Response Time: 10 seconds
- Operating Temperature: 32 to 120 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Interface Devices, Inc.
Description: All IDI gas booster products do not require an inlet air valve regulator or lubricator. PTFE compound dynamic seals for long life and sparkless operation. These gas boosters maintain set pressure without consuming energy. Air Driven Air, and Gas Boosters are available for
- Maximum Output Pressure: 2,250 psi
- Pressure Intensification Factor: 30
- Maximum Inlet Flow: 43,200.04320004312 in³/min
- Maximum Outlet Flow: 0.65 in³/min
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: JW-100-GC with semiconductor valve manifold box gas pressure regulators Specification Single bottle/double bottle Special gas cabinet size Double bottle: W800*D520*H1957, single bottle: W500*D520*H1957 Control cabinet power supply Control power supply: 220VAC, 50HZ, 500W,
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: InspectorTools
Description: downloading and instrument setup Remote sampling kit with 10ft/3m sample tubing and probe Calibration gas Regulator Fittings Foam lined carrying case Motorized Sampling Pump Upgrade substitutes: remote sampling kit for the motorized sampling pump Water Resistant! The GasAlertMicroClip
-
Supplier: InspectorTools
Description: water trap filter Confined Space Kit Additionally Includes: Hard-sided, foam-lined carrying case 10 ft./3 m sampling hose Sample probe Battery power (as specified) 34 L calibration gas cylinders(s) with regulator(s) Battery/Charger Options Three AA alkaline batteries Rechargeable
-
Supplier: CSA Group
Description: 4 The construction of compressed hydrogen gas fuel system components and containers is covered under Clause 4. The performance of compressed hydrogen gas fuel system components and containers is covered under Clause 6. 1.2 This Standard applies to containers permanently
-
Supplier: InspectorTools
Description: gas required for sensors installed 0.5 LPM/1.0 LPM calibration regulator (male) and tubing GasAlertMicro 5 IR uses a non-dispersive infrared sensor to monitor carbon dioxide levels while simultaneously monitoring and displaying up to four additional atmospheric hazards including O2,
-
Supplier: InspectorTools
Description: Standard Equipment Includes: Complete with monitor and sensors as specified: Combustibles (%LEL), Oxygen (O2), Hydrogen Sulfide (H2S), Carbon Monoxide (CO) and Amonia (NH3) Sensor compartment cover for diffusion operation Calibration adaptor and hose Quick reference guide Technical
-
Supplier: UL Standards & Engagement
Description: 1.1 This Standard covers minimum requirements for indicating pressure gauges of the elastic element type. 1.2 Indicating pressure gauges include: a) High pressure gauges employed in the high-pressure side of regulators or reducing valves used on compressed gas containers or cylinders
-
Supplier: Brooks Instrument
Description: UL listed (aluminum body only) as compressed gas regulator for use with the these gases: air, argon, helium, hydrogen, krypton, neon, nitrogen, oxygen or xenon Benefits Metal diaphragm eliminates hydrocarbon outgassing Compact, economical design is suitable for line or panel
- Valve Size: 0.125 inch
- Pressure Rating: 250 psi
- Media Temperature: 250 F
- Port Size: 0.125 inch
-
Supplier: UL Standards & Engagement
Description: 1.1 This Standard covers minimum requirements for indicating pressure gauges of the elastic element type. 1.2 Indicating pressure gauges include: a) High pressure gauges employed in the high-pressure side of regulators or reducing valves used on compressed gas containers or cylinders
-
Supplier: ASTM International
Description: 1.1 This test method employs an FTIR gas analysis system for the determination of trace impurities in gaseous hydrogen fuels relative to the hydrogen fuel quality limits described in SAE TIR J2719 (April 2008) or in hydrogen fuel quality standards from other governing
-
Supplier: ASTM International
Description: 1.1 This test method is for on-line measurement of gas phase sulfur-containing compounds in gaseous fuels by gas chromatography (GC) and electrochemical (EC) detection. This test method is applicable to hydrogen sulfide, C1 to C4 mercaptans, sulfides, and tetrahydrothiophene
-
Supplier: ASTM International
Description: D7892, or equivalent) must be utilized to determine the exact constituents of the total hydrocarbon response determined by this method. 1.3 The proper handling of compressed gas cylinders containing air, nitrogen, hydrogen, or helium requires the use of gas regulators to
-
Description: TESCOM™ 20-1200 Series lightweight aluminum constructed preset regulator offers an integrated 10 micron filter designed for hydrogen service. NGV 3.1 and TUV batch approved for on board hydrogen fuel cell vehicles. Excellent choice for other OEM applications.
- Controlled Pressure Range: 0 to 450 psi
- Regulator Size: 0.25 to 0.5 inch
- Valve Size: 0.25 to 0.5 inch
- Number of Ports/Ways: 4
-
Supplier: CSA Group
Description: applications with premixed oxy/fuel or air/fuel gas supply systems, e.g. downstream of gas mixers or a generator to produce hydrogen/oxygen mixture by electrolytic decomposition of water.
-
Supplier: Nova Analytical Systems Inc.
Description: as a recorder output. The analyzer can be supplied with a pump or pressure regulator depending on customer requirement. For dew point, the 430DPL has a capacitive ceramic sensor. The output of this sensor is directly proportional to the dew point of the sample gas. After the sample
- Response Time: 10 seconds
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current
-
Supplier: UL Standards & Engagement
Description: 1.1 This Standard covers minimum requirements for indicating pressure gauges of the elastic element type. 1.2 Indicating pressure gauges include: a) High pressure gauges employed in the high-pressure side of regulators or reducing valves used on compressed gas containers or cylinders
Find Suppliers by Category Top
Featured Products Top
-
or fuel cell electric power train) require a pressure regulator to reduce the stored gas (CNG or Hydrogen) pressure from 700, 500, 350 or 200 bar (or 70, 50, 35 and 20 MPa) to operating pressure. (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Steam Methane Reforming Methanation Pyrolysis Anion Exchange Membrane Electrolyzers (AEM) High-Temperature Solid Oxide Fuel Cells Small Gas Turbines Gas Storage and Handling Systems Compressors, Regulators, and Valves (read more)
Browse Gaskets and Gasketing Datasheets for Technetics Group -
The PRD pressure regulator is an excellent choice for gas and pneumatic pressure regulation applications and is particularly useful when space and weight are critical. Ideal for consistent inlet pressures, the regulator will control outlet pressures as low as (0 -30) psig. The (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
and accumulation zones when designing a hydrogen monitoring strategy. Hydrogen Storage Systems Bulk storage tanks, cylinder storage rooms, and gas transfer systems all require continuous monitoring because leaks commonly occur around valves, regulators, and connection (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc. -
Steam Methane Reforming Methanation Pyrolysis Anion Exchange Membrane Electrolyzers (AEM) High-Temperature Solid Oxide Fuel Cells Small Gas Turbines Gas Storage and Handling Systems Compressors, Regulators, and Valves (read more)
Browse Rupture Discs and Burst Discs Datasheets for Technetics Group -
The PRD3 pressure regulator is an excellent choice for gas and pneumatic pressure regulation applications and is particularly useful when space and weight are critical. Ideal for fluctuating inlet pressures and controls outlet pressures as low as (0 to 30) psig (0 to 2.07) bar. Maintains a (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
, regulators, and other mechanisms required for calibration. It provides not only the convenience of use but also better accuracy of the gas concentration. The gases testable are: Hydrogen (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
Shinko Seiki Co.,Ltd Thank you for coming to see us at Hambrg Messe, Germany Hydrogen Technology Expo Oct. 20-22 at Kobe City booth 6M25 (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Daitron Co., Ltd. -
The SDT-Ex is a reliable, accurate dewpoint transmitter suitable for continuous measurement of trace moisture in industrial process gases. This compact, 3 wire, 4-20 mA, loop powered device is certified intrinsically safe to (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
external compressed air supply or dangerous and expensive gas cylinders. The air is suitable for use as: a zero reference calibration gas, ultra-pure combustion air for flame ionization detector (FID), and service air for pneumatically (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc.
Conduct Research Top
-
The Basics of Pressure Regulators
Pressure regulators are found in many common home and industrial applications. For example, pressure regulators are used in gas grills to regulate propane pressure, in home furnaces to regulate natural gas, in medical/dental equipment regulate oxygen and anesthesia gases, in pneumatic automation
More Information Top
-
Development of Advanced Small Hydrogen Engines
Figure 7: Two-stage hydrogen gas regulator .
-
New Materials, Applications and Processes
Fig. 1 The schematic of the experimental system In which: 1 reaction chamber; 2 molecular vacuum pump; 3 mechanical vacuum pump; 4 hydrogen generator; 5 ARR266 pressure gauge; 6 PRR251 pressure gauge; 7 hydrogen gas regulator valve; 8 DC electrical power supply …
-
AIAA Journal > Hydrogen-Helium Leak Detection at Elevated Pressures and Low Temperatures
Pressure was measured upstream of the micro orifice using a gauge connected to the helium or hydrogen gas regulator and with another gauge downstream of the micro orifice in which the leakage mixed with the carrier gas.
-
Advanced underground Vehicle Power and Control: The locomotive Research Platform
Close the hydrogen gas recharge regulator main valve.
-
http://dspace.mit.edu/bitstream/handle/1721.1/43365/37525736-MIT.pdf?sequence=2
Hydrogen Gas Tank Regulator Concoa Model 212-4391-CGA580 Two-stage, all stainless steel construction .
-
AsiaSim 2013
A Simulation Study of Radial Slits Pressure Regulator for Hydrogen Gas . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
http://dspace.mit.edu/bitstream/handle/1721.1/70428/785209605-MIT.pdf?sequence=2
A Passive Micro Gas Regulator for Hydrogen Flow Control" PowerMEMS 2004 (IEEE)(2004).
-
A novel constant flow regulation principle for compact breath diagnostics
[6] A. Debray, T. Nakakubo, K. Ueda, S. Mogi, M. Shibata, and H. Fujita, “A passive micro gas regulator for hydrogen flow control,” J. Micromech.
-
A compact passive air flow regulator for portable breath diagnostics
A passive micro gas regulator for hydrogen flow control”, J. Micromech.
-
Program Schedule
A PASSIVE MICRO GAS REGULATOR FOR HYDROGEN FLOW CONTROL ........................................................................................................
Indicates content that may require registration and/or purchase.