-
Supplier: Vaisala
Description: For Bio-Decontamination Processes The Vaisala PEROXCAP® Hydrogen Peroxide, Humidity, and Temperature Probe HPP270 series probes HPP271 and HPP272 are designed for demanding hydrogen peroxide bio-decontamination where repeatable, stable, and accurate measurement is
- Operating Temperature: 32 to 158 F
- Electrical Outputs: Analog Current, Analog Voltage
- Features: Other, Temperature Measurement
- Number of Gases Monitored: Single Gas
-
Supplier: Accuris
Description: Draft BS EN 17180 Sterilizers for medical purposes - Low temperature vaporized hydrogen peroxide sterilizers - Requirements and testing.
-
Supplier: Accuris
Description: Sterilization of health care products - Low temperature vaporized hydrogen peroxide - Requirements for the development, validation and routine control of a sterilization process for medical devices
-
-
Supplier: Accuris
Description: Sterilization of health care products \x97 Low temperature vaporized hydrogen peroxide \x97 Requirements for the development, validation and routine control of a sterilization process for medical devices
-
Supplier: Accuris
Description: Sterilization of health care products \x96 Low temperature vaporized hydrogen peroxide \x96 Requirements for the development, validation and routine control of a sterilization process for medical devices
-
Supplier: AENOR
Description: Sterilizers for medical purposes - Low temperature vaporized hydrogen peroxide sterilizers - Requirements and testing
-
Supplier: Qosina Corp.
Description: Chemical Process Indicator, Vaporized Hydrogen Peroxide/Plasma Processes, Yellow to Blue Color Transition
-
Supplier: AENOR
Description: Sterilization of health care products - Biological indicators - Part 6: Biological indicators for vaporized hydrogen peroxide sterilization processes (ISO/DIS 11138-6:2026)
-
Supplier: Kawasaki Motors Corp., USA
Description: assembly, dispensing, inspection and material handling applications. The robot arm is made of all stainless steel with flat and smooth surfaces to allow for VHP (Vaporized Hydrogen Peroxide) sterilisation.
- Load Capacity: 5 kg
- Robot Type: Articulated Robot
-
Description: ISO 18472:2006 specifies the requirements for test equipment to be used to test chemical and biological indicators for steam, ethylene oxide, dry heat and vaporized hydrogen peroxide processes for conformity to the requirements given in ISO 11140-1 for chemical indicators, or the
-
Supplier: Vaisala
Description: (DMP5, DMP6, DMP7 and DMP8), temperature probe (TMP1), CO2 probes (GMP251 and GMP252), moisture in oil probe MMP8, as well as our vaporized hydrogen peroxide probe series HPP270: including HPP271 to measure hydrogen peroxide vapor (ppm), or the HPP272 to measure
- Relative Humidity Range: 0 to 100 %
- Operating Temperature: -40 to 140 F
- RH/aw Range: 0 to 100 %
- Electrical Outputs: Analog Voltage, Switch or Relay
-
Supplier: Vaisala
Description: (DMP5, DMP6, DMP7 and DMP8), temperature probe (TMP1), CO2 probes (GMP251 and GMP252), moisture in oil probe MMP8, as well as our vaporized hydrogen peroxide probe series HPP270: including HPP271 to measure hydrogen peroxide vapor (ppm), or the HPP272 to measure
-
Supplier: Terra Universal, Inc.
Description: fungi. Clean room accessories include UV or vaporized hydrogen peroxide (VHP) sterilization modules, air conditioning, humidification/dehumidification modules, and HEPA/ULPA fan/filter units (FFUs) to meet cleanliness requirements to Class 10/ISO 3.
- Operating Temperature: 65 to 80 F
- Operating Humidity: 20 to 90 %
- Features: Air Shower, Gowning Area, Other, Product / Tool Pass Through
- Cleanliness Class: Class 1 (ISO 3), Class 1,000 (ISO 6), Class 10 (ISO 4), Class 10,000 (ISO 7), Class 100 (ISO 5), Class 100,000 (ISO 8)
-
Supplier: Vaisala
Description: moisture in oil probe MMP8 for continuous online measurement carbon dioxide measurement smart probes GMP251 for %-level data and GMP252 for ppm-level data temperature measurement smart probe TMP1 vaporized hydrogen peroxide, humidity and temperature measurement smart probe series
-
Supplier: ASTM International
Description: temperature and relative humidity (RH) in the chamber are measured and recorded during each test. 1.2 The chamber can be used to assess microbial survival in indoor air as well as to test the ability of physical (for example, ultraviolet light) and chemical agents (for example, vaporized
-
Supplier: TSI Incorporated
Description: CFR Part 11 data collection with FMS Software Meets EU and US FDA Aseptic Processing Guidelines with 1 CFM (28.3 L/min) flow rate, 0.5 μm and 5 μm size channel size options Vaporized hydrogen peroxide (VHP) resistant model option
- Measurement Type: Count
Find Suppliers by Category Top
Conduct Research Top
-
Considerations for Vaporized Hydrogen Peroxide Process Development
In our recent webinar, "Achieving Effective H2O2 Bio-decontamination in Facilities & Containment Systems" we did not have time to answer all questions, so we answered by email afterward. In this blog, we share the questions and answers in three categories: bio-decontamination process development,
-
Combating COVID-19 with Vaporized Hydrogen Peroxide Bio-decontamination
In January of 2020, the International Health Regulations Emergency Committee of the World Health Organization announced the outbreak of coronavirus disease 2019 (COVID-19). Clinical presentations of active cases of COVID-19 range from no symptoms to life threatening illness. The scientific and
-
STERIS Provides Efficient, Effective Bio-decontamination with Accurate Vaporized H2O2 Sensors
STERIS provides a wide range of vaporized hydrogen peroxide (VHP (R)) bio-decontamination systems and services, utilizing Vaprox (R) Sterilant for broad spectrum efficacy against viruses, bacteria, yeasts, and bacterial spores. Vaporized hydrogen peroxide bio-decontamination is crucial, not only
-
Rotronic - Humidity in H2O2
Sterilization methods used around the world are changing. Hot steam morpholine or formaldehyde processes are being replaced by hydrogen peroxide sterilization techniques. New methods such as the Dry Sterilization Process (DSP) and Vaporized Hydrogen Peroxide (VHP) offer distinct advantages over
-
Mobile Isolators Drive Kentucky s New Aseptic Facility
decontaminated with vaporized hydrogen peroxide (VHP). The transfer box is docked with another isolator, such as
More Information Top
-
Hydrogen Peroxide + Peracetic Acid
Then the hydrogen peroxide solution is fed to the hydrogen peroxide vaporizer S-301.
-
Containment Technology
Therefore, the isolator is connected to a hydrogen peroxide vaporizer that delivers the decontaminating agent with an airstream to the different sections through PVC pipes.
-
Corrosion Resistance of Zirconium in Chemical Processing Equipment
Zirconium has replaced Type 316 stainless steel (UNS S31600) for hy- drogen peroxide vaporizers ; 0.31-MPa (45-lb) steam at 145°C passes through the shell side.
-
Hydrogen peroxide vapor enhances hospital disinfection of superbugs | EurekAlert! Science News
A study report on the use of hydrogen peroxide vaporizers -- first deployed in several Singapore hospitals during the 2002 outbreak of severe acute respiratory syndrome, or SARS, and later stocked by several U.S. government agencies in case of an anthrax attack…
-
[Gas sterilization with gas hydrogen peroxide: a new technology in the pharmaceutical industry].
This article shows the bactericidal capacity of hydrogen peroxide vapor, particularly if used through VHP vaporizer ( Vaporizer Hydrogen Peroxide ) which was recently developed and used in the pharmaceutical sector.
-
Infections
SP243 Intérêt of the vaporizers of hydrogen peroxide for the terminal disinfection of the chambers of resuscitation .
-
The Influence of Humidity, Hydrogen Peroxide Concentration, and Condensation on the Inactivation of Geobacillus stearothermophilus Spores with Hydrogen Peroxi...
The gas generator was modified from standard operation to enable simultaneous flash vaporization of water and hydrogen peroxide by two parallel vaporizers .
-
Distillation Troubleshooting Complete Document
dropped at the column vaporizer , resulting in hydrogen peroxide concentration and an explosion.
-
Distillation Operation > Columns That Did Not Work: Case Histories
The liquid level dropped at the column vaporizer , resulting in hydrogen peroxide concentration and an explosion.
-
Development of Vapor Phase Hydrogen Peroxide Sterilization Process for Spacecraft Applications
2) H2O2 injection – In this stage, hydrogen peroxide is injected into the vaporizer bowl by either automatic injection via the automatic cassette mechanism or by manual injection with a syringe via the manual injection port.
Indicates content that may require registration and/or purchase.