Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: SensorsONE, Ltd.
Description: The IMSL submersible pressure sensor utilises a silicon strain gauge sensing element which offers a very linear accuracy performance over the hydrostatic pressure range with minimal hysteresis and repeatability errors. Silicon strain gauge diaphragms also make it possible
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: Madison Company
Description: chemicals better than most stainless steel transducers. The sensor’s polyurethane vented cable is molded to the sensor housing to provide the most reliable waterproof sensor proven through many years of experience and varying liquid sensor applications. The
- Measuring Range: 0 to 414 inch
- Maximum Operating Pressure: 150 psi
- Level Measurement Type: Continuous Level
- Features: Handles Slurries / Suspended Solids
-
Supplier: GF Piping Systems
Description: The Signet 2250 Hydrostatic Level Sensor for level and depth control has a one-piece injection-molded PVDF body and ceramic diaphragm for superior compatibility in corrosive liquids. Utilizing hydrostatic pressure, the 2250 Level Sensor disregards false level
- Features: Analog Current
- Level Measurement Type: Continuous Level
- Meter Technology Type: Differential Pressure Sensors
- Media Type: Liquid
-
-
Supplier: KOBOLD Instruments, Inc.
Description: The KOBOLD NLP Hydrostatic Pressure Level Switch excels at level control in open tanks where suspended solids are present. Operation of the switch is based upon the change in hydrostatic pressure within the standpipe. When the media rises or falls to the desired level,
- Number of Switch Points: 1 (#)
- Measuring Range: 36 to 192 inch
- Material Temperature Range: 158 F
- Maximum Current: 1 amps
-
Supplier: ifm efector inc.
Description: Low-cost, simple level measurement Pressure compensation via internally vented cable Reduced wiring complexity when operated as two-wire current loop High overall accuracy and long-term stability Robust stainless steel housing with high ingress resistance View other products in this family of
- Working Pressure Range: 0 to 3.63 psi
- Operating Temperature: 14 to 122 F
- Signal Output: Analog Current, Analog Voltage
- Pressure Measurement: Gauge, Vacuum
-
Supplier: Pepperl+Fuchs SE
Description: Limit value detection for liquids as maximum detection High switching capacity Used in open or pressureless vessels
-
Supplier: First Sensor AG
Description: The HYD submersible hydrostatic liquid level sensors allow for high media compatibility with many industrial liquids. The level transmitters use fully welded flush mount stainless steel pressure sensor elements without elastomeric seals and feature stainless steel
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 58.01508 psi
- Features: Analog Current
- Media Type: Liquid
-
Supplier: SensorsONE, Ltd.
Description: The IMCL low cost water proof liquid level sensor is designed for end user or OEM applications which require a low cost submersible sensor with a durable design and a medium grade accuracy performance. Threee different choices of housing, seals and cable are possible with the IMCL to
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: Clark Solutions
Description: Hydrostatic level sensors measure fluid height and thus its level by means of the hydrostatic pressure applied by the water column directly above the sensor.A measuring cell at the bottom of the sensor registers this pressure so that the
- Maximum Operating Pressure: 464 psi
- Material Temperature Range: 14 to 158 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
-
Supplier: HYPROSTATIK Schönfeld GmbH
Description: vibration improved surface vibration-free running very high load capacity due to large pockets very high level of stiffness thanks to PM flow controller an oil feed with constant pressure integrated flow control built-on pressure sensors for monitoring the pre-loading and the
-
Supplier: Automation24, Inc.
Description: The Waterpilot FMX11 from Endress+Hauser with a sensor range of 0-2 bar/ 20 m H2O is a submersible, hydrostatic pressure and level transmitter. It measures using a capacitive, oil-free metal measuring cell with an accuracy of 0.35 % (pn > 400 mbar) and is typically used in
- Maximum Operating Pressure: 2 psi
- Features: Instrument / Sensor System
- Media Type: Liquid
-
Supplier: SensorsONE, Ltd.
Description: petroleum gas (LPG) and liquid natural gas (LNG). The LMK-458 ballast level sensor comes in a range of pressure fittings for either lowering into a tank, screwing into a pipe or flange mounting to the wall of a tank.
- Device Classification: Transmitter
-
Supplier: Automation24, Inc.
Description: The Waterpilot FMX21 from Endress+Hauser with a sensor range of 0-20 bar H20 is a submersible, hydrostatic pressure and level sensor. It measures with an accuracy of 0.2 % (optional 0.1 %) using a capacitive, oil-free ceramic measuring cell and can be used in a variety of
- Working Pressure Range: 20 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: 14 to 158 F
- Features: Other
-
Supplier: Sitron
Description: The LH860 is an ideal pressure or level measurement solution for water or other liquids regardless of the amount of sediment or other debris. The LH860 features a flush mounted thin film piezoresistive ceramic sensor, 316SS body, a polypropylene vented cable. Pressure ranges
- Working Pressure Range: 0 to 870.2262 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Operating Temperature: 14 to 158 F
- Signal Output: Analog Current, HART® Protocol
-
Supplier: Sitron
Description: The LH840s is an ideal pressure or level measurement solution when installed in a stilling well or pipe for water or other liquids with low amounts of sediment. The LH840 features a 5/8” narrow diameter 316SS body, 316SS piezoresistive sensor, 316SS body, a polypropylene vented cable.
- Working Pressure Range: 0 to 870.2262 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Operating Temperature: 14 to 176 F
- Signal Output: Analog Current
-
Supplier: Sitron
Description: The LH840 is an ideal pressure or level measurement solution for water or other liquids with low amounts of sediment. The LH840 features a 316SS piezoresistive sensor, 316SS body, a polypropylene vented cable. Pressure ranges from 0…1 bar to 600bar. Optional Accessories: TR202
- Working Pressure Range: 0 to 870.2262 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Operating Temperature: 14 to 176 F
- Signal Output: Analog Current, HART® Protocol
-
Supplier: Sitron
Description: The LH840C is an ideal pressure or level measurement solution for waste-water, aggressive mediums or other liquids regardless of the amount of sediment, debris or build-up that may occur on the face of the sensor. The LH840C features a flush mounted thick film capacitive ceramic
- Working Pressure Range: 0 to 580.1508 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Operating Temperature: 14 to 158 F
- Signal Output: Analog Current, HART® Protocol
-
Supplier: SensorsONE, Ltd.
Description: or sound, when pressure limits are exceeded and a visual display of the process pressure for thee operators of the process equipment. This pressure instrument has been specially engineered to incorporate all the essential product features required by the pharmaceutical, food and
- Pressure Measurement: Absolute
-
Supplier: Madison Company
Description: The Madison PC4203 clog free submersible pressure level sensor is specifically designed for hydrostatic pressure level measurements of wastewaters or liquids which will clog most other sensors and is ideal for sensoing 0-32 foot of liquid level change. The 316L
- Measuring Range: 0 to 384 inch
- Maximum Operating Pressure: 100 psi
- Level Measurement Type: Continuous Level
- Features: Handles Slurries / Suspended Solids
-
Supplier: ASTM International
Description: hydrostatic means up to 1000 bar. 1.2 This practice examines either an immersed pipe, or non-immersed pipe being stressed by internal hydrostatic means to create acoustic emissions when cracks are present. However, the non-immersed method is time consuming, requiring placement and
-
Supplier: Automation24, Inc.
Description: The Waterpilot FMX21-CD211HGE21A from Endress+Hauser with a sensor range of 15 PSI (400 inH2O) and FKM seal is a submersible, hydrostatic level transmitter. It measures with an accuracy of 0.2 % using a capacitive, oil-free ceramic measuring cell and can be used in a variety of ways in
- Working Pressure Range: 0 to 15 psi
- Accuracy: 0.2 ±% FS
- Operating Temperature: 14 to 158 F
- Signal Output: Analog Current, HART® Protocol
-
Supplier: Automation24, Inc.
Description: The Waterpilot FMX21-CD211KGE25A from Endress+Hauser with a sensor range of 30 PSI (800 inH2O) and FKM seal is a submersible, hydrostatic level transmitter. It measures with an accuracy of 0.2 % using a capacitive, oil-free ceramic measuring cell and can be used in a variety of ways in
- Working Pressure Range: 0 to 30 psi
- Accuracy: 0.2 ±% FS
- Operating Temperature: 14 to 158 F
- Signal Output: Analog Current, HART® Protocol
-
Supplier: Viatran
Description: The Model 360 tank level transmitter has been designed to dramatically improve CIP/SIP recovery time. Using hydrostatic pressure to determine liquid level, the 360 ensures accurate and reliable measurement in ranges from 30" WC to 900" WC.
- Working Pressure Range: 0 to 32.5143 psi
- Operating Temperature: -40 to 185 F
- Measurement Type: Absolute
- Signal Output: Analog Current
-
Supplier: FineTek
Description: Sensor The EC series is a hydrostatic pressure level transmitter for measuring the level of liquids in various tanks and other types of vessels. The EC hydrostatic pressure level transmitter consists of a piezoresistive sensor and Wheatstone bridge to
- Measuring Range: 3,936 inch
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Media Type: Liquid
- Meter Technology Type: Pressure Membrane
-
Supplier: Fuji Electric Corp. of America
Description: The pressure transmitter is a measuring device whose principle consists of converting the force applied by the pressure of a fluid on a given surface into an electrical signal. Air pressure, water pressure, vapor pressure, and gas pressure can thus be
-
Supplier: Fuji Electric Corp. of America
Description: The pressure transmitter is a measuring device whose principle consists of converting the force applied by the pressure of a fluid on a given surface into an electrical signal. Air pressure, water pressure, vapor pressure, and gas pressure can thus be
- Pressure Measurement: Absolute
-
Supplier: Fuji Electric Corp. of America
Description: The pressure transmitter is a measuring device whose principle consists of converting the force applied by the pressure of a fluid on a given surface into an electrical signal. Air pressure, water pressure, vapor pressure, and gas pressure can thus be
- Pressure Measurement: Differential
-
Supplier: Fuji Electric Corp. of America
Description: The pressure transmitter is a measuring device whose principle consists of converting the force applied by the pressure of a fluid on a given surface into an electrical signal. Air pressure, water pressure, vapor pressure, and gas pressure can thus be
-
Description: HTG system itself. ISO 11223:2004 is applicable to hydrostatic tank-gauging systems which use pressure sensors with one port open to the atmosphere. It is applicable to the use of hydrostatic tank gauging on vertical, cylindrical, atmospheric storage tanks with either
-
Supplier: CSA Group
Description: HTG system itself. ISO 11223:2004 is applicable to hydrostatic tank-gauging systems which use pressure sensors with one port open to the atmosphere. It is applicable to the use of hydrostatic tank gauging on vertical, cylindrical, atmospheric storage tanks with either
-
Supplier: Siemens Process Instrumentation
Description: The SITRANS LH300 pressure transmitter is a submersible sensor for hydrostatic level measurement with protective caps made of PPE, stainless steel and ETFE. The transmitter converts the level-proportional hydrostatic pressure into a standardized 4 to 20 mA signal.
- Working Pressure Range: 56.836 psi
- Accuracy: 0.15 ±% FS
- Pressure Measurement: Gauge
- Media: Liquid
Find Suppliers by Category Top
Featured Products Top
-
solution: For these applications, we offer pressure sensors or transducer modules based on the ceramic-capacitive technology. In ballast tanks the experience shows that fixed sensors are used, mounted on the tank wall as well as level probes that are permanently installed in the tank (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
in hydrostatic measurement technology or in mechanical and plant engineering: the path to a customized pressure sensor is simple. The configurator helps you to find the pressure measurement technology that is exactly tailored to your application. The following parameters can therefore be configured (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
Pressure sensors are used in many applications. But sometimes the standard version does not offer an ideal solution. With our configurator, you can put together your sensor individually. Whether in hydrostatic measurement technology or in mechanical and plant engineering: the path to a (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
technology from Endress+Hauser Sensors&Components is the Ceracore UTC30. The capacitive ceramic pressure sensor offers high accuracy and reliability in the measurement of hydrostatic pressures in various applications, for example as a level probe in bodies of water. Thanks to its modular design, the (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
-sectional area of the liquid stream must be known, which depends on the hydrostatic pressure. However, pressure measurement can be challenging due to fluctuating temperatures, aggressive media, and pressure changes in the measurement environment. By (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
wiring enclosures RATINGS AND SPECIFICATIONS Maximum Operating Pressure and Hydrostatic burst pressure, varies based on model configurations. Consult factory for specific application needs. Electrical (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
Specialty diaphragm materials; Buna-N, EPDM, Hydrin Models available with or without wiring enclosures RATINGS AND SPECIFICATIONS Maximum Operating Pressure and Hydrostatic burst pressure, varies based on model (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation
Conduct Research Top
- Deltapilot S Hydrostatic Pressure Sensors and Liquiphant Level Switches Monitor Storage Tank Levels
-
Why Should Pressure Sensors be Tailored to the Specific Application?
Pressure sensors are used in many applications. But sometimes the standard version does not offer an ideal solution. With our configurator, you can put together your sensor individually. Whether in hydrostatic measurement technology or in mechanical and plant engineering: the path to a customized
-
Direct Reading and Pneumatic Signal Reading: How and Why They Work
Hydrostatic Head Pressure measurement is achieved by one of two basic methods; Direct Reading, side mounted or submerged sensor or Pneumatic Signal Reading (Bubbler). Each method has application attributes that will determine which is more appropriate for a given liquid and site.
-
Precise Ship Tank Level Measurement. Even in Harsh Conditions.
Customized pressure sensors like the UTC30 transducer are used worldwide in numerous industries. Let's take a look at the important role sensors play in the shipbuilding industry and at the advantages of the UTC30 within this industry. In the shipbuilding industry our customers rely
More Information Top
-
A technique and device for ice thickness and drift velocity measurements with hydrostatic-pressure sensors sliding along the ice bottom
A two-stage LM358 amplifier ensures the sensitivity of the hydrostatic pressure sen- sor at a level of (0.015 ± 0.005) m/mV in a freshwater medium.
-
Sensing of hydrostatic pressure using FBG sensor for liquid level measurement
Figure 1 Schematic structure of hydrostatic pressure sensor head.
-
Dual-polarization distributed Bragg reflector fiber lasers for hydrostatic pressure measurement
Several different hydrostatic pressure sensors based on FBGs have been demonstrated [1-4].
-
Polarimetric heterodyning fiber grating laser sensors
4.3 Hydrostatic Pressure Sensor .
-
Under pressure
‘ Hydrostatic pressure sensor based on gold-jacketed spherical end hollow-core photonic bandgap fibre’, D. Chen, X. Cheng and H. Y. Tam .
-
Side-Hole Dual-Core Photonic Crystal Fiber for Hydrostatic Pressure Sensing
Abstract—We propose a novel side-hole dual-core photonic crystal fiber (SHDC-PCF) which is used as the sensing element of the hydrostatic pressure sensor .
-
A comparative study on hydrostatic pressure response of sensors based on N-doped, B-doped and undoped carbon-sphere poly (vinyl alcohol) composites
Abstract We determine the conductance and capacitance sensitivity of simple hydrostatic pressure sensors based on carbon sphere (undoped, N-doped and B-doped)—poly (vinyl alcohol) composite films deposited onto interdigi- tated electrodes.
Indicates content that may require registration and/or purchase.