Products/Services for Hypoid Gear Software
-
Hypoid Gears - (42 companies)A hypoid gear is a style of spiral bevel gear whose main variance is that the mating gears' axes do not intersect. The hypoid gear is offset from the gear center, allowing unique configurations and a large diameter shaft. The teeth on a hypoid gear... -
Gears - (696 companies)...of a helix. They are suitable transferring motion between parallel or perpendicular axes. Herringbone gears possess V-shaped teeth made of conjoined, opposite-hand helices. Hypoid gears are a style of bevel gear which does not offer intersecting axes... -
Metric Gears - (76 companies)Types of Metric Gears. Any type of gear can be a metric gear, including: Differential end gears. Gear stock or pinion wire. Hypoid gears. Miter and bevel gear sets. Racks and pinions. Spur gears. Worm drives and worm wheels. Specifications. More than... -
Bevel and Miter Gears - (229 companies)...hypoid and crown configurations. Straight bevel gears are similar to spur gears, yet have teeth narrowing towards the apex. Straight bevel gears can be noisy due to the abrupt contact between meshing gear teeth. Straight bevel gear. Image credit: How... -
Gear Manufacturing Services - (371 companies)Theytransmit power and motion between parallel axes and may or may not have a center groove. Herringbone gears are also known as double helical gears. Herringbone gear. Image Credit: gearsandstuff.com. Hypoid gears are arranged to allow the translation... -
Spur Gears - (255 companies)Spur gears are the simplest type of gear. Transmitting power between parallel axes, the teeth project radially on the disc. Spur gears are simple, easily manufactured gears and are usually the first choice when exploring gear options. Transmitting...
-
Helical Gears - (209 companies)Helical gears are cylindrilical gears whose teeth are not parallel to the axis of rotation. The teeth are angled and appear as a segment of a helix. Helical gears can transmit power between parallel or right angle axes. Helical gears are cylindrical...
-
Herringbone Gears - (35 companies)Herringbone gears, also called double helical gears, are gear sets designed to transmit power through parallel or, less commonly, perpendicular axes. The unique tooth structure of a herringbone gear consists of two adjoining, opposite helixes...
-
Rack and Pinion Gears - (157 companies)Rack and pinion gears are used to convert rotation into linear motion. How to Select Rack and Pinion Gears. Rack and Pinion Gear. Image Credit: geardesign and knowledgerush.com. What are Rack and Pinion Gears. Rack and pinion gears are used...
-
Worms and Worm Gears - (230 companies)Worms and worm gears are gear sets that offer high gear reduction and torque multiplication with a small footprint. A worm drive is a cylindrical gear with a shallow spiral thread that engages the worm gear in a non-intersecting, perpendicular axes...
Product News
-
KHK USA, Inc.
KHK USA offers free Gear Calculation Software Please click here to access the FREE Gear Calculation Software and FREE Gear Drafting Software programs created by Kohara Gear Industry (KHK). With a few known parameters, these programs will help you design the best gear geometry for your unique application. Please contact us at 516-248-3850, to discuss the production of your design. (read more)Browse Gears Datasheets for KHK USA, Inc. -
Hangzhou Chinabase Machinery Co., Ltd.
Gears GEARS - Reliable Power Transmission Solutions for Industrial Applications. We offer a comprehensive range of precision-engineered gears designed to improve transmission efficiency, reduce downtime, and support stable long-term operation across demanding industries. Spur Gears. Manufactured to European (M1 -M6) and American standards (14 1/2 pressure angle), our spur gears ensure high accuracy, low noise, and efficient power transfer --ideal for machinery requiring consistent speed and reliable... (read more)Browse Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
METTLER TOLEDO Thermal Analysis
Refractometry Software Save time and avoid transcription errors thanks to paperless operation with our powerful PC density software solutions. Data can be viewed, filtered, analyzed, and corresponding reports printed out. METTLER TOLEDO Excellence instruments can be connected to LabX PC software for automatic data handling, high process security and full SOP user guidance. LabX Refractometry Software. LabX software: secure and flexible data handling, full support to comply with 21 CFR 11 and seamless integration... (read more) -
KHK USA, Inc.
Metric Gears for Industrial Automation KHK USA Inc offers 200 styles of stock gearing products with over 26,000 unique configurations available. KHK's product offering includes metric spur gears, metric helical gears, metric internal ring gears, straight and helical metric gear racks, metric circular pitch (CP) racks and pinions, straight, spiral, zerol & hypoid tooth metric bevel gears, straight, spiral, & zerol tooth metric miter gears, metric screw gears, metric worms & worm wheels, metric ratchets & pawls, metric gear couplings... (read more)Browse Gears Datasheets for KHK USA, Inc. -
parvalux by maxon
Geared Motors for Mobility Scooters to your application that will delight your customers. We work with our customers’ engineers and our design team is well-versed in the latest SolidWorks 3D CAD software. (read more)Browse AC Motors Datasheets for parvalux by maxon -
Hangzhou Chinabase Machinery Co., Ltd.
Spur Gears/Helical Gears Spur Gears. 1. European Standard M1, M1.5, M2, M2.5 M3, M4, M5, M6. 2. American Standard 14 1/2 Pressure Angle Bevel Gears1. European Standard. Type A: 1:1, 1:2, 1:3, 1:4. Type B: 1:1, 1:2, 1:3, 1:4. 2. American Standard 20 Pressure Angle Worm Gears Units. Hangzhou Chinabase Machinery manufactures a large variety of spur gears, bevel gears, worm gears, helical gears, automobile gears, agricultural machinery gears, spiral bevel gears, helical bevel gears and racks ( European and American... (read more)Browse Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Ametek Solartron Metrology
Software for Quality Control-Orbit® Gauge Software Solartron is pleased to announce the recent acquisition of Gagesoft inc a leading provider of metrology software for quality control. The existing products Gagemate Pro and GageMate Lite are rebranded as Orbit Gauge Software Pro and Orbit Gauge Software Lite. The Orbit (R) Gauge Software Gagemate is a precision measurement software package designed to collect and store measurement data from manual, semi-automatic, and automatic inspection systems. Orbit (R) Gauge Software Gagemate uses clear... (read more)Browse Data Acquisition Software Datasheets for Ametek Solartron Metrology -
Panametrics
PanaView™ Instrument Interface Software PanaView instrument interface software is a Windows (R)-based. software package that allows users to communicate interactively. with Panametrics instruments. The simple point-and-click interface lets you access the software 's. many features, such as uploading set-up data to your computer. for safe keeping and creating graph templates and log files from. one or more instruments. Users can design formats to display. graphs, logs and text on screen. Those formats can be saved as. templates... (read more)Browse Flow Meters Datasheets for Panametrics -
Allen-Bradley / Rockwell Automation
Intelligent HMI hardware and software Intelligent HMI hardware and software with modern architectures and AI. See how AI features can solve common pain points, add measurable value, and come together in a short, impactful demo. Watch the webinar from Rockwell Automation (read more)Browse Human Machine Interfaces Datasheets for Allen-Bradley / Rockwell Automation -
RDI Technologies Inc.
TrueSight™ Intelligent Software Platform TrueSight TM is our intelligent software platform that transforms complex motion into undeniable insight. It 's the brain of the Iris aiOne TM ecosystem, designed to help you see everything and miss nothing. Learn more. (read more)Browse Predictive Maintenance and Condition Monitoring Systems Datasheets for RDI Technologies Inc.
-
System of Automatic Correction and Measurement for Hypoid Gears
Automatic Correction, Deviation Measurement, Hypoid Gear , Software System .
-
Theory and Practice of Gearing and Transmissions
Ease-off analysis and tooth contact analysis are normally major modules of software pack- ages for hypoid gear design.
-
Getting into gears | News | The Engineer
For its part, Involute Simulation Software (www.microtec.net/~involute) produces the HyGEARS advanced gear modelling software for spiral bevel and hypoid gears .
-
Differential diagnosis of spall versus cracks in the gear tooth fillet region
“HyGEARS V2.0 User Documentation,” Hypoid Gear Engineering, Design and Analysis Software , Involute Simu- lation Softwares Inc., Quebec, Canada, Sep 2003.
-
A generic and theoretical approach to programming and post-processing for hypoid gear machining on multi-axis CNC face-milling machines
It is of high demand from the industry to develop generic CAM software for the face milling of hypoid gears on differ- ent machine tools.
-
CAE Techniques for System Analysis of Hypoid Gearset Vibration
The finite element model of the hypoid gearset utilizes specialty software containing advanced non-linear gear contact algorithms developed specifically for spiral bevel and hypoid gearing [ref.
-
Advanced Developments in Computerized Design and Manufacturing of Spiral Bevel and Hypoid Gear Drives
Accordingly, advanced software programs for computerized design and manufacturing of hypoid gears are developed.
-
Finger milling-cutter CNC generating hypoid pinion tooth surfaces based on modified-roll method and machining simulation
For verifying the result of previous study, the pinion of a hypoid gear pair is virtually machined by using CNC machining simulation software VERICUT.
-
Inderscience Publishers - linking academia, business and industry through research
gearings; double modified worm gears; point-like contact; reaching model; surface constructor; software tools; kinematic modelling; simulation; gear meshing; grinding wheels; hypoid bevel gears.
-
Modelling and simulation of a new worm gear drive having point-like contact
After a short overview of the capabilities of the software , two sample tasks are introduced: the generation of the gear surfaces of a hypoid gearing and the detailed description of modelling the novel worm gear drive with point-like con- tact.
Indicates content that may require registration and/or purchase.