Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Island Components Group
Description: Hysteresis motors are designed to produce smooth and constant velocity. These motors have been used in many military and commercial applications, and almost anywhere reliable, consistent operation is needed. All motors from Island Components have been enhanced through the
- Other Output Power: 0.00603099173206269 HP
- Shaft Speed: 12,000 rpm
- Diameter / Width: 1.062 inch
- Housing Length: 1.375 inch
-
Supplier: ARC Systems, Inc.
Description: Hysteresis Synchronous Motors are designed to meet both Military and Commercial requirements. These AC Motors range from size 8 to 44. This type motor is utilized where constant speed and smooth operation are necessary.
- Continuous Current: 0.6 amps
- Continuous Torque: 0.0375 In-lbs
- Shaft Speed: 4,000 rpm
- AC Voltage & Frequency: 208-230 / 240V 60 Hz, 400 Hz / Aerospace
-
Supplier: M.H. Rhodes/Cramer Company
Description: Cramer's AC Hysteresis Motor is a shaded pole, synchronous-type that provides smooth, quiet performance and allows operation to a stall condition without damage or increase in temperature rise. External rear bearing provides stability, strength and allows for a double-ended
- Continuous Torque: 1.875 In-lbs
- Diameter / Width: 1.84375 inch
- Operating Temperature: -40 to 212 F
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 50 Hz / International Power
-
-
Supplier: Island Components Group
Description: We have a wide variety of motor types: AC 50/60/400/800Hz DC brush-type and brushless Converter-driven Specialty split-field and shunt motors Induction Synchronous Universal Hysteresis Other types We supply hundreds of motor and motor generator products for
- Continuous Torque: 0.075 In-lbs
- Rotor Inertia: 0.000015576 oz-in-sec²
- Shaft Size: 1.437 inch
- Shaft Speed: 7,000 rpm
-
Supplier: Island Components Group
Description: We have a wide variety of motor types: AC 50/60/400/800Hz DC brush-type and brushless Converter-driven Specialty split-field and shunt motors Induction Synchronous Universal Hysteresis Other types We supply hundreds of motor and motor generator products for
- Continuous Current: 0.56 amps
- Continuous Torque: 0.1875 In-lbs
- Rotor Inertia: 0.00001416 oz-in-sec²
- Diameter / Width: 1.062 inch
-
Supplier: Island Components Group
Description: We have a wide variety of motor types: AC 50/60/400/800Hz DC brush-type and brushless Converter-driven Specialty split-field and shunt motors Induction Synchronous Universal Hysteresis Other types We supply hundreds of motor and motor generator products for
- Generated Voltage: 2.75 Volts / 1000 rpm
- Maximum Speed: 4,500 rpm
- Type of Output: AC
-
Supplier: Infineon Technologies AG
Description: precision of the angle measurement over a wide temperature range and a long lifetime are improved with the internal autocalibration algorithm. Data communications are accomplished with a bi-directional Synchronous Serial Communication (SSC) that is SPI-compatible. Summary of Features: - Giant
- Tilt Angle: 360 degrees
- Number of Axes: 2
- Accuracy: 1.9 degrees
- Supply Voltage: 3 to 5.5 volts
-
Supplier: Infineon Technologies AG
Description: Synchronous Serial Communication (SSC) that is SPI-compatible.The sensor configuration is stored in registers, which are accessible by the SSC interface. Additionally the TLI5012B E1000 has Incremental Interface (IIF). Summary of Features The TLI5012B E1000 has the following features and
- Input (Supply) Voltage: 0.5 to 6.5 volts
- Operating Temperature: -40 to 125 C
- Magnetic Field Range: 250 to 700 Oersted
- Features: Magnetic Sensor, Other
-
Supplier: Microchip Technology, Inc.
Description: Manchester and Modem Mode Two 2-wire UARTs 2 Two Wire Interface (I2C compatible), 1 SPI, 1 Serial Synchronous Controller (I2S) two 3-channel 16-bit Timer Counters with capture, waveform, compare and PWM mode. Quadrature Decoder Logic and 2-bit Gray Up/Down Counter for Stepper Motor
- Clock Speed: 64 MHz
- Internal RAM Size: 32 KB
- Internal ROM Size: 128 KB
- Number of Timers: 6
Find Suppliers by Category Top
Featured Products Top
-
Synchronous motors are inherently constant-speed motors and they operate in absolute synchronism with line frequency. Hansen offers both Hysteresis and Permanent Magnet synchronous motors (PM Synchronous Motors) to meet your exact needs. The hysteresis design, Hansen's famous Genuine (read more)
Browse AC Motors Datasheets for ElectroCraft -
Synchronous motors are inherently constant-speed motors and they operate in absolute synchronism with line frequency. Hansen offers both Hysteresis and Permanent Magnet synchronous motors (PM Synchronous Motors) to meet your exact needs. The hysteresis design, Hansen's famous Genuine (read more)
Browse AC Motors Datasheets for ElectroCraft -
What is a Voice Coil Motor? Characteristics and Selection of Voice Coil Motors Voice Coil Motors are highly controllable electrical actuators suitable for applications needing only limited displacement. They offer the following features: (read more)
Browse Brushless Motors Datasheets for GEEPLUS Inc. -
Hysteresis: Control systems with high repeatability What is a Voice Coil Motor? Characteristics and Selection of Voice Coil Motors (read more)
Browse DC Motors Datasheets for GEEPLUS Inc. -
Because of the precision, control and reliability required in life-sustaining medical equipment, Geeplus products can be found in applications throughout this important industry. Very low hysteresis…along with a high level of controllability are common (read more)
Browse Voice Coil Actuators and Motors Datasheets for GEEPLUS Inc. -
coil motors from Geeplus are highly controllable electrical actuators suitable for applications needing only limited displacement and their features include fast operation, controllability, low hysteresis, reliability and flexible configuration. Geepus voice coil actuators can be found in (read more)
Browse Voice Coil Actuators and Motors Datasheets for GEEPLUS Inc. -
direction by reversing the polarity of excitation, a very important characteristic of voice coil actuators is their extremely low hysteresis – typically two orders of magnitude less (read more)
Browse Voice Coil Actuators and Motors Datasheets for GEEPLUS Inc. -
Benefits and Characteristics Very low hysteresis is a common requirement for actuators used in advanced medical equipment to facilitate extremely precise and repeatable flow or pressure control. Geeplus incorporates flexure bearings and rolling bearings into select (read more)
Browse Voice Coil Actuators and Motors Datasheets for GEEPLUS Inc. -
losses. High-quality magnets with low hysteresis losses improve thermal performance. SmCo and Alnico magnets offer better thermal stability than NdFeB magnets. NdFeB magnets of SH and UH grades can be utilized for high-temperature requirements. In flat motors, thinner laminations are preferred to (read more)
Browse DC Motors Datasheets for Portescap
Conduct Research Top
-
Basic Gyroscope Spin Motor Excitation Requirements For USD Gyroscopes
This applications note discusses basic gyroscope spin motor excitation requirements for many models of US Dynamics miniature Rate Integrating Gyroscopes (RIG) and Rate Gyroscopes. Most US Dynamics miniature gyroscopes utilize 2 phase synchronous (hysteresis) motors to drive the gyroscope inertia
-
US Dynamics Rate Gyroscope Interface Brief
inputs: 1. Spin motor excitation. Spin motor excitation provides the electrical power required to start and maintain the speed of the gyroscope spin motor, which is a synchronous induction, hysteresis type. Required here is a two phase AC signal, where the two phases are 90 electrical degrees displaced
More Information Top
-
Motors And Control Systems For Rotating Mirror Deflectors
In a case such as this, one might utilize a multi -pole hysteresis synchronous motor for operation at a precise speed and complex electronics are thus not required to achieve phase -lock performance.
-
A permanent magnet hysteresis hybrid synchronous motor for electric vehicles
The hybrid motor in which the permanent magnets are inserted into the slots at the inner surface of the hysteresis ring is called the hybrid permanent magnet hysteresis synchronous motor .
-
http://dspace.mit.edu/bitstream/handle/1721.1/18011/57205673-MIT.pdf?sequence=2
Literature on the hysteresis synchronous motor is sparse.
-
Dimensional Gauging Using A Scanning Laser Beam
The transmitter contains a low power, ,.2mw, HeNe gas laser and its power supply, a specially designed k.o collimating lens, a hysteresis synchronous motor , a multi- faceted reflector prism, a sync pulse photodetector, and a protective, easily re- placeable window.
-
A permanent magnet hysteresis hybrid motor drive for electric vehicles
Thehybrid motor in which the permanent magnets are inserted into the slots at the inner surface of the hysteresis ring is called the hybrid permanent magnet hysteresis synchronous motor .
-
Starting and synchronization of permanent magnet hysteresis motors
J. Qian and M. A. Rahman, “Analysis of field oriented control for permanent magnet hysteresis synchronous motors ,” IEEE Trans.
-
Transistorized Motor Speed Controls for Satellite Tape Recorders
The paper also discusses the over-all system parameters which must be con- sidered in the choice of a hysteresis synchronous motor , the motor's operating frequency, and its characteristics.
-
Hologon Deflector For High-Resolution Internal Drum And Flat-Field Imaging
hysteresis synchronous motor and had no dynamic problems when operated at speeds of 2000 to 20000 RPM.
-
Design Considerations For High Performance Scanner Motors
The hysteresis synchronous motor develops torque by virtue of the fact that the rotor flux density lags the instantaneous stator magnetomotive force (reif) by a specific angle due to the non - linear B -Ii relationship in the rotor material.
-
Technical Considerations Of Rotating Mirror Deflectors Simple And Sophisticated
Finally, a hysteresis synchronous motor can be economically used at high speeds because its motor rotor is made of a high strength homogeneous steel alloy which can be thermally "shrunk" onto the mirror shaft.
Indicates content that may require registration and/or purchase.