Products/Services for I-Beam Dollies

  • Roller Dollies-Image
    Roller Dollies - (182 companies)
    A roller dolly can also be modified with turntables or rocker tops for traversing uneven surfaces. Other modifications include guidance systems for roller dollies that run on tracks such as flat bars, I-beams, or channel or rail tracks. Smaller slide...
  • Industrial and Commercial Trailers-Image
    Industrial and Commercial Trailers - (401 companies)
    Industrial trailers and commercial trailers are pulled behind a powered vehicle to carry goods, livestock, or equipment.
  • Wheels-Image
    Wheels - (379 companies)
    Wheels are solid discs or rigid circular rings that attach to assemblies such as casters to allow movement. They are connected to a hub and designed to turn around an axle.
  • Lifts-Image
    Lifts - (1632 companies)
    Lifts are used to raise and lower material, personnel, vehicles, and workpieces for loading and working positioning.
  •  
    Metal Profiles and Structural Shapes - (275 companies)
    Metal profiles and structural shapes include metals and alloys with uniform cross sections such as tees, angles, channels, I-beams, rectangular tubes, and specialty cross sectional shapes manufactured through extrusion, continuous casting, roll...
  •  
    Beam Clamps - (71 companies)
    ...to the structural steel without drilling or welding, which could change the integrity of the materials. Beam clamp connections can temporarily or permanently attach utility conduits and pipework or flooring and roofing materials to the flanges of I-beams...
  •  
    Overhead Trolleys - (95 companies)
    Overhead trolleys are conveyors that consist of a continuous loop of chain or cable that is suspended from a track. Carriers are attached periodically to hang or contain products.
  •  
    Roof and Floor Trusses - (143 companies)
    Roof trusses and floor trusses are support structures that consist of one or more triangular units that are made with straight, slender members and connected at the ends as joints.
  •  
    Hoists - (887 companies)
    ...configurations include trolley mount, lug mount, and suspension hook. Custom configurations are also available. Trolley mounts are mounted on tracks or I-beams; can be positioned anywhere along rail or beam. Lug mount hoists are designed with holes...
  •  
    Material Handling Carts and Trucks - (1274 companies)
    Industrial carts and industrial trucks are used to transport equipment or materials within the premises of a facility. They are frequently manually propelled, but motorized version are manufactured. An assortment of carts and trucks are available for a multitude of cargo operations.

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Dorner Manufacturing Corp.
Dorner Manufacturing Corp.