Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: OMEGA Engineering, Inc.
Description: A “current to pressure” converter (I/P) converts an analog signal (4 to 20 mA) to a proportional linear pneumatic output (3 to 15 psig). Its purpose is to translate the analog output from a control system into a precise, repeatable
- Output Pressure: 3 to 120 psi
- Maximum Air Volume: 10 SCFM
- Operating Temperature: -5 to 160 F
- Connector: 1/4" NPT
-
Supplier: Montalvo Corporation
Description: Montalvo electro-pneumatic converters provides accurate, dependable conversion of a DC current signal into a proportional pneumatic output. They are used in conjunction with a Tension Controller to control a pneumatic brake. Features: Performance Rapid Response Rate High flow rate
- Operating Temperature: 41 to 140 F
- Inputs: Charge
- Features: DC Current, Other
- User Interface: None
-
Supplier: Quarktwin Technology Ltd.
Description: 10 Bit Analog to Digital Converter 1 Input 1 SAR 8-PDIP
- Resolution: 10 bits
- Sample Rate: 200 kSamples/Sec
- Input Voltage Range (Vpp): 2.7 to 5.5 volts
- Operating Temperature: -40 to 85 C
-
-
Supplier: DigiKey
Description: 10 Bit Analog to Digital Converter 2, 4 Input 1 SAR 14-PDIP
- Resolution: 10 bits
- Sample Rate: 200 kSamples/Sec
- Operating Temperature: -40 to 85 C
- Package Type: DIP, PDIP
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC ADC 10BIT SAR 8DIP Product overview: MCP3002-I/P from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and
- Pin Count: 8
- Resolution: 10 bits
- Input Voltage Range (Vpp): 2.7 to 5.5 volts
- Operating Temperature: -40 C
-
Supplier: ABB Measurement & Analytics
Description: The I/P converter with various housing is available for cabinet installation, field installation, rail installation and as slide-in type. The signal conversion is based on standard signals. Current signals 0/4 to 20 mA are converted to pressure
- Output Pressure: 3 to 15 psi
- Maximum Supply Pressure: 150 psi
- Operating Temperature: -40 to 185 F
- Connector: 1/8" NPT
-
Supplier: ODG (Origin Data Global)
Description: IC ADC 10BIT SAR 16DIP
- Operating Temperature: -40 to 185 F
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 848391-MCP3008-I/P Features: Bit Analog to Digital Converter Input 1 Package: Tube Family Name: MCP3008 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct.
-
Supplier: RS Components, Ltd.
Description: D/A Converter 8-Bit I2C Shutdown SOIC8
- Pin Count: 8
- Resolution: 8 bits
- Architecture: Current-Steering
- Features: Other
-
Supplier: RS Components, Ltd.
Description: A/D Converter 18-Bit 2.048V I2C SOIC8
- Resolution: 18 bits
- Sample Rate: 0.004 kSamples/Sec
- Features: Other
- Package Type: SOIC
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 1221026-MCP3001-I/P Packaging: Tube Mounting Style: Through Hole Configuration: S/H-ADC Number of Inputs: 1 Input Type: Pseudo-Differential Architecture: SAR Sampling Rate (Per Second): 200k Data Interface: SPI Number of A/D
- Sample Rate: 200 kSamples/Sec
- Operating Temperature: -40 to 85 C
- Package Type: DIP
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 1221027-MCP3002-I/P Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Configuration: MUX-S/H-ADC Number of Inputs: 1, 2 Operating Supply Voltage: 2.7 V ~ 5.5 V Input Type:
- Sample Rate: 200 kSamples/Sec
- Operating Temperature: -40 to 85 C
- Package Type: DIP
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 1221029-MCP3004-I/P Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 14-DIP (0.300", 7.62mm) Configuration: MUX-S/H-ADC Number of Inputs: 2, 4 Operating Supply Voltage: 2.7 V ~ 5.5 V Input Type:
- Sample Rate: 200 kSamples/Sec
- Operating Temperature: -40 to 85 C
- Package Type: DIP
- Features: Other
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
-
Supplier: Lingto Electronic Limited
Description: IC ADC 10BIT SAR 14DIP
- Features: Other
- Interface Type: SPI
-
Supplier: Tripp Lite by Eaton
Description: Connect a DVI monitor to a computer with a DisplayPort output DisplayPort to DVI Adapter Converter (DisplayPort-Male to DVI-I-Female), 6 in. Supports DVI-D single-link computer video resolutions up to 1920 x 1200, and HD resolutions up to 1080p Fully
- Connector Type: Audio / Video Connector
- Coupling / Adapter: Coupling / Adapter
- Features: DVI, DisplayPort
- Gender: Female / Jack, Male / Plug
-
Supplier: RS Components, Ltd.
Description: MCU RDC-IC 48LQFP -40/+85C
- Resolution: 8 bits
- Data Acquisition: I/O Module
- Features: Other, Other Input
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: Omnitron Systems Technology, Inc.
Description: The iConverter GX/F managed media converter is a member of the modular iConverter product family. The GX/F provides single-mode to multimode fiber conversion and rate conversion between 1000BASE-X and 100BASE-X. The iConverter GX/F extends network distances by connecting
- Form Factor: Module
- Network: Multimode Fiber, Single Mode Fiber
- Connector: SC Multimode, SC Single Mode
-
Supplier: Tripp Lite by Eaton
Description: Features Connect a DVI monitor to a computer with a DisplayPort output DisplayPort to DVI Adapter Converter (DisplayPort-Male to DVI-I-Female), 3 ft. Supports DVI single-link computer video resolutions up to 1920 x 1200, and HD resolutions up to 1080p
- Connector Type: Audio / Video Connector
- Coupling / Adapter: Coupling / Adapter
- Features: DVI, DisplayPort
- Gender: Female / Jack, Male / Plug
-
Description: IC ADC 10BIT SAR 8DIP
- Operating Temperature: -40 to 85 C
- Package Type: DIP
- Features: Other
- Packing Method: Shipping Tube / Stick Magazine
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, DIP, Digital-to-Analog Converter IC, Digital
- Operating Temperature: -20 to 70 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 8-BIT 8CH I2C-BUS D-A CONVERTER WITH BUFFER AMPLIFIERS Product overview: M62393P from Mitsubishi Electric is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is
-
Supplier: Omnitron Systems Technology, Inc.
Description: The iConverter 2Fx is a Fast Ethernet fiber-to-fiber media converter that provides multimode to single-mode and dual fiber to single fiber conversion with advanced switching features. The 2Fx is a member of the modular iConverter product family, and
- Form Factor: Module
- Features: Other
- Connector: SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
-
Supplier: DigiKey
Description: 6 Bit Digital to Analog Converter 6 16-DIP
- Resolution: 6 bits
- Operating Temperature: -20 to 70 C
- Package Type: DIP
- Reference Access: External
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC ADC/DAC 8-BIT I2C 16-DIP Product overview: PCF8591P from NXP Semiconductors is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers
- Resolution: 8 bits
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Omnitron Systems Technology, Inc.
Description: The iConverter GX/X managed two-port Gigabit Ethernet switch and fiber converter is a member of the modular iConverter product family. The GX/X provides single-mode to multimode fiber conversion for extending network distances up to 12km by connecting multimode fiber
- Network Equipment: Switch
-
Supplier: Omnitron Systems Technology, Inc.
Description: iConverter 2GXT Ethernet fiber media converters are members of the modular iConverter Multi-Service Platform. The 2GXT is a dual-channel media converter and four-port switch with two 10/100/1000BASE-T RJ-45 ports and two Small Form Pluggable (SFP) ports. The dual SFP fiber ports
- Network: 1000Base-LX, 1000Base-SX, 1000Base-T, 100Base-T, 10Base-T
- Form Factor: Module
- Features: Other
- Connector: RJ-45
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lites mini-DVI to VGA Female Video Adapter Cable allows you to connect a VGA Display to the mini-DVI port found on some Apple computer models. Supports resolutions up to 1920 x 1080 (1080i). Features Connect a VGA Monitor to an Apple Intel iMac, MacBook, or
-
Supplier: DigiKey
Description: A-SERIES DC TO HVDC CONVERTER, S
- Type: DC/DC Converter
-
Supplier: Lingto Electronic Limited
Description: IC DAC 6BIT V-OUT 16DIP
- DNL: 0.5 LSB
- INL: 0.5 LSB
- Interface Type: I2C
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: CONVERTER; DUAL-IN-LINE PACKAGE; 875 MW(MAX.) @ 25 C; 8 BITS; 20 I/P; 0; 70
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's mini-DVI to DVI-D Digital Female Video Adapter Cable allows you to connect a DVI-D Display to the mini-DVI port found on some Apple computer models. Supports Single Link digital transmission, with resolutions up to 1920x1200@60Hz. Features Connect a DVI
-
Supplier: Computer Network Accessories, Inc.
Description: DisplayPort to HDMI converter. Allows the connection of an HDMI video display to a DisplayPort video source (i.e. DisplayPort video cards, etc.), eliminating the expense of upgrading your display for DisplayPort compatibility. DisplayPort 1.1 compliant 1.62Gb/s and
- Connector Type: Audio / Video Connector
- Features: DisplayPort, HDMI
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 115VAC to 24VDC 12 chan I/O converter bd
- Data Acquisition: I/O Module
-
Supplier: SFCable.com
Description: DisplayPort to HDMI adapter lets you connect an HDMI video display to a DisplayPort video source (e.g.DisplayPort video cards, etc.), eliminating the expense of having to upgrade your display for DisplayPort compatibility. Compliant with Displayport 1.1,supports 1.62Gbps and
- Connector Type: Audio / Video Connector
- Coupling / Adapter: Coupling / Adapter
- Features: DisplayPort, HDMI
Find Suppliers by Category Top
Featured Products Top
-
Asymmetric regulated outputs suit IGBT, Si, SiC, and GaN cascode gate drives - It is now simpler than ever to generate power for IGBT, Si, SiC, and GaN cascode gate drivers with RECOM's R24C2T25 DC/DC converter from Richardson RFPD. The SMT part, in a compact 7.5 x 12.83mm 36-pin (read more)
Browse DC-DC Converter Chips Datasheets for Richardson RFPD -
Why You Need a Converter? Computers and monitors are evolving at different speeds. Here's why you might need one: 1- Connecting new to old: New laptops and desktop graphics cards often have (read more)
Browse Video Cables Datasheets for Shenzhen QH Industrial Co., Ltd -
S.I. Tech Universal Serial Bus (USB) to fiber optic media converters extend the range of USB beyond the USB 5 meter limit. These units allow users to further remote cameras, printers, scanners, storage devices, and other USB devices from computers through the use of fiber optics. Multimode fiber is standard and single mode is optional. Refer to the table below and product data sheet for additional information. (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
Extend Ethernet networks with fiber optic media converters S.I. Tech Ethernet to fiber converters extend the distances of 10/100/1000 Mbps networks through the use of fiber optics. (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
Extend the reach of TTL through the use of fiber optic media converters by S.I. Tech. The following Transistor-Transistor Logic (TTL) to fiber optic media converters are available from S.I. Tech. For these units multimode (850nm) is standard and single mode (1310nm) is (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
S.I. Tech Ethernet Media Converters (Bit-Drivers®) extend the distances of 10, 100, or 1000 Mbps networks through the use of either multimode to single mode fiber optics. https://www.sitech-bitdriver.com/products/ethernet.htm (read more)
Browse Fiber Optic Transmitters Datasheets for S.I. Tech, Inc. -
design for a specific ripple current simply add the target ripple current in the optional input box. Find the power inductor's specification for a particular DC-DC converter topology Compare and analyze inductor total loss (AC+DC); L vs. I; Temperature rise; Current waveform (read more)
Browse Transformers Datasheets for Coilcraft, Inc. -
TDK Corporation announces the introduction of the 100W rated TDK-Lambda i3A series of non-isolated DC-DC converters. Capable of operating from an input voltage of 9V to 53V, the step-down converter delivers an output voltage that can be adjustable from 3.3 to 16.5V or 5 to 30V with output (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
The Single Phase Converter (SPC) converts single-phase power to DC power for use by Yaskawa’s variable frequency drives. The SPC is the solution for the most (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
Specification 1- Product: Display-port Male To HDMI Female 4K Converter 2- Input: Display-port 3- Output: HDMI 4- Length: 23 CM/1 m~5 m 5- Material: Plastic (read more)
Browse Video Cables Datasheets for Shenzhen QH Industrial Co., Ltd
Conduct Research Top
-
Simplify A/D Converter Interface with Software
port pins required to interface a 4-1/2 digit ADC chip to a microprocessor (?P) to be reduced from 15 lines (see reference) to only 10 lines by counting the digit strobes in a software register. In addition to freeing I/O pins for other applications, this method also results in slightly faster
More Information Top
-
Analog-to-Digital Conversion
In order to guarantee the DNL for a production lot the estimation will have to be extended to P converters times M resistors per converter.
-
CR4 - Thread: I/P Converters
I to P converter is nothing but an instrument that coverts current signal to air pressure signal.
-
Pressure
Current to Pressure Trainer setup comprises of a I to P converter fitted on a base.
-
Training
Current to Pressure Trainer setup comprises of a I to P converter fitted on a base.
-
Application of Al2O3 Nanofluid for Enhance Heat Transfer Rate
in Shell and Tube Heat Exchanger
The I to P converter gets current input from V to I converter.
-
Efficient routing and wavelength assignment for reconfigurable WDM networks with wavelength converters
(Note that the original algorithm required up to P converters at any given node.) .
-
Digital Communication
S to P converter .
-
ISA MAIN INSTR SYS - Maintenance of Instruments and Systems
To identify why the control valve is not operating prop- erly, the valve is placed in manual and stroked, and the I to P converter ’s output is checked.
-
An S to P Converted Phase Recorded Near Long Valley/Mono Craters Region, California
Backprojected scattering loci for an S to P converter in a constant .
-
Electricity generation — Industrial waste management
Figure 8: I to P converter .
Indicates content that may require registration and/or purchase.