-
Supplier: R. S. Hughes Company, Inc.
Description: The Erem lead forming pliers is another quality product from Erem.
-
Supplier: R. S. Hughes Company, Inc.
Description: The Excelta Five Star steel lead forming pliers is another quality product from Excelta. Has a green handle color. Used in forming of DIL pins. The overall length measures 6 1/2 in.
-
Supplier: Allied Electronics, Inc.
Description: Severe Environmental Conditions Including Military Requirements of High Shock and Vibration Two-Piece Tapered Entry Closed Entry Inner Contact and Machined Outer Sleeve Accepts Any IC Lead and Component Leads 0.016"-0.021" Diameter, 0.105" Min. Length Uses: Microprocessor
-
-
Supplier: Sensata Technologies
Description: Open Top Reduced Lid Activation Force Auto Load Compatible Package Alignment 0.4mm pitch Corner Lead Guide plus Alignment Rails 0.5mm pitch Corner Lead Guide Modular tooling provides maximum flexibility to meet most lead form and pin count combinations Thru Hole Design with
- Contact Resistance: 65 milliohms
- Operating Temperature: 150 C
- Contact Plating: Gold Plating
- Product Type: IC Socket
-
Supplier: Fuji America Corporation
Description: supported as an option.) It is possible to produce two different models at the same time using a double conveyor, so the panel conveyance time is, in practice, zero. A wider scope of production is possible using twin robot specifications. Versatility A DX head exchanges dedicated tools in one
-
Supplier: Fuji America Corporation
Description: parts with the wrong properties from being placed, which cannot be checked based on exterior checks. All parts are checked before placement to ensure that there are no warped terminals or leads on parts such as connectors and IC chips that can cause poor connectivity, preventing
Find Suppliers by Category Top
Featured Products Top
-
"Lubricants perform three main functions in titanium forming operations: (1) They minimize the energy of pressure required to overcome friction between the blank and the tooling. (2) They reduce the possibility of galling or seizing between the blank and the tooling, and (3) in hot-working, they (read more)
Browse Industrial Lubricants Datasheets for Everlube Products -
Interest rates, the election and managing longer lead times National Bolt & Nut an ISO 9001:2015 certified manufacturer of custom non standard fasteners. Rapid lead times, quality products, full certs. NBN also warehouses (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
. Output Clamp Diodes: Ensures transient suppression, safeguarding the IC and connected devices from voltage spikes (read more)
Browse Transistors Datasheets for Win Source Electronics -
tool functions by transferring its form to the production article; in other words, it determines the final shape of the finished product. Different tooling types will have different dimensional tolerance levels, mostly affected by the coefficients of thermal expansion (CTEs) for the tooling (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
. Product Quality A tool functions by transferring its form to the production article; in other words, it determines the final shape of the finished product. Different tooling types will have different dimensional tolerance levels, mostly affected by the coefficients of thermal (read more)
Browse Tool and Die Makers Datasheets for General Plastics Manufacturing Co. -
gyro for drilling and survey instruments operating under harsh conditions The closed-loop architecture of GYPRO4300 allows to achieve a strong vibration rejection of 0.5 °/h/g² under harsh vibrating conditions. GYPRO4300 gyro is housed in a miniature and hermetic J-lead (read more)
Browse Gyroscopes Datasheets for Tronics Microsystems -
The ADRV9002 is a highly integrated, RF transceiver that has dual-channel transmitters, dual-channel receivers, integrated synthesizers, and digital signal processing functions. The IC delivers a versatile combination of high performance and low power consumption required by (read more)
Browse RF Transceivers Datasheets for Richardson RFPD -
The MM1-0626SSM is a highly linear passive GaAs double balanced MMIC mixer suitable for both up and down-conversion applications. As with all Marki Microwave mixers, it features excellent conversion loss, isolation and spurious performance across a broad bandwidth and in a small form (read more)
Browse RF Mixers Datasheets for Marki Microwave LLC -
You can use a Piecewise-Linear Electrical Circuit Simulation (PLECS) tool before hardware design to simulate the dynamic behavior of a complex Vienna PFC circuit that uses ideal switches with optional dsPIC33CH Processor-in-the-Loop (PIL). Please (read more)
Browse Power MOSFET Datasheets for Richardson RFPD -
straighteners, curling tools, heated brushes, and related appliances. Looking for a Custom MCH Ceramic Heater for Your Hair Straightener? Send us your heater dimensions, voltage, resistance or power, target temperature, and heating requirements. INNOVACERA can customize the heater dimensions, heating pattern, lead configuration, and electrical parameters to match your hair straightener or other hair styling appliance. (read more)
Browse Industrial Heaters Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd.
More Information Top
-
Microcomputer-based testing and repairing system using digital signature mapping
For inserting good component, we need a lead formation and IC insertion tools .
-
CHARACTERIZATION AND CONTROL OF PLCC AND MQFP LEAD INSPECTION SYSTEMS
At the Trim-and-Form step in IC Assembly each lot leaves a particular lead forming tool with a product distribution which can be represented by a mean and sigma for each of the parameters which define the final leadform.
-
Fabrication of a microlens array electroformed mold with low roughness and high hardness
There are many applications, such as micromotors, molding inserts for molding ceramic microstructures and micro-mechanical forming tools (e.g. integrated micro-punches for IC lead frames).
-
Diagnostic knowledge in manufacturing systems-a case of integrated circuits leads forming system
In case of Plastic IC QFP Leads Forming system, most of finalproduct's quality related problems are strongly systemdependent, which are strictly related to the leads form tool design and the tools'construction.
-
CAD for GaAs MMIC manufacturability
Beginning in 1974, a program of structured experimental and theoretical research has led to a compact, physics-based description of the GaAs FET which forms the nucleus of a collection of CAD tools for MMIC (monolithic microwave IC ) design.
-
Vitesse and Delphi Delco Electronics Select Numerical Technologies' Cadabra Products
Cadabra, a Numerical Technologies company, provides industry leading tools that offer high productivity in the generation of handcrafted quality cell layouts that form the fundamental building blocks used in the standard cell, semi-custom, and custom IC designs.
-
Precision measurement of the neutron spin dependent structure functions
…the anomalous dimensions log'" Q2 which appear in the pQCD treatment of form factors at large momentum … x M 1behavior of leading twist structure functions is a powerful tool in QCD phenomenology, since … sufficiently fast at large IC is most likely due…
-
Low cost molded packaging for optical data links
The first trim & form operation prepares the DIPSfor IC testing and subsequent OSA attachment All dam bars between the leads are removed at this stagc, electncally isolatingthe … O leads are attached via resistancewelding separate tool forms the sheld over the…
-
General chair's message
…one event each year where the entire life cycle of IC design technology is on … startups; new insights into tools and methodologies at the … integrated reference flows from leading foundries and IP providers; continuing education in the form of full-day tutorials…
-
Effect of Mg++ on the reactivity of ribonucleic acid
Condensation of benzil with two monosubstituted guanidines in the presence of 50 tool % of potassium hydroxide leads to the formation of 2-(subst, imino)-4,4- diphenyl-imidazolidin-5 … the formation of 3-substituted 5,5-diphenyl-glycocyamidines ( Ic , d).
Indicates content that may require registration and/or purchase.