-
Supplier: Analog Devices, Inc.
Description: Product Details The LT3575 is a monolithic switching regulator specifically designed for the isolated flyback topology. No third winding or optoisolator is required for regulation. The part senses the isolated output voltage directly from the primary side flyback waveform. A 2.5A, 60V NPN
- IC Package Type: Other
- Operating Temperature: -40 to 125 C
- Regulator Category: Switching Regulator
-
Supplier: Infineon Technologies AG
Description: dim-to-off. The IC can be used to transmit analog voltage-based signals from a 0-10V dimmer or potentiometer to the dimming or PWM input of a lighting controller IC in the form of a current based PWM signal to drive an external opto-coupler. CDM10VD replaces many components in a
- Features: RoHS Compliant
- Form Factor: Integrated Circuit (IC)
- Output Current: 5 milliamps
-
Supplier: Analog Devices, Inc.
Description: Product Details The ADuM1100 is a digital isolator based on Analog Devices Inc., iCoupler® technology. Combining high speed CMOS and monolithic air core transformer technology, this isolation component provides outstanding performance characteristics superior to
- Data Rate: 100000 kbps
- Device Type / Applications: Isolator
- IC Package Type: SOIC
- Pin Count: 8 #
-
-
Supplier: Infineon Technologies AG
Description: potentiometer to the dimming or PWM input of a lighting controller IC in the form of a current based PWM signal to drive an external opto-coupler. CDM10V-2 replaces many components in a traditional solution and reduces BOM and PCB space significantly. It supports active and
- Features: RoHS Compliant
- Form Factor: Integrated Circuit (IC)
- Output Current: 5 milliamps
-
Supplier: Infineon Technologies AG
Description: dim-to-off. The IC can be used to transmit analog voltage-based signals from a 0-10V dimmer or potentiometer to the dimming or PWM input of a lighting controller IC in the form of a current based PWM signal to drive an external opto-coupler. CDM10VD replaces many components in a
- Features: RoHS Compliant
- Form Factor: Integrated Circuit (IC)
- Output Current: 1 milliamps
-
Supplier: Infineon Technologies AG
Description: potentiometer to the dimming or PWM input of a lighting controller IC in the form of a current based PWM signal to drive an external opto-coupler. CDM10V-4 replaces many components in a traditional solution and reduces BOM and PCB space significantly. It supports active and passive
- Features: RoHS Compliant
- Form Factor: Integrated Circuit (IC)
- Output Current: 5 milliamps
-
Supplier: Richardson RFPD
Description: programmability and fail-safe drivers with default low in case of loss of input side power. The Si823Hx family offers longer service life and dramatically higher reliability compared to opto-coupled gate drivers. Automotive Grade is available. These products are built using automotive
- Peak Output Current: 4 amps
-
Supplier: Analog Devices, Inc.
Description: performance characteristics superior to alternatives, such as optocoupler devices. By avoiding the use of LEDs and photodiodes, i Coupler devices remove the design difficulties commonly associated with opto-couplers. The typical optocoupler concerns regarding uncertain current transfer
- Data Rate: 90000 kbps
- Device Type / Applications: Isolator
- IC Package Type: SOIC
- Pin Count: 16 #
-
Supplier: Analog Devices, Inc.
Description: characteristics that are superior to alternatives, such as optocoupler devices. By avoiding the use of LEDs and photodiodes, iCoupler devices remove the design difficulties commonly associated with opto-couplers. The typical optocoupler concerns regarding uncertain current transfer
- Data Rate: 90000 kbps
- Device Type / Applications: Isolator
- IC Package Type: SOIC
- Pin Count: 16 #
-
Supplier: Richardson RFPD
Description: The CMOD225-10-100 is a PLL module that phase locks an internal Ultra-low phase noise 100 MHz VCXO to an external 10 MHz input frequency reference. If no input reference is detected, then the module locks to its internal 10 MHz TCXO reference automatically. The module has 2 separate
- Output Frequency: 10 MHz
- Supply Voltage: 15 volts
-
Supplier: Renesas Electronics Corporation
Description: logic high Rx output if Rx inputs are floating, shorted, or on a terminated but undriven (idle) bus. Rx outputs have high drive levels - typically 15mA at VOL = 1V (for opto-coupled, isolated applications). Half duplex (Rx inputs and Tx outputs multiplexed together) and full duplex pinouts
- Data Rate: 250 kbps
- Device Type / Applications: Transceiver
- IC Package Type: SOIC
- Supply Voltage: Other
-
Supplier: Renesas Electronics Corporation
Description: logic high Rx output if Rx inputs are floating, shorted, or on a terminated but undriven (idle) bus. Rx outputs have high drive levels - typically 15mA at VOL = 1V (for opto-coupled, isolated applications). Half duplex (Rx inputs and Tx outputs multiplexed together) and full duplex pinouts
- Data Rate: 250 kbps
- Device Type / Applications: Transceiver
- IC Package Type: SOIC, Other
- Supply Voltage: Other
-
Supplier: Renesas Electronics Corporation
Description: logic high Rx output if Rx inputs are floating, shorted, or on a terminated but undriven (idle) bus. Rx outputs have high drive levels - typically 15mA at VOL = 1V (for opto-coupled, isolated applications). Half duplex (Rx inputs and Tx outputs multiplexed together) and full duplex pinouts
- Data Rate: 250 kbps
- Device Type / Applications: Transceiver
- IC Package Type: SOIC, Other
- Supply Voltage: Other
-
Supplier: Renesas Electronics Corporation
Description: logic high Rx output if Rx inputs are floating, shorted, or on a terminated but undriven (idle) bus. Rx outputs have high drive levels - typically 15mA at VOL = 1V (for opto-coupled, isolated applications). Half duplex (Rx inputs and Tx outputs multiplexed together) and full duplex pinouts
- Data Rate: 1000 kbps
- Device Type / Applications: Transceiver
- IC Package Type: MSOP, SOIC
- Supply Voltage: Other
-
Supplier: RS Components, Ltd.
Description: Driver for IGBT and MOSFET modules in three-phase bridge circuits. Collector-Emitter voltage 900V. Output peak current 2A. CMOS-compatible input buffers at 5V. Short-circuit protection by VCE monitoring and Soft turn-Off. Drive interlock top/bottom. Signal transmission by opto-couplers
- Device Type / Applications: Other
- TJ: 85 C
-
Supplier: RS Components, Ltd.
Description: The Silicon Labs Si8220/1 are opto-input, package and pin compatible single-channel isolated gate driver upgrades to HCPL-3120 and other optically-coupled gate drivers. Connect to optocoupler external input circuits (e.g. voltage source and series limiting resistor) and offer
- Device Type / Applications: Other
- IC Package Type: SOIC
- Pin Count: 16 #
- Supply Voltage: Other
-
Supplier: RS Components, Ltd.
Description: The Silicon Labs Si8220/1 are opto-input, package and pin compatible single-channel isolated gate driver upgrades to HCPL-3120 and other optically-coupled gate drivers. Connect to optocoupler external input circuits (e.g. voltage source and series limiting resistor) and offer
- Device Type / Applications: Other
- IC Package Type: SOIC
- Pin Count: 16 #
- Supply Voltage: Other
-
Supplier: RS Components, Ltd.
Description: The Silicon Labs Si8220/1 are opto-input, package and pin compatible single-channel isolated gate driver upgrades to HCPL-3120 and other optically-coupled gate drivers. Connect to optocoupler external input circuits (e.g. voltage source and series limiting resistor) and offer
- Device Type / Applications: Other
- IC Package Type: SOIC
- Pin Count: 16 #
- Supply Voltage: Other
Find Suppliers by Category Top
Featured Products Top
-
.1), and DSP instructions • Memories – Up to 2 MB of Flash memory organized into two banks allowing read-while-write – Up to 256+4 KB of SRAM including 64-KB of CCM (core coupled memory) data RAM – Flexible external memory controller with up (read more)
Browse Microcontrollers (MCU) Datasheets for Shenzhen Shengyu Electronics Technology Limited -
The optoCONTROL 2520 optical laser micrometer offers high accuracy and variable mounting distances up to 2m. The distance between the measurement object and the (read more)
Browse Micrometers Datasheets for Micro-Epsilon Group -
feature 32 opto-coupler isolated inputs (for use with current sink outputs) and 32 isolated outputs, with all the inputs having interrupt function. The digital filter function helps reduce or eliminate noise and chatter input signals. This digital (read more)
Browse I/O Modules and Instruments Datasheets for Advantech -
amplifiers, LED displays and test equipment. The PFH500F-28 series utilizes GaN semiconductors, bridgeless power factor correction, synchronous rectification and digital control, enabling efficiencies of up to 92%. Opto-couplers have been replaced by digital isolators for long term reliability (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
The ADuM4221/ADuM4221-1/ADuM4221-2 are 4 A isolated, half bridge gate drivers that employ the Analog Devices, Inc., iCoupler® technology to provide independent and isolated high-side and low-side outputs. The ADuM4221/ADuM4221-1/ ADuM4221-2 provide 5700 V rms isolation in an increased (read more)
Browse Gate Drivers Datasheets for Richardson RFPD -
Infrastructure integrate a linear pre-driver, RF Power amplifier, Rx LNA with T/R switch, a circulator and bias controller and DPD feedback coupler in a compact footprint. RapidRF reference boards are ideal for radio units requiring 2.5-8W (34-39 dBm) average transmit power at the antenna. Versions (read more)
Browse RF Amplifiers Datasheets for Richardson RFPD -
up to 2,500V of static discharge. However, it’s still comparatively low compared to the possible ESD coupled from a human body, which is in the range of kilovolts. When many kV of ESD are coupled into an unprotected circuit, some of the input may fail. The (read more)
Browse Transient Voltage Suppressor Diodes (TVS) Datasheets for MDE Semiconductor, Inc. -
ranging from noisy industrial environments to sensitive equipment such as mass spectrometers. Other optocouplers are available in different package styles and terminations, ranging from 2.5kV to 25kV. VMI is ISO9001:2015 certified and all of our products are made and 100 (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc.
More Information Top
-
CR4 - Thread: Zero Crossing Detector at 230 V AC Mains
The actual opto - coupler IC I am using is MCT2E 827Q (white package).
-
FPGA implementation for speed monitoring and speed control of a DC motor using fuzzy logic
Opto - coupler ( MCT2E ) is used for isolation. C Driver Circuit MOSFET driver IC IR2110 needs 12V DC and 5V DC supply.
-
DTMF Based Automation System with Reduction of Noise Using Goertzel DFT Estimation
MCT2E Opto coupler (VO1) is used, since due to the bridge rectifier the polarity of the signal can be made relevant for a longer period of time. … Decoder Unit (DDU) 1) DTMF Decoding mode1: When we implement the DTMF decoder IC instead of Goertzel …
-
Humanizing the Interface: Voice Activated Devices
The opto -isolator IC MCT2E is used to provide isolation between the DSK and driver circuit. The relay and opto- coupler circuit was tested for loads up to 30 watt.
-
Wireless Control of Autonomous Wheeled Robot through GPRS -- Design and Real Time Validation
The opto - coupler used not only amplifies the weak signal but also provides electrical isolation. MCT2E Fig.9 shows the construction of H-bridge using IC with necessary components to perform the above …
-
Control Systems for Power Electronics
To implement such complex transfer function, a large circuit consisting of combinations of ICs , operational amplifiers, and … Keywords Hall effect Á Opto coupler Á Schematic Á Layout Á ATtiny2313 The opto coupler used in our circuit is MCT2E .
-
Introduction to Embedded System Design Using Field Programmable Gate Arrays
2005) Design and implementation of a control IC for vertical articulated robot arm using SOPC technology. Isolation between the FPGA-based control circuit and the power circuit is achieved by using an opto - coupler . 10K MCT2E .
-
Thinkquest~2010
Opto - coupler IL206 or CNY17 can also be used in place of MCT2E . … Probabilistic broadcast for flooding in wireless mobile ad hoc networks, EPFL Technical Report IC /2002/54,Swiss Federal …