-
Supplier: RS Components, Ltd.
Description: Phase Frequency Detector, MCH12140DG
- Features: Other
- Device Type: Real Time Clock
- Features / Standards: RoHS Compliant
- Package Type: SOIC
-
Supplier: Newark, An Avnet Company
Description: PHASE FREQ DETECTOR, 2GHZ, -40 TO 85DEGC; Clock IC Type:Phase Frequency Detector; Frequency:2GHz; No. of Outputs:2Outputs; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Clock IC Case Style:SOIC; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: PHASE FREQUENCY DETECTOR 2.1GHZ SOIC8; Clock IC Type:Clock Buffer; Frequency:2GHz; No. of Outputs:2Outputs; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Clock IC Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: PHASE FREQUENCY DETECTOR, WSOIC-20; PLL Type:VCO; Frequency:250MHz; No. of Pins:20Pins; PLL Case Style:SOIC; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; MSL:- RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: Phase Locked Loops - PLL PHASE LOCKED LOOP W/DETECTOR
- Supply Voltage: 5 volts
- Operating Temperature: -40 to 125 C
- Features / Standards: Lead Free, RoHS Compliant
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: IC, RF DETECTOR; Frequency Min:-; Frequency Max:-; Input Power Min:-; Input Power Max:-; Sensitivity:-; RF IC Case Style:DIP; No. of Pins:14Pins; Supply Voltage Min:-; Supply Voltage Max:24V; Operating Temperature Min:-20°C; MSL:
-
Supplier: Quarktwin Technology Ltd.
Description: RF Detector IC Module
- Features: Other
-
Supplier: Texas Instruments
Description: High Speed CMOS Logic Phase-Locked Loop with VCO and Lock Detector 16-PDIP -55 to 125
- Supply Voltage: 2 to 6 volts
- Output Frequency: 70 MHz
- Operating Temperature: -55 to 125 C
- Bus Interface: CMOS
-
Supplier: Texas Instruments
Description: High Speed CMOS Logic Phase-Locked Loop with VCO and Lock Detector 16-SOIC -55 to 125
- Supply Voltage: 4.5 to 5.5 volts
- Output Frequency: 25 MHz
- Operating Temperature: -55 to 125 C
- Bus Interface: CMOS
-
Supplier: Richardson RFPD
Description: Phase Detector / PLL Frequency Synthesizer
-
Supplier: Lingto Electronic Limited
Description: IC PHASE DETECTOR
- Device Type: Clock Generator
- Features: Other
-
Description: IC PHASE DETECTOR
- Device Type: Clock Generator
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC DETECTOR PHASE FREQ 8SOIC / Phase Frequency Detector IC 800MHz 8-SOIC (0.154", 3.90mm Width) Product overview: MCH12140D from ON Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems,
- Frequency: 800 MHz
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: DigiKey
Description: Clock/Frequency Synthesizer (RF), Phase Detector IC 400MHz 1 20-WFQFN Exposed Pad, CSP
- Supply Voltage: 2.7 to 3.3 volts
- Output Frequency: 400 MHz
- Operating Temperature: -40 to 85 C
- Device Type: Clock Generator
-
Supplier: Rochester Electronics
Description: Phase Detector / PLL Frequency Synthesizer
- Features / Standards: RoHS Compliant
-
Supplier: Acme Chip Technology Co., Limited
Description: PHASE DETECTOR, ECL, PDSO20
- Device Type: Clock Generator
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC DETECTOR PHASE FREQ 8-SOIC Product overview: MCK12140DR from ON Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing
- Frequency: 800 MHz
- Operating Temperature: -40 to 70 C
- Features: Other
-
Supplier: ROHM Semiconductor USA, LLC
Description: ceramic capacitors as output phase compensation capacitors. The reset detection voltage can be changed by connecting a resistor to the Vs pin.(BD3004HFP) The watchdog timer can be switched on and off using the INH pin input logic.(BD3005HFP)
- Regulated Output Voltage (Volt): 5 volts
- Output Current (IOUT): 0.5 amps
- Operating Temperature: -40 to 125 C
- Input Voltage (VIN): 5.5 to 36 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC PHASE DETECTOR Product overview: MM74C932N from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC DETECTOR ENERGY METER 20-SSOP / Single Phase Meter IC 20-SSOP Product overview: ADE7760ARS from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Quarktwin Technology Ltd.
Description: RF IC Phase Detector General Purpose 22GHz E50
-
Supplier: Radwell International
Description: PHASE & FREQUENCY DETECTOR, 800MHZ, SOIC, IC FUNCTION:PHASE FREQUENCY DETECTOR, SUPPLY VOLTAGE MIN:-4.94V, SUPPLY VOLTAGE MAX:-5.5V, IC PACKAGE TYPE:SOIC, NO. OF PINS:8PINS, OPERATING TEMPERATURE MIN:-40°C, OPERATING TEMPERATURE ROHS COMPLIANT: YES. FREE 2
-
Supplier: Lansdale Semiconductor, Inc.
Description: Motorola/Freescale - CMOS 145000 This family of CMOS PLL devices is designed to perform phase-locked loop functions and includes phase detectors, dividers, encoders, decoders, and oscillators, which use the lower power consumption of the CMOS process.
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Lansdale Semiconductor, Inc.
Description: Motorola/Freescale - CMOS 145000 This family of CMOS PLL devices is designed to perform phase-locked loop functions and includes phase detectors, dividers, encoders, decoders, and oscillators, which use the lower power consumption of the CMOS process.
- Number of Devices in Package: 1 #
- Package Type: DIP, PLCC, SOIC, SSOP, TSSOP
- Technology: LVCMOS
- Device Type: Transceiver
-
Supplier: Lansdale Semiconductor, Inc.
Description: Motorola/Freescale - CMOS 145000 This family of CMOS PLL devices is designed to perform phase-locked loop functions and includes phase detectors, dividers, encoders, decoders, and oscillators, which use the lower power consumption of the CMOS process.
- Number of Transmitters: 3 #
- Number of Receivers: 5 #
- Number of Devices in Package: 1 #
- Package Type: DIP, PLCC, SOIC, SSOP, TSSOP
-
Supplier: Lansdale Semiconductor, Inc.
Description: Motorola/Freescale - CMOS 145000 This family of CMOS PLL devices is designed to perform phase-locked loop functions and includes phase detectors, dividers, encoders, decoders, and oscillators, which use the lower power consumption of the CMOS process.
- Pd: 42 to 70 milliwatts
- TJ: -40 to 85 C
- Pin Count: 16 #
- Number of Devices in Package: 1 #
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 883960-MCH12140D Operating Temperature Range: -40°C ~ 85°C Features: Phase Frequency Detector IC 800MHz 8-SOIC (0.154", 3.90mm Width) Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status:
- Operating Temperature: -40 to 85 C
- Device Type: Clock Generator
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 044620-MCK12140DR Packaging: Reel - TR Type: Phase Frequency Detector Number of Circuits: 1 Mounting: SMD (SMT) Input: ECL Output: ECL PLL: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to
- Supply Voltage: 4.75 to 5.5 volts
- Output Frequency: 800 MHz
- Operating Temperature: -40 to 70 C
- Device Type: Clock Generator
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 225566-MCK12140DR2 Packaging: Reel - TR Type: Phase Frequency Detector Number of Circuits: 1 Mounting: SMD (SMT) Input: ECL Output: ECL PLL: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to
- Supply Voltage: 4.75 to 5.5 volts
- Output Frequency: 800 MHz
- Operating Temperature: -40 to 70 C
- Device Type: Clock Generator
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 225259-MCH12140DR2 Packaging: Reel - TR Type: Phase Frequency Detector Number of Circuits: 1 Mounting: SMD (SMT) Input: ECL Output: ECL PLL: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to
- Supply Voltage: 4.75 to 5.5 volts
- Output Frequency: 800 MHz
- Operating Temperature: -40 to 70 C
- Device Type: Clock Generator
-
Supplier: Skyworks Solutions, Inc.
Description: Doppler shift corrections. Reference crystals or oscillators up to 50 MHz can be used with the SKY72310-11. The crystal frequency is divided down by independent programmable dividers (1 to 32) for the synthesizer. The phase detector can operate at a maximum speed of 50 MHz, which
- Supply Voltage: 2.7 to 3.3 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Renesas Electronics Corporation
Description: The EL4585 is a PLL (Phase Lock Loop) sub-system, designed for video applications and also suitable for general purpose use up to 36MHz. In video applications, this device generates a TTL/CMOS-compatible pixel clock (CLK OUT) which is a multiple of the TV horizontal scan rate and phase
- Device Type: Real Time Clock
- Package Type: SOIC
-
Supplier: Integrated Device Technology
Description: to provide reference clock jitter attenuation and to be jitter tolerant, and to provide a stable reference clock for the 2nd PLL stage (typically 19.44MHz). The second PLL stage provides additional frequency multiplication (x32), and it maintains low output jitter by using a low phase noise
- Supply Voltage: 3.3 volts
- Output Frequency: 19.44 to 175 MHz
- Operating Temperature: -40 to 85 C
- Bus Interface: LVPECL
-
Supplier: Integrated Device Technology
Description: to provide reference clock jitter attenuation and to be jitter tolerant, and to provide a stable reference clock for the 2nd PLL stage (typically 19.44MHz). The second PLL stage provides additional frequency multiplication (x32), and it maintains low output jitter by using a low phase noise
- Supply Voltage: 3.3 volts
- Output Frequency: 19.44 to 622.08 MHz
- Operating Temperature: -40 to 85 C
- Bus Interface: LVPECL
-
Supplier: Richardson RFPD
Description: The MMW9002KC is a highly integrated 5G 4-channel bidirectional analog beamforming IC and is digitally controlled via a high-speed SPI bus. The MMW9002KC has a high bit phase and amplitude resolution. Each channel consists of a transmit chain (Tx) and a receive chain (Rx). Both Tx and
- Device Type: Beamformers, Receiver
- Technology: GPS
Find Suppliers by Category Top
Featured Products Top
-
. The high-performance PLL has a -239 dBc/Hz for normalized in-band phase noise floor, ultra-low 1/f noise, and a high phase/frequency detector (PFD) frequency that can achieve ultra-low in-band noise and integrated jitter. The fundamental VCO and output divider of the ADF4378 generate frequencies (read more)
Browse RF and Microwave Connectors Datasheets for DigiKey
More Information Top
-
Phase Lock Loops and Frequency Synthesis
Figure 8.20 Combined IC phase detector : the PD set contains an exclusive-OR PD, a simple flip-flop PD, and the phase-frequency detector Philips, 2002.
-
Modern Crystal Filters
Frequency Discriminator Characteristic Using 2-Pole Monolithic Filter and IC Phase Detector ; f o = 10.7 MHz.
-
Integrated-Circuit Stereo Decoder Does Everything
Fig. 14- (a) Doubly-balanced phase detector used for purposes ofanalysis and (b) actual IC phase detector .
-
A high-performance digital convergence and focus system for projection TV
D sync t o Slave IC Phase Detector O I P Of Master IC .
-
Sapphire resonator transducer accelerometer for space gravity gradiometry
This can be done by reducing the spring constant of the mechanical resonator and by increasing the phase detector IC + (for example by increasing the RF and LO power levels).
-
Wireless Sensor Networks and Ecological Monitoring
A gain and phase measurement system was investigated based upon the use of an AD8302 Gain Phase Detector IC .
-
Industrial Instrumentation and Control Systems
The impedance measuring module is a dual demodulating log amps and phase detector IC .
-
Introduction to Sensors for Ranging and Imaging
In low-cost applications it is possible to use a wideband phase detector IC such as the AD8302 to perform reasonably accurate phase comparisons over a wide range of frequencies from close to DC up to 2.7 GHz and over a …
-
A broadband, low phase noise, fast switching PLL frequency synthesizer
N = 1 Loop BW = 3 MHz Phase Margin = 75 degree We utilized a custom-built 5-10 GHz fundamental VCO and Analog Device’s ADF4002 phase detector IC with the phase noise floor better than -140 dBc/Hz at 50 MHz comparison frequency.
-
A frequency agile 40 Gb/s half rate linear phase detector for data jitter measurement
Abstract— A 40 Gb/s half-rate linear phase detector IC for NRZ data, implemented in a 200 GHz fT, InP DHBT process, with a novel architecture, is described.
Indicates content that may require registration and/or purchase.