Products/Services for IC Trays Recycling
-
Recycling and Reclamation Services - (908 companies)Recycling and Reclamation Services. Recycling and reclamation services recycle and recover solvents, precious metals, hydrocarbons, and other industrial materials. They may also provide analytical testing, collection, trading, process optimization...Services OfferedProcess TechnologyProcessing Capability -
Cable Trays - (260 companies)Cable trays are rigid-type trays used as raceways for cables and wires. Cable trays are components of support systems for power and communications cables and wires. A cable tray system supports and protects both power and signal cables... -
Tool Racks and Tool Trays - (63 companies)Tool racks and tool trays are used to store and organize tools in an exposed manner so that tools are easy to identify, retrieve, and return. These wall-mounted or free-standing units may be designed for specific tool types, or suitable for general...
-
IC Modems - (44 companies)IC modems enable computers to transmit data over telephone lines or via wireless signals. IC modems enable computers to transmit data over telephone lines or via wireless signals. Modem is a contraction of the words modulator-demodulator. Since... -
Coolant Recycling Systems - (71 companies)Coolant recovery systems are used to skim reusable coolant and machining fluids from wastewater in metalworking facilities. Coolant recycling systems are used to skim reusable coolants and machining fluids from wastewater in metalworking facilities... -
IC Pin Probes - (19 companies)IC pin probes are used to test integrated circuits (ICs). They differ in terms of contact type or pin type. Low profile pins are standard, low-height, printed circuit board (PCB) pins. Solder tail pins are designed to allow for easy soldering...
-
IC Sockets and Headers - (347 companies)IC sockets and headers are board-mounted female connectors that serve as carriers for integrated circuit (IC) chips. Description. IC sockets and headers are board-mounted, female connectors that serve as carriers for integrated circuit (IC) chips...
-
IC Package Converters and Adapters - (58 companies)IC package converters and adapters are electronic interconnect devices that are used to interface different types of integrated circuit (IC) sockets. Types of IC Package Converters and Adapters. Categories include package adapters, package...
-
IC Timers - (122 companies)IC timers are semiconductor circuits that generate or set timing for electronic circuits. IC timers are programmable semiconductor circuits that generate or set timing for electronic circuits. These chips function as single or multi-function units...
-
Packaging Tapes - (719 companies)Packaging tape is a rolled adhesive lining manufactured for sealing, wrapping, enclosing, and bundling to prepare items for handling, storage, or shipping. This includes packaging like shrink wrap and corrosion inhibiting films.
Product News
-
ExxonMobil - Polypropylene Products
Rethink Recycle Vistamaxx TM performance polymers are a proven, cost effective solution that allows low-cost recycling, targeting high-value applications. (read more)Browse Polymers and Plastic Resins Datasheets for ExxonMobil - Polypropylene Products -
Luna Innovations
T-Ray® 5000 T-Gauge® Software The T-Gauge (R) software enables the T-Ray (R) 5000 to perform real time process control and nondestructive testing (NDT) applications. With T-Gauge (R), the measurment can be configured to fit your specific application. While simple to use, the T-Gauge (R) software brings sophisticated capability allowing properties such as multi-layer thickness, total product caliper thickness, density, or basis weight to be measured. Calculations can be performed in the time domain or the frequency domain. (read more) -
Luna Innovations
T-Ray® 5000 Small Collinear Industrial Sensor Some applications for an Industrial Sensor require a smaller footprint, a lighter weight or two output beams. These capabilities are met by the HSC50yn, which capitalizes on the new single fiber lighter weight umbilical, and a more compact design, to allow robot mounting. With proper attention to the configuration, it can be used to inspect two points on the same object. In the case of small diameter tubing, this can even be used to measure 4 orthogonal points at the same time. Features. (read more) -
ExxonMobil - Polyethylene Products
Exxtend™ technology for advanced recycling This fact sheet is an overview of how Exxtend TM technology for advanced recycling breaks down plastics that can be more difficult to recycle through mechanical methods, increasing the range of plastics that can be used as feedstock for new products and helping to divert plastics from landfills and incineration. (read more)Browse Polymers and Plastic Resins Datasheets for ExxonMobil - Polyethylene Products -
ExxonMobil - Polyethylene Products
Recyclable* and functional thermoformed packaging Creation of a 95 wt% PE thermoformed package, consisting of a formed PE/EVOH bottom web and PE/EVOH lid film - with both high oxygen barrier and outstanding package integrity through optimized corner thickness and puncture. (read more)Browse Polymers and Plastic Resins Datasheets for ExxonMobil - Polyethylene Products -
KINTEP NEW POWER
Lithium Battery Recycling Solution Challenge: The recycling of waste lithium batteries and purification of black mass involves extreme and hazardous operational conditions: Harsh Chemical Environment: Processes are conducted in the presence of strong acids (e.g., sulfuric acid), strong alkalis (e.g., sodium hydroxide), and highly oxidizing agents. High-Temperature Operations: Reactions often require high temperatures, reaching several hundred degrees Celsius. Complex Multi-Step Process: The procedure necessitates multiple... (read more)Browse Dewatering Equipment Datasheets for KINTEP NEW POWER -
KINTEP NEW POWER
Electronic Wastewater Recycling System Challenge: Wastewater from electronics manufacturing often contains strong acids, fine particles, and fluctuating pollutant loads, making treatment complex. Many systems struggle with corrosion from acidic or chemical-laden water, require large floor space, and consume high energy. Sludge often remains too wet, increasing disposal costs. Without automation, operation is labor-intensive and treatment quality inconsistent. Wastewater Treatment System: Reaction System: Chemicals are optimally dosed... (read more)Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
MacDermid Alpha Electronics Solutions
IC SUbstrates Fabricators of these IC substrates require the capability to deliver interconnect densities far beyond that of the typical printed circuit board fabricator. To successfully build these complex designs, manufacturers require a partner with proven solutions and specialty chemical expertise in high density designs. We are that solutions provider. Our Systek TM line of IC substrate chemicals provide the solutions for the most technically challenging high-density designs. No other company has... (read more)Browse Conformal Coatings Datasheets for MacDermid Alpha Electronics Solutions -
Luna Innovations
T-Ray® 5000 Dual Channel Terahertz Control Unit making the T-Ray (R) 5000 one of the fastest terahertz systems available. The processed waveforms enable multiple measurements to be made simultaneously with a single sensor head. The TCU54nm can provide top and bottom balance of both steel and textile cord tire body ply, two point calender control, and differential measurements as coatings or layers are applied. When coupled with a multi-beam measurement head, the TCU54nm can provide OD and ID of tubing, and up to 8 points on smaller diameter... (read more) -
Luna Innovations
The TeraMetrix T-Ray 5000 SPG single point gauge The modular nature of the measurement tool allows either straight-on or right-angle measurement tips. The measurement is fundamentally non-contact, but for hand-held use, a measurement tip is used to aid the user in positioning the object at the focus of the THz beam. An easy to use touchscreen display allows selection of measurement configuration and mode of operation. The SPG5201 is compatible with any of the intelligent T-Ray 5000 Terahertz Control Units (TCU). The TCU52yn uses VGA and USB... (read more)
-
Handbook of Engineering and Specialty Thermoplastics Volume 3 Polyethers and Polyesters Complete Document
Generally, PPO-related therm o plastics (like TV, computer, bumpers, IC trays ) are shredded when recycled , because they can be re-melted and formed into new products.
-
Multiple encapsulation of LANL waste using polymers. Final report
IC T~chnoIogi~s 42 trays with uncured polymer recycle capability.
-
IC Exporters, IC Selling Leads
[ Related Keywords : Ic tray , tray used, ubot ] Wow Recycle Co.,Ltd .
-
EIS Data Call Report: Plutonium immobilization plant using ceramic in new facilities at the Savannah River Site
… to break up occasional discs that are removed from the later tray loading and tray unloading areas. The crushed material will be milled with the PuO2/UO2 mixtures and is thus recycled . Blend and Granulate ( IC -6).
-
Sustainable WEE management in Malaysia: present scenarios and future perspectives
Today the electronic waste recycling business is in all areas in developed countries. Their recovery centers collect and treat mainly, computer and TV monitor, computer cover and casing, CPU, PCB board, IC tray , audiovisual components, VCRs, stereo equipment, mobile phones, other handheld devices, white goods like fridge, washing machine, computer components and others that contain …
-
Green Manufacturing Processes and Systems
The list of some products that may be reused or recycled is: ABS plastic, alcohol/flux waste, aluminum … … material, cooking oil, copper, CPVC plumbing, CRTs, demolition debris, drywall, DVDs, electrical equipment, e-waste, film, fluid bags and coverings, fluorescent tubes, foam, furniture, glass, glassware, GPPS (black trays from printer assembly, grease … … random and mixed polystyrene), IC tubes, industrial plastics, ink …
-
Live systems and landscape
The ecole Sidwell Friends School includes a systeme of recycling in firm circuit that treats the waters used the ecole in a serie of gardens with amenagees wet areas. Congus to retain any I ' water of rain, trays and the noues planted in reseau intercept …
-
Canada - A report on Options for Recovery of End-of-Life IT Waste in Canada (Prepared for the Information Technology Association of Canada).
… total packaging - Internal protective packaging such as expanded polystyrene foam blocks, moulded paper trays or rigid plastic … While many residential and IC &I sector users retain the packaging especially for large items such as … Cardboard is recycled in the vast majority of large commercial, retail, manufacturing, government and educational establishments.
-
Disposal of woods treated with wood protection means
I)ic~,c use isl abet arguably, as, befiirchtet becomes. as [?, that in the Steinkohlenteer61 contained, partly karzinogunen components human and Umweh geEihrden. The Spanplattenindustric rejects therefore contaminated recycling -sp { incn the Verv,'endung yon (Fchring 198,:1). Ledig-Itch is Dic of Riickfi.ihrung yon schutzmiltclhaltigen plate residues in the Produktionsprozel3 werksintern n16glich to …
-
Recycling technique
Frequent Elektro(nik)-Bauteile are coils IC , resistances, transistors, diodes, potentiometers etc., that are completed through further … By the metals used for the circuit board and components (Cu, Fe, Ni Al, Zn, Sn, pasture … The large number of the material systems and the miniaturization components is aggravating for recycling extremely.
Indicates content that may require registration and/or purchase.