-
Supplier: Flexbar Machine Corporation
Description: of the bodies, allowing the use of the points on any side. Measures slots, grooves, shoulders, holes, pockets, and takes ID and OD measurements. Steel, Black Oxide plated, Made in USA. Model No. 16999, Universal Caliper Accessory Kit (Does not include caliper) KIT
- Features: Caliper
-
Supplier: Transcat, Inc.
Description: Product Highlights Versatile ID measuring gages for holes diameters, groove thickness, tube thickness, and hard-to-reach dimensions. The Digimatic Caliper Gages provide error-free LCD readings as well as data output for SPC analysis. Range 0-.78in 0-20mm Resolution .0005in
- Features: Caliper
-
Supplier: Transcat, Inc.
Description: Product Highlights Versatile ID measuring gages for holes diameters, groove thickness, tube thickness, and hard-to-reach dimensions. The Digimatic Caliper Gages provide error-free LCD readings as well as data output for SPC analysis. Range 1.58-2.36in 40-60mm Resolution .0005in
- Features: Caliper
-
-
Supplier: Transcat, Inc.
Description: Product Highlights Versatile ID measuring gages for holes diameters, groove thickness, tube thickness, and hard-to-reach dimensions. The Digimatic Caliper Gages provide error-free LCD readings as well as data output for SPC analysis. Range 0-.78in 0-20mm Resolution .0005in
- Features: Caliper
-
Supplier: Transcat, Inc.
Description: Product Highlights Versatile ID measuring gages for holes diameters, groove thickness, tube thickness, and hard-to-reach dimensions. The Digimatic Caliper Gages provide error-free LCD readings as well as data output for SPC analysis. Range .79-1.58in 20-40mm Resolution .0005in
- Features: Caliper
-
Supplier: Flexbar Machine Corporation
Description: economical solution for a myriad of measurement applications including: General I.D. & O.D. Measurements. Thread Pitch diameter, I.D. or O.D. Grooves and Recesses. (with Brew-Tech System ). Center-to-Center. Tapers, Chamfers. Deep Measurements. Many other applications. Introducing the latest
- Features: Caliper
-
Supplier: Flexbar Machine Corporation
Description: economical solution for a myriad of measurement applications including: General I.D. & O.D. Measurements. Thread Pitch diameter, I.D. or O.D. Grooves and Recesses. (with Brew-Tech System ). Center-to-Center. Tapers, Chamfers. Deep Measurements. Many other applications. Introducing the latest
- Features: Caliper
-
Supplier: Hannay Reels
Description: To handle single 1-1/4" I.D. through 2" I.D. hose Chain and sprocket drive powered by electric, hydraulic, or compressed air motor. Strap brake and air caliper brake are standard. Standard inlet: 90° ball bearing swivel joint with 1-1/2" female NPT and 2" groove. Optional 2" internals
- Maximum Pressure: 600 psi
- Hose / Cable Length: 170 to 250 ft
- Core Diameter: 10.5 to 15.5 inch
- Hose / Cable Outside Diameter: 1.81 to 2.56 inch
Find Suppliers by Category Top
More Information Top
-
ASTM MNL58 - Petroleum Refining and Natural Gas Processing
Normally, diameter [inner diameter ( ID )/outer diameter (OD)], thickness, grooves or pits, cracks, etc., are measured using micrometers, calipers , pit gages, or such instruments.
-
Refinery Inspection and Maintenance
Normally, diameter [inner diameter ( ID )/outer diameter (OD)], thickness, grooves or pits, cracks, etc., are measured using micrometers, calipers , pit gages, or such instruments.
-
Using Computer Modeling To Provide Missing Information For Interpreting Resistivity Logs
Before we abandon the cyclic induction log example of Fig. 8, it is informative for future reference to investigate the effect of background resistivity level and groove spacing on ID and IM response. .... In Fig. 8, the caliper shows that there are grooves throughout the entire section of the log.
-
Development of an Automated - Ultrasonic Gauging System for Tubes and
Pipes
…width of 20mm; the second groove is 10 mm away from the first groove with 2mm depth .... The WT, ID and OD values for Zircaloy tubes have been confirmed by the digital vernier caliper with 10 microns accuracy and the results derived from inspection and gauging technique have been found within 50 microns accuracy for WT and within 100…
-
QP Toolbox
…for measuring hard to reach dimensions not accessible to conventional hand tools such as calipers and micrometers. .... measuring parts with difficult clearances, such as the insides of bottles, deep internal grooves , and the wall .... The 838T series consists of mechanical readout and digital gages for checking small IDs ranging from 0…
-
Delivering a Fully Qualified HP/HT Production Packer Following Field Failure
…qualification mar- gin would exist to allow for measurement tolerance of the well calipers and to allow .... The groove widths were set at 50 mm (2 in.) for the deeper groove and 120 mm .... Casing ID .
Indicates content that may require registration and/or purchase.