Products/Services for IEC Door Limit Switches
-
Limit Switches - (561 companies)Limit switches detect and are controlled by the motion or presence of an object. Switches are electrical devices used to break electrical circuits. Limit switches are essentially switches that can be actuated by an object other than a human operator...Device TypeSwitch TypeContact Type -
Noncontact Safety Interlock Switches - (92 companies)Noncontact safety interlock switches couple a moveable guard door with the power source of the hazard. For noncontact actuating interlock switches, the guard door is linked to the control circuit contacts via a magnetic or electronic field... -
Rotary Limit Switches - (195 companies)How to Select Rotary Limit Switches. Rotary limit switches use physically-actuated levers to rotate a shaft and operate the contacts in a switch, making them change state. Most products feature a rugged design and are suitable for factory... -
Proximity Sensors - (1104 companies)...according to these published documents. IEC 60947-5-2 Control circuit devices and switching elements in low-voltage switchgear: DC switching interface for proximity sensors and switching amplifiers. FORD ES2 Proximity sensors. MIL-S-52868 Capacitance... -
Linear Limit Switches - (250 companies)Linear limit switches are electromechanical devices that require physical contact between a target object and switch activator to make the contacts change state. Switches are electrical devices used to break electrical circuits. Limit switches... -
Doors - (1347 companies)Image Credit: Goffs Enterprises, Inc. Doors are swinging or sliding barriers that can be opened or closed to allow or deny entry. Generally, doors are grouped with other building supplies. Types. Doors are made of wood, plastic, metal, or composite...
-
RF Limiters - (61 companies)RF limiters are circuits that prevent the amplitude of a waveform from exceeding a specified value. There are three basic types of RF limiters: conventional, feedback, and high power. Conventional PIN diode limiters protect sensitive circuit...
-
Door Operators - (173 companies)Door operators are devices used to open and close all types of doors or gates. These operators can be powered by a variety of power sources such as electric, hydraulic or pneumatic devices. Door operators are used to open and close all types...
-
Pushbutton Switches - (783 companies)How to Select Pushbutton Switches. Flush pushbutton switch. Image Credit: Automationdirect Raised pushbutton switch. Image Credit: Digi-Key Recessed pushbutton switch. Image Credit: Schurter. Pushbutton switches are mechanical switches defined...
-
Compression Limiters - (15 companies)Compression limiters are a type of insert or bushing designed to protect plastic parts from damage by limiting the compressive force from the assembly bolts. Compression limiters are a type of insert or bushing designed to maintain joint integrity...
Product News
-
ERSAELECTRONICS PTE. LTD.
Telemecanique XCKN2118P20C Limit Switch The Telemecanique Sensors XCKN2118P20C is a compact electromechanical limit switch designed to detect the position, presence, travel limit, or movement of machine components. It belongs to the Telemecanique Limit Switches XC Standard range and uses a rotary head with a spring-return thermoplastic roller lever. When a moving cam, door, carriage, or machine component contacts the roller lever, the operating head rotates and actuates the internal snap-action contacts. Removing the mechanical force... (read more)Browse Control and Instrumentation Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
ERSAELECTRONICS PTE. LTD.
Telemecanique XCKMR54D1H29 Limit Switch a standard general-purpose limit-switch layout. Electrical Ratings. The XCKMR54D1H29 carries an A300 control-circuit designation for AC applications. Under IEC 60947-5-1 conditions, it is rated for AC-15 service at 3 A and 240 VAC, with a conventional enclosed thermal current of 10 A. For DC control circuits, it carries a Q150 designation and is rated for DC-13 service at 0.55 A and 125 VDC. These ratings apply to electromagnetic control loads under the defined utilization categories and should... (read more)Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
ERSAELECTRONICS PTE. LTD.
Telemecanique XCSE7312 Solenoid Safety Switch The Telemecanique Sensors XCSE7312 is a heavy-duty safety interlock switch designed to monitor and lock access doors, protective covers, gates, and other movable machine guards. It belongs to the Telemecanique Safety Switches XCS range and combines mechanical key actuation, electrical position monitoring, and solenoid-controlled guard locking in a robust metal enclosure. Unlike an ordinary limit switch that only reports the position of a mechanical object, the XCSE7312 can hold a machine guard... (read more)Browse Motor Speed Controllers Datasheets for ERSAELECTRONICS PTE. LTD. -
ERSAELECTRONICS PTE. LTD.
Omron D2S-01L13-F Subminiature Switch intermittent operation. However, "flux resistant " does not mean washable, waterproof, or hermetically sealed. The switch carries an IEC IP40 rating. It is protected against certain solid objects but has no rated protection against water ingress. It should not be exposed to PCB washing fluid, spray, oil, condensation, conductive dust, or corrosive chemicals unless the complete application has been evaluated. For manual soldering, the manufacturer specifies a soldering iron of no more than 60 W... (read more)Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
Schmersal Inc.
Limit switch series with safety function The PS Series of limit switches are highly modular, with many actuator head and contact options, for position detection and safety guard monitoring applications. The PS series has 4 main body styles: PS116. Compact 1.22 " x 0.62 " x 2.24 ". Prewired cable (2 meter) or M12 quick connect, from side or bottom. Symmetrical housing. Plastic body with metal mounting head. PS215 & PS216. 1.2 " x 1.3 " x 2.6". Screw terminal connections with M20 conduit opening. Metal (PS215) or thermoplastic (PS216... (read more)Browse Limit Switches Datasheets for Schmersal Inc. -
Powell Electronics, Inc.
P6 - Sealed Limit Switches View Datasheet. P6 - Sealed Limit Switches, MIL-Spec and Commercial. P6 series switches are sealed against immersion and corrosive atmospheres. These switches are designed for rugged duty both mechanically and electrically. A one-piece stainless steel or nickel plated brass housing, sealed at the plunger with an O-ring seal and at the base with a glass-to-metal header option provides true environment-free sealing to comply with MIL-PRF-8805/39, MIL-PRF-8805/40, MIL-PRF-8805/43, and MIL-PRF-8805... (read more)Browse Limit Switches Datasheets for Powell Electronics, Inc. -
Bonomi North America, Inc.
Explosion Proof Limit Switches More Approvals, Protection At Lower Cost. The new low-cost Bonomi EX Series provides both visual and remote electrical indication of valve/actuator position. They are approved by ATEX, IECEx, AEC, CCOE and INMETRO, and are UL listed for Class 1 and Class 2 hazardous locations. Bonomi North America has introduced a compact, heavy-duty hazardous location limit switch series with both mechanical and non-contact models. The new low-cost Bonomi EX Series provides both visual and remote electrical... (read more)Browse Valve Position Indicators Datasheets for Bonomi North America, Inc. -
Schmersal Inc.
Compact Safety Rated Limit Switch PS116 For ease of installation, these limit switches are prewired with either a M12 connector or a 2 meter cable lead, on the bottom or side of the housing. Since the housing is symmetrical, the switch can be mounted with the cable or connector to the left or right. The PS116 is available with 10 actuator elements - plungers, roller levers, and a rod lever - which are field adjustable, to be set in one of 8 positions (45 steps) to meet application requirements. The PS116 offers 2 and 3 contact... (read more)Browse Limit Switches Datasheets for Schmersal Inc. -
OTTO Controls
Sealed Commercial Grade Limit Switch The P6-4 series switches are commercial grade limit switches that are dusttight and watertight to IP6K8S. They are designed to be operated in extreme temperature ranges and with their stainless steel housing, are for use in the most rugged, harsh environments. These switches are available with either a ball or roller plunger actuation method. In addition, these switches can be configured as single pole and double pole plus single throw and double throw. The P6-4 offer three connection methods... (read more)Browse Limit Switches Datasheets for OTTO Controls -
Bonomi North America, Inc.
Industrial Ball Valve/Limit Switch Packages Bonomi North America Introduces New Industrial Ball Valve/Limit Switch Packages. New industrial ball valve and limit switch packages from Bonomi improve safety in industrial systems, allowing critical manual valve applications to be monitored remotely. The valve and switch components together offer remote open or closed position indication. New industrial ball valve and limit switch packages from Bonomi improve safety in industrial systems, allowing critical manual valve applications... (read more)Browse Ball Valves Datasheets for Bonomi North America, Inc.
-
Handbook of Radiotherapy Physics: Theory and Practice
… the equipment and to reduce exposure of the operator and patient to any undue hazard ( IEC 1987). The main interlocks and safety features are as follows: emergency stop, start, and stop switch ; last person out/treatment door closed; cooler over-temperature; cooler flow-rate; filter in … … confirmation; HT generator interlocks (over-current, over-voltage, power limit ); x-ray warning; ready …
Indicates content that may require registration and/or purchase.