-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IGBT Modules AF POWER AMPLIFIE Product overview: STK443-530N-E from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement
- Features: IGBT
-
Supplier: Infineon Technologies AG
Description: audio amplifiers Uninterruptable power supplies (UPS) Applications LED strips and signage Designers who used this product also designed with IRS2982S | AC-DC LED Driver IC BSS127 | Small signal/small power MOSFET FF450R17ME4 | IGBT modules IRS2982S | AC-DC LED
- rDS(on): 0.053 ohms
- TJ: -55 to 175 C
- VGS(off): 2 to 4 volts
- Features: MOSFET, Other, Power MOSFET
-
Supplier: Infineon Technologies AG
Description: Solutions IHW40N65R6 | IGBT discretes IM241-M6T2B | Intelligent Power Modules (IPM) IMC101T-T038 | iMOTION™ Integrated Motor Control Solutions IHW40N65R6 | IGBT discretes IM241-M6T2B | Intelligent Power Modules (IPM) IMC101T-T038 | iMOTION™ Integrated Motor Control
- Output Power: 15.000000000000002 watts
- Operating Temperature: -40 to 129 C
- Configuration / Function: Flyback Converter
- Features: Other
-
-
Supplier: Infineon Technologies AG
Description: Integrated Motor Control Solutions IM564-X6D | Intelligent Power Modules (IPM) IM241-M6T2B | Intelligent Power Modules (IPM) IKCM20L60GD | Intelligent Power Modules (IPM) IKW40N65WR5 | IGBT discretes IFCM15P60GD | Intelligent Power Modules (IPM) IKCM10L60GA |
- Output Power: 15.000000000000002 watts
- Operating Temperature: -40 to 129 C
- Configuration / Function: Flyback Converter
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
converters. Power amplifier is a general term that refers to the amount of power provided by the power supply circuit or the amount of power delivered to the load. Examples of power amplifiers include audio power amplifiers, servo motor controllers, push (read more)
Browse RF Amplifiers Datasheets for ASAP Semiconductor LLC -
. GaN Systems’ GeN2 amplifier and companion power supply reference design is optimized for sound quality, thermal performance, size, and cost. The evaluation kit includes a 2 channel, 200W per channel (8 ohm) Class-D audio amplifier with 96% efficiency and companion 400W continuous, 550W peak (read more)
Browse Power MOSFET Datasheets for Richardson RFPD -
VSA-H series power amplifier adopt the latest IGBT technology and MCU DSP FPGA architecture design, and use advanced digital control strategies to ensure high conversion efficiency and high security for each module and the entire system. I will secure it. Single power module is designed (read more)
Browse Instrumentation Amplifiers Datasheets for ECON Technologies Co.,Ltd -
The Federal Signal line of high-powered public address amplifiers provides the flexibility, quality, and performance you require and expect in a public address system. When combined with the AudioMaster® Audiorouter and the complete line of AudioMaster® Speakers, these high-powered (read more)
Browse Audio Amplifiers and Preamplifiers Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
dynamics.? Our low-noise power supplies are trusted not only by audio manufacturers but also by discerning audiophiles who build their own amplifiers, unsatisfied with off-the-shelf options. (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
the world of speaker technology. Our audio and sound innovations didn’t stop there. Working with Fender and surf-rock pioneer Dick Dale, our 100W output transformers became an integral component in the world’s first 100W guitar amplifier. Later, in the mid-1960s, Triad (read more)
Browse Audio Transformers Datasheets for Triad Magnetics -
shielding, low profile and etc. These transformers are well suited for Audio Amplifier Technology, Instrumentation, Medical and Control applications. UL, CSA and VDE/TUV approval are available. (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
) Practical Applications Linear Power Supply Applications Audio Equipment: High-fidelity audio systems, such as professional audio amplifiers and recording equipment, demand extremely low noise levels to ensure sound (read more)
Browse Power Supplies Datasheets for Uni-Trend US -
computers, audio amplifiers and power supply enclosures. Custom size order as ALRF series is also available. ALR11-5-17 and 11-8-17 models are (read more)
Browse PC Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
3D Exploded View Suitable for industrial embedded system, measurement equipment, data transmitter, power supply, audio amplifier, and more. Compatible with many different standard boards, such as Raspberry Pi, EURO BOARD, "3.5 Board (read more)
Browse Industrial Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd.
More Information Top
-
Apec '97 - Twelfth Annual Applied Power Electronics Conference And Exposition
Kutkut, N.H., + , APEC 97 381-387 vol.1 Amplifiers; cf. Audio amplifiers ; Power amplifiers Application specific integrated circuits parallel IGBT /MOSFET pair control, ASIC.
-
CR4 - Thread: Mosfets in parallel?
However I have read that IGBT 's are in fact becoming more common place in audio amplifier power output stage designs now due to their inherent robustness of design and unique characteristics.
-
Liquid Cooling For IGBT Power Semiconductor Devices Announced
IGBT power semiconductor applications also include power supplies and uninterruptible power supplies, variable speed refrigerators, air-conditioners, and digital amplifiers in high-end consumer audio systems.
-
Electronics drivers for high voltage dielectric electro active polymer (DEAP) applications
…isolated Buck/Boost converter is used, due to the system high power capacity (above 100W), but … series-connected high voltage IGBTs is a critical issue … the requirements of the audio products, such as low … converter based Class-D amplifier , because of its high…
-
Electronics for Guitarists
IGBTs are power transistors that are a hybrid of the BJT and the enhancement-mode MOSFET. .... Although it is possible to design IGBT audio amplifiers , they are not well suited for linear operation and as far as I know are only available in N-channel versions at the time of writing.
-
Transients of Modern Power Electronics
diRT /dt = −k2 IRM /τrt variable speed motor drives, power system applications, switched-mode power supplies, residential applications (variable speed refrigerator compressor, washer, air-conditioner, and even audio systems with switching amplifiers ), automobiles, communications, induction heating, and many other areas. .... Large IGBT modules typically consist of many devices in parallel and can have very high current handling…
-
2007 Index IEEE Transactions on Power Electronics Vol. 22
Han, H.-S., +, TPEL May 2007 871-880 Narrow Pulse Elimination PWM for Multilevel Digital Audio Power Ampli- fiers Using Two Cascaded H-Bridges as a Nine-Level Converter. .... 434 The Equivalent Electron Density Concept for Static and Dynamic Modeling of the IGBT Base in Soft…
-
Current-feedback architecture for high-slew-rate and low-THD high-end audio amplifier
With respect to known CF amplifiers , e.g. [3] proposed for audio applications of 50 W on an 8 V speaker (max 2.5A … 1 V; (ii) it has optimal THD, SNR and slew-rate at power levels up to 200 … and n–p–n devices, see Fig. 2, whereas [4] mixes BiFET IC, bipolar and IGBT dis- crete devices.
-
Sliding mode voltage control in current mode PWM inverters
For higher power bandwidths IGBT transistors or power MOSFET can be used, with switching frequencies from 20kHz up to hundreds of kHz. .... This should be enough to the most demanding applications such as aircraft power supplies, sonar or even high power high efficiency public address audio amplifiers .
-
Infineon - Global Headquarters
Applications for SPT9 include intelligent control for small electric motors, which are used for power window lifts, wipers, sun roofs, power seats and fan or blower control, oil and water pumps, as well as in airbags and audio amplifiers . .... In November 2014, Infineon Technologies expanded its discrete IGBT portfolio for high power applications by introducing the…
Indicates content that may require registration and/or purchase.