Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Broadcom Inc.
Description: provides the drive voltages required by gate controlled devices. The voltage and current supplied by this optocoupler makes it ideally suited for directly driving IGBTs with ratings up to 1200 V/50 A. For IGBTs with higher ratings, it can be used to drive a discrete power
- Rise Time: 0.1 µs
- Collector Emitter Breakdown Voltage: 5 volts
- Operating Temperature: -40 to 100 C
- Input: DC
-
Supplier: Broadcom Inc.
Description: provides the drive voltages required by gate controlled devices. The voltage and current supplied make it ideally suited for directly driving IGBTs with ratings up to 1200 V/100 A. For IGBTs with higher ratings, the HCPL-3120 series can be used to drive a discrete power
- Isolation Voltage: 1,181 volts
- Rise Time: 0.1 µs
- Collector Emitter Breakdown Voltage: 5 volts
- Operating Temperature: -40 to 100 C
-
Supplier: Broadcom Inc.
Description: the output stage provides the drive voltages required by gate-controlled devices. The voltage and current supplied by this optocoupler makes it ideally suited for directly driving small or medium power IGBTs. For IGBTs with higher ratings, the HCPL-0314/3140 (0.4 A), HCPL-3150
- Isolation Voltage: 3,750 volts
- Rise Time: 0.05 µs
- Collector Emitter Breakdown Voltage: 5 volts
- Operating Temperature: -40 to 100 C
-
-
Supplier: Radwell International
Description: IGBT MODULE, 600V, 20A, CONVERTER DIODE BRIDGE, DYNAMIC BRAKE CIRCUIT, FOR USE IN, AC AND DC SERVO DRIVE AMPLIFIER. FREE 2 YEAR RADWELL WARRANTY
- Features: IGBT
-
Supplier: Broadcom Inc.
Description: stage provides the drive voltages required by gate controlled devices. The voltage and current supplied by this optocoupler makes it ideally suited for directly driving IGBTs with ratings up to 1200 V/25 A. For IGBTs with higher ratings, the HCPL-T250 can be used to drive
- Isolation Voltage: 3,750 volts
- Rise Time: 0.1 µs
- Operating Temperature: -20 to 85 C
- Input: AC, DC
-
Supplier: Littelfuse, Inc.
Description: The C044BG400 IGBT Gate Driver is a low power consumption driver with on board VCE desaturation detection for high reliability application. The driver features a fiber-optic communication interface for drive, status and switching feedback signals. A fully supervised DC/DC
- Features: Other
-
Supplier: Allen-Bradley / Rockwell Automation
Description: PowerFlex700S AC Drive, 400 VAC, 3 PH, 56 Amps, 30kW Normal Duty, 22kW Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT Installed, Without Drive Mounted Brake Resistor, Second Environment Filter per CE EMC directive (89/336/EEC), No
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, DRIVE, IGBT, BOARD KIT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Infineon Technologies AG
Description: MOSFET SAL-TC364DP-64F300F AA | AURIX™ Family – TC36xDP SAK-TC367DP-64F300S AA | AURIX™ Family – TC36xDP BSZ15DC02KD H | Dual MOSFET AIKW50N65DF5 | Automotive IGBT discretes AIKW40N65DF5 | Automotive IGBT discretes AIKW50N65RF5 | CoolSiC™ hybrid discrete TLE42744D V50 | OPTIREG™ linear
- VCE(on): 600 volts
- Switching Speed: 0 to 30 kHz
- tr: 36 ns
- tf: 35 ns
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, DRIVE, AC DRIVE, POWERFLEX 700, 480 VAC, 60 HZ, 3 PHASE, 65 AMP, 50 HP, FRAME 3, IP20 / NEMA TYPE 1, W/O HIM (BLANK COVER), W/ BRAKE IGBT, CE FILTER / CM CHOKE, DEVICENET, VCTR CTRL 24 VDC I/O. FREE 2 YEAR RADWELL WARRANTY
- Continuous Output Current: 65 amps
- Supply Voltage (AC): 480 volts
- Supply Voltage (DC): 24 volts
-
Supplier: Infineon Technologies AG
Description: very low conduction losses very low switching losses Very low junction and case temperature SMD D2PAK package for low assembly costs and higher power density Extremely robust Potential Applications On-Board Charger (mainly in the PFC stage) DC-DC or DC-AC Auxiliary drive
- VCE(on): 650 volts
- Switching Speed: 15 to 120 kHz
- Transistor Grade / Operating Range: Automotive
- Features: IGBT, Other
-
Description: MORNSUN power module for IGBT/SiC gate driver adopts the mode of common ground outputs internally for better energy provision of IGBT driver's turn-on and turn-off. Meanwhile, this IGBT driver power supply features output short-circuit protection, which can be widely used in
- DC Input Voltage: 12 volts
- DC Output Voltage: -9 to 15 volts
- DC Output Current: -200 to 200 amps
- Type: DC/DC Converter
-
Supplier: Infineon Technologies AG
Description: very low conduction losses very low switching losses Very low junction and case temperature SMD D2PAK package for low assembly costs and higher power density Extremely robust . Potential Applications On-Board Charger (mainly in the PFC stage) DC-DC or DC-AC Auxiliary
- VCE(on): 650 volts
- Switching Speed: 15 to 120 kHz
- Transistor Grade / Operating Range: Automotive
- Features: IGBT, Other
-
Insulated Gate Bipolar Transistors (IGBT) - Power - IGBT - IGBT Modules - DD500S33HE3 -- DD500S33HE3Supplier: Infineon Technologies AG
Description: IHV B 3300 V, 500 A 130 mm Diode Module with EC3 - Diode - The best solution for your traction and industry applications. Predestined to be combined with IGBT3 products. Summary of Features High DC Stability Low switching Losses AlSiC Base Plate for increased Thermal Cycling Capability
- VCES: 3,300 volts
- IC(max): 500 amps
- Features: IGBT, Other
- Transistor Grade / Operating Range: Industrial
-
Supplier: Richardson RFPD
Description: BOOST CHOPPER NPT IGBT POWER MODULE. Application: AC and DC Motor Control, Switched Mode Power Supplies, Power Factor Correction. Features: Non Punch Through (NPT) Fast IGBT, Kelvin Emitter for Easy Drive, Very Low Stray Inductance, High Level of Integration. Benefits:
- Features: IGBT, Other
-
Supplier: Thor Power Corporation
Description: Analyzer)).This circuit can operate from 100Vac to a maximum of 264Vac (nominal 120Vac to 240Vac). With suitable modifications to the input protection devices, DC can also be supplied to the drive. In this case the PFC circuit is acting only as a boost converter. The DC input
- Number of Axes / Motors: 1
- Maximum Output Voltage: 375 volts
- Supply Voltage (AC): 120 to 264 volts
- Motor / System: AC Servo / Brushless Motor, AC Synchronous Motor
-
Supplier: OMEGA Engineering, Inc.
Description: The Cutler-Hammer MVX9000 Series sensorless vector adjustable frequency AC Drives from Eaton's electrical business are designed to provide adjustable speed control of 3-phase motors. These microprocessor-based, sensorless vector drives have standard features that can be programmed to
- Maximum Output Voltage: 200 to 660 volts
- Rated Power: 0.5 to 10 watts
- Continuous Output Current: 1.6 to 18 amps
- Supply Voltage (AC): 100 to 600 volts
-
Supplier: Richardson RFPD
Description: IGBT High Power Module Gate Driver Board HPFM AgileSwitch HPM Fiber Master - 3300V The AgileSwitch HPFM-HPM Fiber driver provides monitoring and fault reporting information to enable better control and analysis of an IGBT-based power system. The HPFM provides up to 30 Amps of peak
-
Supplier: Classic Automation LLC
Description: PowerFlex - Fan & Pump Drive, 480V AC, 3-Phase, 6 Amps, 3 HP, Frame Size C, IP20 (Open), Fixed Keypad, RS485 without Brake IGBT
-
Supplier: Newark, An Avnet Company
Description: POWER MODULE PLUG N DRIVE, 06UP60; IPM Power Device:IGBT; Voltage Rating (Vces / Vdss):600V; Current Rating (Ic / Id):6A; Isolation Voltage:2000Vrms; IPM Case Style:SIP 1; IPM Series:iMOTION; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
-
Supplier: Richardson RFPD
Description: 2DDxxxxxxC series are insulated DC/DC converters for gate drivers such as SiC MOSFET and IGBT. The high breakdown voltage and low parasitic capacitance make it suitable for gate drives such as SiC MOSFET and IGBT. Features Ideal for gate drive power supply
- Output Voltage (Volt): 18 volts
- Input Voltage (VIN): 13.5 to 26.4 volts
- Output Power: 3.2 watts
-
Supplier: RS Components, Ltd.
Description: Optocoupler IGBT Gate Drive SSO6
- Input: DC
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Product overview: IRS23364DC from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets,
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: TOPFET DUAL SWITCH D2PAK Product overview: BUK218-50DC from NXP Semiconductors is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers
- Peak Output Current: 8 amps
- Driver Type: High-side Gate Driver
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 2-Ch Gate Driver IC, 60A, 3ns Fall, QFN EP, SM Product overview: FDMF5826DC from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers
- Supply Voltage: 4.5 to 5.5 volts
- Fall Time: 3 ns
- Number of Outputs: 1
- Features: Other
-
Supplier: Quarktwin Technology Ltd.
Description: Motor Driver IGBT PWM 30-HDIP
- Operating Temperature: -30 to 115 C
- Motor / System: DC Brushless Motor
- Features: Other
-
Supplier: DigiKey
Description: Multiphase Motor Driver IGBT Parallel
- Maximum Output Voltage: 400 volts
- Continuous Output Current: 10 amps
- Supply Voltage (AC): 13.5 to 16.5 volts
- Supply Voltage (DC): 13.5 to 16.5 volts
-
Supplier: Richardson RFPD
Description: VLA500-01 is a hybrid integrated circuit designed for driving IGBT modules. This device is a fully isolated gate drive circuit consisting of an optimally isolated gate drive amplifier and an isolated DC-to-DC converter.
- Peak Output Current: 12 amps
- Features: Other
- Package Type: SIP
-
Supplier: AMETEK Programmable Power
Description: continuous and 60kW peak. Energy Absorber Control Chassis The Energy Absorber Control chassis contains primary and secondary voltage clamps consisting of an IGBT and an SCR. In addition, it contains a GPIB programmer and measurement circuitry and controls that provide drive signals to
- Type / Form: Measure Unit / Monitor, Test Platform / System
-
Supplier: Vincotech GmbH
Description: Integrated DC capacitor Temperature sensor Converter+PFC+Inverter PFC Shunt Gate Drive Circuit including complete Bootstrap Circuit Inverter Shunt PFC Gate Drive Optimised collector emitter saturation voltage and forward voltage for low conduction losses Reverse conductive
- Output Voltage: 600 volts
- Output Current: 10 amps
- Technology: IGBT, Intelligent Power Module (IPM)
- Features: Other / Specialty Technology
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Motor / Motion / Ignition Controllers & Drivers 31a 360V IGBT LL avalanche Product overview: ISL9V5036S3ST from Fairchild (onsemi) is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Asymmetric regulated outputs suit IGBT, Si, SiC, and GaN cascode gate drives - It is now simpler than ever to generate power for IGBT, Si, SiC, and GaN cascode gate drivers with RECOM's R24C2T25 DC/DC converter from Richardson RFPD. The SMT part, in a compact 7.5 x 12.83mm 36-pin (read more)
Browse DC-DC Converter Chips Datasheets for Richardson RFPD -
50kA @ 690V AC 10kA @ 800V DC (<1ms) Typical Applications IGBT power modules Power (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
enhances protection performance for semiconductor devices such as diodes, thyristors, GTOs, and IGBTs. Designed for high-power DC systems, the VD Series supports a wide current range and multiple mounting configurations to meet different installation requirements (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
A Fast-acting current-limiting performance Protects IGBTs, rectifiers, inverters, DC drives, and UPS systems UL, CE, TUV, cRUus, and RoHS compliant (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
The Vicfuse VD Series is a high-performance semiconductor protection fuse designed for advanced DC circuit protection in power electronic systems. It is engineered to safeguard sensitive semiconductor devices such as diodes, thyristors, GTOs, and IGBTs from (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
operation at approximately 3 kW higher power at comparable case temperatures, while offering around 23 °C additional thermal headroom at similar power levels. Well suited for EV onboard chargers (OBC), high-voltage DC-DC converters, EV charging infrastructure, photovoltaic inverters, uninterruptible (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Nexperia B.V.
Conduct Research Top
-
Smart Gate Drive Optocoupler with Integrated Flyback Controller
The new ACPL-302J is a smart gate drive optocoupler that improves isolated power supply and simpli fies gate drive design. The ACPL-302J features an integrated flyback controller for DC-DC converters and a full set of fail-safe IGBT diagnostics, protection, and fault reporting, providing a complete
-
Determining MOSFET Driver Needs for Motor Drive Applications
driver is normally in the form of a power transistor. This can be a bipolar transistor, MOSFET or an Insulated Gate Bipolar Transistor (IGBT). In some small Brushless DC motor or stepper motor applications, the MOSFET driver can be used to directly drive the motor. For this application note, though
More Information Top
-
A fuzzy logic protection scheme implemented in a DC traction substation
Drive IGBT DC Dump0 to 1 .
-
Emerging Trends and Applications in Information Communication Technologies
However, a major portion of the work presented in this paper is explored in Section 4 in which the VI focused design of an Insulated Gate Bipolar Transistor ( IGBT ) based DC drive and a thermal feedback control system is explained.
-
DSP-Controlled Three-Phase Brushless DC Motor-Driven Power System for Electric Vehicle
2008 [7] Hu-Cheng, Du Jing-Yi, Liu Weiguo, brushless DC motor drive IGBT inverter energy analysis [A], 2009 .
-
Electric trains without the wires [Transportation Systems]
The ES64F can operate on four different overhead power supplies: 15 kV 16.7 Hz, 25 kV 50 Hz, 3 kV dc, and 1.5 kV dc using IGBT drive .
-
Co-existence of multiple attractors in the PWM controlled DC drives
Schematic diagram of rectifier fed dc series drive with IGBT as switch in the chopper.
-
Co-existing attractor of PWM controlled DC drives
Fig. 3 The schematic diagram of rectifier fed dc series drive with IGBT as switch in the chopper .
-
Advances in Mechatronics and Control Engineering
So we can realize constant voltage output of DC switch circuit as long as we use closed-loop control to the duty cycle of IGBT drive signal in DC switching power circuit .
-
Gate driver of DC-DC boost converters using national instruments LabVIEW and NImyDAQ
This paper demonstrated the application program and interfacing circuits necessary to create a flexible drive signal for IGBTs in DC -DC boost circuits.
-
Transition from slip-frequency control to vector control for induction motor drives of traction applications in Japan
Horikc, E. Yoshimolo, M. Iwahori,, H. Tamum, M. Ohba, ’‘ IGBT lnvemr Systcmfor Drive of DC Electric Trains.” (in Japanese).
-
CR4 - Thread: Making An Ultrasonic Bath
The next step to complexity as suggested, would be an oscillator (555 timer with FET or IGBT driver and a DC supply driving an magnetic transducer.
Indicates content that may require registration and/or purchase.