Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Banner Engineering Corp.
Description: High power solid state LED array with cool white, warm white, red, green, blue or yellow light Illuminates a large area with an even pattern of light and no shadows Available in four sizes Designed for area and machine lighting Rugged thermoplastic housing rated to IP69K Lensed
- Work Light Voltage: 12 to 30 volts
- Work Light Type: Free Standing
- Lamp Type: LED
-
Supplier: Banner Engineering Corp.
Description: High power solid state LED array Illuminates a large area with an even pattern of light and no shadows Designed for area and machine lighting Rugged thermoplastic housing with electronics completely encapsulated in clear polyurethane Resistant to many chemicals, including coolants and
- Work Light Voltage: 12 to 30 volts
- Work Light Type: Free Standing
- Lamp Type: LED
-
Supplier: Banner Engineering Corp.
Description: Overview Very bright sealed spotlight for general task lighting applications. The IP69K rating makes it ideal for harsh wash-down environments. Highly concentrated, focused light available in three colors (white, red, or green) Lenses come in three angles to cover area of concentration
- Work Light Voltage: 12 to 30 volts
- Work Light Type: Free Standing
- Lamp Type: LED
-
-
Supplier: Allied Electronics, Inc.
Description: Features Designed for Enclosure or Area Llighting Illuminates a Large Area With an Even Pattern of Light and No Shadows Standard or Push-Button Models Available Rugged, Sealed Polycarbonate Housing Rated for IP69K (Standard Models) or IP67 (Push-Button Models) Low Profile Design with Several
-
Supplier: Allied Electronics, Inc.
Description: Features Designed for Enclosure or Area Llighting Illuminates a Large Area With an Even Pattern of Light and No Shadows Standard or Push-Button Models Available Rugged, Sealed Polycarbonate Housing Rated for IP69K (Standard Models) or IP67 (Push-Button Models) Low Profile Design with Several
-
Supplier: Advance Security Products
Description: at night and offers more useable illumination. The 950nm is the led that is virtually invisible in the dark. Cameras See the Light But The Human Eye Does Not These illuminators have infrared leds that emit light at 850nm. This is a part of the spectrum that the
-
Supplier: Allied Electronics, Inc.
Description: Features Designed for Enclosure or Area Llighting Illuminates a Large Area With an Even Pattern of Light and No Shadows Standard or Push-Button Models Available Rugged, Sealed Polycarbonate Housing Rated for IP69K (Standard Models) or IP67 (Push-Button Models) Low Profile Design with Several
-
Supplier: Allied Electronics, Inc.
Description: Features Designed for Enclosure or Area Llighting Illuminates a Large Area With an Even Pattern of Light and No Shadows Standard or Push-Button Models Available Rugged, Sealed Polycarbonate Housing Rated for IP69K (Standard Models) or IP67 (Push-Button Models) Low Profile Design with Several
-
Supplier: Larson Electronics LLC
Description: and shock resistance. Integrated LEDs with spot and flood light output As a handheld multi-task light, the Rechargeable LED Trouble Light with hook can switch from a handheld spotlight to a flood light with the click of a three position rocker switch. The
-
Supplier: Larson Electronics LLC
Description: 12W Explosion Proof LED light from Magnalight can be configured to run on 120/240 Volts AC or 12/24 Volts DC and provides operators with a very long lived and powerful alternative to traditional HID and incandescent strobe lights. Weather proof and Nema 4X compliant for marine
-
Supplier: Larson Electronics LLC
Description: The Magnalight EHL-LED-7W-100 Explosion Proof LED Drop Light / Trouble Light is U.L. approved Class 1 Division 1 & 2 Groups C and D - and is ideal for general work activities in hazardous locations requiring explosion proof protection. This 7 watt explosion proof
-
Supplier: Larson Electronics LLC
Description: The Magnalight LED10W-28R LED Light Bar offers high light output from a light weight/low profile, durable and water tight fixture. This IP67 rated LED light bar is designed with low profile hinge mounts that allow 270 degrees of angle adjustment and produces
-
Supplier: Edmund Optics Inc.
Description: significantly longer than traditional quartz halogen illuminators. Containing high power white LEDs, this illuminator has a 780 lumen output, with a 15 step intensity control.Standard gooseneck fiber light guides will not work with this illuminator, only the
- Active Area Width: 3.9 inch
- Lifetime: 20,000 hours
- Color Temperature: 6,000 K
-
Supplier: Code 3, Inc.
Description: Code 3 area lighting instantly illuminates your emergency scene so response teams can detect and react quickly. Our instant-on technology, powerful output, and spot and flood combinations ensure your crew can work safely and effectively.
- Lamp Type: LED
- Features: Magnetic Base, Waterproof
-
Supplier: Metaphase Technologies, Inc.
Description: This MetaLight™ 0.9" O.D. round area front light provides direct intensity lighting. Used alone or in pairs these lights have the advantage of being able to be moved around to both on and off axis to provide the best lighting scenario. Our front lights can be configured for
- Active Area Diameter or Length: 0.9 inch
- Lifetime: 75,000 hours
- Wavelength: 365 to 850 nm
- Color Temperature: 6,000 K
-
Supplier: Metaphase Technologies, Inc.
Description: This MetaLight™ 2.1" O.D. round area front light provides direct intensity lighting. Used alone or in pairs these lights have the advantage of being able to be moved around to both on and off axis to provide the best lighting scenario. Our front lights can be configured for
- Active Area Diameter or Length: 2.1 inch
- Lifetime: 75,000 hours
- Wavelength: 365 to 850 nm
- Color Temperature: 6,000 K
-
Supplier: Metaphase Technologies, Inc.
Description: This MetaLight™ 1.5" O.D. round area front light provides direct intensity lighting. Used alone or in pairs these lights have the advantage of being able to be moved around to both on and off axis to provide the best lighting scenario. Our front lights can be configured for
- Active Area Diameter or Length: 1.5 inch
- Lifetime: 75,000 hours
- Wavelength: 365 to 850 nm
- Color Temperature: 6,000 K
-
Supplier: Metaphase Technologies, Inc.
Description: This MetaLight™ area front light provides 2.5" x 5" direct intensity lighting. Used alone or in pairs these lights have the advantage of being able to be moved around to both on and off axis to provide the best lighting scenario. Our front lights can be configured for wavelength
- Active Area Diameter or Length: 5 inch
- Active Area Width: 3 inch
- Lifetime: 75,000 hours
- Wavelength: 365 to 850 nm
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Bright L.E.D. technology delivers enhanced visibility Illuminates Work Surface for increased productivity Blade Shadow cut line delivers fast accurate alignment No adjustments required for accurate repeatable cuts DEWALT® Miter Saws are pre-wired to accept power supply. Comes
- Lamp Type: LED
-
Supplier: Banner Engineering Corp.
Description: Illuminated tower light segments provide easy-to-see operator guidance and indication of equipment status Displays up to 5 colors Durable flat metal housing is easily mounted on horizontal or vertical surfaces of work centers or automation machinery Energy efficient LED
- Voltage Rating: 18 to 30 volts
- Current Rating: 0.015 amps
- Voltage type AC: AC
- LED Color: Blue, Green, Red, White, Yellow
-
Supplier: DigiKey
Description: LED ILLUMINATED LIGHT STRIP
- Work Light Voltage: 24 volts
-
Supplier: Underwater Kinetics
Description: "Line work is safer and smarter with UK’s LitFinger™ illuminated disconnect hook, a radically improved version of a brass finger tool that attaches to any manufacturer’s hot stick with extension for hanging stick from aerial structres. Fuse barrel replacement is easier and safer because
- Length: 5.7 inch
- Diameter: 4.9 inch
- Lumen: 95 to 40 lm
- Power Source: Alkaline, Battery, Lithium
-
Supplier: Luxo Lamp Ltd.- Canada
Description: Lighting Options - are an important element of any microscope system. Luxo employs high quality components to provide the proper illumination levels required for precision work operations. Lighting Options available include LED Ring Lights, Fiber Optic Illuminators, Ring
- Light Source: LED
- Illumination Type: Ring
-
Supplier: Makita USA, Inc.
Description: "Hammering with Rotation" or "Rotation Only" Powerful 6.6 AMP motor for the most demanding applications Built-in L.E.D. light illuminates the work area 2-mode operation for "Rotation Only" or "Hammering with Rotation" for multiple applications Variable 2-speed (0-1,200 & 0-2,900 RPM)
- Length: 14.25 inch
- RPM: 0 to 2,900 rpm
- Amps: 6.6 amps
- Power: Electrical Tools, Power Tools
-
Supplier: Titan Tool Supply, Inc.
Description: Bi-furcated Bundles are free standing Light Guides often utilized as an extra light source for microscopes and projectors. Their prime advantage is adjustability at any angle to the work piece, over , under or beside it what ever is necessary to maximize the lighting of the
- Length: 609.5996708161778 mm
- Diameter: 12.699993142003704 mm
- Light Guide Type: Fiber Optic
- Angle: Flexible
-
Supplier: Titan Tool Supply, Inc.
Description: Bi-furcated Bundles are free standing Light Guides often utilized as an extra light source for microscopes and projectors. Their prime advantage is adjustability at any angle to the work piece, over , under or beside it what ever is necessary to maximize the lighting of the
- Length: 457.19975311213335 mm
- Diameter: 12.699993142003704 mm
- Light Guide Type: Fiber Optic
- Angle: Flexible
-
Supplier: D-Link Systems, Inc.
Description: identify subjects that are backlit or in brightly lit areas. In low-light situations, the infrared-cut filter automatically slides out of the way to use all available light. The DCS-6315 also has built-in IR LED illuminators with a 45 feet range, allowing the camera to
- Horizontal Resolution: 2,048 lines
- Maximum Frame Rate: 15 to 30 fps
- Sensitivity: 0 to 0.5 Lux
- Operating Temperature: -40 to 122 F
-
Supplier: DEWALT Industrial Tool Co.
Description: changes Pivoting Shoe provides versatility while cutting Bright LED Light illuminates dark work areas for better visibility Blade reverses for greater access to tight spaces and flush cutting
- Weight: 3.1 lbs
- Saw Power Source: DC Electricity / Battery
- Saw Type: Reciprocating Saw
-
Supplier: Makita USA, Inc.
Description: Ergonomically designed rubberized pistol grip for increased comfort and control Built-in L.E.D. light illuminates the work area Cast aluminum gear housing for less weight and increased durability Large variable speed trigger with lock-on button for continuous use Metal reinforced belt
- Torque Range: 13.275 Ft-lbs
- Rated Free Speed: 0 to 2,500 rpm
- Drive Size: 1/4" Hex
- Drive Style: Electric
-
Supplier: Ritmo America, LLC
Description: reached, display for temperature setting and spot light LEDs to illuminate the welding area. Rod Ø 1/8” - 5/32” - 3/16” Backlight display Welding - area spot light LEDs Output regulator Power regulation “motor stop” safety system Built - in blower For narrow spaces Double
- Features: 208-230 / 240V 60 Hz, Other Brazing / Soldering Unit
- Equipment Type: Complete System, Gun / Iron / Torch
- Process Capability: Plastic Welder, Welding Equipment
-
Supplier: Makita USA, Inc.
Description: Light Up Your Drilling Surface with L.E.D. Power Powerful 4.0 AMP motor with less weight (3.5 lbs.) Variable speed (0-2,400 RPM) for controlled drilling in wood/metal and speedy fastening Built-in L.E.D. light illuminates the work area Compact design (10-5/8" long and 2-5/8"
- Length: 10.625 inch
- Amps: 4 amps
- Power: Electrical Tools, Power Tools
- Type: Right Angle
-
Supplier: TNA Solutions Pty. Ltd.
Description: thanks to LED-illuminated barcode verification – ideal for all light conditions. Simplify troubleshooting and servicing via seamless integration with the tna robag® and field replaceable modules for long-term cost savings. Maximise uptime with accurate recipe and product programme
- Maximum Depth of Scan Field: 25.196864 inch
- Light Source: LED / CCD
- Interface Options: Other
- Symbologies: Other Symbology
-
Supplier: D-Link Systems, Inc.
Description: DCS-4701E also has built-in IR LED illuminators with a 90 foot range, allowing the camera to keep watch even in complete darkness. These features work together to give you a reliable surveillance camera capable of monitoring an area 24 hours a day. Video Management Software The
- Horizontal Resolution: 1,280 lines
- Maximum Frame Rate: 30 fps
- Sensitivity: 0 to 0.2 Lux
- Operating Temperature: -22 to 124 F
-
Supplier: D-Link Systems, Inc.
Description: into the DCS-7010L, which blocks infrared light during the day for improved image quality. At night, it moves out of the way to use all available light for low-light surveillance, and paired with a powerful IR LED illuminator with a 30 feet range, this camera can
- Horizontal Resolution: 1,280 lines
- Maximum Frame Rate: 30 fps
- Sensitivity: 0 Lux
- Operating Temperature: -13 to 122 F
-
Supplier: Nex Flow Air Products Corp.
Description: is going into power supplies or static bars, the Multicheck actually indicates if a power supply or bar is working. As you get close to the static bar, or power supply, a red light goes on indicating power to the unit, then if there is adequate voltage to make the system work, the
- Measurement Type: AC
Find Suppliers by Category Top
Featured Products Top
-
Are you curious about how NKK’s illuminated switches work? Visit the illuminated switch training module today at (read more)
Browse Rocker Switches Datasheets for NKK Switches -
LED ENCLOSURE LAMP SL 025 The flat socket light LED light SL 025 with on/off switch and motion detector is ideal for use in cabinets and casings with electrical (read more)
Browse Lighting Fixtures Datasheets for STEGO -
Why are silicones used in LED & Lighting applications? Silicones have become widely used by LED design engineers to provide improved light performance, environmental protection and extended product life (read more)
Browse Datasheets for CHT USA Inc. -
seal protection rating of IP67, impact resistance rating of IK07, and UV resistant black light guide. The MSM ring illuminated dead-front series is available in four different diameters, 16, 19, 22 or 30 with a rated current of 100mA to 10A and rated voltage 30 VDC to 250 VAC. The standard (read more)
Browse Pushbutton Switches Datasheets for SCHURTER Inc -
a translucent optic ring enable operation in low light conditions and further enhance the aesthetics. Energy-saving (5 V) SMD RGB LEDs allow individual illumination and colors. The knobs are available in two diameters, ø36 mm and ø46 mm – both for 6 mm, 1/4" boreholes (read more)
Browse Control Knobs Datasheets for OKW Enclosures, Inc. -
applications? Silicones have become widely used by LED design engineers to provide improved light performance, environmental protection and extended product life. CHT has several product groups to choose from including optically clear encapsulants & thermally conductive encapsulants (read more)
Browse Datasheets for CHT USA Inc. -
Why are silicones used in LED & Lighting applications? Silicones have become widely used by LED design engineers to provide improved light performance, environmental protection and extended product life (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
Bond glass, metal, plastic components with or without shadow area using Dymax light-cure adhesive technology. Our light-curable bonding materials cure in seconds upon exposure to UV or LED light. Some materials have a secondary heat or activator cure to ensure complete (read more)
Browse Acrylic Adhesives and Acrylate Adhesives Datasheets for Dymax -
can be seen from a distance: The end cap of the receiver unit is molded from a semitransparent plastic that is illuminated by LED. It shows green for proper operation and red for a fault. Also, the 7-segment display which was so helpful in set up, now displays error codes and flashing signals to (read more)
Browse Light Curtains Datasheets for Schmersal Inc. -
square, potting for an automotive light, or drivers for a stadium’s giant screen, ELANTAS ensures they remain at their peak performance. In a world where LED systems are the visual language of modernity, ELANTAS is your partner in crafting that narrative with clarity, brilliance, and (read more)
Browse Conformal Coatings Datasheets for ELANTAS North America LLC
Conduct Research Top
-
Smart Computing Article - CPUs, Processors & Chipsets
October 2005 Vol.9 Issue 6 Add To My Personal Library Problem: When I press the power button on my computer, the power LED (light-emitting diode) lights up, but otherwise, the PC does not turn on. Unlike other components in your computer, when the CPU is dead, it simply will not work. When
More Information Top
-
Aeroacoustics Conferences > Analysis of simultaneous measurement of acoustic pressure in the far-field and density gradient in the near-field in a cold jet (AI...
Three high power LED illuminators (with green light ) are located 600 mm from the dot pattern, working in pulsed mode with a frequency of 20 Hz.
-
Shopping In Accessories - Big Bruin
… range 20 m (outdoor) LED life time over 100,000 hrs Structure: All-weather aluminum and reinforced glass Power: DC 12V Adaptor ( Not Included ) Working Current: 500mA Package Contents … … x Night Vision 48 LED IR CCTV Illuminator ( light only, not camera) Rated …
-
Systems Engineering Of An Advanced Holographic One-Tube Goggle
The goggle contains a mercury cell power source, a light - weight high voltage power supply for the image intensifier and an IR LED illuminator for performing close work in darkness.
-
Optimized design of an AOI illuminator
where RBmax is the radius of lower end of the blue led array, rB is the distance from dA to dL while dL belongs to blue LED array region, LWD is light work distance, i.e. the … … the bottom of the illuminator .
-
Endogenous and exogenous fluorescence of gastrointestinal tumors: initial clinical observations
In the first case a special light source was developed for the needs of our experimental work , based on 405 nm high- power light -emitting diode OTLH-0360-UV – UV HIGH FLUX LED ILLUMINATOR (25 mW, Rhopoint Components Ltd, Oxted-Surrey …
-
Metal sheet thickness profile measurement method based on two-side line triangulation and continuous vibration compensation
Further work would include widening the measurement area of white light setup by replacing the illumination to data projector or LED -based illuminator .
-
5-ALA/PpIX fluorescence detection of esophageal and stomach neoplasia: effects of autofluorescence background from normal and inflammatory areas
In the first case a special light source was developed for the needs of our experimental work , based on 405 nm high- power light -emitting diode OTLH-0360-UV – UV HIGH FLUX LED ILLUMINATOR (25 mW, Rhopoint Components Ltd, Oxted-Surrey …
-
An active vision system for fall detection and posture recognition in elderly healthcare
The 3D camera is intrinsically calibrated and it works according to the TOF measurement principle with a near infrared modulated light (the illuminator is composed by an array of 55 near infrared LEDs ).
-
A networked multisensor system for ambient assisted living application
The 3D camera is intrinsically calibrated and it works according to the TOF measurement principle with a near infrared modulated light (the illuminator is composed by an array of 55 near infrared LEDs ).
-
In vivo imaging of scattering and absorption properties of exposed brain using a digital red-green-blue camera
A White light emitting diode ( LED ) (LA-HDF158A, Hayashi Watch Works Co., Ltd, Tokyo, Japan) illuminated the exposed cortex via a light guide and a ring-shaped illuminator with a polarizer.
Indicates content that may require registration and/or purchase.