-
Supplier: Imao-Fixtureworks
Description: Type BJ745-08~20 - Body Steel (SCM435) Quenched and tempered (HRC33-39) Black oxide finish Type BJ745-24 - Body Steel (SCM435) Quenched and tempered (HRC23-34) Black oxide finish
- Length: 1.968505 to 19.68505 inch
- Metric: M10, M12, M16, M20, M24, M8
- Material: Steel
- Bolt Type: Stud Bolt
-
Supplier: Imao-Fixtureworks
Description: Body Steel (SCM435) Quenched and tempered Black oxide finish Pin Steel (SK95) Black oxide finish
- Length: 9.055123 to 39.3701 inch
- Metric: M10, M12, M16, M20, M24, M8
- Material: Stainless Steel, Steel
- Bolt Type: Stud Bolt
-
Supplier: ADB®
Description: Material: High Tensile Alloy Steel Design Factor: 100% Magnetic Particle Inspected, Certified Heat Treatment, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Safety Factor: Minimum of 5:1 Ran
- Inch: 1 1/4"
- Features: Other
- Material: Steel
- Bolt Type: Stud Bolt
-
-
Supplier: Reid Supply
Description: Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . Round Set- Up Studs with a thread size of M12 and an overall length of 50.0 mm
- Length: 1.968505 inch
- Metric: M12
- Features: Other
- Bolt Type: Stud Bolt
-
Supplier: NBK America LLC
Description: For rod end shaft bearing height adjustment, etc. Right thread or left thread can be selected according to the end symbol of the part number. SHS-R----Right thread SHS-L----Left thread All products are provided with hexagon nuts (3 types).
- Length: 4.1338605 inch
- Bolt Type: Hexagon Bolt / Tap Bolt, Stud Bolt
- Metric: M16
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Thread Bar, Made of A193 B7M/A194 2HM Material. Model Number: LD-025-SB1 Key Specifications/Special Features: Standard: ANSI/ASME Size: from 1/4 to 4 inches (M8 to M48) Materials: A193 B7/A194 2H, A193 B
- Length: 0.25 to 20 inch
- Inch: # 16, # 18, # 20, # 24, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Material: Hardened Steel, Stainless Steel, Steel
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Key Specifications/Special Features: Standard: ANSI/ASME Size: from 1/4-inch to 4 inches (Length to 20 inches max.) Material: A193 B7/A194 2H; A193 B7M/A194 2HM; A320 L7/A194 7; A320 L7M/A194 7M Surface: black, cadmium
- Length: 0.25 to 20 inch
- Inch: # 16, # 18, # 20, # 24, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Material: Hardened Steel, Stainless Steel, Steel
-
Supplier: Reid Supply
Description: Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . Wrench Flat Set- Up Studs with a thread size of 3/8-16 and an overall length of 4.50 in
- Length: 4.50000243 inch
- Inch: 3/8"
- Material: Hardened Steel
- Features: Other
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Stud Nuts and Bolts with A193 B7/A194 Material, Available in Different Sizes. Model Number: LD-023-BN-PTFE1 Key Specifications/Special Features: Material: A193 B7/A194 2H; A193 B7M/A194 2HM; A320 L7/A194 7; A320 L7M/A19
- Length: 0.25 to 20 inch
- Inch: # 16, # 18, # 20, # 24, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Material: Hardened Steel, Stainless Steel, Steel
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Key Specifications/Special Features: Standard: ANSI/ASME Size: from 1/4 to 4 inches (M8 to M48) Material: A193 B7/A194 2H; A193 B7M/A194 2HM; A193 B8/A194 8; A193 B8M/A194 8M; A193 B16/A194 4/7; A320 L7/A194 4/7; A320 L7M/
- Length: 0.25 to 20 inch
- Inch: # 16, # 18, # 20, # 24, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Material: Hardened Steel, Stainless Steel, Steel
-
Supplier: Reid Supply
Description: Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . Wrench Flat Set- Up Studs with a thread size of 1/2-13 and an overall length of 4.50 in
- Length: 4.50000243 inch
- Inch: 1/2"
- Material: Hardened Steel
- Features: Other
-
Supplier: Reid Supply
Description: Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . Wrench Flat Set- Up Studs with a thread size of 1/2-13 and an overall length of 3.50 in
- Length: 3.50000189 inch
- Inch: 1/2"
- Material: Hardened Steel
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Modern Linear Studded Guide Rollers eliminate the need for separate installation hardware. One studded roller replaces three components. There is no need to incorporate a separate bolt or bushing into a carriage assembly. Mounting is facilitated with a female hex opposite of the threaded stud (read more)
Browse Datasheets for Modern Linear Incorporated -
fasteners used to join parts permanently or temporarily. Bolts are machine-threaded studs that are sized to fit in corresponding holes, with the joint secured by a nut. The primary advantage of using a mechanical jointing system like a bolt is that equipment can be disassembled at any time for (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
. NBN supplies Bolts, Nuts, Studs and Washers to the Agricultural, Energy, Heavy Equipment, Mining, Petrochemical, and Rock Crushing industries. We have provided "blue print specials" since 1996 in all grades of steel and exotic materials. Our ISO compliant Quality Program challenges NBN to (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation -
the aircraft, missile, and spacecraft industries. Applications include jack screws, adjusting screws, threaded fasteners, self-tapping fasteners, thrust washers, gears, levers, bearings, shafts, studs, cams, cam followers, slides, valves, pistons, nuts, bolts, etc. Solid film coatings/lubricants may (read more)
Browse Industrial Coatings Datasheets for Everlube Products
More Information Top
-
Encyclopedia of Tribology
A simple bolted connection may just include a threaded fastener (bolt/screw/ stud ), a nut or a tapped hole, and the parts that would be clamped together by preloading the bolt ; mostly by tight- ening the head or the nut. .... The bearing and thread friction coefficients are, in turn, dependent on the coating type and thickness on .... IMF 60, 45–48 (1982) J.W. Bibber, Met. Fin.
-
Proceedings of the 13th International Conference on Metal Forming
…Metal Forming, Technical University of Mining and Technology, Freiberg / Germany, matthias.schmidtchen@ imf .tu-freiberg.de. .... extrusion process of a cylindrical bar, which is a part of the ball- stud forging proc- ess .... This applies especially to several mechanical parts, includ- ing tie rods and bolt -form products. .... the tip test were made of tool steel alloy AISI D2 and were chromium coated and polished.
-
Materials and Processes
IMF ,64, 73–76. .... Conductive coatings to minimise the electrostatic charging of Kapton. .... layer, 311 Black-body calibration mechanism, 306, 307 Black-nickel plating, 269 Blind bolt fasteners, 259 Blow … Friction stir joining and welding, 12, 34, 36, 52, 189, 231, 234 Friction stud welding, 234 FTIR…
-
Manufacturing Engineering and Automation II
The elastic body is fixed on the base by stud bolts . .... This circuit can deal with both intelligent coating sensor and strain gage, which have a great different .... EMD decomposition get m group intrinsic mode functions ( IMF ) component {[c11 ,c12, , .
-
Mechanical and Aerospace Engineering, ICMAE2011 Complete Document
At last, construct the signal by adding IMFs . .... To avoid machining due to stray current, the tool was coated with a layer of 200µm with .... The familiar fabrication methods for generating holes/ bolts is by using press operations with a punch and .... Here the sample was ground for homogeneity, taped on an aluminium stud or FESEM holder and sputtered.
-
Encyclopedia of Lubricants and Lubrication
C100054: Screws Studs Nuts Aptitude to Friction Test Method, Norm, PSA PEUGEOT CITROE¨N, 2002 8. .... Simmerring ▶ Simmerrings in Hydraulic Drives ▶ Static Seals ▶ Static Seals with Coatings ▶ Testing of .... After bolting the clutch together, the load can be removed and the shaft has to be unlocked. .... Interestingly the IMF sees GDP growth in 2012 at +3.3 %, i.e., again here, we…
-
Tribology for Scientists and Engineers
Fig. 23.7 The tungsten stud via structure of TiN/Al–Si–Cu/TiN layered metallic lines [15]. .... (2010) Synthesis, characterization of ceria- coated silica particles and their chemical mechanical polishing performance on glass substrate. .... a variety of forging machinery that is capable of forming anything from a bolt to a turbine .... Widiyarta IMF , Franklin FJ, Kapoor A .
-
Advanced Engineering Materials III
[5] M. Vorbach, Stud . .... Coat the Fluorocarbon resin and curing agent evenly on surface of every modified Parylene C films then .... S Y T lawagishi, et al: Trans IMF , Vol.76 (1998),p.241 [4] L.J.Wan .... The short edge clamp connection bolt of the double-layer membrane damage form is pulled off, and…
Indicates content that may require registration and/or purchase.