-
Supplier: Accuris
Description: Specification for Electroless Nickel/Immersion Gold (ENIG) Plating for Printed Boards
-
Supplier: Accuris
Description: Specification for Electroless Nickel/Immersion Gold (ENIG) Plating for Printed Circuit Boards
-
Supplier: Accuris
Description: Performance Specification for Electroless Nickel/Immersion Gold (ENIG) Plating for Printed Boards
-
-
Supplier: Accuris
Description: Specification for Electroless Nickel/Electroless Palladium Immersion Gold (ENEPIG) Plating for Printed Boards
-
Supplier: FX PCB Co., Ltd.
Description: times; Good oxidation resistance due to the hard-gold plating process to the PCB pads. Difference between hard gold plating and flash gold plating To make a less valuable metal appear gold, a layer of gold that is less than 0.25 microns thick
-
Supplier: Technic, Inc.
Description: Replenishable PGC based immersion gold chemistry. It will deposit 2-4 microinches of gold on electroless nickel in 10 minutes. Techni IM Gold AT 6000 has a high tolerance for metallic contamination, yielding a longer bath life which lowers operating cost. The deposit is
- Chemical / Composition: Gold Plating
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview Our silver and gold electrolytic, immersion, and solvent-based organic post treatment solutions include: Silver Post Treatments Electrolytic, high-speed, water-based organic solution. Electrolytic, high speed, Pd base, high heat resistance. Immersion solution,
- Chemical / Composition: Gold Plating, Silver Plating, Tin Plating
-
Supplier: Technic, Inc.
Description: ENIG process designed for Pb-free reflow temperatures. Excellent solder joint strength. Equiaxal nickel grain structure.
- Chemical / Composition: Gold Plating, Nickel Plating - Hard
-
Supplier: Technic, Inc.
Description: TechniPad ENEPIG provides a very stable true electroless palladium for gold wire bonding capability and better wear resistance for multiple contacts.
- Chemical / Composition: Electroless, Gold Plating, Nickel Plating - Hard
- Features: Other
-
Supplier: Technic, Inc.
Description: A cyanide immersion gold process operating on a completely novel mechanism of gold reduction in the presence of nickel and Techni IM Gold AT6100 additive. During this reaction Ni is not removed from the substrate. This eliminates all of the corrosion associated with black
- Chemical / Composition: Gold Plating
-
Supplier: Umicore Metal Deposition Solutions
Description: Immersion gold electrolyte for ENIG Gobright® TLA-77 is a special neutral immersion gold electrolyte. It is suitable for ENIG plating on PCB and ceramic substrates. The gold concentration in the electrolyte is just 0.4 g/l. This means a dramatically cost
-
Supplier: Umicore Materials
Description: Immersion gold electrolyte for ENIG Gobright® TLA-77 is a special neutral immersion gold electrolyte. It is suitable for ENIG plating on PCB and ceramic substrates. The gold concentration in the electrolyte is just 0.4 g/l. This means a dramatically cost
-
Supplier: Umicore Metal Deposition Solutions
Description: Plating of direct immersion gold Ever increasing electric components density and high frequencies of signal transmission require new concepts of final finishes in PCB manufacturing, too. By direct gold plating on copper (DIG) beside ISIG and EPIG a further process
-
Supplier: Umicore Materials
Description: Plating of direct immersion gold Ever increasing electric components density and high frequencies of signal transmission require new concepts of final finishes in PCB manufacturing, too. By direct gold plating on copper (DIG) beside ISIG and EPIG a further process
-
Supplier: Umicore Metal Deposition Solutions
Description: Immersion silver and semi-autocatalytic gold plating Umicores´ silver and gold plating process (ISIG) provides customers a high performance nickel-free coating which meets most of the common assembly requirements like multiple solderability and bondability with
-
Supplier: Umicore Metal Deposition Solutions
Description: Electroless nickel - immersion gold Electroless nickel – immersion gold (ENIG) is a flat, solderable, metallic finish on printed circuit boards and ceramic substrates. It serves to protect the copper from oxidation and ensures solderability and bondability with aluminium
-
IC Interconnect Components - National MM58274CV 20-Pin PLCC-to-16-Pin DIP Converter – RoHS-CompliantSupplier: Aries Electronics, Inc.
Description: FEATURES Lead-free RoHS/WEEE-compliant A cost-effective means of upgrading to a PLCC package type Clock Chip without changing your PCB layout GENERAL SPECIFICATIONS BOARD MATERIAL: 0.062 thick FR-406 or IS410 per IPC 4101C/26 with 1-oz. Cu traces, both sides PADS: finished with ENIG
- Operating Temperature: 105 C
- Number of Contacts: 20 to 16
- Contacts Pitch: 2.54 mm
- Socket Type: DIP, PLCC
-
Supplier: Aries Electronics, Inc.
Description: IS410 per IPC 4101C/26 with 1-oz. Cu traces, both sides finished with ENIG (Immersion Au over electroless Ni) PINS: Brass 360 1/2-hard per UNS C36000, ASTM B16/B16M PIN PLATING: 10µ [0.25µ] Au per MIL-G-45204 over 100µ [2.54µ] Ni per SAE AMS-QQ-N-290B OPERATING TEMPERATURE: 221°F
- Operating Temperature: 105 C
- Number of Contacts: 14 to 28
- Contacts Pitch: 0.4 to 0.6 mm
- Socket Type: DIP
-
Supplier: Aries Electronics, Inc.
Description: BODY: 0.062 [1.58] thick FR-406 or IS410 per IPC 4101C/26 with 1-oz. Cu traces, both sides PADS: finished with ENIG (Immersion Au over Electroless Ni) PINS: Brass 360 1/2-hard per UNS C36000, ASTM B16/B16M PIN PLATING: 10µ [0.25µ] min. Au per MIL-G-45204 over 100µ [2.54µ] min. Ni per
- Current Rating: 1 amps
- Operating Temperature: 105 C
- Number of Contacts: 14 to 28
- Contacts Pitch: 2.54 mm
-
Supplier: Aries Electronics, Inc.
Description: FR-4 or IS410 per IPC 4101C/26 with 1-oz. Cu traces, both sides PADS: finished with ENIG (Immersion Au over Electroless Ni) PINS: Brass 360 1/2-hard per UNS C36000, ASTM B16/B16M PIN PLATING: 10µ [0.25µ] min. Au per MIL-G-4524 over 100µ [2.54µ] min. Ni per SAE AMS-QQ-N-290B OPERATING
- Operating Temperature: 105 C
- Number of Contacts: 24 to 32
- Contacts Pitch: 0.3 to 0.6 mm
- Socket Type: DIP, SOIC / SOP
-
Supplier: Anoplate Corporation
Description: Quality industrial plating and metal finishing services including: nickel, chromium, zinc, cadmium, silver, gold and tin. Electroless nickel, black chrome, hard chrome, black nickel. Expertise includes specialized masking operations and selective plating processes. Certified to
- Capabilities - Cleaning / Surface Preparation: Abrasive / Blasting, Anodizing, Buffing / Polishing, Deburring / Deflashing, Degreasing, Electropolishing, Mass Finishing (Tumbling / Vibratory), Oxygen Cleaning, Passivation, Peening, Pickling / Chemical Deburring, Sanding / Grinding, Ultrasonic Cleaning
- Materials: Aluminum, Ceramic, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic / Polymer, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Capabilities - Recoating: Black Oxide, Chemical Finish / Conversion, Dip / Immersion Coating, Dry Lubricant Coating, Phosphate Coating, Plating / Electroplating
- Features: North America, Northeast US Only, Other, United States Only
-
Supplier: MacDermid Alpha Electronics Solutions
Description: including Electroless Nickel/Immersion Gold (ENIG), silver, Organic Solderability Preservative (OSP), and immersion tin finishes.
- Industry: Electronics, Semiconductors / IC Packaging
- Features: Film / Sheet, Liquid, Other
- Substrate Compatibility: Metal
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview The Affinity Electroless Nickel/Electroless Palladium/Immersion Gold (ENEPIG) process is easy to operate, providing uniform nickel, palladium, and gold deposits with high reliability for soldering and wire bonding applications at the lowest cost of ownership.
- Type: Cleaner / Cleaning Agent, Surface Treatment
- Industry Applications: Electrical / Electronics
-
Supplier: Voltage Multipliers, Inc.
Description: ENIG Series Miniature multipliers featuring Electroless Immersion Nickel Gold (ENIG) plating for improved solderability and ease of installation. Voltage multipliers are AC to DC conversion devices that produce a high potential DC voltage from a lower voltage, AC source. VMI
- AC Input Voltage (Vp-p): 1,200 volts
- DC Output Voltage: 7,000 volts
- Input Frequency: 10 to 100 kHz
- Output Current: 0 to 50 µA
-
Supplier: Entech Electronics Inc.
Description: including Surface Mount Pads Board Finishes · Alpha Silver · Hot Air Leveled · Solder Mask Over Bare Copper (SMOBC) · Immersion Gold · Electrolytic Gold · OSP (Organic Solderability Preservative)
- PCB Type: Double-Sided Boards, Flexible Boards, Multi-Layer Boards, Rigid-Flexible Boards, SMT Components, Single-Sided Boards, THT Components
- Features: East Asia / Pacific Only, North America, Southwest US Only, United States Only
- Supplier Capability: Just-In-Time Capability, PCB Assembly, Production Quantities, Prototype Quantities, Testing and Evaluation
-
Supplier: H.C.C. INTERNATIONAL LIMITED
Description: precise lines, etc. PCB Production Process Capability Layers: single-sided/double-sided/multi-layer (4-32 layers) Material: common FR-4 (Medium TG High TG), CEM-1; special CEM-3, Rogers Surface treatment: lead-free HASL, immersion nickel gold, gold plating, organic solder
- PCB Type: Double-Sided Boards, Flexible Boards, Multi-Layer Boards, Single-Sided Boards
- Features: East Asia / Pacific Only, Other
- Supplier Capability: PCB Assembly, PCB Design / Layout, Production Quantities, Prototype Quantities, Testing and Evaluation
-
Supplier: FX PCB Co., Ltd.
Description: OF PPH Our company creates flexible printed circuit boards: up to 410 mm x 270 mm; A-class of complexity; Based on various types of DuPont films (non-adhesive, adhesive, top coat); With coatings of various types, including immersion and electroplating gilding, as well as immersion tin
- Thickness: 0.011811023622047244 inches
- Type: Film / Flexible Substrate
Find Suppliers by Category Top
Featured Products Top
-
smaller than a postage stamp. Our Miniature Multipliers feature Electroless Immersion Nickel Gold (ENIG) plating for improved solderability and ease of installation. See VMI's other (read more)
Browse Voltage Multipliers Datasheets for Voltage Multipliers, Inc. -
At VMI, we design and manufacture standard and custom surface-mount multipliers featuring Electroless Immersion Nickel Gold (ENIG) plating for improved solderability and ease of installation. Our (read more)
Browse Board Mount Voltage Multipliers Datasheets for Voltage Multipliers, Inc. -
, identification of the material and the required thicknesses. Standard Flex Circuit Finishes Hot air solder level Immersion gold over electroless nickel (enig) Immersion tin (white tin) Electroplated soft or hard gold over electroplated nickel (both (read more)
Browse Printed Circuit Substrate Materials (PCB / PWB) Datasheets for PFC Flexible Circuits Limited
More Information Top
-
The ELFNET Book on Failure Mechanisms, Testing Methods, and Quality Issues of Lead-Free Solder Interconnects
8.2.1.2 Immersion Gold Plating on Electroless Nickel .
-
Wire bondability of Au/Ni bond pads: effects of metallisation schemes and processing conditions
Three different plating techniques were used to deposit gold layers, namely the electrolytic gold plating, immersion gold plating and immersion gold plating followed by electrolytic gold plating.
-
Advanced surface plating on the organic FC-BGA package
Then it was found clearly that the root cause of the weak strength at the solderjoint on the electroless nickel and the immersion gold plating was the exitence of P-enrichment layer which was caused during the nickel diffusion into the solder …
-
Wire bonding on a novel immersion gold capped copper metallized integrated circuit
In this research work Au wire bonding on selective cap metallization such as Immersion Silver, ENIG, Immersion Gold plating on Cu bond pads are evaluated.
-
Materials Processing Technology, ICAMMP2011 Complete Document
electroless nickel/ immersion gold plating [C] .
-
Origin of Surface Defects in PCB Final Finishes by the Electroless Nickel Immersion Gold Process
Electroless nickel/ immersion gold plating (ENIG) processes are some of the most relevant surface treatments among the final finishing methods of PCBs.
-
Black Pad Susceptibility of the Electroless Ni Films
on the Cu UBM
Subsequent immersion gold platings were conducted using a commercial solution containing KAu(CN)2 as the .
-
Process windows for low-temperature Au wire bonding
The surface mor- phology of sample 6 is a combination of electrolytic and immersion gold plating .
-
Fundamentals of Microsystems Packaging > FUNDAMENTALS OF IC ASSEMBLY
The gold over coat, if used, is based on electroless or immersion gold plating .
-
http://dspace.mit.edu/bitstream/handle/1721.1/86276/874590432-MIT.pdf?sequence=2
Matsuoka also states that immersion gold plating was an essential pretreatment before using electroless gold baths to plate on nickel.
Indicates content that may require registration and/or purchase.