Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: UHF Panel Mount Jack 4-Hole Flange Solder Cup Non-Constant Impedance / Box
-
Supplier: Anaren, Inc.
Description: Welcome to our Xinger®-brand Balun Transformers product line. Our Xinger®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and
- Operating Frequency Range: 700,000,000 to 2,700,000,000 Hz
- Power Rating: 1 watts
- Operating Temperature: -55 to 85 C
- Insertion Loss: 0.9 dB
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Boxes, Enclosures, Racks>Boxes Package: 292-LBGA Product Status: Active Style: C Length: 0.50' (152.4mm) Cable Type: Individual Overall Impedance: 50 Ohms Frequency - Max: 650 MHz Color: Gray
-
-
Supplier: Visual Sound, Inc.
Description: Built upon Mackie's flagship Onyx mic preamp circuitry, the 800R delivers boutique studio preamp performance with features such as variable mic input impedance controls for "tuning" each preamp to its connected mic. Eight-channel 1U rackmount mic preamp featuring Mackie's flagship Onyx
-
Supplier: RS Components, Ltd.
Description: BNC impedance adaptor module case f-m
-
Supplier: Embedded Data Systems
Description: daisy chained from one JB6 to the next. The JB6 also helps with distributed Impedance matching. When a branch is connected to a 1-Wire bus, an impedance mismatch is created at the point where the branch is connected. Signal reflections from the end of the branch can return to the main
-
Supplier: Visual Sound, Inc.
Description: frequency driver and dome tweeter. For challenging acoustic environments, users can easily reduce the high frequency dispersion of F-2000 models by simply installing an included horn adapter. Model options include 70.7V transformer or low impedance, black or white enclosures and indoor or
-
Supplier: MilesTek Corporation
Description: 2-Stub Compact Coupler - 90-50202 This is a 2-stub, 2 bus jack, standard box style data bus coupler. The transformer ratio is 1.41:1 with R1-R2 stub resistor values of 59 ohm, 2W, 1%, the most common type NO INTERNAL TERMINATION, external terminators required for the unused bus. The bus
-
Supplier: Siemens Process Instrumentation
Description: SIWAREX DB digital junction box brings the benefits of digitalization down to the individual analog load cell, including simplified service and reduced downtime. With SIWAREX DB, you can connect a scale with up to four load cells, making it possible to gather and analyze weight measurement
- Length: 3.93701 inch
- Width: 6.299216 inch
- Operating Temperature: -4 to 176 F
- Control Output: Analog Signal
-
Supplier: Electro Standards Laboratories
Description: storage for mini-patchcords and an EIA ribbon cable. SPECIFICATIONS: Input Signal: +/-25 volts per EIA RS-232 More positive than +2.5 volt for ON indication. LED Circuit Input Impedance: Exceeds 30K ohms. Operating Temperature: 0°C to 50°C. Storage Temperature: -20°C to 90°C Humidity: 10% to
- Operating Temperature: 0 to 50 C
- Operating Humidity: 10 to 90 %
- Serial Protocol: RS232
-
Supplier: TelephoneStuff.com
Description: - Interfaces with standard 600-ohm telephone line - Built-in volume control with detachable knob - Frequency Response: 110 Hz to 15 kHz - Input Impedance: 2000 Ohm - Mounting hardware included (toggle bolts, wood screws, pluggable screw terminals, volume knob) Package Contents: - (1) Back
- Application: Security / Paging
-
Supplier: Visual Sound, Inc.
Description: Pro Co Sound, Inc. The MC2 is a portable, professional microphone combiner that combines the signals from 2 low-Z balanced microphones to 1 mixer input. The Pro Co TradeTools MC2 Mic Combiner passively combines the signals from two low-impedance microphone (or similar sources) into a single
-
Supplier: TMP Pro Distribution
Description: The DIRECT2-JT is Whirlwind's premium Dual Direct box, built with Jensen transformers. Perfect for converting unbalanced signals from stereo keyboards, acoustic guitar preamps, CD and tape players, computer sound cards, etc. when lowest noise and widest frequency response are required. The
- Application: Music / Audio Systems
-
Supplier: TMP Pro Distribution
Description: The Radial JDI is a passive direct box designed to handle extreme signal levels without distortion of any kind. Unlike an active DI that is limited by the buffering amplifier's rail voltage, the JDI employs a Jensen audio transformer as the engine. Jensen transformers are legendary in their
- Application: Music / Audio Systems
-
Supplier: Allied Electronics, Inc.
Description: Size B Aluminum Box with Cover 50 Ohms nominal impedance Pan head self-tapping steel screws Coax Connectors Are 50 Ohm Nominal Impedance Boxes with Connectors Are Rated at 500 VRMS Max., +150°C (+302°F) Max. Except for Model 2399 Which Is Rated at 335 VRMS Max. and Model 2411
-
Supplier: Allied Electronics, Inc.
Description: Size B Aluminum Box with Cover 50 Ohms nominal impedance Pan head self-tapping steel screws Coax Connectors Are 50 Ohm Nominal Impedance Boxes with Connectors Are Rated at 500 VRMS Max., +150°C (+302°F) Max. Except for Model 2399 Which Is Rated at 335 VRMS Max. and Model 2411
-
Supplier: Allied Electronics, Inc.
Description: Component Mounting Phenolic Boxes Electrical grade phenolic housing material Coax Connectors Are 50 Ohm Nominal Impedance Boxes with Connectors Are Rated at 500 VRMS Max., +150°C (+302°F) Max. Except for Model 2399 Which Is Rated at 335 VRMS Max. and Model 2411 Which Is Rated at 1000 VRMS
-
Supplier: Newark, An Avnet Company
Description: CONNECTOR; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:-; Connector Type:Coaxial; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: COAXIAL CABLE; Coaxial Cable Type:RG59; Wire Gauge:23AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black; Jacket Material:PVC; Conductor Material:Copper; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: COAXIAL CABLE ASSEMBLY; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG59A; Impedance:75ohm; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
-
Supplier: JL Audio, Inc.
Description: Four ProWedge systems harness the power, small box requirements and sound quality of W6v2 subwoofer drivers to deliver stunning output and stellar sonics in a variety of vehicles and applications.
- Length / Height: 14.75 inch
- Width/Diameter: 32 inch
- Depth: 15.5 inch
- Features: Other
-
Supplier: JL Audio, Inc.
Description: Four ProWedge systems harness the power, small box requirements and sound quality of W6v2 subwoofer drivers to deliver stunning output and stellar sonics in a variety of vehicles and applications.
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: The 4825/2 is a used LISN from EMCO. A line impedance stabilization network (LISN) device is something engineers use to test radiofrequency (RF) emission and susceptibility. During an electronic equipment test, engineers place the LISN device between an alternating current or direct current
- Frequency Range: 30 MHz
- Output Current Rating: 25 amps
-
Supplier: IET Labs, Inc.
Description: A broad range of programmable resistance decade boxes for applications requiring a programmable impedance unit, controlled manually and by a computer via an IEEE-488, RS-232 or BCD interface.
- Decades: 6
- Resistance Range: 0 to 99,999.9 ohms
- Special Features: AC, Component / OEM, Computer Interface / Programmable, DC, Rack Mount
- Type: Decade Box / Substituter, Resistance / Resistor
-
Description: enclosure itself. A number of other annexes are included that address rationale, mathematical formulas, selection of measurement techniques, preliminary measurement and repairs, wall-mounted monopoles, impedance mismatch correction, and using isolated monopoles in outer reverberation
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services, Impedance-Matching Wallmount Offers 2-channel stereo control for your home networking system.
-
Supplier: Radwell International
Description: FAN, 115 VAC, 50/60 HZ, 0.26AMP, BOX FAN, IMPEDANCE PROTECTED. FREE 2 YEAR RADWELL WARRANTY
- Applications / Use: Air Handling Units / HVAC
-
Description: itself. A number of other annexes are included that address rationale, mathematical formulas, selection of measurement techniques, preliminary measurement and repairs, wall-mounted monopoles, impedance mismatch correction, and using isolated monopoles in outer reverberation chambers.
-
Supplier: Beckhoff Automation LLC
Description: The EP3182-1002 EtherCAT Box has two analog inputs which can be individually parameterized, so that they process signals either in the -10/0 to +10 V or the 0/4 to 20 mA range. The voltage or input current is digitized with a resolution of 16 bits, and is transmitted (electrically isolated)
- Data Acquisition: I/O Module
-
Supplier: Allied Electronics, Inc.
Description: Shielded Housing BNC Female to BNC Male Connectors 50 Ohms nominal impedance Coax Connectors Are 50 Ohm Nominal Impedance Boxes with Connectors Are Rated at 500 VRMS Max., +150°C (+302°F) Max. Except for Model 2399 Which Is Rated at 335 VRMS Max. and Model 2411 Which Is Rated at 1000
-
Supplier: IET Labs, Inc.
Description: The wide capacitance range and high resolution of the GenRad 1412-BC capacitance box make it exceptionally useful in both laboratory and test shop. Owing to its fine adjustment of capacitance, it is a convenient variable capacitor to use with an impedance comparator. The polystyrene
- Capacitance Range: 0.00005 to 1 microF
- Capacitance Accuracy: 0.5 (+/- %)
- Special Features: AC, Component / OEM, DC, Rack Mount, Stand Alone / Bench
- Type: Capacitance / Capacitor, Decade Box / Substituter
-
Supplier: Ideal Industries, Inc.
Description: CONNECTOR TYPE RG-59 CABLE TYPE STRAIGHT CONFIGURATION 1000 PER BOX STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL GOLD CONTACT MATERIAL 75 OHM IMPEDANCE BNC COUPLING STYLE IDEAL[R] BRAND
- Connector Type: BNC
- Features: Coaxial Connector
- Geometry: Straight
-
Supplier: Tinsley Precision Instruments
Description: The Tinsley QJ49 is a highly stable, precision Wheatstone Bridge for the precision measurement of meters, components, windings and other instruments. It also be used as an adjustable 5-dial decade resistance box. Self-contained with built-in galvanometer and batteries, the QJ49 is housed in a
- User Interface: Analog Front Panel
- Display: Analog Meter or Indicator
- Calibrator Style: Portable
- Electrical Properties: Resistance/ Impedance
-
Supplier: Tinsley Precision Instruments
Description: The Tinsley QJ23 is a stable and accurate Wheatstone bridge for resistance measurements. The 4 Rheostat decades may also be used as an adjustable 4-dial decade resistance box. Self-contained with built-in galvanometer and batteries, the QJ23 is housed in a lightweight, durable carrying case.
- User Interface: Analog Front Panel
- Display: Analog Meter or Indicator
- Calibrator Style: Portable
- Electrical Properties: Resistance/ Impedance
-
Supplier: IET Labs, Inc.
Description: A broad range of laboratory grade decade substituters for applications requiring a cost effective programmable impedance unit controlled manually and by a computer.
- Decades: 6
- Special Features: AC, Computer Interface / Programmable, DC
- Type: Decade Box / Substituter, RTD Simulator, Resistance / Resistor
- Features: Platinum RTD
Find Suppliers by Category Top
Featured Products Top
-
Eteily Technologies introduces the L1/L2/L5 Screw Mount Box Antenna, a precision-engineered solution for multi-band GNSS reception with GPS L1, GPS L2, and GPS L5 frequencies. This box-style antenna, designed for harsh outdoor use, has a screw-mount base, a 10 cm RG-174 bare (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
.0 dB Input Power: Up to 5W Input/Output Impedance: 50 ohm Applications Wireless routers and network devices (AP, broadband gateways) Multi-screen set (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Application Use Cases: Industrial Automation: PLCs and control boxes using NTB to isolate (read more)
Browse IC PCI Bridges Datasheets for Win Source Electronics -
more often assured by using differential cable design that matches the impedance of the output and or input system of the processor boards and detectors. Secondly, proper shield and drain wire interconnections increase accuracy of the system and help ensure appropriate eye pattern quality of the (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for Omnetics Connector Corporation
Conduct Research Top
-
Design and Development of Medical Electronic Instrumentation
of the electrophysiology of the heart, especially its conduction deficiencies. and arrhythmias. Projects include a demonstration implantable pacemaker, external cardiac. pacemaker, impedance plethysmograph, intracardiac impedance sensor, external. defibrillator, intracardiac defibrillation shock box
-
Customer Premises Equipment (CPE) (.pdf)
CPE is defined as any telephone terminal equipment which resides at the customer's site and is connected to the Public Switched Telephone Network (PSTN). Telephones, modems, caller ID adjunct boxes, PBXs, and answering machines are all considered CPE. CPE should be protected against overvoltages
More Information Top
-
Snapshots of Hemodynamics
The main arterial parameters describing input impedance are periph- eral resistance, total arterial compliance and aortic characteristic impedance ( Box Figure).
-
Evaluation of conductance and impedance testing on VRLA batteries for the Stenter Operating Companies
A final word about the impedance box score results is that it yielded a 64% success rate as compared to a 69% conductance rate for the same batteries.
-
Application of Bifurcation Control for the Optimized Design of Frequency Dividers
~~~~~~~~~~~~~auxiliary-generatorwith the use of ideal impedance boxes .
-
Investigation of the energy transfer and consumption of adaptive structures
This may be represented by a PZT actuator connected to the impedance box , as shown in Fig. 1.
-
Forensic Speaker Recognition
In other words, we can use short circuit cur- rent or no load airflow as source, provided we modify the vocal tract transfer func- tion to include the effect of time varying nonlinear glottal impedance ( box shown by dashed lines in Fig …
-
Analysis and Design of Autonomous Microwave Circuits Complete Document
The feedback network introduced may have a prefixed linear topology or may be defined in terms of ideal impedance boxes R + j X at the divided frequency ωin /2.
-
Realization of the farad from the dc quantum Hall effect with
digitally-assisted impedance bridges
The bridges are energized and controlled with a polyphase direct-digital-synthesizer, which permits to achieve both main and auxiliary equilibria in an automated way; the bridges and do not include any variable inductive divider or variable impedance box .
-
Image Reconstruction Using Interval Simulated Annealing in Electrical Impedance Tomography
The second example is a nonconvex conductance distribu- tion, with a high impedance (conductivity equal to 1) 8 × 8 box containing a 4 × 4 low impedance box (conductivity equal to 2).
-
CAD oriented design methods of frequency multipliers. Application to a millimeterwave MMIC PHEMT tripler and a microwave HBT doubler
In order to take account of their nonideal responses, two impedance boxes (Fig.5) specifying open circuit must be introduced in order to disregard short circuits imposed by the independent voltage generators.
-
Electrochemical intercalation of O2− in CuAlO2 single crystal and photoelectrochemical properties
For the electrochemical oxygen insertion, high impedance boxes (AOIP) was employed for the intentiostatic mode.
Indicates content that may require registration and/or purchase.