Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Myron L Company
Description: . Myron L® Company has two proven ways to measure such impurities. Our DS Meters™ provide fast, accurate, on-the-spot measurements of total dissolved solids (TDS) or conductivity. pDS Meters™ test conductivity or TDS, plus pH. Readings from their highly stable
- Battery Powered: Yes
- Conductivity / Dissolved Solids Range: 0.0 to 5000 µS/cm
- Display Type: Analog Meter
- Measures Conductivity / Dissolved Solids: Yes
-
Supplier: Myron L Company
Description: . Myron L® Company has two proven ways to measure such impurities. Our DS Meters™ provide fast, accurate, on-the-spot measurements of total dissolved solids (TDS) or conductivity. pDS Meters™ test conductivity or TDS, plus pH. Readings from their highly stable
- Battery Powered: Yes
- Display Type: Analog Meter
- Measures Resistivity: Yes
- Mounting / Environment: Portable, Lab / Benchtop
-
Supplier: Myron L Company
Description: . Myron L® Company has two proven ways to measure such impurities. Our DS Meters™ provide fast, accurate, on-the-spot measurements of total dissolved solids (TDS) or conductivity. pDS Meters™ test conductivity or TDS, plus pH. Readings from their highly stable
- Battery Powered: Yes
- Conductivity / Dissolved Solids Range: 0.0 to 5000 µS/cm
- Display Type: Analog Meter
- Measures Conductivity / Dissolved Solids: Yes
-
-
Supplier: Myron L Company
Description: . Myron L® Company has two proven ways to measure such impurities. Our DS Meters™ provide fast, accurate, on-the-spot measurements of total dissolved solids (TDS) or conductivity. pDS Meters™ test conductivity or TDS, plus pH. Readings from their highly stable
- Battery Powered: Yes
- Conductivity / Dissolved Solids Range: 0.0 to 10000 µS/cm
- Display Type: Analog Meter
- Measures Conductivity / Dissolved Solids: Yes
-
Supplier: Emerson Automation Solutions – Rosemount
Description: The Model 5081 family of transmitters can be used to measure pH, ORP, conductivity (using either contacting or toroidal sensors), resistivity, oxygen (ppm and ppb level), free chlorine, total chlorine, and ozone in a variety of process liquids. Choice of communication protocol:
- Conductivity / Dissolved Solids Range: 10 to 20000 µS/cm
- Conductivity Accuracy: 1 to 2 ±% Full Scale
- Display Type: Digital Display
- Electrical Output: Analog Current Output
-
Supplier: RS Components, Ltd.
Description: line. Ensuring a reliable connection from the sensor to the transmitter. Cable Type: Low-noise coaxial cable. Line Length: 5 m. Diameter: 5 mm in black. Temperature: -25â�°C â?? +70â�°C. Material: PVC Accessory Type = Cable For Use With = Compensation Thermometer, Glass
-
Supplier: Cole-Parmer
Description: • Top-of-the-line dual parameter meters offer features typically found on much more expensive models! • Simultaneously measure your choice of pH, mV, or ISE and conductivity • Log up to 500 data points with GLP compliance • Wireless IrDA communication for truly
- Accuracy: 1.00E-3 to 0.1000 ±pH
- Battery Powered: Yes
- Display Type: Video Display
- Mounting / Environment: Portable
-
Supplier: Instrumentation Northwest, Inc.
Description: Hanna® handheld meters offer rugged, easy-to-use multi-parameter as well as single parameter devices Multi-parameter Features Measures: Dissolved oxygen pH Conductivity Resistivity Total dissolved solids
-
Supplier: OMEGA Engineering, Inc.
Description: conductivity/resisti vity version visit omega.com/dpu91_cond uctivity For pH/ORP version visitomega.com/ dpu91_ph Flow Rate: -9999 to 99999 units per second, minute, hour or day Totalizer: 0.00 to 99999999 units (program lockout or resettable
- Electrical Output: Analog Current
- Interface Options: Serial / Digital
Find Suppliers by Category Top
Featured Products Top
-
quality, prevent equipment damage and verify in-line instrumentation in a wide range of applications, some of which are listed above. Reliability Built In Breakage is one of the major causes of sensor failure in a typical pH or conductivity instrument. Myron L instruments (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
AGRI-METERS™ Model AG6/PH Plant health can be greatly affected by pH (acidic or basic), salinity (soluble salts), and alkalinity, yet these factors are often ignored by growers. It is easy to test for these three important parameters using a portable Myron L AGRI-METER with Soil (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
Myron L® offers instruments that check both TDS and pH, and are widely used throughout the RO industry. pH sensor is built-in for maximum protection Automatic temperature compensation Full calibration capability Many models available (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
TechPro II Conductivity, TDS, pH and Temperature Meters FEATURES: • Waterproof & Buoyant • Keypad Calibration • 0 (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
STANDARD SOLUTIONS & BUFFERS Myron L DS Meters™, pDS Meters™, TechPro™ and Ultrameters™ are factory calibrated with NIST traceable Standard Solutions having specific conductivity/ppm values. Myron L Company Standard Solutions are made under strictly (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
conductivity meter is powered by an internal battery that can be charged via the interface on the bottom of the unit. In addition to the connection for the charging adapter, there is a USB interface allowing for the transfer of measurement data to a PC for more detailed analysis (read more)
Browse Conductivity and Resistivity Meters Datasheets for PCE Instruments / PCE Americas Inc. -
plant life. Myron L® Company has two proven ways to measure such impurities. Our DS Meters™ provide fast, accurate, on-the-spot measurements of total dissolved solids (TDS) or conductivity. pDS Meters™ test conductivity or TDS, plus pH. Readings from their highly (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
proprietary sensor design; accuracy of ±.01 pH; option of 1-, 2-, or 3-point calibration; automatic temperature compensation; user-selectable LIVE and HOLD modes; rugged aircraft aluminum body; durable, epoxy encapsulated electronics; IP67 dust-tight and waterproof up to 1 meter / NEMA 6 submersible (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
TechPro II™ series of Conductivity/TDS/pH/Temperature instruments are built to last, lab accurate, and fit in the palm of your hand. Myron L's TechPro II instruments have all the functionality of the previous TechPro line but have been completely redesigned to (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
); ±0.2 pH in presence of RF fields ≥3 V/m and >300 MHz pH Repeatability: ± 0.01 pH pH Resolution: 0.01 pH Temperature Range: 0–71°C/32–160°F Temperature Accuracy (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company
Conduct Research Top
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
. diameter beads that were carboxylate-modified polystyrene. microspheres (Invitrogen Molecular Probes, Eugene, OR,. USA) suspended in deionized water. The electrical conductivity. of the deionized water was determined using a MettlerToledo. SevenGo Pro conductivity meter (Mettler-Toledo,. Columbus, OH
More Information Top
-
Affinity Chromatography
If preferred, completion of equilibration can be checked via an in - line conductivity meter or pH meter (AKTAExplorer 100) or by simply collecting the effluent and checking the pH and conductivity with stand alone detectors.
-
Environmental Monitoring Plan United States Department of Energy Richland Operations Office
Liquid effluent monitoring instruments, including a flow-proportional liquid sampler, in - line pH meter , and conductivity meter, are maintained for sampling in response to potential concerns at the 300 ~ea Treated Effluent Disposal Facility.
-
Environmental Monitoring Plan United States Department of Energy Richland Operations Office. Revision 2
Liquid effluent- monitoring instruments are being installed, including a flow-proportional liquid sampler, in - line pH meter , and conductivity meter.
-
Percolation of CO 2 ‐rich fluids in a limestone sample: Evolution of hydraulic, electrical, chemical, and structural properties
The fluid injection line includes several in - line sensors: a water conductimeter (TetraCon DU/T), to measure the water conductivity σw, a pH meter (Scientific Instrument Consort P 500) at the outlet, two pressure gauges (Aschcrof KXD) to measure the fluid pressure P1 …
-
Geochemical and geophysical responses during the infiltration of fresh water into the contaminated saprolite of the Oak Ridge Integrated Field Research Challen...
[26] In - line pH sensors were used at both ends of the col- umn to monitor pH changes over time and an inline con- ductivity meter was also installed at the effluent side of the .
-
Hydrochemical framework of groundwater in the Ankobra Basin, Ghana
On-site analyses of temperature, redox potential (Eh), pH and electrical conductivity (EC) were conducted using a WTW-Multiline P4 Universal Meter in flow-through cell attached in line to the borehole pump outlet.
-
03.18.08 Removing Solids With Automatic Self-Cleaning Filters
Our handheld meters and in - line monitor/controllers precisely measure, monitor and control critical process parameters: Conductivity , Total Dissolved Solids, Resistivity, pH , ORP, and Temperature.
-
Influence of coolant pH on corrosion of 6061 aluminum under reactor heat transfer conditions
3, Eq. (l),l.~rn'.~~~/h electrical conductivity of coolant measured by in - line meters in bypass loop, in pS/m electrical power dissipated in specimen, calculated … … measured current and voltage drop across specimen, in kW analogous to pH , for heavy water solutions …
-
NPOx Decontamination System
… Series MP Electronic Metering Pumps 2-Worcester Series 75 electric valve actuators 1-ThermoOrion 4 cell conductivity electrode 8-Worcester Series … … 1-ThermoOrion Ross Combination pH electrode with BNC connection … … UV light 2-Semetrics in - line flow meters 1-2 feet L …
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Air Quality Planning and Standards > Guidance Documents > [FDBKF2005040610080735906]...
Some meters are suitable only for laboratory measurements and others are suitable for industrial applications. Conductivity sensors, like pH measuring systems, are available in flow-through, submersion, and insertion mounting styles for continuous in - line conductivity measurements of a process stream.