Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Myron L Company
Description: proven ways to measure such impurities. Our DS Meters™ provide fast, accurate, on-the-spot measurements of total dissolved solids (TDS) or conductivity. pDS Meters™ test conductivity or TDS, plus pH. Readings from their highly stable circuitry help assure product quality,
- Conductivity / Dissolved Solids Range: 0 to 10,000 µS/cm
- Display Type: Analog Meter
- Features and Functionality: Battery Powered
- Water Quality Parameters: Conductivity / Dissolved Solids
-
Supplier: Telatemp Corporation
Description: operation. Meters include: conductivity cell 35608-50 and batteries. CON 110 meter also includes Datalog Assist PC software on CD-ROM. Meter kits include: conductivity cell 35608-50, calibration solution pouches (four each of 447 ìS, 1413 ìS, 2764 ìS, and 15,000
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
-
Supplier: Myron L Company
Description: proven ways to measure such impurities. Our DS Meters™ provide fast, accurate, on-the-spot measurements of total dissolved solids (TDS) or conductivity. pDS Meters™ test conductivity or TDS, plus pH. Readings from their highly stable circuitry help assure product quality,
- Conductivity / Dissolved Solids Range: 0 to 5,000 µS/cm
- Resistivity Range: 2,000 to 30,000 kohm-cm
- Display Type: Analog Meter
- Features and Functionality: Battery Powered
-
-
Supplier: Myron L Company
Description: proven ways to measure such impurities. Our DS Meters™ provide fast, accurate, on-the-spot measurements of total dissolved solids (TDS) or conductivity. pDS Meters™ test conductivity or TDS, plus pH. Readings from their highly stable circuitry help assure product quality,
- pH Range: 2 to 12 pH
- Conductivity / Dissolved Solids Range: 0 to 10,000 µS/cm
- Display Type: Analog Meter
- Features and Functionality: Battery Powered
-
Supplier: OMEGA Engineering, Inc.
Description: The CDTX441 conductance/resistance analyzer is designed for online monitoring of process solutions and water applications. Applications include: waste water treatment, power plants, thermo electric plants, pharmaceutical, photographic industries and soft drinks industries. The menus
- Operating Temperature: 41 to 104 F
- Outputs: Current Output
- Features: DC Current Input, DC Voltage Input, Other
- User Interface: Front Panel and Display
-
Supplier: Cole-Parmer
Description: • Powerful
test twelve decades of conductivity measurements from one meter • Ultra-wide conductivity range of 1 fS/cm (hexane) to 1 mS/cm (low concentration salt water) • Robust, smart probe technology with complete auto-ranging capabilities • Measured frequency <1 - Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Display Type: Video Display
-
Supplier: Myron L Company
Description: proven ways to measure such impurities. Our DS Meters™ provide fast, accurate, on-the-spot measurements of total dissolved solids (TDS) or conductivity. pDS Meters™ test conductivity or TDS, plus pH. Readings from their highly stable circuitry help assure product quality,
- Accuracy: 0.2 ±pH
- Display Type: Analog Meter
- Features and Functionality: Battery Powered
- Form Factor: Lab / Benchtop, Portable
-
Supplier: Panametrics
Description: downstream oil and gas Chemical Petrochemical Refining Power generation District energy/HVAC Water/wastewater Applications Process control and monitoring Allocation measurement Batching and blending Transfer lines Cooling water lines Pipeline metering Loading/unloading
- Pipe Diameter: 2 to 24 inch
- Media Temperature Range: -40 to 302 F
- Velocity Flow Rate: -82.0209973753281 to 82.0209973753281 ft/sec
- Operating Temperature: -40 to 149 F
-
Supplier: Analytical Technology, Inc.
Description: water and nonfouling applications. The sensors are available in several mounting configurations including 316SS compression fittings or sanitary-style. These sensors may also be mounted submersion-style or in a hot-tap configuration. For almost any high purity
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
-
Supplier: OMEGA Engineering, Inc.
Description: The CDCN-91 series dual channel conductivity/resistivity controller is a two-channel input device equipped with three scalable 4 to 20 mA outputs and four programmable relays. A selector switch activates two open collector outputs in place of two of the relays for extraordinary output
- Conductivity / Dissolved Solids Range: 0.055 to 400,000 µS/cm
- Conductivity Accuracy: 2 ±% Full Scale
- Resistivity Range: 10 to 18,260 kohm-cm
- Resistivity Accuracy: 2 ±% Full Scale
-
Description: The WEC/WDEC410 Series Single and Dual Input Electrodeless Conductivity Controllers measure conductivity of a solution via an encapsulated, non-contacting sensor to control replenishment pumps and alarms. They may be installed in a variety of very harsh chemical control
- Conductivity / Dissolved Solids Range: 50 to 1,000 µS/cm
- Conductivity Accuracy: 1 to 3 ±% Full Scale
- Operating Temperature: 32 to 122 F
- Electrical Output: Analog Current Output, Switch / Alarm Relay Output
-
Supplier: SWAN Analytical USA, INC.
Description: The portable AMI INSPECTOR is a complete on-line monitoring system mounted on a small panel with supporting stand and a rechargeable battery for stand-alone operation, designed as an inspection equipment for quality assurance of online, conductivity process monitors. Features
- Conductivity / Dissolved Solids Range: 0.055 to 1,000 µS/cm
- Conductivity Accuracy: 1 ±% Full Scale
- Control Relays: 2
- Process Media Temperature: -22 to 266 F
-
Supplier: Flow Technology, Inc.
Description: Low flow & small line sizes The EL 500 Series flow meters allow accurate flow measurement in small lines sizes with very low flow rates. This meter series has five different sizes ranging between 1/8 to 3/4 inch. The flow tube is 316 stainless steel with NPT, ASIS
- Pipe Diameter: 0.25 to 1 inch
- Media Temperature Range: -4 to 320 F
- Liquid Volumetric Flow Rate: 0.05 to 47 GPM
- Operating Pressure: 232 psi
-
Supplier: Assured Automation
Description: The Assured Automation MAG series are volumetric magnetic induction flow meters that measure flow rate and totals at rates up to 160 gpm, and also measure temperature. The rugged meter body includes electronics, display, user interface, and output signal generation in one
- Pipe Diameter: 0.25 to 2 inch
- Liquid Volumetric Flow Rate: 0 to 160 GPM
- Operating Pressure: 145 to 232 psi
- Operating Temperature: -4 to 190 F
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: compact mixed bed ensures reliable desalination and optimal utilization of the resin material, reducing conductivity by up to < 0.1 μS/cm. The arium® line also includes conductivity meters for checking the quality of product water. These convenient options are
- Market: Food / Medical / Sanitary
- Removal Application: Water Softening
-
Supplier: FineTek
Description: documentation. EPD Electromagnetic Flow Meter, Water Flow Meter (OIML) The working principle of the electromagnetic flow meter is based on the Faraday law of electromagnetic induction. When the conducting liquid flows in the orthogonal direction of the magnetic
- Velocity Flow Rate: 0.328083989501312 to 32.8083989501312 ft/sec
- Velocity Flow Rate Range: 0.328083989501312 to 32.8083989501312 ft/sec
- Electrical Output: Analog Current
- Features: Audible or Visual Alarms
-
Supplier: Spire Metering Technology
Description: SpireMag Series MAG888 high-performance magnetic flowmeter accurately measures the flow volume of any conductive liquids, such as water, salt water, sewage, pulps, slurry, acid, alkali, or, any mixtures of liquids and solids which have a specific minimum of electric
- Pipe Diameter: 0.5 to 80 inch
- Media Temperature Range: 14 to 176 F
- Operating Pressure: 87 to 362 psi
- Operating Temperature: -13 to 140 F
-
Supplier: HM Digital, Inc.
Description: HM Digital introduces its new AquaPro series, a line of handheld TDS/EC meters with a sleek design that's perfect for today's modern kitchen. The AquaPro digital water testers are the next generation for today's tech-savvy and health-conscience consumer. FEATURES Measures
- Operating Temperature: 32 to 176 F
- Features and Functionality: Battery Powered, Built-in or Self-calibration
-
Supplier: ABB Measurement & Analytics
Description: The Aztec 600 color analyzer has been designed specifically for the measurement of water color through the drinking water treatment process for coagulation optimization. The Aztec 600 on-line color monitor provides water treatment operators with a cost-effective tool for
- Operating Temperature: 41 to 104 F
- Electrical Output: Analog Voltage Output
- Features and Functionality: Built-in or Self-calibration
- Display Type: Digital Display
-
Supplier: Instrumentation Northwest, Inc.
Description: Hanna® handheld meters offer rugged, easy-to-use multi-parameter as well as single parameter devices Multi-parameter Features Measures: Dissolved oxygen pH Conductivity Resistivity Total dissolved solids Salinity Seawater specific gravity Atmospheric pressure ORP pH Meter
Find Suppliers by Category Top
Featured Products Top
-
product quality, prevent equipment damage and verify in-line instrumentation in a wide range of applications, some of which are listed above. Reliability Built In Breakage is one of the major causes of sensor failure in a typical pH or conductivity instrument. Myron L (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
Myron L 750 II Monitor/Controllers are affordable, reliable, easy to operate, and easy to maintain. Available in a wide selection of ranges, applications include water and wastewater treatment, power plants, paper (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
good accuracy, versatility and low maintenance in the smaller line sizes utilized for natural gas wells. Measurement of wellhead gas flow can pose a challenge for process engineers. To ensure accuracy, the flow meter needs to be installed as closely as possible to the wellhead. This presents (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
in applications involving municipal ground water production wells and booster stations. A steel flanged-end tube meter with indicator-totalizer, the Water Specialties Flow Meter is both user-friendly and highly accurate. It features measurement accuracy of ±2 percent, measures liquid (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
TechPro II™ series of Conductivity/TDS/pH/Temperature instruments are built to last, lab accurate, and fit in the palm of your hand. Myron L's TechPro II instruments have all the functionality of the previous TechPro line but have been completely redesigned to (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
similar to a full-bore mag meter. McCrometer's FPI Mag Flow Meter supports applications in a wide range of industrial process plants: chemical, electric power, food/beverage, oil/gas refining, metals/mining and pulp/paper. It also can be used in campus style facilities for chilled water and (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Municipal water engineers tasked with measuring liquid flow from water storage reservoirs or lakes as it enters treatment facilities will find the space-saving V-Cone® Flow Meter from (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Municipal water engineers tasked with measuring liquid flow from water storage reservoirs or lakes as it enters treatment facilities will find the space-saving V-Cone® Flow Meter from (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
emulsified free oils in clean water. The 4420-OCM continuously monitors a clean water sample for oil leaks. The display, signal output, and alarm can be configured within the 0-250 ppm range. On-line alarm for oil presence in filtered effluent and cooling water. The HydroSense 4420-OCM uses a (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line-the 240S and (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc.
Conduct Research Top
-
Circuit Board Cleanliness Testing
Contamination of circuit boards can bring about severe degradation of insulation resistance and dielectric strength. This application bulletin explains how a simple "on line" test for the relative measurement of ionic contamination using a conductivity meter has been developed to determine
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
of the buffer was. 130 mS/cm and was measured with a Mettler-Toledo SevenGo. pro conductivity meter (Mettler-Toledo, Inc., Columbus,. OH) to ensure that its conductivity was 130 ms/cm. These cells were observed to be spherical, with a diameter. of w13 mm when in suspension. Carboxylate-modified polystyrene
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
. diameter beads that were carboxylate-modified polystyrene. microspheres (Invitrogen Molecular Probes, Eugene, OR,. USA) suspended in deionized water. The electrical conductivity. of the deionized water was determined using a MettlerToledo. SevenGo Pro conductivity meter (Mettler-Toledo,. Columbus, OH
More Information Top
-
ZASMHBA0001274
Use of solenoid valves, controlled by conductivity meters in water supply lines to rinse tanks, can maintain adequate rinse water purity at minimum waste.
-
Fusion Energy Division progress report, January 1, 1992--December 31, 1994
Partshavebeenordered, andtherequest has been issued to install a conductivity meter in the demineralized water line in the building so that water quality can be monitored continuously,rather than having to request water samplesto be analyzed.
-
Subsurface radiowave tomography imaging in environmental monitoring applications
The base line water conductivity is about 3700 microsiemens per meter in an unmined aquifer.
-
http://dspace.mit.edu/bitstream/handle/1721.1/36949/32875514-MIT.pdf?sequence=2
Water conductivity was measured by using an in - line conductivity meter .
-
Performance efficiency of a closed-loop water recycling system
The ionic contamination levels in the water after purification are continuously monitored with an in - line conductivity meter .
-
A study of the pathological effect of isolated Aeromonas salmonidda extracellular protease on Atlantic salmon, Salmo salar L.
The resulting solution was then subjected to gel filtration on a Sephadex G-25-100 (Sigma) eolumn (1 6 cmx24 cm) which was eluted with water and the eluate monitored with an ' in - line ' conductivity meter .
-
"zfx--a 350 kj, 2ma, z-pinch driver"
The resistivity of the water is monitored with a conductivity meter located in one of the injector lines .
-
History of hemodialyzers' designs
=bi-direc- tional flow of water ; =bi-directional flow of blood; CM 1= conductivity meter in dialysate line ; CM 2=conductivity meter in dialysis solution line; RO=reverse osmosis; 1=bottle 1 with powdered chemicals; 2=bottle 2 with chemical concentrates.
-
Reuse of Treated Internal or External Wastewaters in the Cooling Systems of Coal-Based Thermoelectric Power Plants
It was concluded that the in- line conductivity meter was not a reliable indicator of the actual CoC in the towers for AMD waters .
-
Establishment of an Industry-Driven Consortium Focused on Improving the Production Performance of Domestic Stripper Wells
The meter yields real time continuous water content in the crude line by measuring dielectric constants and conductivity of the water/crude interface.
Indicates content that may require registration and/or purchase.