Products/Services for Ina Oil Seals
-
Oil Seals and Grease Seals - (344 companies)Oil seals and grease seals have a flexible lip that rubs against a shaft or housing to prevent the leakage or ingress of fluids and dirt. For proper installation, the seal lip should point towards the medium being contained. Some oil seals...Sealing Orientation and DirectionSeal TypeSeal Construction -
Dynamic Seals - (674 companies)Dynamic seals include oil seals, hydraulic and pneumatic seals, exclusion seals, labyrinth seals, bearing isolators, and piston rings. They create a barrier between moving and stationary surfaces in applications such as rotating shafts and pistons... -
Diaphragm Seals - (110 companies)Diaphragm seals are isolation devices that separate a pressure instrument from the process media. Diaphragm seals (also called chemical seals, instrument isolators, and gauge protectors) are isolation devices used to separate pressure instruments... -
Hydraulic Seals and Pneumatic Seals - (304 companies)Hydraulic seals and pneumatic seals include piston seals, rod seals, U-cups, vee, cup, and flange packings. Hydraulic seals and pneumatic seals are designed for the reciprocating motion that is common in hydraulic and pneumatic applications... -
Labyrinth Seals and Clearance Seals - (27 companies)...and high-temperature applications including in centrifugal compressors and gas turbines. Related Information. CR4 Community --Labyrinth Seal (Tolerance per Inch of Shaft for Oil Seal). Engineering360 --Dynamic Seals Information. Image credit: Smalley Steel Ring Co...
-
Mechanical Seals - (448 companies)Mechanical seals including mechanical face seals, bellows, gas seals, and cartridge seals. Mechanical seals are designed to prevent leakage between a rotating shaft and its housing under conditions of extreme pressure, shaft speed and temperature...
-
Exclusion Seals - (134 companies)Exclusion seals are comprised of wipers, scrapers and V-ring seals. Exclusion seals are primarily used to keep dirt and other contaminants from passing into bearings and other sensitive areas. Some of the devices that fall within the exclusion seals...
-
Brush Seals - (45 companies)Brush seals are used as a barrier against flying debris and liquid. They are also used to reduce or block the infiltration of light or air flow. Brush seals are composed of thousands of fine wires and are used to form barriers against flying debris...
-
Bonded Seals - (61 companies)Bonded seals are metal washers with a rubber insert bonded to the inside diameter for use in high pressure applications. Bonded seals are metal washers with rubber inserts for use in high-pressure applications. The washer resists the bursting forces...
-
Compression Packing Seals - (265 companies)...are used to seal a variety of fluids under a range of conditions. They are used to help contain water, acids, solvents, gases, oil, and other chemicals that are subjected to various temperatures and pressures. Compression packing is a common sealing...
Product News
-
Precision Polymer Engineering Ltd.
Custom Oil Seals and Grease Seals Precision Polymer Engineering (PPE) designs, develops and manufactures high performance molded rubber seals (elastomer seals), rubber gaskets and rubber components for industries around the world. Our seal design experts can work with you to select the best materials and optimize customized sealing solutions for your needs. In addition we can mold rubber seals and rubber gaskets in sizes to suit any sealing application and manufacture them in lead times as fast as 48 hours. Precision Polymer... (read more)Browse Oil Seals and Grease Seals Datasheets for Precision Polymer Engineering Ltd. -
Shenzhen Dechengwang Technology Co., Ltd
PTFE Lip at Oil Seal PTFE lip seals are widely used in demanding environments where conventional elastomer seals (such as NBR or FKM) cannot perform effectively. Typical applications include: Automotive Industry. Crankshaft and camshaft seals. Transmission and differential seals. Electric vehicle motor shaft seals. Aerospace. Turbine engines, hydraulic systems. Chemical and Pharmaceutical Equipment. Pumps, agitators, and reactors handling corrosive media. Industrial Machinery. High-speed rotating shafts, vacuum... (read more)Browse Oil Seals and Grease Seals Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Parker Sporlan Division
90HP SERIES SEALED OIL FILTERS The 90HP Series sealed model oil filters were engineered for safeguarding HVAC/R CO2 (R-744) compressors. The 90HP Series oil filters have been developed for use with polyolester (POE) oils in. CO2 (R-744) systems. POE oil, known for its solvent-like properties, can suspend and recirculate small, solid particulates. It has the capability to recirculate very fine particulates as small as 2-20 microns. While some of these particles are smaller than the tolerances of bearings, research indicates... (read more)Browse Filter Elements Datasheets for Parker Sporlan Division -
Dickow Pump Company, Inc.
Seal-Free Hot Oil Magnetic Pumps HOT OIL CIRCULATION PUMPS SERIES NMW/ NMWR/ PRMW. Magnetic coupled DICKOW-pumps of the series NMW/PRMW are of sealless design. The containment shell forms a closed system with hermetically sealed liquid end. Applications. The magnetic driven NMW/PRMW-pumps are designed for hot oil applications, to improve plant and personnel safety in industrial heating plants. Mechanical seals are eliminated. No utility cooling needed. In these cases, double mechanical seals are required in conventional pumps... (read more)Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
Rogers Machinery Company, Inc.
Utility Vacuum & Oil-Sealed Vacuum Webinar phase: how the two differ and how to pick the right approach for your material handling needs. Packaging and evacuation: how vacuum supports efficient, reliable packaging processes. Choosing the right technology: when oil-sealed vacuum pumps are the ideal fit, and when other vacuum technologies make more sense. VIEW ALL WEBINARS... (read more)Browse Vacuum Pumps and Vacuum Generators Datasheets for Rogers Machinery Company, Inc. -
Technetics Group
ELASTOMER SEALS AND INFLATABLE SEALS ELASTOMER SEAL AND INFLATABLE SEAL. When proper sealing is a necessity despite movement between parts, or despite critical temperature, chemical and mechanical requirements, Technetics Group elastomer molded seals, profiles and pneumatic inflatable seals are essential. Our patented design uses modern techniques and the most advanced elastomers to deliver superior performance for a wide variety of industries. VIEW PRODUCTS: CEFIL 'AIR (R) INFLATABLE SEALS. EXTRUDED PROFILES. PLATE SEALS. MOLDED... (read more)Browse Inflatable Seals Datasheets for Technetics Group -
CT Gasket & Polymer Co., Inc.
T-Seals Design Principle. A T-seal consists of a ring of elastomeric material that has a T-shaped cross section, and two bands of relatively rigid material that belong on either side of the elastomer ring. The ring acts as the sealing component of the unit, and the two rigid bands act as backup rings that prevent extrusion of the elastomer ring into the extrusion gap of the gland. As a bonus, the backup rings in a T-seal serve an additional purpose: they firmly hold the sealing component to the floor... (read more)Browse Oil Seals and Grease Seals Datasheets for CT Gasket & Polymer Co., Inc. -
Device Technologies, Inc.
Edge Seals and Plate Seals Solutions of COTS (Commercial Off The Shelf) options available in PVC/EPDM, EPDM, Silicone with or without steel or stainless steel substrate. Snaps on easily with strong edge retention. Seal-Fast Plate Seal. DTi 's Plate Seals are a fast and reliable way to protect critical equipment in places where wire, cable, air hoses, fuel and oil lines pass through fire walls, bulkheads, wall panels and enclosure openings and avoid contact with sharp panel surfaces while also sealing the aperture for airflow, heat loss... (read more)Browse Edge Trims and Trim Seals Datasheets for Device Technologies, Inc. -
HydraCheck Inc.
WearChek® Oil Sampling Valves The easier it is to perform preventive maintenance, the more likely it is to be done. Now, leak-free sampling of system fluids couldn 't be simpler or more reliable - without system shutdown. Only WearChek (R) offers easy opening push button control - just push and release for sampling engine oil, transmission fluid, and hydraulic fluids. Double Seal construction and automatic positive closing ensure zero-leak performance in return lines and blocks, oil galleries, and pilot circuits... (read more)Browse Industrial Valves Datasheets for HydraCheck Inc. -
AMETEK Spectro Scientific
Engine Oil Analysis the extent of this contamination, and related oil degradation status, so that oil changes occur based on condition, not time. But what causes contamination to occur in engine oil?. Most Common Contaminants. In normal engine operation a wide variety of contaminants are introduced to the lubricating oil. Here are the most common: Combustion by-products. Exhaust gases (blowby gases) that leak past the piston rings, valve guides and turbocharger seals into the crankcase. These gases contain particles... (read more)Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
-
Impulse testing of distribution transformers under load
They may also develop in gas-saturated oil ina sealed system which is suddenly subjected to a pressure ortemperature drop [dl, such as might occur as a result of cooling during a rainstorm.
-
Effect of aluminum linewidth on the annealing of fast states in MOS structures
It is also in rough agreement withthe results for CdS ina sealed off, oil -free vacuum tube [g].
-
Low-voltage electron-beam-pumped lasing of CdS at atmospheric pressure
It is also in rough agreement withthe results for CdS ina sealed off, oil -free vacuum tube [g].
-
Suppliers to the new Ford Focus
… Driveline Specialty gaskets ElringKlinger Synchronizer system Hoerbiger Tappets for i4 engine INA Timing belts ContiTech Timing belts ContiTech Transmission oil cooler line assembly Cooper-Standard Transmission oil pump Magna Powertrain Transmission parts FAG Transmission parts INA Transmission seals SKF Valve body seperator …
-
SKF N3005 Cylindrical Roller Bearing,25x47x16 Bearing,NTN N3005,FAG N3005,N3005 Bearing,N3005 from Bearing Power International Trading Co., Ltd., China
SKF NTN FAG INA NSK NACHI KOYO TIMKEN THK EASE Ball bearing & Roller bearing,Guide rail, Oil seal ,Precision bearing .
-
NSK 1202EBearing,15x35x11,SKF 1202E,FAG 1202E,1202E Bearing,1202E from Bearing Power International Trading Co., Ltd., China
SKF NTN FAG INA NSK NACHI KOYO TIMKEN THK EASE Ball bearing & Roller bearing,Guide rail, Oil seal ,Precision bearing .
-
The new Toyota Auris
Flywheel (for 2.0L and 2.2 L diesel) Kolbenschmidt Pierburg Electronic throttle control INA Elements for shifting Bosch engine control unit for gasoline engines Mecaplast Engine Cover ThyssenKrupp Engine Mounting Brackets Freudenberg Engine Oil Seals Dana Exhaust manifold Gasket (for 3 …
-
Suppliers to the new Buick Enclave
… chain & tensioner INA Rear CVJ (driveshaft) NTN Rear drive module Getrag Roller finger follower INA Roll-over valve Eaton Seals for engine and transmission … … system chain & tensioner INA Spark plugs Bosch Transmission bearings INA Transmission oil pump Stackpole MISCELLANEOUS Actuators …
-
Suppliers to the Honda CR-V
… petrol / diesel) Denso Cylinder head gasket ElringKlinger Diesel injection system common rail Bosch Elements for belt drive (accessory drive) [gasoline] INA Expansion tank (diesel) Denso Fuel gasket seal Catelsa Caceres Fuel pump … … Denso Magnet valve Denso Oil cooler Mahle Oil filter …
-
Suppliers to the Chevrolet Malibu
… Speed Transmisson) Schaeffler Oil filter adaptor (3.5L Engine) Dana Oil Pan Magna Outer Engine side dash insulator Molded Acoustical Products Radial Shaft Seals Freudenberg Rocker Arms (HVV6 … … Gaskets ElringKlinger Starter Motors INA Support Plates Metaldyne Transmission Oil Pump (6T70 transmission, 6 …
Indicates content that may require registration and/or purchase.