-
Supplier: PREMA Semiconductor GmbH
Description: provides an alternative method to count the angle of rotation of the encoder. These two signals are particularly suitable for further digital processing. APPLICATIONS: incremental rotary encoders linear scales Chip-on-board or QFN package for flexible use for in a wide range of
- Resolution (counts per revolution): 100 to 10,000 (counts/revolution)
- Diameter or Width: 0.1968505 inch
- Operating Temperature: -40 to 185 F
- Output Interface: Digital: Square Wave
-
Supplier: Newark, An Avnet Company
Description: ENCODER IC; Encoder Technology:Optical; Encoder Type:Incremental; Encoder Resolution:500PPR; No. of Detents:0 Detents; Orientation:Vertical; Push Switch:Without Push Switch; Encoder Output:Quadrature; Encoder Mounting:Chassis Mount RoHS
-
Supplier: Allied Electronics, Inc.
Description: 4.5 V (Min.) , Three Channel Optical Incremental Encoder Modules High resolution Low cost Easy to mount Small size 500 Revolution per seconds Three channel optical incremental encoder module, when used with a codewheel, these modules detect rotary position. The modules
-
-
Supplier: Broadcom Inc.
Description: The HEDS-9200 series is a high performance, low cost, optical incremental encoder module. When operated in conjunction with a codestrip, this module detects linear position. The module consists of a lensed LED source and a detector IC enclosed in a small C-shaped plastic
- Operating Temperature: -40 to 212 F
- Output: Current, Voltage
- Features: Incremental, Optical, Pulse & Direction, Signal Quadrature
- Sensor Technology: Linear Encoder
-
Supplier: Broadcom Inc.
Description: The HEDS-9000 and the HEDS-9100 series are high performance, low cost, optical incremental encoder modules. When used with a codewheel, these modules detect rotary position. The modules consist of a lensed (LED) source and a detector IC enclosed in a small C-shaped plastic
- Resolution (lines per revolution): 100 (lines/revolution)
- Count Rate: 100 kHz
- Diameter or Width: 1.050000567 inch
- Operating Temperature: -40 to 212 F
-
Supplier: US Digital
Description: The TTL outputs of some incremental encoders can sink (pull down) less than 4mA and source (pull up) less than 200uA. The PC4 is a small, plug-in RS-422 cable driver board that drives long cables up to 1000 feet using differential signaling to provide improved noise immunity. The PC4
- Pin Count: 5 #
- Supply Voltage: 5 V
- Features: Other, RoHS Compliant
-
Supplier: Broadcom Inc.
Description: The HEDS-9141 series are three channel optical incremental encoder modules. When used with a codewheel, these low cost modules detect rotary position. Each module consists of a lensed LED source and a detector IC enclosed in a small plastic package. Due to a highly collimated
- Resolution (lines per revolution): 500 (lines/revolution)
- Count Rate: 100 kHz
- Diameter or Width: 1.050000567 inch
- Maximum Mechanical Shaft Speed: 30,000 rpm
-
Supplier: WAGO
Description: Incremental encoder interface; RS-422; 32 bits
- TJ: 0 to 55 C
- Device Type: Sensor Interface
-
Supplier: US Digital
Description: The TTL outputs of some incremental encoders can sink (pull down) less than 4mA and source (pull up) less than 200uA. The PC5 is a small, plug-in RS-422 cable driver board that drives long cables up to 1000 feet using differential signaling to provide improved noise immunity. The PC5
- Pin Count: 5 #
- Supply Voltage: 5 V
- Features: Other, RoHS Compliant
-
Supplier: Broadcom Inc.
Description: The HEDT-9040 and HEDT-9140 are high temperature three channel optical incremental encoder modules. When used with a codewheel, these low cost modules detect rotary position. Each module consists of a lensed LED source and a detector IC enclosed in a small plastic package. Due
- Resolution (lines per revolution): 512 (lines/revolution)
- Count Rate: 50 kHz
- Diameter or Width: 1.050000567 inch
- Maximum Mechanical Shaft Speed: 30,000 rpm
-
Supplier: BOGEN Magnetics GmbH
Description: BOGEN produces magnetic scales for a large variety of different applications. Linear Magnetic Nonius Scales can be encoded two or three tracks. Using different accuracy classes scales can be tailored to your requirements. Perfect fit for IC-MU series encoder chip from IC-Haus.
- Features: Incremental, Magnetostrictive
- Sensor Technology: Linear Encoder, Magnetoresistive Linear Position Sensor/Switch
-
Supplier: Dynapar Corp.
Description: The Series E14 includes precision bearings and an O-ring seal and accommodates a 1/4" or 3/8" diameter stainless steel shaft.Series E14 incorporates the latest in microelectronic packaging, LED light sources, and matched sensors. Outputs are designed to be compatible with most 5V TTL circuits with
- Resolution (counts per revolution): 1 to 2,540 (counts/revolution)
- Positional Accuracy: 150.0000000000001 arcsec
- Diameter or Width: 1.5 inch
- Maximum Mechanical Shaft Speed: 5,000 rpm
-
Supplier: Sinotech
Description: The HKT22 series are high performance two channel optical incremental housed encoders. These encoders emphasize high reliability, high resolution, and easy assembly. The HKT22 housed encoders use reflective technology to sense rotary position. The sensor consists of a LED
- Resolution (counts per revolution): 100 to 360 (counts/revolution)
- Count Rate: 30 kHz
- Diameter or Width: 0.8661422 inch
- Rotor Inertia: 0.000005664 oz-in-sec²
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, INCREMENTAL OPTICAL ENCODER, EXPRESS, HEAVY DUTY, SQUARE FLANGE, SHAFT SEAL, 200CY/TURN, DUAL CHANNEL WITH INDEX, COMPLEMENTARY OUTPUTS, OUTPUT IC 8830 LINE DRIVER, END OUTPUT TERMINATION M18, 10PIN. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: VAST STOCK CO., LIMITED
Description: Encoders 62H3030-H9-P ic, 30 deg; or 12 positions (deck A), Concentric, 30 deg; or 12 positions (deck B), w/o pushbutton, 8.0in. cable, stripped
-
Supplier: US Digital
Description: This IC by LSI Computer Systems allow incremental shaft encoders to drive standard up/down counters. Connect the encoder quadrature outputs to the A and B inputs. The LFLS7084 outputs can connect directly to the Clock and Up/Down inputs of counters such as 4516 or 74169.
- Pin Count: 8 #
- Package Type: DIP
- Features: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Rotary Encoder Incremental 100 Quadrature (Incremental) User Selectable Product overview: 1038005 from SICK is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing
- IC Package Type: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RS-422 Interface IC Incremental Encoder Interface for RS-422 Product overview: MAX14890EATJ+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CONTROL CARD, W/ MEMORY CARD SLOT, W/ LED STATUS INDICATION, FOR PCS 5000 PLC SYSTEM, ON-BOARD BATTERY, INCREMENTAL PULSE ENCODER, IC MEMORY CARD COMPATIBILITY, 1 RESET SWITCH, 2 DIGIT DISPLAY, 3 CHANNEL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ElectroCraft
Description: The ElectroCraft PRO Series Programmable Servo Drives are based on the latest in digital drive technology, offering a cost effective, compact and modular solution for the control of rotary or linear brushless, stepper or PMDC brush motors. The ElectroCraft PRO Series drives integrate advanced
- Number of Axes / Motors: 1
- Maximum Output Voltage: 11 to 50 volts
- Rated Power: 385.00000000000006 watts
- Continuous Output Current: 8 amps
-
Supplier: ams
Description: The AS5045B is a 12-bit rotary position sensor (previously known as encoder) for absolute angular measurement and with an incremental output over a full turn of 360° based on contactless magnetic sensor technology. This device fits perfectly for on-axis applications where a simple
- Operating Temperature: -40 to 257 F
- Classification: Sensor / Transducer
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: stepper motors and other motors using the PID function full step, half step, sine-step and user defined patterns internal RAM for user programmable stepping and analogue output voltage patterns up to 128 steps relieves CPU from all time critical tasks incremental encoder interface
-
Microcontrollers (MCU) - 32-bit XMC™ Arm® Cortex® Industrial Microcontroller -- XMC1404-F064X0064 AASupplier: Infineon Technologies AG
Description: Industrial Microcontroller Arm® Cortex®-M4 IRF7749L1 | N-Channel Power MOSFET XDPL8221 | AC-DC LED Driver IC IPA80R360P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IR2112S | Gate driver ICs IR2101S | Gate driver ICs IRS10752L | Gate driver ICs S6E1A12C0AGV20000 | FM0+
- Internal RAM Size: 16 KB
- Serial Port Channels: 4
- Number of A/D Converters: 2
- Pin Count: 55
Find Suppliers by Category Top
More Information Top
-
AC drive with permanent magnet synchronous motor and sensorless control
Incremental encoder IC is used for comparison of the actual and estimated speed.
-
iC-Haus Releases iC-TW8 Precision Interpolation Circuit for 16 bits with Automatic Correction
iC -TW8 provides incremental encoder quadrature signals of up to 8 MHz, where the maximum output frequency can be limited to guarantee countability across large edge distances.
-
Applied Mechatronics
The HCTL 20xx family by Agilent Technologies (www.agilent.com) is a popular series of decoder/counter CMOS ICs designed to interface quadrature incremental encoders or digital potentiometers to the micro- controller.
-
A hybrid digital and analog controller for DC and brushless servomotors
To implement the analog loop, one hybrid IC is required, and the incre- mental encoder must provide quadrature sinusoidal out- puts instead of the rectangular outputs of a conventional fully digital controller.
-
CR4 - Thread: Looking for schematics on induction motor encoder
This appears to be an incremental encoder the AM26LS31C is the output driver IC .
-
Programmable Logic Devices for Motion Control—A Review
The designed PLD-based IC accepts inputs from a two-phase incremental encoder and can interface to an 8-bit standard microprocessor system.
-
On and Off-Chip Crosstalk Avoidance in VLSI Design
This technique did require more area on the IC than the bus expansion encoder , but was deemed to be incremental to existing protocol-based busses that already contain state machines in their output circuitry.
-
Study on a novel absolute magnetic encoder
Magnetic encoder is calibrated using a higher resolution incremental optical encoder off-line: angle output from optical encoder and voltage from Hall ICs were sampled at the same time and transmitted to PC, relation between them can be get and stored in…
-
Development of a force reflecting Tele-robot for remote handling in nuclear installations
The LSBs of the encoder data are used along with the busy signal to generate incre- mental encoder pulses A,B, and Z as required by the servo control IC for position input.
-
An FPGA Based Motion Control IC and Its Application to Robotic Manipulators
The proposed IC has functions of closed current loop, closed position/velocity control loop, incremental encoder logic, PWM modulation, fault/brake, velocity estimator, host communication modules, UART module, data collection module, trajectory generation and other glue logics.
Indicates content that may require registration and/or purchase.