-
Supplier: Flexbar Machine Corporation
Description: FLEXBAR BENCH TOP HARDNESS TESTER This hardness tester comprises the very best in "state of the art" design coupled with dynamic precision. It is easy to operate yet engineered to obtain highly sensitive and accurate readings. A perfect, rugged performer suited for almost
-
Supplier: Tinius Olsen, Inc.
Description: The model Evotech 701*, Rockwell, Vickers, Knoop and Brinell hardness tester provides exceptional performance, designed to match the most demanding user tasks. This tester contains a revolutionary force application range and renewed optical system. The all new 9 position turret
- Test: Brinell, Rockwell, Vickers and Knoop
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: Convenient, Accurate Micro Hardness Measurements Shimadzu’s HMV-G series of Micro Hardness Testers determine hardness by indenting a material and then measuring the size of the resulting indentation. Systems range from standalone models with manual stage movement and
- Test: Brinell, Vickers and Knoop
- Mounting: Fixtured or Permanent
- Test Method: Micro
-
-
Supplier: Foundrax Engineering Products, Ltd.
Description: The portable Brinell hardness tester makes an authentic and accurate Brinell hardness test in whatever location and on whichever plane it is used. Features: Applies the full 29 420N (3000kgf) test force on a 10mm ball - other test forces and indenters available Applies
- Test: Brinell
- Mounting: Handheld or Portable
- Test Method: Macro
-
Supplier: AMETEK Sensors, Test & Calibration
Description: The Newage Pin Brinell is the de-facto standard for economical Brinell hardness measurement. This simple-to-use and inexpensive tester can be used across the entire Brinell range (HB100 to HB700). The Pin Brinell applies force to the indenter by the operator using a hammer or a
- Test: Brinell
- Mounting: Handheld or Portable
-
Supplier: Flexbar Machine Corporation
Description: Flexbar Portable Shore Hardness Tester For Rubber and Plastics Designed to comply with DIN 53505 and ASTM 2240 for the measurement of rubber and plastics Zero Back Lash Feature Test Block Included Includes 2 Hands-Driving Hand and Peak retaining hand to hold readings Dial face
-
Supplier: Flexbar Machine Corporation
Description: Flexbar Portable Shore Hardness Tester For Rubber and Plastics Designed to comply with DIN 53505 and ASTM 2240 for the measurement of rubber and plastics Zero Back Lash Feature Test Block Included Includes 2 Hands-Driving Hand and Peak retaining hand to hold readings Dial face
-
Supplier: Flexbar Machine Corporation
Description: FLEXBAR PORTABLE STEEL HARDNESS TESTER Range of 20 to 65 HRC (equivalent Rockwell C Scale) Accuracy of ±1.5 Points Complete kit includes a hand-held impact indenter, an illuminated 60X measuring microscope, batteries, test block, hardness conversion calculator,
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: The DUH series uses low electromagnetic force to press an indenter into a specimen and measure the depth during indentation up to 10 µm. A triangular pyramid indenter with a tip angle of 115° is used as standard. This process determines dynamic changes that occur in the specimen's
- Mounting: Fixtured or Permanent
- Test Method: Micro
- Test: Vickers and Knoop
-
Supplier: ASTM International
Description: 1.1 This practice covers the determination of indentation hardness of metallic materials using comparison hardness testers. 1.2 This practice applies only to those comparison hardness testers, normally portable, that use standardized test blocks in accordance with
-
Supplier: ASTM International
Description: 1.1 This test method covers determination of the indentation hardness of metallic materials by means of portable hardness testers. 1.2 This test method applies only to those portable hardness testers which apply the same nominal loads and use the same
-
Supplier: LECO Corporation
Description: The AMH Series supports both microindentation and Macro/Vickers hardness testing in fully automatic and semi-automatic configurations for greater precision, accuracy, and efficiency. A patented method allows you to create a path for indentation patterns directly on an overview image of the
- Mounting: Fixtured or Permanent
- Test Method: Macro, Micro
- Test: Vickers and Knoop
-
Supplier: Anton Paar
Description: products accordingly, we can guarantee high-quality products and services in terms of safety, reliability, and environmental friendliness. High flexibility on scratch measurements The indenter tips in the indenter holder can be changed in an easy and quick way. Tips of different
- Test Load: 10.19501133786848 to 20.39002267573696 kg
- Mounting: Fixtured or Permanent
-
Supplier: LECO Corporation
Description: Perfect for a production facility or a research lab, LECO's LM Series Microindentation Hardness Testing Systems offer a variety of models (including analog and digital) with the advanced features that meet your requirements and budget. Manual or auto turret A variety of objectives, from 2.5X
- Mounting: Fixtured or Permanent
- Test Method: Micro
- Test: Vickers and Knoop
-
Supplier: Anton Paar
Description: field, ...) - liquid immersion compatibility - temperature control (37 °C) Customizable indenter (spherical, flat punch, ...) Precise X-Y positioning system Single axis design Technical Specifications Force Max. force 20 mN Resolution 0.4 nN Depth Max. depth 100 μm Resolution 0.003 nm
- Test Load: 0.002039002267573696 kg
- Vertical Capacity: 0.01 cm
- Mounting: Handheld or Portable
-
Description: Specifications of a method for the determination of the indentation hardness of plastics by means of the Rockwell hardness tester using the Rockwell M, L and R hardness scales. The Rockwell hardness number is derived from the net increase in depth of impression as
-
Supplier: CSA Group
Description: Specifications of a method for the determination of the indentation hardness of plastics by means of the Rockwell hardness tester using the Rockwell M, L and R hardness scales. The Rockwell hardness number is derived from the net increase in depth of impression as
-
Supplier: ASTM International
Description: 1.1 This test method covers the hardness testing of cemented carbides by use of a Rockwell hardness tester performing tests in the Rockwell HRA scale (regular scale, diamond indenter, 10 kgf (98.07 N) preliminary test force, and 60 kgf (588.4 N) load) in the range of
-
Supplier: ZwickRoell LP
Description: The ZHN nano indenter is used for comprehensive, mechanical characterization of thin layers or small surface areas with the necessary force and travel resolution. This includes measuring indentation hardness, indentation modulus, and Martens hardness to ISO 14577 (instrumented
- Mounting: Fixtured or Permanent
- Test: Nanoindentation
-
Supplier: ASTM International
Description: 1.1 This test method covers two procedures for testing the indention hardness of plastics and related plastic electrical insulating materials by means of the Rockwell hardness tester. 1.2 The values stated in SI units are to be regarded as the standard. The values given in
-
Supplier: AMETEK Sensors, Test & Calibration
Description: The INDENTRON® Series hardness testers feature an innovatve cantlevered indenter confguraton that eliminates frictonal inconsistencies typical of compettve testng systems. Using precision dead weights, the INDENTRON system ensures precise, accurate and repeatable measurements.
- Test Load: 15 to 44.99999999999999 kg
- Vertical Capacity: 25.399986284007404 to 38.09997942601111 cm
- Mounting: Fixtured or Permanent
- Test Method: Macro
-
Supplier: Fischer Technology, Inc.
Description: into Vickers hardness), modulus of indentation and creep Measurement and computation of material parameters according to DIN EN ISO 14577-1 and ASTM E 2546 Indenters: Vickers, Berkovich or carbide ball Customer-specific indenters on request Measuring head suitable for the
- Mounting: Fixtured or Permanent
- Test Method: Micro
- Features: Other
- Test: Vickers and Knoop
-
Supplier: ZwickRoell LP
Description: The ZHN/SEM nano indenter for installation in a scanning electron microscope (SEM) enables micromechanical experiments to be performed while observing the specimen at maximum resolution. It possesses the largest measuring range currently available, with a maximum displacement measurement of
- Mounting: Fixtured or Permanent
- Test: Nanoindentation
-
Supplier: Fischer Technology, Inc.
Description: enables intuitive use of the measurement instruments, it also allows fast and simple determination of numerous material parameters. Features: Determination of numerous plastic and elastic properties such as indentation hardness (convertible into Vickers hardness), modulus of
- Test Load: 0.000000509750566893424 to 0.0509750566893424 kg
- Vertical Capacity: 14 cm
- Mounting: Fixtured or Permanent
- Test Method: Micro
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: objective lenses of 20x, 40x, and 100x; indenters with flat-section diameters of 20 µm, 100 µm, 200 µm, and 500 µm (a 50 µm diameter flat indenter is included as standard); a resistance measurement kit; and a high-temperature unit for testing from 50°C to 250°C.
- Test Load: 0.000999111111111111 to 0.19992417233560092 kg
- Mounting: Fixtured or Permanent
- Test Method: Micro
- Test: Vickers and Knoop
-
Supplier: Foundrax Engineering Products, Ltd.
Description: that the correct calibration data is used for every test regardless of the microscope unit used (where more than one is available) Results provided in HBW and mm, and available to 2 decimal places (HBW) and 4 decimal places (mm) Measures indentations made with 2.5 mm, 5 mm or 10 mm indenters
- Test: Brinell
- Mounting: Handheld or Portable
Find Suppliers by Category Top
More Information Top
-
Boriding kinetics and mechanical behaviour of AISI O1 steel
An indenter hardness tester was used to assess the Daimler-Benz Rockwell-C cohesion as a destructive quality test for the examined layers; it was employed for the determination of cohesion.
-
Thermoelectric and mechanical properties of Mg–Al–Sb alloys
The micro hardness measurements were performed at room temperature by a Vickers indenter hardness tester (Shimadzu HMV-G21) fitted with a pyramid on square base diamond indenter.
-
Thermal and mechanical properties of La–Al–Sb alloys
The micro-hardness measurements were performed at room temperature by a Vickers indenter hardness tester (Shimadzu HMV-G21) fitted with a pyramid on square base diamond indenter.
-
Effect of annealing with pressure on tungsten film properties fabricated by atmospheric plasma spray
The hardness of the tungsten coating was measured using a micro- indenter ( Hardness tester , Nanovea) and nano-indenter (TI750, Hysitron) for all conditions.
-
Growth Kinetics of the Fe2 B Layers and Adhesion on Armco Iron Substrate
An indenter hardness tester was employed to evaluate the Daimler-Benz Rockwell-C cohesion, as a destructive quality test for boride layers; it was employed for determination of cohesion.
-
Dictionary of Gems and Gemology
… petroleum jelly, vaseline, grease table. diamond grit; same as diamond powder. diamond hardness; the hardness of diamond is generally designated as 10. diamond hardness tester; polished and shaped diamonds are used in many parts of industries as a modern indenter hardness tester .
-
Dictionary of Gems and Gemology
… hardness in, variation of; hardness variation of diamond mineral is not very great, is of high practical importance. diamond hardness tester; polished and shaped diamonds are used in many parts of industries as a modern indenter hardness tester . diamond hardness variation; the …
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/7217/1/Pickin_C_P_Thesis_2011.pdf
A Vickers Armstrong pyramid diamond indenter hardness tester was used for all hardness tests.
-
Effect of Nb + Ti coating on the wetting behavior, interfacial microstructure, and mechanical properties of Al/Al2 O3 joints
Ti/Al2O3 systems after the wettability test at the same temperature of 1223 K, applying the effect of con- centrated force of the hardness tester indenter , revealed satisfactory values of this parameter in bonds of both types.
-
Strength Characteristics of Resorbable Osteoconductive Ceramics Based on Diphosphates of Calcium and Alkali Metals
To measure the fracture toughness, we applied a 1-kg load (loading time 30 s) to the surface of ceramic samples with the help of a 402-MVD micro Vickers hardness tester ( indenter ) (Wolpert Group, UK) The microstructure of the samples was …
Indicates content that may require registration and/or purchase.