Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ISC Sales, Inc.
Description: Industrial blowers are the heart of any ventilation system, they are used to move air through HVAC systems. They are an integral part of the air handling systems that bring or draw fresh air into buildings. ISC offers three main types of blowers, draft inducers, cross flow, and centrifugal.
- Applications / Use: Air Handling Units / HVAC
- Design: Centrifugal
- Environment: Clean Air / Gas
- Draft: Induced Draft
-
Supplier: Accuris
Description: FANS, CENTRIFUGAL, DRAFT, FORCED AND INDUCED
-
Supplier: Fasco
Description: Fasco's Variable Speed Draft Inducer is designed for indoor furnace applications. This draft inducer is designed to achieve 95% AFUE in furnace applications and has enhanced reliability and system performance. Features: Variable speed, constant mass flow 115 VAC 3-phase input, 50/60Hz
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
- Draft: Induced Draft
- Product Form: Packaged (Complete System)
-
-
Supplier: HVACQuick.com
Description: Tjernlund PS1505 Fan Prover Safety Interlock Switch. Monitors pressure within the inducer housing to verify inducer operation. Tjernlund In-Line Draft Inducers assure positive draft when restricted boilers and furnaces, poor chimneys or negative pressures in buildings prevent
-
Description: The IDC3 induced draft, axial fan, evaporative condenser is designed to reduce installation time by incorporating new alignment features and a robust construction. The IDC3 has a capacity range of 41 - 2,734 ammonia tons in a single unit, and is an ideal choice for new or
- Refrigerant Capacity: 41 to 2,810 tons
- Application: Building, Refrigeration
- Type: HVAC Condensing Unit
-
Supplier: Robinson Fans
Description: Robinson radial blade (RB) fans are custom engineered and built for rugged service in abrasive airstreams. Robinson radial blade fans are used extensively for efficient forced- and induced-draft service in the metals, chemical, power generation, paper, rock products,
- Air Flow Rate: 1,000,000 SCFM
- Static Pressure: 135 in H2O
- Media Temperature: 850 F
- Maximum Diameter (Fan or Blower Wheel): 180 inch
-
Supplier: AirPro Fan & Blower Co.
Description: The AirPro backward curved centrifugal fan (BCHS) is designed to handle high air volumes at high static pressures. Used to move mostly clean air, our BCHS industrial fan can be used as a forced draft or induced draft fan for a wide range of industrial
- Air Flow Rate: 300,000 SCFM
- Static Pressure: 40 in H2O
- Media Temperature: 1,000 F
- Design: Centrifugal
-
Supplier: TPI Corporation
Description: 120 V 1-PHASE INPUT SUPPLY RATING 1300 CFM FLOW RATE EXHAUST FAN GABLE MOUNT MOUNTING TYPE MOTOR DRIVE TYPE APPROVAL UL SIZE 15 INCH DIA X 6 INCH D
- Air Flow Rate: 1,300 SCFM
- Applications / Use: Exhaust Ventilation
- Draft: Induced Draft
-
Supplier: Howden
Description: Boiler Fans The fans that Howden engineer for boiler applications are based on a comprehensive understanding of the situations and applications for which they are destined. In 1863 the company founder, James Howden, invented the Forced Draught fan process which resulted in
- Design: Centrifugal
- Environment: Clean Air / Gas, Dirty Air / Gas
- Applications / Use: Exhaust Ventilation
- Draft: Forced Draft, Induced Draft
-
Supplier: Continental Fan Manufacturing, Inc.
Description: an existing bathroom fan is making the"loudest" statement in this tranquil setting, it's time for a change! The sleek AeroFan bathroom exhaust fan can help create a serenebathroom atmosphere! Engineered to provide superior ventilation andefficient performance' AeroFan's in-ceiling
- Air Flow Rate: 50 to 100 SCFM
- Maximum Diameter (Fan or Blower Wheel): 4 to 5 inch
- Environment: Clean Air / Gas
- Features: Dampers / Louvers, Other, Wall / Panel Mount
-
Supplier: Robinson Fans
Description: Robinson PE Fans are built with quality materials by skilled, experienced craftsmen for reliability and longevity. In a market which is increasingly calling for high quality, standard fans with great versatility and a competitive price, the PE Series fan is the answer. The PE
- Design: Centrifugal
- Environment: Clean Air / Gas
- Draft: Forced Draft, Induced Draft
- Features: Other
-
Supplier: Howden
Description: PF VP Axial Fans The PF fan is a fully custom made design to order specification. It can be done as a single stage fan (PFS range) with one axial impeller or a two stage fan (PFT range) with two axial impellers. It can be either controlled via its precise and step less
- Media Temperature: 392 F
- Maximum Diameter (Fan or Blower Wheel): 177.16545 inch
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Design: Axial
-
Supplier: Robinson Fans
Description: Air foil fans are designed, engineered and tested for airstreams requiring high efficiency and quiet operation. They are used extensively for continuous service to 850°F in forced and induced draft applications in the metals, chemical, power generation, paper, rock products,
- Air Flow Rate: 1,000,000 SCFM
- Static Pressure: 90 in H2O
- Media Temperature: 850 F
- Maximum Diameter (Fan or Blower Wheel): 180 inch
-
Supplier: New York Blower Company (The)
Description: New York Blower RTS Fans combine the rugged construction required in heavy industrial-process applications with pre-engineered fan designs for unequaled performance, quality and value. RTS radial-tip wheels handle a wide variety of airstreams usually reserved for field-erected
- Air Flow Rate: 0 to 250,000 SCFM
- Static Pressure: 406.7871674924572 to 442.7871674924572 in H2O
- Media Temperature: 750 F
- Maximum Diameter (Fan or Blower Wheel): 27 to 89 inch
-
Supplier: Robinson Fans
Description: Robinson Backward Curve (BC) industrial fans represent a versatile fan series for quiet, high efficiency service. The Backward Curve design, for forced or induced-draft service, is used for a wide range of applications in many industries. BC fans are engineered and
- Air Flow Rate: 1,000,000 SCFM
- Static Pressure: 120 in H2O
- Maximum Diameter (Fan or Blower Wheel): 180 inch
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation, Materials Handling / Pneumatics
-
Supplier: Enervex, Inc.
Description: The RSV Boiler Fan is a mechanical draft fan that is used in conjunction with condensing and non-condensing gas-fired boilers and water heaters. It is installed at the chimney termination point where it ensures a mechanical draft (negative pressure) in the entire chimney
- Air Flow Rate: 450 to 4,000 SCFM
- Media Temperature: 482 F
- Maximum Diameter (Fan or Blower Wheel): 22.85 inch
- Applications / Use: Air Handling Units / HVAC, Pressure / Pressurization Blower
-
Supplier: AirPro Fan & Blower Co.
Description: AirPro’s heavy-duty, radial tipped fan (RTHS) is designed to move high volumes of air at moderate-to-high pressures and are able to handle both clean and dirty airstreams. The AirPro centrifugal radial tipped fan provides consistent, reliable service with oxidizers, dryers, baghouses,
- Air Flow Rate: 250,000 SCFM
- Static Pressure: 36 in H2O
- Media Temperature: 1,000 F
- Design: Centrifugal
-
Supplier: Johnson Controls, Inc.
Description: YORK® MIXED FLOW LINE is a revolution in the fan industry. Its patented design combines the compact, high volume advantages of axial fans with the low sound and high efficiency of tubular centrifugal fans. The outstanding air and sound performance of this fan set it apart
- Air Flow Rate: 1,300 to 155,000 SCFM
- Static Pressure: 6.999999999999999 in H2O
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Design: Axial, Centrifugal
-
Supplier: AirPro Fan & Blower Co.
Description: The IEAH model is AirPro’s air-handling industrial exhaust fan. Functioning in clean-air and light dust-loading applications, this fan features a streamlined, heavy-duty design with a focus on performing with high operating efficiencies. The wheel blades of this IEAH fan are
- Air Flow Rate: 80,000 SCFM
- Static Pressure: 45 in H2O
- Media Temperature: 1,200 F
- Design: Centrifugal
-
Supplier: Continental Fan Manufacturing, Inc.
Description: CEB cabinet mount panel fans are economical, light duty fans that ship fully assembled. These high quality fans feature an aluminum gravity shutter and rear guard. Long life assured with permanently lubricated drive shaft bearings and a ball bearing motor. CEB fans are
- Air Flow Rate: 3,270 to 21,500 SCFM
- Maximum Diameter (Fan or Blower Wheel): 24 to 48 inch
- Material of Construction: Aluminum, Steel
- Design: Axial
-
Supplier: Enervex, Inc.
Description: The IPVB inline boiler exhaust fan is a mechanical draft fan that is used in conjunction with condensing and non-condensing gas-fired boilers and water heaters. It is installed in the chimney flue system where it ensures a mechanical draft (negative pressure) in the
- Air Flow Rate: 500 to 6,000 SCFM
- Media Temperature: 575 F
- Maximum Diameter (Fan or Blower Wheel): 14 inch
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation, Pressure / Pressurization Blower
-
Supplier: Continental Fan Manufacturing, Inc.
Description: EXT external mount duct fans are the perfect solution when space restrictions prevent the use of in-line duct fans. EXT fans provide a simple through-the-wall solution, and can be sidewall mounted on the exterior of a home or building to allow for easy access to the fan.
- Air Flow Rate: 118 to 470 SCFM
- Maximum Diameter (Fan or Blower Wheel): 4 to 8 inch
- Design: Axial
- Environment: Clean Air / Gas, Smoke
-
Supplier: Enervex, Inc.
Description: single phase fans and a 0-10V signal to a Variable Frequency Drive (VFD) for systems requiring a 3-phase fan. All EXHAUSTO fans operate with variable speed motors. Some of the control's features are: Appliance safety interlock (dual) Automatic reset Manual and automatic
- Number of Inputs: 1 inputs
- Number of Control Outputs: 2 outputs
- Control Signal: Analog Voltage, Switch / Relay Output
- Type: Current Loop (Transmitter) Input
-
Supplier: Koger Air Corporation
Description: bearings while giving maximum support to moving parts, Removable pedestal allows assembly in desired rotation ; Inlets and Outlets : Fan inlet is proportional to the fan outlet, Standard fan inlet is a straight collar design for removal of fan sleeve connection, Standard
- Air Flow Rate: 2,380 to 15,708 SCFM
- Static Pressure: 1 to 18 in H2O
- Maximum Diameter (Fan or Blower Wheel): 36.5 inch
- Applications / Use: Air Handling Units / HVAC, Materials Handling / Pneumatics, Pressure / Pressurization Blower
-
Supplier: Continental Fan Manufacturing, Inc.
Description: WEB belt drive panel fans are shipped fully assembled, tested and ready to install. WEB fans feature a heavy duty 16 Ga. steel venture with a rugged tubular steel bracing. Long life is assured with permanently lubricated drive shaft bearings and a ball bearing motor. WEB fans
- Air Flow Rate: 1,400 to 39,000 SCFM
- Maximum Diameter (Fan or Blower Wheel): 24 to 60 inch
- Design: Axial
- Drive Type: Belt Drive
-
Supplier: UL Standards & Engagement
Description: Draft Equipment UL 378 1.1 These requirements apply to the design and construction of draft equipment intended to assist in maintaining the desired combustion chamber draft in heating appliances. Draft equipment classifications include draft regulators, automatic
-
Supplier: Johnson Controls, Inc.
Description: YORK® WALL MOUNTED PROP FANS, incorporating deep-spun inlet scrolls to minimize losses due to fan inlet conditions, perform at a high efficiency. Rugged construction insures long life even in the severest industrial application. Panel Fans, which are capable of moving large
- Air Flow Rate: 323,000 SCFM
- Static Pressure: 1.8000000000000003 in H2O
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Design: Axial
-
Supplier: Twin City Fan & Blower
Description: Application The RTF Radial Tip Fan is designed for applications involving large volumes of clean or dirty gas streams at moderate to high pressure. They are widely used to exhaust gases from bag-type collectors, precipitators, scrubbers, cyclones, and other industrial applications. This type
- Air Flow Rate: 2,760 to 223,800 SCFM
- Static Pressure: 442.7871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 20.5 to 90.75 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Verantis
Description: Capacities from 50 CFM to 150,000 CFM at static pressures up to 40" WC. Sizes ranging from 6" to 88" diameter. Extremely low vibration down to 0.025 in./sec. for direct drive and 0.0785 in./sec. for belt drive. Impeller types available: Paddle-wheel, backward-curved, and forward-curve radial tip.
- Air Flow Rate: 50 to 150,000 SCFM
- Static Pressure: 40 in H2O
- Media Temperature: 70 to 250 F
- Maximum Diameter (Fan or Blower Wheel): 6 to 88 inch
-
Supplier: Verantis
Description: Capacities from 100 CFM to 110,000 CFM at static pressures up to 2.5" WC. 11 sizes available from 12" to 72" diameter. Both duct mount and roof mount styles are available.
- Air Flow Rate: 100 to 110,000 SCFM
- Static Pressure: 2.5 in H2O
- Media Temperature: 70 to 250 F
- Maximum Diameter (Fan or Blower Wheel): 12 to 72 inch
-
Supplier: IB International
Description: At IB International we deliver the best air and gas moving solutions for OEMs, engineering firms and industrial process companies within a wide assortment of industries. We meet our clients’ needs with a tremendous range of products that can enhance performance—all proudly made in the USA. No other
- Material of Construction: Aluminum, Cast Iron, Stainless Steel, Steel
- Design: Centrifugal
- Environment: Clean Air / Gas, Corrosive Gases, Dirty Air / Gas, Light Solids / Powder / Dust, Smoke
- Applications / Use: Exhaust Ventilation, Materials Handling / Pneumatics, Pressure / Pressurization Blower, Product / Process Cooling
-
Supplier: Johnson Controls, Inc.
Description: YORK® axial flow ventilators provide excellent value for supply (PLDS) and exhaust (PLDE) applications in kitchens, office buildings, bakeries,laundries, factories, warehouses, foundries and locker rooms. They have an attractive low profile silhouette and operate efficiently at low and medium
- Air Flow Rate: 2,460 SCFM
- Static Pressure: 1.25 in H2O
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Design: Axial
-
Supplier: Century® by Regal Beloit America
Description: Century offers a complete line of crossflow/tangential and centrifugal blowers and induced draft combustion blowers is available from 20 cubic feet per minute (CFM) airflow to over 1200 CFM. These are typically use for electronic cooling, exhaust blowers, wood stoves, fireplace inserts
- Air Flow Rate: 75 SCFM
- Design: Centrifugal
- Drive Type: Direct Drive
- Draft: Induced Draft
-
Supplier: Johnson Controls, Inc.
Description: Rugged, trouble-free YORK® UPBLAST ROOF FANS offer the latest axial-type design for quiet and efficient air handling, combined with the advanced engineering of the upblast stackhead for immediate dispersal of all exhaust air high above the building. This prevents re-entry of exhaust fumes
- Air Flow Rate: 82,481 SCFM
- Static Pressure: 1 in H2O
- Material of Construction: Aluminum, Steel
- Design: Axial
-
Supplier: Twin City Fan & Blower
Description: Application The BCS Backward Curved High Volume/Pressure Fan is designed for handling relatively clean air in high pressure applications. Typical applications include combustion air, product cooling, moisture blow-off, forced draft on fluid bed boilers, and induced draft
- Air Flow Rate: 5,030 to 291,400 SCFM
- Static Pressure: 446.7871674924571 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12.25 to 89 inch
- Applications / Use: Air Handling Units / HVAC
Find Suppliers by Category Top
Featured Products Top
-
accredited testing facility in North America and includes two induced draft chambers and four forced draft chambers to accommodate any testing requirements. We are extremely excited about this testing facility and the amazing engineering team that work every day to better serve our customers. (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
New York Blower Type HP Pressure Blowers are designed for applications that can be handled in either induced-draft or forced-draft configurations. Some applications include combustion air, cooling systems, chemical process, glass-blowing, and system exhaust. Wheels can be constructed of steel (read more)
Browse Pressure Blowers and Fans Datasheets for New York Blower Company (The) -
Figure 12 and 2 Figure 15) Two Sound Rooms 15,000 ft³ 44,000 ft³ Ability to operate 230/460/575v Accommodates simultaneous air tests Induced draft and forced draft test capability Fans larger in (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
. Start by identifying the critical fans. These are the ones supporting production, worker ventilation, emissions control, combustion, cooling, drying, or any operation that cannot continue safely or effectively without airflow. A standby ventilation fan carries far less risk than the only induced-draft (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
New York Blower Vaneaxial Fans are designed for high-pressure ventilation and industrial-process applications where axial flow is desirable and space is at a premium. Uses include heat, smoke, and fume removal; process drying; comfort and process cooling; and general ventilation (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
New York Blower Series 20 GI [General Industrial] Fans cover a wide randge of air-moving and material-handling applications. Some of the standard features are welded construction, rotatable and reversible LS wheels for sizes 144 through 364 and DH wheels sizes 194 through 364, lifting eyes, slip (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
New York Blower Plug Fans can be used for a wide variety of OEM applications. Typically, they are used in applications where the system plenum acts as the fan housing, combining versatility with compact design to reduce overall system costs. This is achieved while maintaining operating (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
New York Blower Single-Width Fans feature three types of backward inclined wheels for maximum selection flexibility and optimum performance: AcoustaFoil® wheels with airfoil blades for highest efficiency in clean, dry airstreams, PLR wheels with flat, single-thickness blades for best (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
New York Blower's custom-engineered products are designed to exacting specifications. Designs meet specific flow, pressure, temperature, leak integrity, and configuration requirements. Specialty areas include: Configurations - choices range from fan wheels mounted directly on motor (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
We are excited to release a new brochure that highlights the various axial wheel types, their performance characteristics, and common use cases.
(read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The)
Conduct Research Top
-
High Voltage AC drive Applied in Induced Draft Fans
With the development of economy, contradiction of resource limitation has become more and more serious. Establish an energy-saving society, upgrade technology to save energy and reduce consumption is the development directions for all power generation enterprises. The operation result proves that
More Information Top
-
GREENHOUSE GAS EMISSIONS CONTROL BY OXYGEN FIRING IN CIRCULATING FLUIDIZED BED BOILERS
Induced Draft Fan Specification............................................................................................26 Table 2.1.
-
ISA CNTRL BOILR - The Control of Boilers
Any boiler that has both an induced draft fan and a forced draft fan requires that these fans be interlocked.
-
Advanced Materials Researches, Engineering and Manufacturing Technologies in Industry
Economic and Environmental Analysis for Steam-Driven Induced Draft Fans of 1036MW Ultra Supercritical Units .
-
Advanced Process Control: Beyond Single Loop Control
Induced Draft Fan .
-
ISA BOILR CNTRL SYS - Boiler Control Systems Engineering
Single-element feedback control of an induced draft fan .) . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
Indicates content that may require registration and/or purchase.