-
Supplier: Ludeca, Inc.
Description: EDDYTHERM microprocessor controlled Induction Heater for bearings and other objects allows precise setting of time or temperature to prevent premature bearing failures due to overheating. Temperature probe continuously measures and screen displays actual temperature.
- Maximum Bearing Weight: 22 lbs
- Type: Hot Plate
- Form Factor: Portable
-
Supplier: RS Components, Ltd.
Description: Bearing induction heater, 110Vac
-
Supplier: SKF/North America
Description: For frequent dismounting of cylindrical roller bearings The adjustable induction heaters EAZ 80/130 and EAZ 130/170 are used for frequent dismounting of cylindrical bearing inner rings. Where inner rings are removed infrequently, aluminium heating rings, TMBR series, are
- Minimum Bearing ID: 2.5590565 to 5.118113 inch
- Type: Other
-
-
Supplier: SKF/Global
Description: railway applications, EAZ heaters can often dismount cylindrical roller bearing inner rings with one or more rows of rollers or multiple inner rings at the same time. EAZ induction heaters can also be used to dismount non-bearing elements like sleeves or rings.
- Minimum Bearing ID: 12.598432 inch
- Type: Other
-
Supplier: SKF/Global
Description: For frequent dismounting of cylindrical roller bearings The adjustable induction heaters EAZ 80/130 and EAZ 130/170 are used for frequent dismounting of cylindrical bearing inner rings. Where inner rings are removed infrequently, aluminium heating rings, TMBR series, are
- Minimum Bearing ID: 2.5590565 to 5.118113 inch
- Type: Other
-
Supplier: SKF/North America
Description: railway applications, EAZ heaters can often dismount cylindrical roller bearing inner rings with one or more rows of rollers or multiple inner rings at the same time. EAZ induction heaters can also be used to dismount non-bearing elements like sleeves or rings.
- Minimum Bearing ID: 12.598432 inch
- Type: Other
-
Supplier: SKF/North America
Description: A portable bearing heater weighing only 4,5 kg (10 lb) The SKF bearing heater TMBH 1 is a portable lightweight heater for heating bearings with an inner diameter ranging from 20 to 100 mm (0.8 to 4 in) and a maximum corresponding weight of 4,5 kg (10 lb).
- Minimum Bearing ID: 0.787402 to 3.93701 inch
- Temperature Range: 32 to 392 F
- Type: Other
- Form Factor: Portable
-
Supplier: SKF/Global
Description: A portable bearing heater weighing only 4,5 kg (10 lb) The SKF bearing heater TMBH 1 is a portable lightweight heater for heating bearings with an inner diameter ranging from 20 to 100 mm (0.8 to 4 in) and a maximum corresponding weight of 4,5 kg (10 lb).
- Minimum Bearing ID: 0.787402 to 3.93701 inch
- Temperature Range: 32 to 392 F
- Type: Other
- Form Factor: Portable
-
Supplier: Quality Bearings & Components
Description: BETEX MF Quick-Heater INDUCTION HEATERS - MIDDLE FREQUENCY PART NUMBER: TB-MF600125 For both mounting and dismounting – BETEX MF Quick-Heater Heat your expensive components efficiently, safely, and economically. With middle frequency induction heating you will have
- Temperature Range: 240 F
- Form Factor: Benchtop
- Type: Yoke Style
-
Supplier: SKF/Global
Description: Thermostat controlled bearing heating The SKF Electric Hot Plate 729659 C, is a professional heating device especially designed for pre-heating small bearings prior to mounting. The temperature of the plate can be adjusted at the turn of a knob to provide a temperature range of between
- Temperature Range: 122 to 392 F
- Form Factor: Benchtop
- Type: Hot Plate
-
Supplier: Quality Bearings & Components
Description: BETEX Super Standard 24 kVA INDUCTION HEATERS - HEAVY-DUTY PART NUMBER: TB-250600S Heavy-duty induction heater. Heating times are subject to the relationship between: - Min. bore and max. outside diameter, width and weight. - Required temperature and material type. -
- Minimum Bearing ID: 2.362206 inch
- Maximum Bearing OD: 51.18113 inch
- Maximum Bearing Weight: 1,323 lbs
- Temperature Range: 240 to 350 F
-
Supplier: Quality Bearings & Components
Description: BETEX 38 ZFD Standard 12 kVA INDUCTION HEATERS - MOBILE PART NUMBER: TB-290660S Mobile roll-around type induction heater with swivel arm and convenient folding operating panel. Specs: Min. ID Ø: 30 mm Max. OD Ø: 720 mm Max. width: 340 mm Automatic demagnetization
- Minimum Bearing ID: 1.181103 inch
- Maximum Bearing OD: 28.346472 inch
- Maximum Bearing Weight: 617.4 lbs
- Temperature Range: 240 F
-
Supplier: Quality Bearings & Components
Description: BETEX Super Turbo 24 kVA INDUCTION HEATERS - HEAVY-DUTY PART NUMBER: TB-950008T Heavy-duty induction heater. The TURBO effect only works when the component is in a horizontal position. Heating times are subject to the relationship between: - Min. bore and max. outside
- Minimum Bearing ID: 5.7086645 inch
- Maximum Bearing OD: 66.92917 inch
- Maximum Bearing Weight: 2,646 lbs
- Temperature Range: 240 to 350 F
-
Supplier: SMS Elotherm North America
Description: type G-KWH is a semi-automatic version. Loading and unloading of the crankshafts into the machine is operated manually. The hardening process of each bearing is done one after the other in fully automatic mode. Manually change of inductors in order to process different bearing sizes.
-
Supplier: SKF/North America
Description: High heating capacity of up to 40 kg bearing The SKF small induction heater TIH 030m combines high heating capacity with portability. The compact lightweight design makes the TIH 030m portable. Placing the induction coil outside the heater's housing allows the
- Minimum Bearing ID: 0.787402 to 11.81103 inch
- Maximum Bearing Weight: 88.2 lbs
- Temperature Range: 32 to 482 F
- Form Factor: Benchtop
-
Supplier: Inductotherm Group
Description: Interchangeable tooling packages allow stators, rotors, housings, armatures, gears, bearings or DC armatures to be heated. This unit is ideal for high volume production or rapid prototype work. Lower your manufacturing costs by utilizing a fraction of the floor space and energy.
- Maximum Operating Temperature: 120 to 1,600 F
- Maximum Operating (Sheath) Temperature: 120 to 1,600 F
- Applications: Annealing / Heat Treating
- Features: Electric, Induction Heater
-
Supplier: SMS Elotherm North America
Description: bearing, vehicle and standard components are manufactured via drop forging. The short cycle times required for a high component output demand complete interlinkage of the heating and the forming system. During this process the precise adherence to and monitoring of the optimum forging
-
Supplier: RS Components, Ltd.
Description: Type K temperature probe from SKF for use with induction bearing heaters. Sensor Type = K Probe Type = Surface Probe Length = 130mm Maximum Temperature Measurement = +1372 °C Best Accuracy = ±0.5 % Connector Type = Type-K
- Sensed Temperature: 2,501.6 F
- Sensitive Length: 5.118113 inch
- Base, Noble and Refractory Metal Type: K
- Sensor Termination Type: Other
-
Supplier: GE Power Conversion
Description: requirements in a wide range of vertical hollow shaft motor applications. Features & Benefits: • Motor type: Three phase induction • Cast Iron frame and endshield • Guide bearings on frames 213-449 are supplied with grease lubricated ball bearings • Rotor: cast aluminum • Ground
-
Supplier: GE Power Conversion
Description: requirements in a wide range of vertical hollow shaft motor applications. Features & Benefits: • Motor type: Three phase induction • Cast Iron frame and endshield • Guide bearings on frames 213-449 are supplied with grease lubricated ball bearings • Rotor: cast aluminum • Ground
-
Supplier: Gems Sensors & Controls
Description: 5 amp relay is also available for direct control of higher electrical loads, such as chlorinator pumps. Applications: Protect Bearings or Gears: oil separators, fuel systems, pumps, compressors, presses Electronics or Machinery: heat exchangers, semiconductor manufacturing equipment,
- Pipe Diameter: 0.75 inch
- Media Temperature Range: 0 to 212 F
- Liquid Volumetric Flow Rate: 0.25 to 5 GPM
- Operating Pressure: 40 to 100 psi
-
Supplier: Caterpillar Oil & Gas
Description: Flywheel and Flywheel Housing SAE No. 00 SAE standard rotation Gaseous Fuel System Low pressure regulator Electronically actuated fuel control valve Gaseous fuel heater Electronically controlled gas shut-off valve Gas induction nozzles CSA certified gas electronic components
- Wattage: 1,600 watts
- Volt-Ampere: 2,000,000 VA
- Frequency: 50 Hz
- Applications: Industrial
Find Suppliers by Category Top
Featured Products Top
-
Inductotherm Group companies manufacture Banyard induction heating systems which offer special mechanical handling technology designed specifically to address the needs of the Aluminium micro-tubing sector. (read more)
Browse Induction Heaters Datasheets for Inductotherm Group
More Information Top
-
IEEE Standard for the Repair and Rewinding of AC Electric Motors in the Petroleum, Chemical, and Process Industries - Redline
If the bearing size permits, the preferred method is to use an induction bearing heater .
-
Maintenance Planning and Scheduling Handbook, Third Edition > Forms and Resources Overview (Tools That Planners Use)
• Induction bearing heater .
-
Refrigeration & Heat Exchange Selling Leads, Refrigeration & Heat Exchange Manufacturers, Refrigeration & Heat Exchange Exporters & Suppliers
Sell MF-RMD-1000 induction bearing heater for sale .
-
field gears - offers from field gears manufacturers, suppliers, exporters & wholesalers
Sell MF-RMD-1000 induction bearing heater for sale .
-
Auto Bearings - Auto Bearings Manufacturers, Suppliers
Auto Demagnetization Induction Bearing Heater .
-
CR4 - Thread: Infrared heater to remove bearings and couplings from rotating equipment shafts
SKF, FAG, TIMKEN make bearing induction heaters .
-
Refrigeration & Heat Exchange Manufacturers, Refrigeration & Heat Exchange Product Catalogs Directory
Auto Demagnetization Induction Bearing Heater .
-
India cnc Suppliers, India cnc Manufacturers and India cnc Exporters on EC21.com
Products/Services:Electroplating, Plating, Induction Bearing Heater , Etching Pen, Rhodium Plating Plant, CNC, import .
-
Audel Multi-Craft Industrial Reference
Hot installation: Use a hot oil bath, heating oven, cone heater, or induc- tion heater for bearings with an OD of greater than 4″.
-
http://repository.up.ac.za/bitstream/handle/2263/17991/Eloff_Gearbox%282011%29.pdf?sequence=1
Place bearing on induction heater : takes 4 min to 6 min to heat up to 120°c 1.3 .
Indicates content that may require registration and/or purchase.